- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Housing Material | Weight | Body Material | Approvals | Base Product Number | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Package | Product Status | Range | RoHS | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Voltage - Supply | Ingress Protection | Reach Compliance Code | Approval Agency | Output Type | Lead Length | Operating Supply Voltage | Number of Channels | Output Configuration | Cable Length | Operating Mode | Power Dissipation | Output Current | Turn On Delay Time | Response Time | Amplifier Type | Rise Time | Adjustment Type | Wire/Cable Diameter | Sensing Distance | Wavelength | Sensing Method | Sensors/Transducers Type | Max Supply Voltage (DC) | Connection Method | Mode | Light Source | Wire/Cable Color | Min Supply Voltage (DC) | Housing | Output Range | Product | Measurement Range-Max | Connection Type | Measurement Range-Min | Power Type | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E3S-LS20XE4 Omron Automation and Safety | 2438 | - | Datasheet | 7 Weeks | Screw | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2002 | E3S-LS | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12V~24V | NEMA 1, 3, 4X, 6, 12; IEC 144 IP67 | unknown | - | VOLTAGE OUTPUT | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | - | 80mA | - | 1ms | - | - | Adjustable | - | 1.969 ~ 9.843 (50mm ~ 250mm) ADJ | - | Reflective | LINEAR POSITION SENSOR,PHOTOELECTRIC,THROUGH BEAM | - | Wire | - | Infrared | - | - | METAL | 2V | - | 250 mm | - | 50 mm | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() PBCT215U Banner Engineering Corporation | 2040 |
| - | - | - | - | - | - | - | - | PBCT215 | - | - | - | Banner Engineering Corporation | - | - | - | Box | Active | - | Compliant | 70°C | - | PBCT2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reflective, Diffuse | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BX5M-MFR Autonics | In Stock | - | - | - | - | - | - | - | - | CE | - | Autonics | BX5M-MFR | - | Autonics | - | - | - | Bag | Active | - | - | -20°C ~ 55°C (TA) | - | BX | - | - | - | - | - | - | - | Non-Metallic | - | - | 24V ~ 240VAC, 24 ~ 240VDC | IEC IP66 | - | - | Relay | - | - | - | Relay - Dark-ON/Light-ON | - | Dark On, Light On | - | - | - | 20ms | - | - | Adjustable | - | 3.937" ~ 196.850" (100mm ~ 5m) | - | Retroreflective | - | - | Terminal | - | Infrared (850nm) | - | - | - | - | - | - | Terminal Block | - | AC, DC | - | - | - | - | - | - | - | ||
![]() SB12TRPRQ3 Banner Engineering Corporation | 12 |
| - | - | - | - | - | - | - | - | SB12TR | - | - | + 50 C | Banner Engineering Corporation | - 20 C | - | - | Box | Active | - | - | -20°C ~ 50°C | - | SB12T | - | - | - | - | - | - | - | - | - | - | 10V ~ 30V | IEC IP67 | - | - | - | - | 10 VDC to 30 VDC | - | PNP - Dark-ON | - | - | - | - | - | 2.5ms | - | - | - | - | 4.9' (1.50m) | - | Through-Beam | - | - | Connector | - | Infrared (880nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM306EQ Banner Engineering Corporation | 44 |
| - | - | - | 4 | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | - | Box | Active | - | Compliant | -40°C ~ 70°C | - | SM30 | - | - | - | - | - | 70 °C | -40 °C | - | - | - | 10V ~ 30V | IP67, NEMA 6P | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | - | - | - | 1.5ms, 3ms | Photoelectric | - | - | - | 196.85' (60m) | - | Through-Beam | - | - | Connector | - | Infrared (880nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() EA5R2100PIXMODQ Banner Engineering Corporation | 802 |
| - | - | - | - | - | - | - | - | EA5R2100 | - | - | - | Banner Engineering Corporation | - | - | - | Box | Active | 150 mm to 2400 mm | - | -40°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | 12V ~ 30V | IEC IP65 | - | - | - | - | - | - | PNP | - | - | - | - | - | - | - | - | - | - | 15.748" ~ 157.480" (400mm ~ 4m) | - | - | - | - | - | - | - | - | - | - | - | Receiver | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q12AN6FF15Q3 Banner Engineering Corporation | 37 |
| - | - | - | - | - | - | - | - | Q12AN6 | - | - | + 55 C | Banner Engineering Corporation | - 20 C | - | - | Box | Active | - | - | -20°C ~ 55°C | - | Q12 | - | - | - | - | - | - | - | - | - | - | 10V ~ 30V | IEC IP67 | - | - | - | - | 10 VDC to 30 VDC | - | NPN - Light-ON | 5.906" (150.00mm) | - | - | - | - | 850μs | Photoelectric | - | - | - | 0.591" (15mm) | - | Background Suppression | - | - | Connector | - | Red (640nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M12NFF50Q5 Banner Engineering Corporation | 2204 |
| - | - | - | - | - | - | - | - | M12NFF50 | - | - | + 60 C | Banner Engineering Corporation | - 20 C | - | - | Box | Active | - | - | -20°C ~ 60°C | - | M12 | - | - | - | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 6 IEC IP67, IEC IP68 | - | - | - | - | 10 VDC to 30 VDC | - | NPN | - | - | - | - | - | 500μs | Photoelectric | - | - | - | 0.98" (25mm) | - | - | - | - | Connector | - | Red (680nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q20NDQ7 Banner Engineering Corporation | 28 |
| - | - | - | - | - | - | - | - | Q20N | - | - | - | Banner Engineering Corporation | - | - | - | Box | Active | - | - | -20°C ~ 60°C | - | Q20 | - | - | - | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | - | - | - | 800μs | - | - | Adjustable, Potentiometer | - | 9.843" (250mm) | - | Diffuse | - | - | Connector | - | Red (655nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS18EN6XLPCQ5 Banner Engineering Corporation | 2333 |
| - | - | - | - | - | - | - | - | QS18EN6 | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | - | Box | Active | - | - | -40°C ~ 70°C | - | QS18 | - | - | - | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | - | - | 10 VDC to 30 VDC | - | NPN - Dark-ON/Light-ON - Selectable | - | - | - | - | - | 400μs | Photoelectric | - | Adjustable | - | 118.110" (3m) | - | Retroreflective, Polarized | - | - | Connector | - | Red (625nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M12PFF75 Banner Engineering Corporation | 2430 |
| - | - | - | - | - | - | - | - | - | - | - | + 60 C | Banner Engineering Corporation | - 20 C | - | - | Box | Active | - | - | -20°C ~ 60°C | - | M12 | - | - | - | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 6 IEC IP67, IEC IP68 | - | - | - | - | 10 VDC to 30 VDC | - | PNP | 78.74" (2m) | - | - | - | - | 500μs | Photoelectric | - | - | - | 2.953" (75mm) | - | - | - | - | Cable | - | Red (680nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAR3616NX485Q Banner Engineering Corporation | 706 |
| - | - | - | - | - | - | - | - | MAR3616 | - | - | - | Banner Engineering Corporation | - | - | - | Box | Active | - | - | -40°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | 16V ~ 30V | IEC IP65 | - | - | - | - | - | - | NPN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S18SN6RQDP Banner Engineering Corporation | 8 |
| - | - | - | - | - | - | - | - | S18SN6 | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | - | Box | Active | - | - | -40°C ~ 70°C | - | S18 | - | - | - | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP69K | - | - | - | - | 10 VDC to 30 VDC | - | NPN - Dark-ON/Light-ON - Selectable | - | - | - | - | - | 3ms | Photoelectric | - | - | - | 787.402" (20m) | - | Through-Beam | - | - | Connector | - | Infrared (950nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q12AN6RQ3 Banner Engineering Corporation | 45 |
| - | - | - | - | - | - | - | - | Q12AN6 | - | - | + 55 C | Banner Engineering Corporation | - 20 C | - | - | Box | Active | - | - | -20°C ~ 55°C | - | Q12 | - | - | - | - | - | - | - | - | - | - | 10V ~ 30V | IEC IP67 | - | - | - | - | 10 VDC to 30 VDC | - | NPN - Light-ON | 5.906" (150.00mm) | - | - | - | - | 1.3μs | Photoelectric | - | - | - | 78.740" (2m) | - | Through-Beam | - | - | Connector | - | Red (640nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS18VP6DQ7 Banner Engineering Corporation | 37 |
| - | - | - | - | - | - | - | - | QS18VP6 | - | - | - | Banner Engineering Corporation | - | - | - | Box | Active | - | - | -20°C ~ 70°C | - | QS18 | - | - | - | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | - | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | - | 600μs | - | - | Adjustable, Potentiometer | - | 17.717" (450mm) | - | Diffuse | - | - | Connector | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLM20B6 Banner Engineering Corporation | 2883 |
| - | - | - | - | - | - | - | - | - | - | - | + 60 C | Banner Engineering Corporation | - 20 C | Cable | - | Box | Active | - | - | -20°C ~ 60°C | - | SLM | - | - | - | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | - | - | 10 VDC to 30 VDC | - | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | - | - | - | - | 500μs | - | - | Adjustable, Potentiometer | - | 0.787" (20mm) | - | - | - | - | Cable | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPB720B-12Z TT Electronics/Optek Technology | 197 |
| Datasheet | 12 Weeks | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 0°C~70°C | 2007 | - | - | Active | 1 (Unlimited) | - | Wire | 70°C | 0°C | - | - | - | 4V~7V | - | - | - | - | 991mm | - | 1 | NPN - Open Collector | - | - | 300mW | 50mA | - | - | - | - | - | - | 0.039 ~ 12.008 (1mm ~ 305mm) ADJ | 890 nm | Reflective | - | 7V | Wire | - | - | - | 4V | - | - | - | - | - | - | - | 27.94mm | 17.15mm | 8.38mm | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() E3FB-RP22 Omron Automation and Safety | 28 |
| Datasheet | 13 Weeks | - | 4 | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2012 | E3FB | - | Active | 1 (Unlimited) | - | Connector | - | - | - | - | - | 10V~30V | IEC IP67, IP69K | - | - | - | - | 30V | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | 100mA | - | 500μs | - | - | Single-Turn | - | 0 ~ 19.685 (0mm ~ 500mm) | - | Retroreflective | - | 30V | Connector, M12, 4POS | - | Red LED | - | 10V | - | - | - | - | - | - | - | - | 48mm | 18.5mm | Unknown | RoHS Compliant | - | IP67 | ||
![]() E32-TC200A Omron Automation and Safety | 17 | - | Datasheet | 2 Weeks | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | 2001 | E32 | yes | Active | 1 (Unlimited) | Wire | - | - | - | - | - | 8542.39.00.01 | - | IEC IP67 | - | - | - | - | - | - | - | 2m | - | - | - | - | - | - | - | - | 1 mm | 29.921 (760mm) | - | Through-Beam | - | - | Cable | Multimode | - | Black | - | - | - | - | - | - | - | - | - | 101mm | - | Unknown | RoHS Compliant | Lead Free | IP67 | ||
![]() E3S-AR61 Omron Automation and Safety | 2793 | - | Datasheet | 2 Weeks | Brackets, Screw | 3 | - | 59.533999g | Polybutylene | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2001 | E3S-A | - | Active | 1 (Unlimited) | - | - | - | - | - | IP 67 | - | 10V~30V | NEMA 4X; IEC IP67 | unknown | cULus | NPN | 2m | 24V | - | NPN - Dark-ON/Light-ON - Selectable | - | - | - | 100mA | 500 μs | - | - | 500μs | Two-Turn Endless Adjuster with an Indicator | - | 78.740 (2m) | - | Retroreflective | - | 30V | Cable | - | Red (700nm) | - | 10V | PBT | - | - | - | - | - | - | 22.3mm | 40mm | 12.4mm | - | RoHS Compliant | Contains Lead | IP67 |