- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Base Product Number | Degree of protection (IP) | For Use With | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Type of electric connection | Voltage type | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Ingress Protection | Reach Compliance Code | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Product | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS1AN5CV10 W/30 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | - | -20°C ~ 55°C | - | VS1 | - | - | - | - | - | - | 10V ~ 30V | NEMA 3 IEC, IP54 | - | 10 VDC to 30 VDC | NPN - Light-ON | 354.33" (9m) | 1ms | Photoelectric | - | 0.394" (10mm) | Convergent | Cable | Red (630nm) | - | - | ||
![]() QS18VP6LVQ7 Banner Engineering Corporation | 44 |
| - | - | - | QS18VP6 | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | - | -20°C ~ 70°C | - | QS18 | - | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | - | 600μs | Photoelectric | Adjustable, Potentiometer | 21.33' (6.5m) | Retroreflective, NonPolarized | Connector | Red (630nm) | - | - | ||
![]() VS3RP5XLPQ Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | - | -20°C ~ 55°C | - | VS3 | - | - | - | - | - | - | 10V ~ 30V | IP67, NEMA 6P | - | 10 VDC to 30 VDC | PNP - Dark-ON | - | 1ms | - | - | 9.843" (250mm) | Retroreflective, Polarized | Connector | Red (680nm) | - | - | ||
![]() T30AW3RQ1 Banner Engineering Corporation | 32 |
| - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | Compliant | - | - | -40°C ~ 70°C | - | T30 | - | - | - | - | - | - | 20V ~ 250V | NEMA 6P, IEC IP69 | - | - | SPST - Light-ON | - | 8ms, 16ms | - | - | 196.85' (60m) | Through-Beam | Connector | Infrared LED | - | - | ||
![]() SMW915LVQD Banner Engineering Corporation | 2918 |
| - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | - | -40°C ~ 50°C | - | VALU-BEAM | - | - | - | - | - | - | 12 ~ 28VAC, 12 ~ 28VDC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | - | - | SPDT - Dark-ON/Light-ON | - | 20ms | - | Adjustable | 5.91" ~ 354.33" (150mm ~ 9m) | Retroreflective | Connector | Red (650nm) | - | - | ||
![]() SM91RBNQD Banner Engineering Corporation | 2401 |
| - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | - | - | -20°C ~ 70°C | - | VALU-BEAM | - | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | 10 VDC to 30 VDC | NPN/PNP - Light-ON | - | 17ms, 20ms | - | - | 98.43' (30m) | Through-Beam | Connector | Infrared (880nm) | - | - | ||
![]() PBF46UHF Banner Engineering Corporation | 31 |
| - | - | - | PBF46 | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | - | 70°C | - | PBF4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reflective, Diffuse | - | - | - | - | ||
![]() T86EV Banner Engineering Corporation | 34 |
| - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | - | -20°C ~ 55°C | - | T8 | - | - | - | - | - | - | 10V ~ 30V | IP67, NEMA 6P | - | 10 VDC to 30 VDC | - | 78.74" (2m) | 500μs, 1ms | Photoelectric | - | 78.740" (2m) | Through-Beam | Cable | Red LED | - | - | ||
![]() Z4W-V25R Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | Active | 1 (Unlimited) | - | 55°C | -10°C | 8542.39.00.01 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SM2A912CVQD Banner Engineering Corporation | 2916 |
| - | - | - | SM2A912 | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | - | -20°C ~ 70°C | - | SM912 | - | - | - | - | - | - | 24VAC ~ 250VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 6P, 12, 13 IEC IP66 | - | 24 VAC to 250 VAC | SPST | - | 4ms | Photoelectric | Adjustable, Potentiometer | 1.496" (38mm) | Convergent | Connector | Red (650nm) | - | - | ||
![]() PBPS46TMB5 Banner Engineering Corporation | 2849 |
| - | - | - | PBPS46 | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | - | 70°C | - | PBPS4 | - | - | Plastic Fiber Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | Reflective, Diffuse | - | - | - | - | ||
![]() SM30SRLC Banner Engineering Corporation | 2716 |
| - | - | - | SM30S | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | - | -40°C ~ 70°C | - | SM30 | - | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 10ms | Photoelectric | - | 492.13' (150m) | Through-Beam | Cable | Infrared | - | - | ||
![]() Q25SN6LP Banner Engineering Corporation | 2108 |
| - | - | - | Q25SN6 | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | - | -40°C ~ 70°C | - | Q25 | - | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 3ms | - | - | 78.740" (2m) | Retroreflective, Polarized | Cable | Red (680nm) | - | - | ||
![]() SM31RPD Banner Engineering Corporation | 2653 |
| - | - | - | SM31R | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | - | -20°C ~ 70°C | - | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 1ms | Photoelectric | Adjustable, Potentiometer | 11.811" (300mm) | Through-Beam | Cable | Red (650nm) | - | - | ||
![]() MAE3616Q Banner Engineering Corporation | 602 |
| - | - | - | MAE3616 | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | - | -40°C ~ 70°C | - | - | - | - | - | - | - | - | 16V ~ 30V | IEC IP65 | - | - | - | - | - | - | - | - | - | - | Red LED | - | - | ||
![]() SE612CV Banner Engineering Corporation | 2245 |
| - | - | - | SE612 | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | - | - | - | SE61 | - | - | - | - | - | - | 10V ~ 30V | - | - | - | NPN/PNP - Light-ON | 78.74" (2m) | - | - | - | 0.630" (16mm) | Convergent | Cable | - | - | - | ||
![]() QM42VP6R Banner Engineering Corporation | 2788 |
| - | - | - | QM42VP6 | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | - | -20°C ~ 70°C | - | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 1ms | - | Adjustable, Potentiometer | 32.81' (10m) | Through-Beam | Cable | Infrared (880nm) | - | - | ||
![]() BGL0016 Balluff | In Stock | - | - | - | - | - | IP67 | - | - | Balluff | - | Bag | Active | - | Plug-in connection | DC | -10°C ~ 60°C | - | A | - | - | - | - | - | - | 10V ~ 30V | IP67 | - | - | PNP-NC/NO | - | - | - | Adjustable, 270° Turn Potentiometer | - | Through-Beam | Connector, M8 | Red LED | - | - | ||
![]() SBCX1-6 Banner Engineering Corporation | 2812 |
| - | - | - | SBCX1 | - | Convergent Mode Scanner Block | - | Banner Engineering Corporation | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10ms | - | - | - | Convergent | - | Infrared (880nm) | Convergent Mode Scanner Block | - | ||
![]() SMA31ELQDP Banner Engineering Corporation | 2477 |
| - | - | - | SMA31 | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | - | -20°C ~ 70°C | - | - | - | - | - | - | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 | - | 24 VAC to 250 VAC | - | - | 2ms | Photoelectric | Adjustable, Potentiometer | 98.43' (30m) | Through-Beam | Connector | Infrared (880nm) | - | - |