- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Housing Material | Base Product Number | Carrier Frequency | Collector-Emitter Breakdown Voltage | Manufacturer | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of Elements | Package | Product Status | RoHS | Standards Met | Packaging | Series | Max Operating Temperature | Min Operating Temperature | Output Type | Operating Supply Voltage | Operating Supply Current | Output Configuration | Power Dissipation | Forward Current | Response Time | Rise Time | Terminal Type | Collector Emitter Voltage (VCEO) | Max Collector Current | Sensing Distance | Reverse Breakdown Voltage | Wavelength | Sensing Method | Light Source | Touchscreen | Communication Protocol | Kit Contents | Electrical Connection | IP Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPB991T11 BI Technologies | In Stock | - | - | Chassis Mount, Screw | - | 5 | - | - | - | - | - | - | - | - | - | 1 | - | - | Non-Compliant | - | - | - | 70 °C | -40 °C | - | - | 12 mA | NPN - Open Collector | 300 mW | 40 mA | 70 ns | 70 ns | - | - | - | 3.175 mm | 2 V | - | - | - | - | - | - | - | - | - | ||
![]() DX80N2X2W-DIR Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS35-B15521 SICK | In Stock | - | - | - | - | - | ABS | - | - | - | - | 100 mA | +55°C | - | - | - | - | - | - | - | - | Dx35 | - | - | 2 x PNP/NPN NO/NC | - | - | - | - | - | 4.5 ms, 12.5 ms, 24.5 ms, 48.5 ms, 192 ms | - | M12 5 Pin Connector | - | - | - | - | - | - | - | - | IO-LINK | - | M12 5 Pin Connector | IP65, IP67 | - | ||
![]() OPB697BZ BI Technologies | In Stock | - | - | Snap in | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 100 °C | -40 °C | - | 18 V | 20 mA | - | - | - | 30 ns | 30 ns | - | - | - | - | - | 890 nm | - | - | Infrared (IR) | - | - | - | - | - | ||
![]() DX80N9Q45DD NB Banner Engineering | 2478 |
| - | - | - | - | - | DX80N | 900MHz | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 mm | - | - | Diffused | - | - | - | Wireless Q45 Photoelectric Sensor, Radio, Battery | - | - | - | ||
![]() E3JK-TR11 5M Omron | 2230 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E3JK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | ||
![]() WT260-S270 SICK | In Stock | - | - | - | Panel Mount | - | ABS | - | - | - | - | 3 A | +55°C | - | -25°C | - | - | - | - | - | - | W260 | - | - | Relay | - | - | - | - | - | =20 ms | - | - | - | - | - | - | - | - | LED | - | - | - | M12 Connector | IP67 | - | ||
![]() VL18-4P3640 SICK | In Stock | - | - | - | Threaded | - | PBT, PC | - | - | - | Sick | 100 mA | +70°C | - | -25°C | - | - | - | - | - | - | V18 | - | - | PNP | - | - | - | - | - | <2 ms | - | - | - | - | - | - | - | - | LED | - | - | - | M12 4 Pin Connector | IP67 | - | ||
![]() WL11G-2B2531 SICK | In Stock | - | - | - | Panel Mount | 5 | ABS | - | - | - | - | 100 mA | +60°C | - | -30°C | - | - | - | Compliant | - | - | W11G-2 | 60 °C | -30 °C | NPN/PNP | - | - | - | - | - | <330 μs | - | - | - | - | - | - | - | - | LED | - | - | - | M12 5 Pin Connector | IP66, IP67, IP69K | IP66 | ||
![]() WL150-P420 SICK | In Stock | - | - | - | Panel Mount | - | ABS | - | - | - | - | 100 mA | +55°C | - | -25°C | - | - | - | - | - | - | W150 | - | - | PNP | - | - | - | - | - | <500 μs | - | - | - | - | - | - | - | - | LED | - | - | - | M8 4 Pin Connector | IP67 | - | ||
![]() OPB881T55 BI Technologies | In Stock | - | - | Chassis Mount, Screw | - | 4 | - | - | - | 30 V | - | - | - | - | - | 1 | - | - | Non-Compliant | - | Bulk | - | 85 °C | -40 °C | - | - | - | Phototransistor | 100 mW | 50 mA | - | - | - | 30 V | 30 mA | 3.175 mm | 2 V | - | - | - | - | - | - | - | - | - | ||
![]() 135734 E65-SMTS15-HA Eaton | 2829 |
| - | - | - | - | Cycoloy | - | - | - | - | 100 mA | +55°C | - | -25°C | - | - | - | - | - | - | Eaton Moeller | - | - | NPN/PNP | - | - | - | - | - | 1 ms | - | - | - | - | - | - | - | - | LED | - | - | - | Cable | IP68 | - | ||
![]() GRTE18S-P2442V SICK | In Stock | - | - | - | Threaded | - | Stainless Steel | - | - | - | - | 30 mA | +55°C | - | -25°C | - | - | - | - | CE Certified, cULus Listed | - | GR18 Inox | - | - | PNP | - | - | - | - | - | <1 ms | - | M12 Connector | - | - | - | - | - | - | LED | - | - | - | M12 4 Pin Connector | IP67 | - | ||
![]() GSE6-F4411V SICK | In Stock | - | - | - | Panel Mount | - | Stainless Steel | - | - | - | - | 30 mA | +55°C | - | -25°C | - | - | - | - | CE Certified, cULus Listed | - | G6 Inox | - | - | PNP | - | - | - | - | - | =625 μs | - | M8 Connector | - | - | - | - | - | - | LED | - | - | - | M8 4 Pin Connector | IP67 | - | ||
![]() GRTB18S-P2417 SICK | In Stock | - | - | - | Threaded | - | ABS | - | - | - | - | 30 mA | +55°C | - | -25°C | - | - | - | - | CE Certified, cULus Listed | - | GR18S | - | - | PNP | - | - | - | - | - | <500 μs | - | M12 Connector | - | - | - | - | - | - | LED | - | - | - | M12 4 Pin Connector | IP67 | - | ||
![]() GL6-F4411V SICK | In Stock | - | - | - | Panel Mount | - | Stainless Steel | - | - | - | - | 30 mA | +55°C | - | -25°C | - | - | - | - | - | - | G6 Inox | - | - | PNP | - | - | - | - | - | =625 μs | - | M8 Connector | - | - | - | - | - | - | LED | - | - | - | M8 4 Pin Connector | IP67 | - | ||
![]() GRTE18S-N2442V SICK | In Stock | - | - | - | Threaded | - | Stainless Steel | - | - | - | - | 30 mA | +55°C | - | -25°C | - | - | - | - | CE Certified, cULus Listed | - | GR18 Inox | - | - | NPN | - | - | - | - | - | <1 ms | - | M12 Connector | - | - | - | - | - | - | LED | - | - | - | M12 4 Pin Connector | IP67 | - | ||
![]() GTB6-F4431V SICK | In Stock | - | - | - | Panel Mount | - | Stainless Steel | - | - | - | - | 30 mA | +55°C | - | -25°C | - | - | - | - | - | - | G6 Inox | - | - | PNP | - | - | - | - | - | <1.25 ms | - | M8 Connector | - | - | - | - | - | - | LED | - | - | - | M8 4 Pin Connector | IP67 | - | ||
![]() GRTB18S-P2431V SICK | In Stock | - | - | - | Threaded | - | Stainless Steel | - | - | - | - | 30 mA | +55°C | - | -25°C | - | - | - | - | CE Certified, cULus Listed | - | GR18 Inox | - | - | PNP | - | - | - | - | - | <500 μs | - | M12 Connector | - | - | - | - | - | - | LED | - | - | - | M12 4 Pin Connector | IP67 | - | ||
![]() E3Z-R86-4 Omron | 2315 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E3Z | - | - | PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M8 4 Pin Connector | - | - |