- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Dimensions | Maximum Current | Maximum Operating Temperature | Minimum Operating Temperature | Standards Met | SwitchingFrequency | Series | Supply Voltage | Depth | Output Type | Interface | Response Time | Terminal Type | Power Consumption | Light Source | Electrical Connection | IP Rating | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GLL170-P334 SICK | In Stock | - | - | Panel Mount | PC, Plastic, POM | 72.5 x 10 x 9.4 mm | - | +55°C | -25°C | CE Certified, cULus Recognized, UL NRKH2.E300503, UL NRKH8.E300503 | 2 kHz | - | 10 → 30 V dc | 9.4mm | PNP | - | <lteq/>250 μs | M8 Male 4-pin Connector | 30 mA | LED | M8 Male Connector | IP66 | 72.5mm | 10mm | ||
![]() WL8-P1131 SICK | In Stock | - | - | Panel Mount | ABS | - | 100 mA | +55°C | -25°C | CE Certified | - | W8 | - | - | PNP | - | <250 μs | Cable | - | LED | 3 Wire Cable 2 m | IP67 | - | - | ||
![]() QS18VNCV45 Banner Engineering | 7062051 |
| - | - | - | - | - | - | - | - | - | QS18 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GL10-P4110P03 SICK | In Stock | - | - | - | Plastic | - | - | +60°C | -30°C | - | - | G10 | - | - | PNP | - | 500 μs | 4 Pin Connector | - | PinPoint LED | M12 Connector | IP67 | - | - | ||
![]() GL10-R9812 SICK | In Stock | - | - | - | Plastic | - | - | +60°C | -30°C | - | - | G10 | - | - | Relay | - | 10 ms | 5 Pin Connector | - | PinPoint LED | Cable | IP67 | - | - | ||
![]() GL10-R9811 SICK | In Stock | - | - | - | Plastic | - | - | +60°C | -30°C | - | - | G10 | - | - | Relay | - | 10 ms | 5 Pin Connector | - | PinPoint LED | Cable | IP67 | - | - | ||
![]() WL8G-P2131 SICK | In Stock | - | - | - | Plastic | - | - | +55°C | -25°C | - | - | W8G | - | - | PNP | - | 500 μs | 3 Pin Connector | - | LED | M8 Connector | IP67 | - | - | ||
![]() GL6-F7411V SICK | In Stock | - | - | - | Stainless Steel | - | - | +55°C | -25°C | - | - | G6 Inox | - | - | PNP | - | 650 μs | 4 Pin Connector | - | PinPoint LED | Cable with connector | IP67, IP69K | - | - | ||
![]() WL8-N1131 SICK | In Stock | - | - | - | Plastic | - | - | +55°C | -25°C | - | - | W8 | - | - | NPN | - | 250 μs | 3 Pin Connector | - | LED | Cable | IP67 | - | - | ||
![]() WL4SLG-3P2252 SICK | In Stock | - | - | - | Plastic | - | - | +50°C | -10°C | - | - | W4SLG-3 | - | - | PNP | - | 500 μs | 4 Pin Connector | - | - | M8 Connector | IP66, IP67 | - | - | ||
![]() WLG4SC-3P3232B01 SICK | In Stock | - | - | - | Plastic | - | - | +60°C | -40°C | - | - | W4S-3 Glass | - | - | PNP | IO-Link | 500 μs | 4 Pin Connector | - | PinPoint LED | Cable with connector | IP66, IP67 | - | - | ||
![]() WL4C-3P2232A71 SICK | In Stock | - | - | - | Plastic | - | - | +60°C | -40°C | - | - | W4-3 | - | - | PNP | IO-Link | 500 μs | 4 Pin Connector | - | PinPoint LED | M8 Connector | IP66, IP67 | - | - | ||
![]() GL6-P1311 SICK | In Stock | - | - | - | Plastic | - | - | +55°C | -25°C | - | - | G6 | - | - | PNP | - | 650 μs | 3 Pin Connector | - | PinPoint LED | Cable | IP67 | - | - | ||
![]() WL9LG-3P2452 SICK | In Stock | - | - | - | Plastic | - | - | +50°C | -10°C | - | - | W9 | - | - | PNP | - | 500 μs | 4 Pin Connector | - | - | M12 Connector | IP66, IP67, IP69K | - | - | ||
Tiny WHSL | In Stock | - | - | - | Plastic | - | - | +60°C | -40°C | - | - | W16 | - | - | NPN, PNP, PUSH/PULL | IO-Link | 500 μs | 4 Pin Connector | - | LED | M12 connector with cable | IP66, IP67, IP69 | - | - | ||
![]() WL250-2N2431 SICK | In Stock | - | - | - | Plastic | - | - | +55°C | -25°C | - | - | W250-2 | - | - | NPN | - | 500 μs | 4 Pin Connector | - | LED | M12 Connector | IP67 | - | - | ||
![]() WL250-2N1131 SICK | In Stock | - | - | - | Plastic | - | - | +55°C | -25°C | - | - | W250-2 | - | - | NPN | - | 500 μs | 4 Pin Connector | - | LED | Cable | IP67 | - | - | ||
![]() WL24-2B230 SICK | In Stock | - | - | - | Metal | - | - | +60°C | -40°C | - | - | W24-2 | - | - | PNP | - | 500 μs | - | - | LED | Terminal Block | IP67 | - | - | ||
![]() WL280-2R1631P04 SICK | In Stock | - | - | - | Plastic | - | - | +55°C | -25°C | - | - | W280-2 | - | - | Relay | - | 15 ms | 5 Pin Connector | - | LED | Cable | IP66, IP67 | - | - | ||
![]() VL18-4P3212 SICK | In Stock | - | - | - | Metal | - | - | +70°C | -25°C | - | - | V18 | - | - | PNP | - | 2 ms | 4 Pin Connector | - | LED | Cable | IP67 | - | - |