- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of pins | Housing Material | Body material | Additional functions | Body dimensions | Certificates | Connections | Gross weight | Max. operating current | Maximum Current | Maximum Operating Temperature | Minimum Operating Temperature | Operation mode | Operation modes | Operation modes1 | Range | Sensors features | Sensors features1 | Switch housing | SwitchingFrequency | Type of sensor | Operating temperature | Series | Supply voltage | Supply Voltage | Output Type | Interface | Output configuration | Body plating | Response time | Terminal Type | Communication Protocol | Electrical Connection | IP rating | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FHDK 10P5150 BAUMER | In Stock | - | - | - | - | plastic | - | 10.4x27x14mm | RoHS compliant | lead 2m | 50g | 0.1A | - | - | - | diffuse-reflective | DARK-ON | LIGHT-ON | 20...80mm | background impact elimination | sensitivity adjustable | - | - | photoelectric | -25...65°C | - | 10...30V DC | - | - | - | PNP | - | <1ms | - | - | - | IP65 | - | ||
![]() FHDK 14N6901/S35A BAUMER | In Stock | - | - | 4 | - | plastic | Teach-in | 14.8x43x32.7mm | RoHS compliant | connector M8 | 50g | 0.1A | - | - | - | diffuse-reflective | DARK-ON | LIGHT-ON | 40...200mm | background impact elimination | - | - | - | photoelectric | -25...65°C | - | 10...30V DC | - | - | - | NPN | - | <0.5ms | - | - | - | IP67 | - | ||
![]() FHDK 10N5160/S35A BAUMER | In Stock | - | - | 4 | - | plastic | - | 10.4x27x14mm | RoHS compliant | connector M8 | 50g | 0.1A | - | - | - | diffuse-reflective | DARK-ON | LIGHT-ON | 10...30mm | background impact elimination | sensitivity adjustable | - | - | photoelectric | -25...65°C | - | 10...30V DC | - | - | - | NPN | - | <1ms | - | - | - | IP67 | - | ||
![]() FZAM 18N6460/S14 BAUMER | In Stock | - | - | 4 | - | brass | - | - | RoHS compliant | connector M12 | 50g | 0.2A | - | - | - | diffuse-reflective | DARK-ON | LIGHT-ON | 0...0.15m | - | - | M18 | - | photoelectric | -25...55°C | - | 10...30V DC | - | - | - | NPN | nickel | <1ms | - | - | - | IP67 | - | ||
![]() FHDK 14P6901/S14 BAUMER | In Stock | - | - | 4 | - | plastic | Teach-in | 14.8x43x32.7mm | RoHS compliant | connector M12 | 50g | 0.1A | - | - | - | diffuse-reflective | DARK-ON | LIGHT-ON | 40...200mm | background impact elimination | - | - | - | photoelectric | -25...65°C | - | 10...30V DC | - | - | - | PNP | - | <0.5ms | - | - | - | IP67 | - | ||
![]() FZDK 10N1101/KS35 BAUMER | In Stock | - | - | 3 | - | plastic | - | 10.4x27x14mm | RoHS compliant | lead 0,2m with connector M8 | 50g | 0.1A | - | - | - | diffuse-reflective | LIGHT-ON | - | 5...200mm | sensitivity adjustable | - | - | - | photoelectric | -25...65°C | - | 10...30V DC | - | - | - | NPN | - | <1ms | - | - | - | IP65 | - | ||
![]() FZAM 18N6460 BAUMER | In Stock | - | - | - | - | brass | - | - | RoHS compliant | lead 2m | 50g | 0.2A | - | - | - | diffuse-reflective | DARK-ON | LIGHT-ON | 0...0.15m | - | - | M18 | - | photoelectric | -25...55°C | - | 10...30V DC | - | - | - | NPN | nickel | <1ms | - | - | - | IP67 | - | ||
![]() FZDK 14N5101 BAUMER | In Stock | - | - | - | - | plastic | - | 14.8x43x31mm | RoHS compliant | lead 2m | 63.3g | 0.1A | - | - | - | diffuse-reflective | DARK-ON | LIGHT-ON | 5...600mm | sensitivity adjustable | - | - | - | photoelectric | -25...65°C | - | 10...30V DC | - | - | - | NPN | - | <1ms | - | - | - | IP67 | - | ||
![]() FZDK 10N5101/S35A BAUMER | In Stock | - | - | 4 | - | plastic | - | 10.4x27x14mm | RoHS compliant | connector M8 | 9.54g | 0.1A | - | - | - | diffuse-reflective | DARK-ON | LIGHT-ON | 5...200mm | sensitivity adjustable | - | - | - | photoelectric | -25...65°C | - | 10...30V DC | - | - | - | NPN | - | <1ms | - | - | - | IP65 | - | ||
![]() FZAM 18N1150 BAUMER | In Stock | - | - | - | - | brass | - | - | RoHS compliant | lead 2m | 50g | 0.2A | - | - | - | diffuse-reflective | LIGHT-ON | - | 0...0.15m | - | - | M18 | - | photoelectric | -25...55°C | - | 10...30V DC | - | - | - | NPN | nickel | <1ms | - | - | - | IP67 | - | ||
![]() FZDK 07N6901/KS35A BAUMER | In Stock | - | - | 4 | - | plastic | Teach-in | 8x16.2x10.8mm | RoHS compliant | lead 0,2m with connector M8 | 50g | 0.1A | - | - | - | diffuse-reflective | DARK-ON | LIGHT-ON | 20...150mm | - | - | - | - | photoelectric | -20...50°C | - | 10...30V DC | - | - | - | NPN | - | <0.5ms | - | - | - | IP65 | - | ||
![]() FZAM 18N1155 BAUMER | In Stock | - | - | - | - | brass | - | - | RoHS compliant | lead 2m | 50g | 0.2A | - | - | - | diffuse-reflective | LIGHT-ON | - | 0...60mm | - | - | M18 | - | photoelectric | -25...55°C | - | 10...30V DC | - | - | - | NPN | nickel | <1ms | - | - | - | IP67 | - | ||
![]() FPDK 14N5111/S14 BAUMER | In Stock | - | - | 4 | - | plastic | - | 14.8x43x31mm | RoHS compliant | connector M12 | 50g | 0.1A | - | - | - | retro-reflective | DARK-ON | LIGHT-ON | 0...3.8m | Reflector must be ordered separately. | - | - | - | photoelectric | -25...65°C | - | 10...30V DC | - | - | - | NPN | - | <1ms | - | - | - | IP67 | - | ||
![]() FPDK 07N6901 BAUMER | In Stock | - | - | - | - | plastic | Teach-in | 8x17.8x12.6mm | RoHS compliant | lead 2m | 50g | 0.1A | - | - | - | retro-reflective | DARK-ON | LIGHT-ON | 0...0.8m | Reflector must be ordered separately. | - | - | - | photoelectric | -20...50°C | - | 10...30V DC | - | - | - | NPN | - | <0.5ms | - | - | - | IP65 | - | ||
![]() FPDK 14N5111 BAUMER | In Stock | - | - | - | - | plastic | - | 14.8x43x31mm | RoHS compliant | lead 2m | 50g | 0.1A | - | - | - | retro-reflective | DARK-ON | LIGHT-ON | 0...3.8m | Reflector must be ordered separately. | - | - | - | photoelectric | -25...65°C | - | 10...30V DC | - | - | - | NPN | - | <1ms | - | - | - | IP67 | - | ||
![]() E32-T21R 2M Omron | 41 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M3 | - | - | - | IP67 | ||
![]() E3FA-DP24-E016 Omron | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E3FA | - | - | PNP | - | - | - | - | - | - | M12 Connector | - | - | ||
![]() LUT8U-11301 SICK | In Stock | - | - | - | Metal | - | - | - | - | - | - | - | 100 mA | +55°C | -10°C | - | - | - | - | - | - | - | 2.5 KHz | - | - | LUT8 | - | 10 → 30 V dc | NPN, PNP | - | - | - | - | 5-pin, Male connector M12 | - | Male Connector M12 | - | IP67 | ||
Tiny WHSL | In Stock | - | - | - | Plastic | - | - | - | - | - | - | - | 100 mA | +60°C | -20°C | - | - | - | - | - | - | - | 50 KHz | - | - | KTX Prime | - | 10 → 30 V dc | PNP | - | - | - | - | 5-pin, Male connector M12 | - | Male Connector M12 | - | IP67 | ||
Tiny WHSL | In Stock | - | - | - | Plastic | - | - | - | - | - | - | - | 100 mA | +60°C | -20°C | - | - | - | - | - | - | - | 50 KHz | - | - | KTX Prime | - | 10 → 30 V dc | PUSH/PULL | IO-Link | - | - | - | 5-pin, Male connector M12 | IO-LINK | Male Connector M12 | - | IP67 |