- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Ambient temperature | Approvals | Collector-Emitter Breakdown Voltage | Degree of protection (IP) | Indication | Manufacturer | Manufacturer Part Number | Material housing | Max. output current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of Elements | Package | Product Status | Rated control supply voltage at DC | RoHS | Type of electric connection | Voltage type | Operating Temperature | Packaging | Series | Max Operating Temperature | Min Operating Temperature | Composition | Voltage - Supply | Ingress Protection | Output Type | Operating Supply Voltage | Operating Supply Current | Output Configuration | Cable Length | Operating Mode | Power Dissipation | Forward Current | Response Time | Amplifier Type | Rise Time | Adjustment Type | Collector Emitter Voltage (VCEO) | Max Collector Current | Sensing Distance | Reverse Breakdown Voltage | Reverse Voltage | Wavelength | Sensing Method | Connection Method | Light Source | Touchscreen | Connection Type | Power Type | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BS5-K1R-P Autonics | In Stock | - | - | - | - | - | - | - | - | - | Autonics | BS5-K1R-P | - | - | - | Autonics USA | - | - | Box | Active | - | - | - | - | -20°C ~ 55°C (TA) | - | BS5 | - | - | - | 5V ~ 24V | IP50 | - | - | - | PNP - Open Collector, Light-ONDark-ON | 39.37 (1m) | - | - | - | 100µs | - | - | - | - | - | 0.197 (5mm) | - | - | - | Through-Beam | Cable | Infrared (940nm) | - | - | - | - | ||
![]() BS5-F2R-P Autonics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Autonics USA | - | - | Box | Active | - | - | - | - | -20°C ~ 55°C (TA) | - | BS5 | - | - | - | 5V ~ 24V | IP50 | - | - | - | PNP - Open Collector, Light-ONDark-ON | - | - | - | - | 100µs | - | - | - | - | - | 0.197 (5mm) | - | - | - | Through-Beam | Connector | Infrared (940nm) | - | - | - | - | ||
![]() BS3-L1R Autonics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Autonics USA | - | - | Box | Active | - | - | - | - | -20°C ~ 55°C (TA) | - | BS3 | - | - | - | 5V ~ 24V | IP50 | - | - | - | NPN - Open Collector, Light-ONDark-ON | 39.37 (1m) | - | - | - | 100µs | - | - | - | - | - | 0.197 (5mm) | - | - | - | Through-Beam | Cable | Infrared (940nm) | - | - | - | - | ||
![]() BJR3M-PDT-C-F Autonics | In Stock | - | - | - | - | - | CE | - | - | - | Autonics | BJR3M-PDT-C-F | - | - | - | Autonics USA | - | - | Box | Active | - | - | - | - | -25°C ~ 60°C (TA) | - | BJR | - | - | Non-Metallic | 10V ~ 30V | IP67 | NPN | - | - | NPN - Open Collector, Light-ONDark-ON | - | Dark On, Light On | - | - | 1ms | - | - | Adjustable | - | - | 118.110 (3m) | - | - | - | Retroreflective, Polarized | Connector | Red (660nm) | - | M8 Connector | DC | - | ||
![]() T186E W/16 Banner Engineering | 2259 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | - | - | - | -40°C ~ 70°C | - | T18 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP69K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 787.402 (20m) | - | - | - | Through-Beam | - | Infrared (950nm) | - | - | - | - | ||
![]() SM312L Banner Engineering | 2538 |
| - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | - | - | -20°C ~ 70°C | - | MINI-BEAM® | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | 10 VDC to 30 VDC | - | NPN/PNP - Dark-ON/Light-ON | 78.74 (2m) | - | - | - | 1ms | Photoelectric | - | Adjustable, Potentiometer | - | - | 196.850 (5m) | - | - | - | Retroreflective, NonPolarized | Cable | Infrared (940nm) | - | - | - | - | ||
![]() OPB832W55 BI Technologies | In Stock | - | - | Chassis Mount, Screw | 4 | - | - | 30 V | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Non-Compliant | - | - | - | Bulk | - | 80 °C | -40 °C | - | - | - | - | - | - | Phototransistor | - | - | 100 mW | 50 mA | - | - | - | - | 30 V | 30 mA | 3.175 mm | 2 V | - | - | - | - | - | - | - | - | - | ||
![]() OPB492T11 BI Technologies | In Stock | - | - | Screw, Through Hole | 5 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Non-Compliant | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | 7.5 mA | - | - | - | 275 mW | 40 mA | 50 ns | - | 50 ns | - | - | - | 3.175 mm | 2 V | 2 V | - | - | - | - | - | - | - | - | ||
![]() TTR686RPGD4T-1.0Q3-CTR Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 55 C | - | - 10 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 VDC to 30 VDC | - | PNP DO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diffused | 4-Pin M8 Connector | Infrared | - | - | - | - | ||
![]() NJL6167R-TE1 NJR CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJL5903R-TE1 NJR CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPB981N11 BI Technologies | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 70 °C | -40 °C | - | - | - | - | - | 15 mA | NPN - Open Collector | - | - | - | - | 70 ns | - | - | - | - | - | 3.175 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() OPB697CZ BI Technologies | In Stock | - | - | Snap in | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 100 °C | -40 °C | - | - | - | - | 18 V | 20 mA | - | - | - | - | - | 30 ns | - | 30 ns | - | - | - | - | - | - | 890 nm | - | - | - | Infrared (IR) | - | - | - | ||
![]() H22B5 Fairchild | 20000 | - | - | Through Hole | 4 | - | - | 55 V | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Compliant | - | - | - | - | - | 100 °C | -55 °C | - | - | - | - | 1.7 V | - | - | - | - | 150 mW | 50 mA | 45 µs | - | - | - | 55 V | 40 mA | 2.9972 mm | 6 V | - | - | - | - | - | - | - | - | Lead Free | ||
![]() DQ12RP6RQ3 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 55 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | PNP DO | - | - | - | - | - | Photoelectric | - | - | - | - | 3 m | - | - | - | Opposed Receiver | 3-Pin M8 Connector | Visible Red LED | - | - | - | - | ||
![]() E32A0006B Omron | In Stock | - | - | - | - | -40 - 70 | - | - | IP50 | Other | - | - | - | - | - | - | - | - | - | - | - | - | Other | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E32 2157M Omron | In Stock | - | - | - | - | -40 - 150 | - | - | IP50 | Other | - | - | - | 0 | - | - | - | - | - | - | - | - | Other | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E32 1557M Omron | In Stock | - | - | - | - | -40 - 70 | - | - | IP67 | Other | - | - | Plastic | 0 | - | - | - | - | - | - | - | - | Cable | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E32 1597R Omron | In Stock | - | - | - | - | - | - | - | - | Other | - | - | - | 0 | - | - | - | - | - | - | - | - | Other | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E3X 7268G Omron | In Stock | - | - | - | - | -25 - 55 | - | - | IP50 | Digital | - | - | Plastic | 50 | - | - | - | - | - | - | 10.8 - 26.4 | - | Other | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |