- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Housing Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of Elements | Package | Product Status | RoHS | Standards Met | Switching Mode | Operating Temperature | Series | Max Operating Temperature | Min Operating Temperature | Subcategory | Voltage - Supply | Ingress Protection | Output Type | Operating Supply Voltage | Operating Supply Current | Output Configuration | Cable Length | Power Dissipation | Forward Current | Response Time | Amplifier Type | Rise Time | Thread Size | Adjustment Type | Terminal Type | Product Type | Sensing Distance | Reverse Breakdown Voltage | Reverse Voltage | Sensing Method | Connection Method | Light Source | Communication Protocol | Product Category | Electrical Connection | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPB480T11 BI Technologies | In Stock | - | - | Screw, Through Hole | - | 5 | - | - | - | - | - | - | - | - | 1 | - | - | Non-Compliant | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | 7.5 mA | - | - | 275 mW | 40 mA | 50 ns | - | 50 ns | - | - | - | - | 3.175 mm | 2 V | 2 V | - | - | - | - | - | - | - | ||
![]() T30SP6LP W/30 Banner Engineering | 2474 |
| - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | - | - | -40°C ~ 70°C | T30 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP69 | - | 10 VDC to 30 VDC | - | PNP - Dark-ON/Light-ON | 354.33 (9m) | - | - | 3ms | - | - | - | - | - | - | 236.220 (6m) | - | - | Retroreflective, Polarized | Cable | Red LED | - | - | - | - | ||
![]() OPB491P11 BI Technologies | In Stock | - | - | Chassis Mount | - | 5 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | 7.5 mA | NPN - Open Collector | - | - | 40 mA | 50 ns | - | 50 ns | - | - | - | - | 3.175 mm | - | 2 V | - | - | - | - | - | - | - | ||
![]() SOOD-TB-R-PN Festo | 2488 |
| - | - | Through-hole | - | ABS, PC, TPE-U | - | - | - | 50 mA | +60°C | - | -25°C | - | - | - | - | RoHS | Light / Dark switching | - | SOOD | - | - | - | - | - | NPN/PNP | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | Red LED | - | - | Cable With Plug | IP65, IP67 | ||
![]() SM312F W/30 Banner Engineering | 2465 |
| - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | - | -20°C ~ 70°C | MINI-BEAM® | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | 10 VDC to 30 VDC | - | NPN/PNP - Dark-ON/Light-ON - Selectable | 354.331 (9000.00mm) | - | - | 1ms | Photoelectric | - | - | Adjustable, Potentiometer | - | - | - | - | - | Fiber Optic | Cable | Infrared (880nm) | - | - | - | - | ||
![]() SLS PN# 17200058 Banner Engineering | 2774 |
| - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | - | - | -20°C ~ 70°C | MINI-BEAM® | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74 (2m) | - | - | 300µs | - | - | - | Adjustable, Potentiometer | - | - | 14.961 (380mm) | - | - | Diffuse | Cable | Infrared (880nm) | - | - | - | - | ||
![]() SM312LV W/15 Banner Engineering | 2067 |
| - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | - | -20°C ~ 70°C | MINI-BEAM® | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | 10 VDC to 30 VDC | - | NPN/PNP - Dark-ON/Light-ON | 196.85 (5m) | - | - | 1ms | Photoelectric | - | - | Adjustable, Potentiometer | - | - | 196.850 (5m) | - | - | Retroreflective, NonPolarized | Cable | Red (650nm) | - | - | - | - | ||
![]() T30SP6FF400 W/30 Banner Engineering | 2392 |
| - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | - | - | -40°C ~ 70°C | T30 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP69 | - | 10 VDC to 30 VDC | - | PNP - Dark-ON/Light-ON | 354.33 (9m) | - | - | 3ms | - | - | - | - | - | - | 15.748 (400mm) | - | - | Background Suppression | Cable | Infrared LED | - | - | - | - | ||
![]() T30SP6FF200 Banner Engineering | 2744 |
| - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | - | - | -40°C ~ 70°C | T30 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP69 | - | 10 VDC to 30 VDC | - | PNP - Dark-ON/Light-ON | 78.74 (2m) | - | - | 3ms | - | - | - | - | - | - | 7.874 (200mm) | - | - | Background Suppression | Cable | Infrared LED | - | - | - | - | ||
![]() SM312LV W/30 Banner Engineering | 2194 |
| - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | - | -20°C ~ 70°C | MINI-BEAM® | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | 10 VDC to 30 VDC | - | NPN/PNP - Dark-ON/Light-ON | 354.33 (9m) | - | - | 1ms | Photoelectric | - | - | Adjustable, Potentiometer | - | - | 196.850 (5m) | - | - | Retroreflective, NonPolarized | Cable | Red (650nm) | - | - | - | - | ||
![]() SM312LP W/30 Banner Engineering | 2388 |
| - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | - | -20°C ~ 70°C | MINI-BEAM® | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | 10 VDC to 30 VDC | - | NPN/PNP - Dark-ON/Light-ON - Selectable | 354.33 (9m) | - | - | 1ms | Photoelectric | - | - | Adjustable, Potentiometer | - | - | 0.394 ~ 118.110 (10mm ~ 3m) | - | - | Retroreflective, Polarized | Cable | Red (650nm) | - | - | - | - | ||
![]() T30SP6FF200 W/30 Banner Engineering | 2024 |
| - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | - | - | -40°C ~ 70°C | T30 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP69 | - | 10 VDC to 30 VDC | - | PNP - Dark-ON/Light-ON | 354.33 (9m) | - | - | 3ms | - | - | - | - | - | - | 7.874 (200mm) | - | - | Background Suppression | Cable | Infrared LED | - | - | - | - | ||
![]() WL12G-3P2582S04 SICK | In Stock | - | - | - | Threaded | - | Metal, Zinc Diecast | - | - | - | 40 mA | +60°C | - | -40°C | - | - | - | - | - | Light Switching | - | W12G | - | - | - | - | - | PNP | - | - | - | - | - | - | 0.0006 seconds | - | - | M12 | - | M12 Male Connector | - | - | - | - | - | - | Infrared LED | - | - | M12 Male Connector 5-Pin | IP66, IP67 | ||
![]() Q3XTBLD150-Q8 Banner Engineering | 2226 |
| - | - | Panel Mount | - | Nickel Plated | - | - | - | 28 mA | +50°C | - | -10°C | - | - | - | - | CE, cULus | - | - | Q3X | - | - | - | - | - | Bipolar NPN/PNP | - | - | NPN, PNP | - | - | - | 5 ms | - | - | - | - | M12 Connector | - | 0 mm to 300 mm | - | - | Diffused | M12 | Laser Light | - | - | M12 Connector | IP67, IP68, IP69K | ||
![]() DS35-B15521 SICK | In Stock | - | - | - | - | - | ABS | - | - | - | 100 mA | +55°C | - | - | - | - | - | - | - | - | - | Dx35 | - | - | - | - | - | 2 x PNP/NPN NO/NC | - | - | - | - | - | - | 4.5 ms, 12.5 ms, 24.5 ms, 48.5 ms, 192 ms | - | - | - | - | M12 5 Pin Connector | - | - | - | - | - | - | - | IO-LINK | - | M12 5 Pin Connector | IP65, IP67 | ||
![]() XUY1137AD6AS72 Telemecanique | In Stock | - | - | - | - | - | - | Telemecanique | 1 | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Photoelectric Sensors | - | - | - | - | - | - | - | Photoelectric Sensors | - | - | ||
![]() OPB993N55 BI Technologies | In Stock | - | - | Chassis Mount | - | 5 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 70 °C | -40 °C | - | - | - | - | - | 15 mA | NPN - Open Collector | - | - | 40 mA | 70 ns | - | 70 ns | - | - | - | - | 3.175 mm | - | 2 V | - | - | - | - | - | - | - | ||
![]() XUY760AB6P2 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | Box | Active | - | - | - | - | XU | - | - | - | - | - | - | - | - | - | 78.74 (2m) | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | ||
![]() XUY762NB7P2M12 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | Box | Active | - | - | - | - | XU | - | - | - | - | - | - | - | - | - | 78.74 (2m) | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable with Connector, M12 | - | - | - | - | - | ||
![]() SM30PRL W/30 Banner Engineering | 2659 |
| - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | - | - | -40°C ~ 70°C | SM30 | - | - | - | 10V ~ 30V | IP67, NEMA 6P | - | 10 VDC to 30 VDC | - | NPN/PNP - Dark-ON/Light-ON - Selectable | 354.33 (9m) | - | - | 10ms | Photoelectric | - | - | - | - | - | 492.13 (150m) | - | - | Through-Beam | Cable | Infrared LED | - | - | - | - |