- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Operating Supply Voltage | Operating Supply Current | Output Configuration | Forward Current | Response Time | Amplifier Type | Rise Time | Sensing Distance | Reverse Voltage | Sensing Method | Connection Method | Light Source |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QS18VN6FQ5 Banner Engineering | In Stock | - | - | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | NPN | - | - | Photoelectric | - | - | - | Glass Fiber Optic | 4-Pin M12 Connector | Infrared | ||
![]() Q12RN6FF15Q3 Banner Engineering | In Stock | - | - | - | - | + 55 C | - | - 20 C | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | NPN DO | - | - | Photoelectric | - | 15 mm | - | Fixed-Field | 3-Pin M8 Connector | Visible Red LED | ||
![]() Q85VR3D-B Banner Engineering | In Stock | - | - | - | - | + 55 C | - | - 25 C | - | - | - | - | - | - | - | - | 24 VAC to 240 VAC, 12 VDC to 240 VDC | - | SPDT Electromechanical Relay | - | - | Photoelectric | - | 1 m | - | Diffused | Wire | Infrared | ||
![]() Q60VR3AF2000QPMA3 Banner Engineering | In Stock | - | - | - | - | + 55 C | - | - 20 C | - | - | - | - | - | - | - | - | 12 VDC to 250 VDC | - | SPST Electromechanical Relay | - | - | - | - | 50 mm to 125 mm | - | Reflective | Cable | - | ||
![]() QS18AP6LLPQ3 Banner Engineering | In Stock | - | - | - | - | + 50 C | - | - 10 C | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | PNP | - | - | Photoelectric | - | 10000 mm | - | Retroreflective | a 4-pin Pico-style Quick Disconnect | Visible Red Laser | ||
![]() Q40RW3R W/30 Banner Engineering | In Stock | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | 20 VAC to 250 VAC | - | SPST Solid-State AC Switch DO | - | - | Photoelectric | - | 60 m | - | Opposed Receiver | Cable | Infrared | ||
![]() Q60BB6LAF2000QPMA Banner Engineering | In Stock | - | - | - | - | + 50 C | - | - 10 C | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | Bipolar | - | - | - | - | 200 mm to 1400 mm | - | Background Suppression Fixed | Cable | - | ||
![]() Q20PDL W/30 Banner Engineering | In Stock | - | - | - | - | + 60 C | - | - 20 C | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | PNP | - | - | Photoelectric | - | 800 mm | - | Diffused | Cable | Visible Red LED | ||
![]() Q45BB6LP W/30 Banner Engineering | In Stock | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | NPN, PNP | - | - | Photoelectric | - | 0.15 m to 6 m | - | Polarized Retroreflective | Cable | Visible Red LED | ||
![]() Q20PDLQ Banner Engineering | In Stock | - | - | - | - | + 60 C | - | - 20 C | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | PNP | - | - | Photoelectric | - | 800 mm | - | Diffused | 4-Pin M8 Connector | Visible Red LED | ||
![]() Q20NFF150Q7 Banner Engineering | In Stock | - | - | - | - | + 60 C | - | - 20 C | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | NPN | - | - | Photoelectric | - | 150 mm | - | Fixed-Field | 4-Pin M8 Connector | Visible Red LED | ||
![]() QS18APWR W/30 Banner Engineering | In Stock | - | - | - | - | + 70 C | - | - 25 C | - | - | - | - | - | - | - | - | 20 VAC to 140 VAC, 20 VDC to 140 VDC | - | P-MOSFET (Sourcing) | - | - | Photoelectric | - | 20 m | - | Opposed | Cable | Infrared | ||
![]() Q45BW13FV Banner Engineering | In Stock | - | - | - | - | + 55 C | - | - 25 C | - | - | - | - | - | - | - | - | 24 VAC to 250 VAC, 12 VDC to 250 VDC | - | SPST SCR Solid-State Relay | - | - | Photoelectric | - | - | - | Glass Fiber Optic | Cable | Visible Red LED | ||
![]() OPB963L55 BI Technologies | In Stock | - | - | Through Hole | 5 | - | - | - | - | - | Compliant | Bulk | - | - | 70 °C | -40 °C | 18 V | 15 mA | NPN - Open Collector | 40 mA | 70 ns | - | 70 ns | 3.175 mm | 2 V | - | - | - | ||
![]() IAT2-57S Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IF14S Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IMA.75.9SMA.3 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IMA.751.33SMA.3 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IMT.443P Banner Engineering | In Stock | - | - | - | - | - | Banner Engineering Corporation | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IT113-2SMVF Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Glass Fiber Sensors | - | - | - | - | - | - | - | - | - | - | - | Opposed Reflective | - | - |