- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of Elements | Package | Product Status | RoHS | Series | Max Operating Temperature | Min Operating Temperature | Operating Supply Voltage | Operating Supply Current | Output Configuration | Power Dissipation | Forward Current | Response Time | Amplifier Type | Rise Time | Sensing Distance | Reverse Breakdown Voltage | Sensing Method | Connection Method | Light Source |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S18-2VNFF200-Q5 Banner Engineering | In Stock | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | NPN | - | - | - | Photoelectric | - | 200 mm | - | Fixed-Field | 4-Pin M12 Euro-Style Connector | Visible Red LED | ||
![]() S18-2VNFF30-Q8 Banner Engineering | In Stock | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | NPN | - | - | - | Photoelectric | - | 30 mm | - | Fixed-Field | 4-Pin M12 Euro-Style Connector | Visible Red LED | ||
![]() S18-2VNFF50-Q8 Banner Engineering | In Stock | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | NPN | - | - | - | Photoelectric | - | 50 mm | - | Fixed-Field | 4-Pin M12 Euro-Style Connector | Visible Red LED | ||
![]() S18-2VPFF30-Q5 Banner Engineering | In Stock | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | PNP | - | - | - | Photoelectric | - | 30 mm | - | Fixed-Field | 4-Pin M12 Euro-Style Connector | Visible Red LED | ||
![]() S18-2VPFF200-Q8 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S18-2VPFF50-2M Banner Engineering | In Stock | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | PNP | - | - | - | Photoelectric | - | 50 mm | - | Fixed-Field | Cable | Visible Red LED | ||
![]() S18AW3LQ Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S18AW3FF50Q Banner Engineering | In Stock | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | 20 VAC to 250 VAC | - | - | - | - | - | Photoelectric | - | 50 mm | - | Fixed-Field | 5-Pin Connector | Infrared | ||
![]() S18RW3R-W30 Banner Engineering | 19 |
| - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S18SN6L-W30 Banner Engineering | In Stock | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | NPN | - | - | - | Photoelectric | - | 2 m | - | Retroreflective, Non-Polarized | Cable | Infrared | ||
![]() S18SP6D-W30 Banner Engineering | In Stock | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | PNP | - | - | - | Photoelectric | - | 100 mm | - | Diffused | Cable | Infrared | ||
![]() S18SP6FF50QP Banner Engineering | In Stock | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | PNP | - | - | - | Photoelectric | - | 50 mm | - | Fixed-Field | 4-Pin M12 Pigtail Connector | Infrared | ||
![]() SAB-497RB1DS6-Q5E Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SB12TANRQ3 Banner Engineering | In Stock | - | - | - | - | + 50 C | - | - 20 C | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | NPN | - | - | - | - | - | 1.5 m | - | Opposed | Cable | Infrared LED | ||
![]() Q20-2NLP-Q5 Banner Engineering | 27 |
| - | - | - | + 70 C | - | - 25 C | - | - | - | - | - | - | - | 10 V to 30 V | - | NPN | - | - | - | - | - | 5000 mm | - | Retroreflective | 2 m Cable | LED | ||
![]() Q20-2NLP-Q Banner Engineering | 29 |
| - | - | - | + 70 C | - | - 25 C | - | - | - | - | - | - | - | 10 V to 30 V | - | NPN | - | - | - | - | - | 5000 mm | - | Retroreflective | 2 m Cable | LED | ||
![]() Q20PDLQ5-3000 Banner Engineering | In Stock | - | - | - | - | + 60 C | - | - 20 C | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | PNP | - | - | - | Photoelectric | - | 800 mm | - | Diffused | 4-Pin M12 Connector | Visible Red LED | ||
![]() 6028457 SICK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPB981T51 BI Technologies | In Stock | - | - | Chassis Mount, Screw | 5 | - | - | - | 1 | - | - | Non-Compliant | - | 70 °C | -40 °C | - | 15 mA | NPN - Open Collector | 300 mW | 40 mA | 70 ns | - | 70 ns | 3.175 mm | 2 V | - | - | - | ||
![]() QMH26VPAF400-5M Banner Engineering | In Stock | - | - | - | - | + 70 C | - | - 30 C | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | Complementary PNP | - | - | - | Photoelectric | - | - | - | - | Cable | LED |