- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Housing Material | Dimensions | Maximum Current | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Standards Met | Switching Mode | SwitchingFrequency | Packaging | Series | Max Operating Temperature | Min Operating Temperature | Supply Voltage | Depth | Output Type | Operating Supply Voltage | Interface | Operating Supply Current | Output Configuration | Forward Current | Response Time | Amplifier Type | Rise Time | Thread Size | Terminal Type | Sensing Distance | Power Consumption | Reverse Voltage | Sensing Method | Connection Method | Light Source | Communication Protocol | Electrical Connection | IP Rating | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VTE18-3F8440 SICK | In Stock | - | - | - | Cable Mount | - | Metal, Nickel Plated Brass | - | 100 mA | +70°C | -25°C | - | - | Light Switching | - | - | V18 | - | - | - | - | PNP | - | - | - | - | - | 0.002 seconds | - | - | M12 | M12 Connector | - | - | - | - | - | LED | - | M12 Male Connector | IP67 | - | - | ||
![]() 005001 IFM Electronic | In Stock | - | - | - | DIN Rail | - | Plastic | 79.4 x 70.7 x 79.9 mm | - | +60°C | -20°C | - | CE, cULus | - | 1.5 kHz | - | - | - | - | 12 → 36 V dc | 79.9mm | PNP | - | - | - | - | - | 0.001 → 0.1 s | - | - | - | M12 Connector | - | 1.2 VA | - | - | - | Red LED | - | Quick Disconnect Connector | IP65 | 79.4mm | 70.7mm | ||
![]() OPB962P11 BI Technologies | In Stock | - | - | Through Hole | - | 5 | - | - | - | - | - | Compliant | - | - | - | Bulk | - | 70 °C | -40 °C | - | - | - | 18 V | - | 15 mA | - | 40 mA | 70 ns | - | 70 ns | - | - | 3.175 mm | - | 2 V | - | - | - | - | - | - | - | - | ||
![]() OPB963P11 BI Technologies | In Stock | - | - | Through Hole | - | 5 | - | - | - | - | - | Compliant | - | - | - | Bulk | - | 70 °C | -40 °C | - | - | - | 18 V | - | 15 mA | NPN - Open Collector | 40 mA | 70 ns | - | 70 ns | - | - | 3.175 mm | - | 2 V | - | - | - | - | - | - | - | - | ||
![]() SA2E-TN3C IDEC | 58 |
| - | - | - | - | - | - | - | + 55 C | - 30 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Built In | - | - | - | 20 m | - | - | Through Beam | Connector | Red LED | - | - | - | - | - | ||
![]() WL280-2N1131 SICK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WL280 | - | - | - | - | PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 Wire Cable 2 m | - | - | - | ||
![]() WL260-0230S01 SICK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Light Switching | - | - | WL260 | - | - | - | - | Relay NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | - | - | ||
![]() WL24-2B440 SICK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WL24 | - | - | - | - | NPN/PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 4 Pin Connector | - | - | - | ||
![]() LL3-DR01 SICK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.008 seconds | - | - | - | M6 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VL18-3F3940 SICK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Light Switching | - | - | VL18 | - | - | - | - | PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 4 Pin Connector | - | - | - | ||
![]() WSE9LC-3P2436A00 SICK | In Stock | - | - | - | Panel Mount | - | Vistal Plastic | - | 30 mA | +50°C | -10°C | - | CE, cULus, ECOLAB | - | - | - | W9-3 | - | - | - | - | PNP | - | IO-Link | - | - | - | <500 μs | - | - | - | 4 Pin Connector | - | - | - | - | - | LED | IO-LINK | M12 4 Pin Connector | IP66, IP67, IP69K | - | - | ||
Tiny WHSL | In Stock | - | - | - | Panel Mount | - | Novodur Plastic | - | 30 mA | +50°C | -10°C | - | CE, cULus, ECOLAB | - | - | - | W4SLG-3 | - | - | - | - | PNP | - | IO-Link | - | - | - | <500 μs | - | - | - | 4 Pin Connector | - | - | - | - | - | LED | IO-LINK | M8 4 Pin Connector | IP66, IP67 | - | - | ||
![]() WLG4SC-3P2232A00 SICK | In Stock | - | - | - | Panel Mount | - | ABS | - | 20 mA | +60°C | -40°C | - | CE, cULus, ECOLAB | - | - | - | W4S-3 Glass | - | - | - | - | PNP | - | IO-Link | - | - | - | 450 μs | - | - | - | 4 Pin Connector | - | - | - | - | - | LED | IO-LINK | M8 4 Pin Connector | IP66, IP67 | - | - | ||
![]() WL4SC-3P2232A00 SICK | In Stock | - | - | - | Panel Mount | - | ABS | - | 20 mA | +60°C | -40°C | - | CE, cULus, ECOLAB | - | - | - | W4S-3 | - | - | - | - | PNP | - | IO-Link | - | - | - | 450 μs | - | - | - | 4 Pin Connector | - | - | - | - | - | LED | IO-LINK | M8 4 Pin Connector | IP66, IP67 | - | - | ||
Tiny WHSL | In Stock | - | - | - | Panel Mount | - | Novodur Plastic | - | 30 mA | +50°C | -10°C | - | CE, cULus, ECOLAB | - | - | - | W4SL-3 | - | - | - | - | PNP | - | IO-Link | - | - | - | <500 μs | - | - | - | 4 Pin Connector | - | - | - | - | - | LED | IO-LINK | M8 4 Pin Connector | IP66, IP67 | - | - | ||
![]() WTB9C-3P2462A00 SICK | In Stock | - | - | - | Panel Mount | - | Vistal Plastic | - | 30 mA | +60°C | -40°C | - | CE, cULus, ECOLAB | - | - | - | W9-3 | - | - | - | - | PNP | - | IO-Link | - | - | - | <330 μs | - | - | - | 4 Pin Connector | - | - | - | - | - | LED | IO-LINK | M12 4 Pin Connector | IP66, IP67, IP69K | - | - | ||
![]() WL9LC-3P2432A00 SICK | In Stock | - | - | - | Panel Mount | - | Vistal Plastic | - | 30 mA | +50°C | -10°C | - | CE, cULus, ECOLAB | - | - | - | W9-3 | - | - | - | - | PNP | - | IO-Link | - | - | - | <500 μs | - | - | - | 4 Pin Connector | - | - | - | - | - | LED | IO-LINK | M12 4 Pin Connector | IP66, IP67, IP69K | - | - | ||
![]() WL4SLC-3P2232A00 SICK | In Stock | - | - | - | Panel Mount | - | Novodur Plastic | - | 30 mA | +50°C | -10°C | - | CE, cULus, ECOLAB | - | - | - | W4SL-3 | - | - | - | - | PNP | - | IO-Link | - | - | - | <500 μs | - | - | - | 4 Pin Connector | - | - | - | - | - | LED | IO-LINK | M8 4 Pin Connector | IP66, IP67 | - | - | ||
![]() WL9C-3P2432A00 SICK | In Stock | - | - | - | Panel Mount | - | Vistal Plastic | - | 30 mA | +60°C | -40°C | - | CE, cULus, ECOLAB | - | - | - | W9-3 | - | - | - | - | PNP | - | IO-Link | - | - | - | <500 μs | - | - | - | 4 Pin Connector | - | - | - | - | - | LED | IO-LINK | M12 4 Pin Connector | IP66, IP67, IP69K | - | - | ||
![]() WF30-40B41CA71 SICK | In Stock | - | - | - | Panel Mount | - | Aluminium | - | 20 mA | +60°C | -20°C | - | CE, cULus, EN 60068-2-27, VDE | - | - | - | WF | - | - | - | - | PUSH/PULL | - | IO-Link | - | - | - | 46 μs | - | - | - | 4 Pin Connector | - | - | - | - | - | Infrared | IO-LINK | M8 4 Pin Connector | IP65 | - | - |