- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Series | Subcategory | Output Type | Operating Supply Voltage | Output Configuration | Amplifier Type | Product Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Product Category | Electrical Connection | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E3Z-T81-L 5M Omron | 13 |
| - | - | - | - | - | - | - | E3Z | - | PNP | - | - | - | - | - | - | - | - | - | Cable 5 m | - | ||
![]() E3Z-R61-C 5M Omron | 2776 |
| - | - | - | - | - | - | - | E3Z | - | NPN | - | - | - | - | - | - | - | - | - | Cable | - | ||
![]() E32-T16J 2M Omron | 2757 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP50 | ||
![]() 6037827 SICK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL10-011L IDEC | In Stock | - | - | IDEC | - | IDEC | - | - | - | - | Sensors | - | - | - | - | Photoelectric Sensors | - | - | - | - | Photoelectric Sensors | - | - | ||
![]() S51-MA-5-C20-PK IDEC | In Stock | - | - | IDEC | 1 | IDEC | - | - | - | S51 | Sensors | - | - | - | - | Photoelectric Sensors | - | - | - | - | Photoelectric Sensors | - | - | ||
![]() S62-PL-5-M01-PP IDEC | 2118 |
| - | IDEC | 1 | IDEC | S62-PL-5-M01-PP | - | - | S62 | Sensors | - | - | - | - | Photoelectric Sensors | - | - | - | - | Photoelectric Sensors | - | - | ||
![]() S51-MA-5-F00-NK IDEC | In Stock | - | - | IDEC | 1 | IDEC | - | - | - | S51 | Sensors | - | - | - | - | Photoelectric Sensors | - | - | - | - | Photoelectric Sensors | - | - | ||
![]() S51-MA-5-C01-NK IDEC | In Stock | - | - | IDEC | 1 | IDEC | - | - | - | S51 | Sensors | - | - | - | - | Photoelectric Sensors | - | - | - | - | Photoelectric Sensors | - | - | ||
![]() SA2E-PN3C IDEC | 48 |
| - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN | Built In | - | 50 mm, 100 mm, 150 mm | Retroreflective | M8 Connector | Red LED | - | - | - | ||
![]() SA2E-DN3MC IDEC | 50 | - | - | - | - | - | - | + 55 C | - 30 C | - | - | - | 10 VDC to 30 VDC | NPN | Built In | - | 500 mm | Reflective | M8 Connector | Infrared LED | - | - | - | ||
![]() SA2E-BN3C IDEC | 49 |
| - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN | Built In | - | 10 mm to 350 mm | Background Suppression | M8 Connector | Red LED | - | - | - | ||
![]() SA2E-TP3-2M IDEC | 30 | - | - | - | - | - | - | + 55 C | - 30 C | - | - | - | 10 VDC to 30 VDC | PNP | Built In | - | 20 m | Through Beam | - | Red LED | - | - | - | ||
![]() SA2E-NP3C IDEC | 60 | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | PNP | Built In | - | 50 mm to 150 mm | Reflective | M8 Connector | LED | - | - | - | ||
![]() SA2E-NN3-2M IDEC | 20 | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN | Built In | - | 50 mm to 150 mm | Reflective | Cable | LED | - | - | - | ||
![]() SA2E-DP3MC IDEC | 27 |
| - | - | - | - | - | + 55 C | - 30 C | - | - | - | 10 VDC to 30 VDC | PNP | Built In | - | 500 mm | Diffuse Reflective | M8 Connector | LED | - | - | - | ||
![]() SA2E-DP3SC IDEC | 11 |
| - | - | - | - | - | + 55 C | - 30 C | - | - | - | 10 VDC to 30 VDC | PNP | Built In | - | 100 mm | Diffuse Reflective | M8 Connector | Infrared | - | - | - | ||
![]() SA2E-DP3LC IDEC | 50 |
| - | - | - | - | - | + 55 C | - 30 C | - | - | - | 10 VDC to 30 VDC | PNP | Built In | - | 1 m | Diffuse Reflective | M8 Connector | Infrared | - | - | - | ||
![]() SA2E-TP3C IDEC | 28 | - | - | - | - | - | - | + 55 C | - 30 C | SA2E | - | - | 10 VDC to 30 VDC | PNP | Built In | - | 20 m | Through Beam | - | Red LED | - | - | - | ||
![]() TTR864RPSC7T-0.5Q5-CTR Banner Engineering | In Stock | - | - | - | - | - | - | + 55 C | - 10 C | - | - | - | 18 VDC to 30 VDC | PNP DO | - | - | 120 mm | Diffused | 4-Pin M12 Connector | Infrared | - | - | - |