- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Base Product Number | Breakdown Voltage / V | Case/Package | Fall Time | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Schedule B | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Power Rating | Max Power Dissipation | Voltage - Supply | Ingress Protection | Reach Compliance Code | Operating Supply Voltage | Diode Type | Output Configuration | Cable Length | Power Dissipation | Output Current | Viewing Angle | Forward Current | Lens Style | Response Time | Bandwidth | Rise Time | Forward Voltage | Adjustment Type | Max Reverse Voltage (DC) | Sensing Distance | Reverse Breakdown Voltage | Wavelength | Sensing Method | Sensors/Transducers Type | Resistance Tolerance | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Max Junction Temperature (Tj) | Peak Wavelength | Reverse Voltage (DC) | Ambient Temperature Range High | Dark Current | Product | Product Length | Product Width | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E3ZG-T61-S 2M BY OMS Omron Electronics | In Stock |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 604-00085 Parallax | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BPV10 Vishay | 10000 |
| - | - | Through Hole | - | 2 | - | - | 60 V | Radial | 2.5 ns | - | - | - | - | - | Compliant | 8541406050, 8541406050|8541406050|8541406050|8541406050|8541406050 | - | Bulk | - | - | - | - | - | - | - | - | 100 °C | -40 °C | - | 11 pF | - | 215 mW | - | - | - | - | PIN | - | - | 215 mW | - | 40 ° | 50 mA | Clear | 2.5 ns | 250 MHz | 2.5 ns | 1 V | - | 60 V | - | 60 V | 920 nm | - | - | - | - | - | - | - | 100 °C | 920 nm | 60 V | 100 °C | 1 nA | - | - | - | 12.1 mm | 8.6 mm | 5 mm | No | Unknown | - | Lead Free | - | ||
![]() OS02H10-A41A-001A Omnivision Technologies | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FHDK10P3101/KS35 Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XUM2ANCNM8 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S50-PL-5-F01-PP IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XUY462CC3D2S92 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | Box | Active | - | - | - | - | - | XU | - | - | - | 50 ppm/°C | - | 12.8 Ohm | - | - | - | - | 300 W | - | - | - | - | - | - | - | 78.74 (2m) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | Cable | - | - | - | - | - | - | - | - | 180 | 73 | - | - | - | - | - | - | - | - | ||
![]() TTR610APSB5D-2.0RJ-CTR Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 55 C | - | - 10 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 VDC to 30 VDC | - | PNP LO | - | - | - | - | - | - | - | - | - | - | - | - | 120 mm | - | - | Diffused | - | - | - | RJ11 Connector | Infrared | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TTR610APSE3T-2.0FL-CTR Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 55 C | - | - 10 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 VDC to 30 VDC | - | PNP LO | - | - | - | - | - | - | - | - | - | - | - | - | 120 mm | - | - | Diffused | - | - | - | Flying Leads | Infrared | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TTR381APSC3D-2.0RJ-CTR Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 55 C | - | - 10 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 VDC to 30 VDC | - | PNP LO | - | - | - | - | - | - | - | - | - | - | - | - | 120 mm | - | - | Diffused | - | - | - | RJ11 Connector | Infrared | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TTR750APSC7T-1.0Q3-065 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 55 C | - | - 10 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 VDC to 30 VDC | - | PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diffused | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2393866-1 TE Connectivity | 1473 |
| - | - | - | - | - | - | - | - | - | - | + 65 C | - | - 40 C | - | - | - | - | - | - | - | LUMAWISE ALR AA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 105 VAC to 305 VCA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Photoelectric | - | - | - | Wire | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KTS-WB51141142ZZZZ SICK, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | SICK, Inc. | - | - | Active | - | - | -20°C ~ 60°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.8V ~ 28.8V | IP67 | - | - | - | Push-Pull, NPN/PNP | - | - | - | - | - | - | 20μs | - | - | - | Adjustable | - | 0.512" (13mm) | - | - | - | - | - | - | Connector, M12 | RGB LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WTS26P-2416H120A71 SICK, Inc. | In Stock | - | - | - | - | - | - | - | WTS26P | - | - | - | - | SICK, Inc. | - | Box | Active | - | - | -40°C ~ 60°C | - | - | W26 | - | - | - | - | - | - | - | - | - | - | - | - | 10V ~ 30V | IP66, IP67, IP69K | - | - | - | NPN/PNP | - | - | - | - | - | - | 1.4ms | - | - | - | - | - | 0.39" ~ 39.37" (10mm ~ 1m) | - | - | Background Suppression | - | - | - | Connector, M12 | Red LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SBLV1 Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3- and 4-Wire Retroreflective Mode Scanner Block | - | - | - | - | - | - | - | - | - | - | ||
![]() E3S-AR91 Omron Automation and Safety | 2023 |
| Datasheet | 4 Weeks | - | - | 3 | PBT | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | 1999 | E3S-A | Active | 1 (Unlimited) | Wire | - | - | - | - | - | - | - | - | - | 10V~30V | NEMA 4X; IEC IP67 | unknown | 24V | - | PNP - Dark-ON/Light-ON - Selectable | 2m | - | - | - | - | - | 500μs | - | - | - | Two-Turn Endless Adjuster with an Indicator | - | 78.740 (2m) | - | - | Retroreflective | - | - | - | Cable | Red (700nm) | - | - | - | - | - | - | - | - | - | 23.3mm | 45.3mm | 12.4mm | - | - | RoHS Compliant | - | IP67 | ||
![]() E3JM-DS70S4-US Omron Automation and Safety | In Stock | - | - | 40 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | 2001 | E3JM | Active | 1 (Unlimited) | - | - | Terminal Block | - | - | - | 8542.39.00.01 | - | - | - | 12V~240V 24V~240V | IEC IP66 | unknown | - | - | Light-On/Dark-On | - | - | - | - | - | - | 5ms | - | - | - | Single-Turn | - | 27.559 (700mm) | - | - | Reflective, Diffuse | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | - | - | Terminal Block | Infrared (950nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP66 | ||
![]() PMT20I Carlo Gavazzi Inc. | 2614 | - | Datasheet | 7 Weeks | Through Hole | - | - | PC | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | 2006 | PMT | Active | Not Applicable | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | 10.8V~264V | IEC 60529 IP67 | - | - | - | Relay - Light-ON | - | - | - | - | - | - | 20ms | - | - | - | Adjustable, 1-Turn Potentiometer | - | 787.402 (20m) | - | - | Through-Beam | - | - | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() E3FB-DP21 Omron Automation and Safety | 31 | - | Datasheet | 3 Weeks | - | 100 | - | Brass | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | 2012 | E3FB | Active | 1 (Unlimited) | Connector | - | Connector | - | 55°C | -25°C | - | - | - | - | 10V~30V | IEC IP67, IP69K | - | 30V | - | PNP - Dark-ON/Light-ON - Selectable | - | - | 100mA | - | - | - | 500μs | - | - | - | Single-Turn | - | 3.937 (100mm) | - | - | Reflective, Diffuse | - | - | 30V | Connector, M12, 4POS | Red LED | 10V | - | - | - | - | - | - | - | - | - | 48mm | 18.5mm | - | Unknown | RoHS Compliant | - | IP67 |