- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Material | Housing Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Ingress Protection | Reach Compliance Code | Body Length or Diameter | Output Type | Operating Supply Voltage | Operating Supply Current | Output Configuration | Cable Length | Output Current | Throw Configuration | Max Voltage Rating (DC) | Turn On Delay Time | Response Time | Adjustment Type | Sensing Distance | Power Consumption | Sensing Method | Sensors/Transducers Type | Load Current | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Max Supply Voltage (AC) | Output Range | Min Supply Voltage (AC) | Measurement Range-Max | Measurement Range-Min | Repeatability | Height | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E3Z-T86 Omron Automation and Safety | 320 |
| Datasheet | 2 Weeks | Screw | - | 4 | Polybutylene | PBT | -40°C~55°C | - | 2001 | E3Z | Active | 1 (Unlimited) | - | - | - | - | IP 67 REVERSE POLARITY, SHORT CIRCUIT PROTECTION | 12V~24V | IEC IP67, IP69K | - | - | ANALOG CURRENT | - | - | PNP Transistor | - | 100mA | - | - | 1 ms | 1000 μs | Single-Turn | 157.480 (4m) | - | Through-Beam | - | - | 24V | Connector | Infrared (870nm) | 12V | - | 100mA | - | 1500 mm | - | - | 20mm | 43.5mm | 10.8mm | Unknown | RoHS Compliant | IP67 | ||
![]() E3JM-DS70M4-G Omron Automation and Safety | 2 | - | Datasheet | 6 Weeks | Screw | - | - | - | ABS | -25°C~55°C | - | 1999 | E3JM | Active | 1 (Unlimited) | Terminal Block | Terminal Block | - | - | - | 12V~240V 24V~240V | IEC IP66 | - | - | - | - | - | Relay - Dark-ON/Light-ON - Selectable | - | - | SPDT | - | 30 ms | - | Single-Turn | 27.559 (700mm) | 2W | Reflective, Diffuse | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | - | 240V | Terminal Block | Infrared (950nm) | 12V | 240.24kV | - | 2.412kV | - | - | - | 65mm | 75mm | 25mm | Unknown | RoHS Compliant | IP66 | ||
![]() PA18CLP20TOM6 Carlo Gavazzi Inc. | 7768248 |
| Datasheet | 7 Weeks | - | - | - | - | - | -20°C~60°C | - | - | - | Active | Not Applicable | - | - | - | - | - | 20V~250VAC | IP67 | - | - | - | - | - | SCR | - | - | - | - | - | 20ms, 30ms | - | 78.740 (2m) | - | Retroreflective, Polarized | - | - | - | Connector | Infrared (660nm) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E3RB-RP21 Omron Automation and Safety | 2840 |
| - | 3 Weeks | - | - | 4 | - | Brass | -25°C~55°C | - | 2012 | E3RB | Active | 1 (Unlimited) | Connector | Connector | 55°C | -25°C | - | 10V~30V | IEC IP67, IP69K | - | - | - | 30V | - | PNP - Dark-ON/Light-ON - Selectable | - | 100mA | - | - | - | 500μs | Single-Turn | 3.937 ~ 118.11 (100mm ~ 3m) | - | Retroreflective | - | 100mA | - | Connector, M12, 4POS | Red LED | - | - | - | - | - | - | - | - | 60.9mm | 18.5mm | - | RoHS Compliant | IP67 | ||
![]() EX-14B-PN Panasonic Industrial Automation Sales | 58 | - | Datasheet | 8 Weeks | Screw | - | - | - | Polybutylene | -25°C~55°C | - | 2001 | EX-10 | Active | 1 (Unlimited) | - | - | - | - | IP 67, SHORT-CIRCUIT PROTECTION, REVERSE POLARITY PROTECTION | 12V~24V | IP67 | unknown | 10mm | - | - | - | PNP - Open Collector | 78.74 2m | 50mA | - | 24V | 500 μs | - | - | 0.079 ~ 0.984 (2mm ~ 25mm) ADJ | - | Reflective, Diffuse | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | - | 24V | Cable | Red LED | 12V | - | - | - | 25 mm | 2 mm | 0.05 | 13mm | - | 3.5mm | Yes | RoHS Compliant | - | ||
![]() PMT20RG Carlo Gavazzi Inc. | 2288 |
| - | 5 Weeks | - | - | - | - | - | -25°C~55°C | - | 2012 | - | Active | Not Applicable | - | - | - | - | - | 10.8V~264V | IP67 | - | - | - | - | - | - | - | - | - | - | - | 20ms | Adjustable, 1-Turn Potentiometer | 787.4 (20m) | - | Through-Beam | - | - | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PC50CNB50BAM1 Carlo Gavazzi Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | -20°C~60°C | - | - | - | Active | Not Applicable | - | - | - | - | - | 10V~30V | IP67 | - | - | - | - | - | NPN/PNP | - | - | - | - | - | 2ms | Adjustable, 2-Turn Potentiometer | 19.685 (500mm) | - | Reflective, Diffuse | - | - | - | Connector | Infrared (850nm) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EX-Z13FB-PR Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | -10°C~55°C | - | 2015 | EX-Z | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | IP67 | unknown | - | - | - | - | PNP - Open Collector/Dark-ON | 78.74 2m | - | - | - | - | 500μs | Fixed | 19.685 (500mm) | - | Through-Beam | - | - | - | Cable | Red LED | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EX-Z12FB-PR Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | -10°C~55°C | - | 2015 | EX-Z | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | IP67 | unknown | - | - | - | - | PNP - Open Collector/Dark-ON | 78.74 2m | - | - | - | - | 500μs | Fixed | 7.874 (200mm) | - | Through-Beam | - | - | - | Cable | Red LED | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E3T-ST13R Omron Automation and Safety | 2849 |
| Datasheet | 4 Weeks | - | - | 2 | - | - | -25°C~55°C | - | 2012 | E3T | Active | 1 (Unlimited) | - | Cable | 55°C | -25°C | - | 12V~24V | IEC IP67 | - | - | - | - | - | PNP - Open Collector/Light-ON | - | - | - | - | - | 1ms | Adjustable | 39.370 (1m) | - | Through-Beam | - | - | - | Cable | Red (650nm) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() EX-Z13B Panasonic Industrial Automation Sales | 38 |
| Datasheet | 8 Weeks | - | - | - | - | - | -10°C~55°C | - | 2015 | EX-Z | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | IP67 | unknown | - | - | - | - | NPN - Open Collector/Dark-ON | 78.74 2m | - | - | - | - | 500μs | Fixed | 19.685 (500mm) | - | Through-Beam | - | - | - | Cable | Red LED | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() E3S-R61 Omron Automation and Safety | In Stock | - | Datasheet | - | Brackets, DIN Rail, Vertical | - | 3 | - | Polybutylene | -25°C~55°C | Bulk | 2010 | E3S-R | Obsolete | 1 (Unlimited) | - | - | - | - | - | 10V~30V | IEC IP67 | unknown | - | - | - | 30mA | NPN - Dark-ON/Light-ON - Selectable | - | - | - | - | 1 ms | - | Two-Turn Endless Adjuster | 3.937 ~ 39.370 (100mm ~ 1m) ADJ | - | Retroreflective, Polarized | LINEAR POSITION SENSOR,PHOTOELECTRIC,RETROREFLECTIVE | - | 30V | Cable | Red (700nm) | 10V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() E3S-AT66 Omron Automation and Safety | 2444 | - | Datasheet | 2 Weeks | Screw | - | 3 | - | PBT | -25°C~55°C | - | 1999 | E3S-A | Active | 1 (Unlimited) | Connector | - | - | - | - | 12V~24V | NEMA 4X; IEC IP67 | unknown | - | - | 24V | - | NPN - Dark-ON/Light-ON - Selectable | 2m | - | - | - | - | 500μs | Two-Turn Endless Adjuster with an Indicator | 275.591 (7m) | - | Through-Beam | - | - | - | Cable | Red (700nm) | - | - | - | - | - | - | - | 21mm | 51.3mm | 12mm | - | RoHS Compliant | IP67 | ||
![]() EX-Z12FA Panasonic Industrial Automation Sales | 11 |
| Datasheet | 8 Weeks | - | - | - | - | - | -10°C~55°C | - | 2015 | EX-Z | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | IP67 | unknown | - | - | - | - | NPN - Open Collector/Light-ON | 78.74 2m | - | - | - | - | 500μs | Fixed | 7.874 (200mm) | - | Through-Beam | - | - | - | Cable | Red LED | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() EX-Z11B-PR Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | -10°C~55°C | - | 2015 | EX-Z | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | IP67 | - | - | - | - | - | PNP - Open Collector/Dark-ON | 78.74 2m | - | - | - | - | 500μs | Fixed | 1.969 (50mm) | - | Through-Beam | - | - | - | Cable | Red LED | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E3G-MR19T-US Omron Automation and Safety | In Stock | - | - | 20 Weeks | Screw | - | 5 | - | Polybutylene | -25°C~55°C | - | 2005 | E3G | Obsolete | 1 (Unlimited) | Terminal Block | Terminal Block | - | - | - | 24V~240VAC 12V~240VDC | IEC IP67 | unknown | - | - | - | - | Relay - Dark-ON/Light-ON - Selectable | - | - | - | - | 30 ms | - | Single-Turn | 393.701 (10m) | - | Retroreflective | - | - | 240V | Terminal Block | Red (700nm) | 12V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() E3ZM-LS67H Omron Automation and Safety | 2805 |
| - | 14 Weeks | - | - | 4 | - | - | -25°C~55°C | - | 2010 | E3ZM | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | IEC IP67 | unknown | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | - | - | - | 1ms | - | 0.394 ~ 5.9 (10mm ~ 150mm) ADJ | - | Reflective, Background Suppression | LINEAR POSITION SENSOR,PHOTOELECTRIC,RETROREFLECTIVE | - | - | Connector | Red (660nm) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() PD30CNP06NPDU Carlo Gavazzi Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | -25°C~55°C | - | - | PD | Active | Not Applicable | - | - | - | - | - | 10V~30V | IEC 60529 IP67 | - | - | - | - | - | NPN | 78.74 2m | - | - | - | - | 500μs | Teaching Method | 236.22 (6m) | - | Retroreflective | - | - | - | Cable | Red (660nm) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PD30CNP06PPMU Carlo Gavazzi Inc. | 30 |
| Datasheet | 7 Weeks | - | - | - | - | - | -25°C~55°C | - | - | PD | Active | Not Applicable | - | - | - | - | - | 10V~30V | IEC 60529 IP67 | - | - | - | - | - | PNP | 78.74 2m | - | - | - | - | 500μs | Teaching Method | 236.22 (6m) | - | Retroreflective | - | - | - | Cable | Red (660nm) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PA18CRR50PASA Carlo Gavazzi Inc. | 49 |
| Datasheet | 7 Weeks | - | Radial | 4 | - | ABS | -25°C~60°C | - | 2011 | PA | Active | Not Applicable | - | - | - | - | - | 10V~30V | IP67, IP69K | - | - | - | - | - | PNP | 78.74 2m | 100mA | - | - | - | 1ms | Adjustable, 210° Turn Potentiometer | 196.850 (5m) | - | Retroreflective | - | 100mA | 30V | Cable | Infrared (850nm) | 10V | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | IP66, IP67 |