- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Dielectric Material | Housing Material | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Voltage - Supply | Ingress Protection | Terminal Pitch | Reach Compliance Code | Frequency | Capacitor Type | Lead Length | Max Output Current | Temperature Characteristics Code | Multilayer | Size Code | Output Configuration | Cable Length | Output Current | Max Voltage Rating (DC) | Turn On Delay Time | Positive Tolerance | Negative Tolerance | Contact Current Rating | Response Time | Thread Size | Adjustment Type | Sensing Distance | Rated (AC) Voltage (URac) | Sensing Method | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Touchscreen | Height | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MQ-W20C-DC12-24V Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 6 Weeks | Screw | - | - | - | PC | -25°C~55°C | - | 2002 | MQ-W | - | Obsolete | 1 (Unlimited) | - | Cable | - | - | - | - | 55°C | -25°C | - | - | - | 9.6V~30V | IP67 | - | - | - | - | - | - | - | - | - | NPN - Open Collector | 78.74 2m | 100mA | 24V | 2 ms | - | - | - | 2ms | - | Adjustable | 7.874 (200mm) | - | Reflective | 24V | Cable | Infrared | 12V | - | - | - | No SVHC | RoHS Compliant | - | IP67 | ||
![]() EX-Z12A-PR Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | -10°C~55°C | - | 2015 | EX-Z | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 12V~24V | IP67 | - | unknown | - | - | - | - | - | - | - | PNP - Open Collector/Light-ON | 78.74 2m | - | - | - | - | - | - | 500μs | - | Fixed | 7.874 (200mm) | - | Through-Beam | - | Cable | Red LED | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MOFR Carlo Gavazzi Inc. | 2223 | - | Datasheet | 7 Weeks | - | - | - | - | - | -20°C~60°C | - | - | MOF | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | 8V | IEC 60529 IP66, IEC 60529 IP67 | - | - | - | - | - | - | - | - | - | - | 59.06 1.5m | - | - | - | - | - | - | - | - | Adjustable | - | - | Through-Beam | - | Cable | Infrared (880nm) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MOFT20-M12-8 Carlo Gavazzi Inc. | 2091 |
| Datasheet | 7 Weeks | Through Hole | - | 11 | - | PC | -20°C~60°C | Bulk | 2007 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | 8V | IP66/67 | - | - | - | - | - | - | - | - | - | NPN | 49.21' 15m | - | - | - | - | - | - | - | - | - | 20m | - | Through-Beam | - | Connector, M12, 11POS | Infrared (880nm) | - | - | - | - | - | RoHS Compliant | - | IP66 | ||
![]() F3ET2-005-300 Omron Automation and Safety | In Stock | - | Datasheet | 3 Weeks | - | 300 | - | - | - | -10°C~70°C | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Connector | - | 70°C | -10°C | - | - | - | 24VDC | IEC IP65 | - | - | - | - | - | - | - | - | - | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | - | - | - | 4ms | - | - | 118.110 (3m) | - | Through-Beam | - | Connector | Infrared (880nm) | - | - | - | - | - | Non-RoHS Compliant | - | IP65 | ||
![]() EQ-501T Panasonic Industrial Automation Sales | 38 | - | Datasheet | 8 Weeks | Screw | - | - | - | ABS | -20°C~55°C | - | 2008 | EQ-500 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 12V~240V 24V~240V | IP67 | - | unknown | - | - | - | - | - | - | - | Relay - Dark-ON/Light-ON - Selectable | - | 3A | - | - | - | - | - | 20ms | - | Adjustable | 3.937 ~ 98.425 (100mm ~ 2.5m) ADJ | - | Reflective | 240V | Cable | Infrared | 12V | Infrared (IR) | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() HL-G112-A-C5 Panasonic Industrial Automation Sales | 28 | - | Datasheet | 8 Weeks | Screw | 120 | - | - | - | -10°C~45°C | - | 2010 | HL-G1 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 45°C | -10°C | - | - | - | 24V | IP67 | - | - | - | - | - | - | - | - | - | NPN/PNP | 196.85 5m | 20.8mA | - | - | - | - | - | - | - | - | 4.724 (120mm) | - | Reflective, Diffuse | 26.4V | Cable | Red LED | 21.6V | - | 60mm | 20.4mm | No SVHC | RoHS Compliant | - | IP67 | ||
![]() MOFR-5 Carlo Gavazzi Inc. | 2751 |
| Datasheet | 5 Weeks | - | - | - | - | - | -20°C~60°C | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | 8V | IP66/67 | - | - | - | - | - | - | - | - | - | NPN | - | - | - | - | - | - | - | - | - | - | - | - | Through-Beam | - | Connector | Infrared (880nm) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() NA1-5 Panasonic Industrial Automation Sales | 2559 | - | Datasheet | 8 Weeks | Through Hole | - | - | CERAMIC | ABS | -10°C~55°C | - | - | - | e3 | Active | 1 (Unlimited) | 2 | Wire | EAR99 | 10% ppm/°C | - | Tin (Sn) | - | - | 8532.23.00.60 | 0.00015μF | BULK | 12V~24V | IP62 | 10mm | unknown | - | CERAMIC CAPACITOR | - | - | Y5P | No | 3232 | NPN - Open Collector | 78.74 2m | - | - | - | 10% | 10% | - | 10ms | - | - | 3.937 (100mm) | 250V | Through-Beam | - | Cable | Infrared | - | - | 8mm | 8mm | - | RoHS Compliant | - | - | ||
![]() EO1804PPAS Carlo Gavazzi Inc. | 2791 | - | Datasheet | 5 Weeks | - | - | 4 | - | Brass | -20°C~60°C | Bulk | 2006 | - | - | Active | Not Applicable | - | Cable | - | - | - | - | 60°C | -20°C | - | - | - | 10V~40V | IP67 | - | - | 100Hz | - | 2m | 200mA | - | - | - | PNP | 78.74 2m | 200mA | 40V | 5 ms | - | - | - | 3.2ms, 5ms | M18 | Adjustable, 270° Turn Potentiometer | 15.748 (400mm) | - | Reflective, Diffuse | 40V | Cable | Infrared (880nm) | 10V | - | - | - | No SVHC | RoHS Compliant | - | IP67 | ||
![]() CX-423 Panasonic Industrial Automation Sales | 2912 |
| - | 8 Weeks | - | 200 | - | - | PBT | -25°C~55°C | - | 2008 | - | - | Active | 1 (Unlimited) | - | Cable | - | - | Cable | - | 55°C | -25°C | - | - | - | 12V~24V | IP67 | - | - | - | - | - | - | - | - | - | NPN - Open Collector | 78.74 2m | 100mA | - | - | - | - | - | 1ms | - | - | - | - | Reflective, Diffuse | 24V | Cable | Infrared (860nm) | 12V | - | - | - | Unknown | RoHS Compliant | - | IP67 | ||
![]() S18SP6FF100Q Banner Engineering Corporation | 2894 | - | Datasheet | - | - | - | 4 | - | - | -40°C~70°C | - | 2006 | S18 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 10V~30V | NEMA 6P, IEC IP69K | - | - | - | - | - | - | - | - | - | PNP - Dark-ON/Light-ON | - | 150mA | - | - | - | - | 150mA | 3ms | - | - | 3.937 (100mm) | - | Background Suppression | 30V | Connector | Infrared LED | 10V | - | - | - | No SVHC | ROHS3 Compliant | - | IP69K | ||
![]() Q60BB6LAF2000Q Banner Engineering Corporation | 2198 | - | Datasheet | - | - | - | 5 | - | Polycarbonate | -10°C~50°C | - | 2003 | Q60 | - | Active | 1 (Unlimited) | - | Connector | - | - | - | - | - | - | - | - | - | 10V~30V | NEMA 6P, IEC IP67 | - | - | - | - | - | - | - | - | - | NPN/PNP - Dark-ON/Light-ON | - | 150mA | - | - | - | - | - | 2ms | - | Adjustable | 78.740 (2m) | - | Reflective, Background Suppression | - | - | LED | - | - | - | - | - | ROHS3 Compliant | - | IP67 | ||
![]() E3Z-T81-L 2M Omron Automation and Safety | 22 | - | Datasheet | 6 Weeks | - | - | - | - | - | -25°C~55°C | - | 2001 | E3Z | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 12V~24V | IEC IP67, IP69K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1ms | - | Single-Turn | 590.551 (15m) | - | Through-Beam | - | Cable | Infrared (870nm) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PD30CNT15NASA Carlo Gavazzi Inc. | 25 |
| Datasheet | 6 Weeks | - | - | - | - | - | -25°C~60°C | - | - | PD | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | 10V~30V | IEC 60529 IP67 | - | - | - | - | - | - | - | - | - | NPN | 78.74 2m | - | - | - | - | - | - | 1ms | - | Adjustable, 210° Turn Potentiometer | 590.551 (15m) | - | Through-Beam | - | Cable | Infrared (850nm) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PD30CNR60NASA Carlo Gavazzi Inc. | 39 |
| Datasheet | 6 Weeks | - | - | - | - | - | -25°C~60°C | - | - | PD | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | 10V~30V | IEC 60529 IP67 | - | - | - | - | - | - | - | - | - | NPN | 78.74 2m | - | - | - | - | - | - | 500μs | - | Adjustable, 210° Turn Potentiometer | 236.22 (6m) | - | Retroreflective | - | Cable | Infrared (850nm) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() LS-H201-C5 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | 2013 | LS | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() LS-H901-C5 Panasonic Industrial Automation Sales | 2765 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | 2013 | LS | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() LS-H102-C5 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | 2013 | LS | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FD-H25-L45 Panasonic Industrial Automation Sales | 833 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | 2006 | FX-500 | - | Active | 1 (Unlimited) | - | Cable | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 118.10 3m | - | - | - | - | - | - | - | - | - | 0.197 ~ 1.654 (5mm ~ 42mm) ADJ | - | Reflective, Convergent | - | Cable | - | - | - | - | - | - | RoHS Compliant | - | - |