- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Max Output Voltage | Response Time | Adjustment Type | Sensing Distance | Sensing Method | Response Frequency | Connection Method | Light Source | Fiber Optic Device Type | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NA1-PK3-C5 Panasonic Industrial Automation Sales | 2065 | - | Datasheet | 8 Weeks | Cable | - | -10°C~55°C | - | 2003 | - | Active | 1 (Unlimited) | Cable | Cable | 55°C | -10°C | 12V~24V | IP62 | - | NPN - Open Collector | 78.74 2m | - | 10ms | - | 3.937 (100mm) | Through-Beam | - | Cable | Infrared | - | - | RoHS Compliant | IP62 | ||
![]() XPDV2120RA-VF-FP Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | - | 2 | 0°C~75°C | Bulk | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | 2.8V~3.8V | - | 3.3V | - | - | - | - | - | - | Photodetector | - | Cable with Connector | - | - | No | RoHS Compliant | - | ||
![]() XPDV2120RA-VF-FA Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | - | 2 | 0°C~75°C | Bulk | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | 2.8V~3.8V | - | 3.3V | - | - | - | - | - | - | Photodetector | - | Cable with Connector | - | - | No | RoHS Compliant | - | ||
![]() BPDV2120R-VF-FP Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 16 | 0°C~75°C | Bulk | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | 2.8V~3.8V | - | 3.3V | - | - | 1.5V | - | - | - | Photodetector | 50GHz | Cable with Connector | - | PHOTODIODE DETECTOR | - | RoHS Compliant | - | ||
![]() BPDV2150RM-VF-FA Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Surface Mount | - | 0°C~75°C | Bulk | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | 2.8V~3.8V | - | 3.8V | - | - | 1.5V | - | - | - | Photodetector | 43GHz | Cable with Connector | - | - | - | RoHS Compliant | - | ||
![]() BPDV3120RQ-VF-FA Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 16 | 0°C~75°C | Bulk | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | 2.5V~3.8V | - | 3.8V | - | - | - | - | - | - | Photodetector | 70GHz | Cable with Connector | - | - | - | RoHS Compliant | - | ||
![]() BPDV2120R-VM-FP Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 16 | 0°C~75°C | Bulk | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | 2.8V~3.8V | - | 3.3V | - | - | 1.5V | - | - | - | Photodetector | 50GHz | Cable with Connector | - | - | - | RoHS Compliant | - | ||
![]() XPDV2320R-VM-FA Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | - | 2 | 0°C~75°C | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | - | 2V~3.3V | - | 3.3V | - | - | - | - | - | - | Photodetector | - | Cable with Connector | - | - | No | RoHS Compliant | - | ||
![]() BPDV2150R-VF-FP Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 16 | 0°C~75°C | Bulk | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | 2V~3.3V | - | 3.8V | - | - | 1.5V | - | - | - | Photodetector | 43GHz | Cable with Connector | - | - | - | RoHS Compliant | - | ||
![]() BPDV2150R-VM-FA Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 16 | 0°C~75°C | Bulk | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | 2.8V~3.8V | - | 3.8V | - | - | 1.5V | - | - | - | Photodetector | 43GHz | Cable with Connector | - | - | - | RoHS Compliant | - | ||
![]() EX-42-C5 Panasonic Industrial Automation Sales | 2729 | - | Datasheet | 8 Weeks | Screw | - | -25°C~55°C | - | 2003 | EX-40 | Active | 1 (Unlimited) | - | - | 55°C | -25°C | 12V~24V | IP67 | - | NPN - Open Collector/Light-ON | 78.74 2m | - | 500μs | Adjustable | 0.197 ~ 1.496 (5mm ~ 38mm) | Reflective | - | Cable | Red LED | - | - | RoHS Compliant | - | ||
![]() GTB10-R3822 SICK | In Stock | - | Datasheet | 3 Weeks | - | - | -30°C~60°C TA | - | - | G10 | Active | Not Applicable | - | - | - | - | 24V~240V | IP67 | - | Relay - Dark-ON/Light-ON | 78.74 2m | - | 10ms | Adjustable, 5-Turn Potentiometer | 0.787 ~ 47.244 (20mm ~ 1.2m) | Proximity | - | Cable | Infrared (880nm) | - | - | - | - | ||
![]() PD30CNB15PPRT Carlo Gavazzi Inc. | In Stock | - | Datasheet | 5 Weeks | - | - | -25°C~55°C | - | - | - | Active | Not Applicable | - | - | - | - | 10V~30V | IP67 | - | PNP | - | - | 500μs | Adjustable | 5.906 (150mm) | Reflective, Diffuse | - | Cable | Red (660nm) | - | - | RoHS Compliant | - | ||
![]() WL9L-3P2432 SICK | In Stock | - | Datasheet | 3 Weeks | - | - | -10°C~55°C | - | - | - | Active | Not Applicable | - | - | - | - | 10V~30V | IP66/67/69K | - | PNP - Dark-ON/Light-ON - Selectable | - | - | 500μs | - | 0 ~ 314.961 (0m ~ 8m) | Retroreflective | - | Connector, M12, 4POS | Red Laser Diode (650nm) | - | - | - | - | ||
![]() KT5G-2N1111 SICK | In Stock | - | Datasheet | 3 Weeks | - | - | -10°C~55°C | - | - | - | Active | Not Applicable | - | - | - | - | 10V~30V | IP67 | - | NPN - Dark-ON/Light-ON - Selectable | - | - | 50μs | Adjustable, Potentiometer | 0.394 (10mm) | - | - | Connector, M12, 4POS | Green LED | - | - | - | - | ||
![]() EL3-E2415 SICK | In Stock | - | Datasheet | 3 Weeks | - | - | -25°C~50°C | - | - | - | Active | Not Applicable | - | - | - | - | 10V~30V | IP67 | - | NPN - Dark-ON/Light-ON - Selectable | - | - | - | - | 3.937 ~ 118.110 (100mm ~ 3m) | Retroreflective | - | Cable | Red LED | - | - | - | - | ||
![]() EL3-F2438 SICK | In Stock | - | Datasheet | 3 Weeks | - | - | -25°C~50°C | - | - | - | Active | Not Applicable | - | - | - | - | 10V~30V | IP67 | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | 3.937 ~ 118.110 (100mm ~ 3m) | Retroreflective | - | Connector, M8, 4POS | Red LED | - | - | - | - | ||
![]() HTB18-B1G2AB SICK | In Stock | - | Datasheet | 3 Weeks | - | - | -40°C~65°C | - | - | - | Active | Not Applicable | - | - | - | - | 10V~30V | IP67, IP69K | - | NPN/PNP - Light-ON | - | - | 500μs | Adjustable, Potentiometer | 0.197 ~ 5.906 (5mm ~ 150mm) | - | - | Cable | Red LED | - | - | - | - | ||
![]() PX-23ES Panasonic Industrial Automation Sales | 557 |
| Datasheet | 8 Weeks | External | - | -10°C~55°C | - | - | PX | Active | 1 (Unlimited) | Cable | Cable | 55°C | -10°C | 10V~31V | IP65 | - | NPN - Open Collector | 19.5 50cm | - | 80ms | Adjustable | 39.37 (1m) | Reflective | - | Cable | Infrared | - | - | RoHS Compliant | IP65 | ||
![]() KT5W-2N1116D SICK | In Stock | - | Datasheet | 3 Weeks | - | - | -10°C~55°C | - | - | - | Active | Not Applicable | - | - | - | - | 10V~30V | IP67 | - | NPN - Dark-ON/Light-ON - Selectable | - | - | 50μs | - | 0.394 (10mm) | - | - | Connector, M12, 5POS | RGB LED | - | - | - | - |