- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Housing Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Ingress Protection | Reach Compliance Code | Body Length or Diameter | Body Breadth | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Response Time | Adjustment Type | Wire/Cable Diameter | Sensing Distance | Sensing Method | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Repeatability | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FD-Z20HBW Panasonic Industrial Automation Sales | 47 |
| - | 8 Weeks | Cable | - | - | - | - | FX-500 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reflective | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PH18CNT20 Carlo Gavazzi Inc. | 51 |
| Datasheet | 6 Weeks | Through Hole | 4 | ABS | -25°C~60°C | 2012 | PH | Active | Not Applicable | - | - | - | - | - | 10V~30V | IP67, IP69K | - | - | - | - | - | 78.74 2m | - | 1ms | Adjustable, 210° Turn Potentiometer | - | 787.402 (20m) | Through-Beam | - | Cable | Infrared (850nm) | - | - | - | - | - | - | - | RoHS Compliant | IP66 | ||
![]() PH18CNT20PASA Carlo Gavazzi Inc. | 46 |
| Datasheet | 6 Weeks | Through Hole | 4 | ABS | -25°C~60°C | 2012 | PH | Active | Not Applicable | - | - | - | - | - | 10V~30V | IP67, IP69K | - | - | - | - | PNP | 78.74 2m | 100mA | 1ms | Adjustable, 210° Turn Potentiometer | - | 787.402 (20m) | Through-Beam | 30V | Cable | Infrared (850nm) | 10V | - | - | - | - | - | No SVHC | RoHS Compliant | IP66 | ||
![]() PA18CAB20NAM1SA Carlo Gavazzi Inc. | 52 |
| Datasheet | 6 Weeks | - | - | - | -25°C~60°C | - | PA | Active | Not Applicable | - | - | - | - | - | 10V~30V | IEC 60529 IP67 | - | - | - | - | NPN | - | - | 1ms | Adjustable, 210° Turn Potentiometer | - | 7.874 (200mm) | Reflective, Diffuse | - | Connector, M12 | Red (625nm) | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CX-412-J Panasonic Industrial Automation Sales | 28 |
| Datasheet | 8 Weeks | - | 4 | - | -25°C~55°C | 2010 | CX-400 | Active | 1 (Unlimited) | Connector | 55°C | -25°C | - | - | 12V~24V | IP67 | - | - | - | - | NPN - Open Collector | - | - | 1ms | - | - | 15m | Through-Beam | - | Connector, M12, 4POS | Infrared | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() EX-11SA Panasonic Industrial Automation Sales | 48 |
| Datasheet | 8 Weeks | Front | - | - | -25°C~55°C | 2013 | EX-10 | Active | 1 (Unlimited) | - | - | - | IP 67, SHORT-CIRCUIT PROTECTION, REVERSE POLARITY PROTECTION | - | 12V~24V | IP67 | unknown | 10mm | 3.5 mm | - | NPN - Open Collector/Light-ON | 78.74 2m | - | 500μs | - | - | 5.9 (15cm) | Through-Beam | - | Cable | Red LED | - | 0.05 | - | - | - | 19mm | - | RoHS Compliant | - | ||
![]() EX-11SB-PN Panasonic Industrial Automation Sales | 44 |
| Datasheet | 8 Weeks | Front | - | - | -25°C~55°C | 2013 | EX-10 | Active | 1 (Unlimited) | - | - | - | IP 67, SHORT-CIRCUIT PROTECTION, REVERSE POLARITY PROTECTION | - | 12V~24V | IP67 | unknown | 10mm | 3.5 mm | - | PNP - Open Collector/Dark-ON | 78.74 2m | - | 500μs | - | - | 5.9 (15cm) | Through-Beam | - | Cable | Red LED | - | 0.05 | - | - | - | 19mm | - | RoHS Compliant | - | ||
![]() E3ZM-CD87 Omron Automation and Safety | 2300 |
| - | 14 Weeks | - | - | - | -25°C~55°C | 2015 | E3ZM | Active | 1 (Unlimited) | Cable | 55°C | -25°C | - | - | 10V~30V | IEC IP67 | - | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | 1ms | Single-Turn | - | 3.937 ~ 19.685 (100mm ~ 500mm) ADJ | Retroreflective | - | Cable | Infrared (860nm) | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() E32-T12F-6 Omron Automation and Safety | In Stock | - | Datasheet | 65 Weeks | - | - | - | -40°C~70°C | 2001 | E32 | Active | 1 (Unlimited) | Cable | 70°C | -40°C | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | 118.110 (3m) | Through-Beam | - | Cable | - | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() E3T-SL14R Omron Automation and Safety | 2063 |
| Datasheet | - | Screw | 3 | - | -25°C~55°C | 2010 | E3T | Active | 1 (Unlimited) | Wire | 55°C | -25°C | - | - | 12V~24V | IEC IP67 | - | - | - | - | PNP - Open Collector/Dark-ON | - | - | 1ms | - | - | 0.197 ~ 0.591 (5mm ~ 15mm) ADJ | Reflective, Convergent | - | Wire | Red (650nm) | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() E3S-AD23 Omron Automation and Safety | 2268 |
| Datasheet | 43 Weeks | - | 3 | - | -25°C~55°C | 2015 | E3S-A | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | NEMA 4X; IEC IP67 | unknown | - | - | 24V | NPN - Dark-ON/Light-ON - Selectable | - | - | 500μs | Two-Turn Endless Adjuster with an Indicator | - | 3.937 (100mm) | Reflective, Diffuse | - | Cable | Infrared (880nm) | - | - | 22.3mm | 44mm | 12.4mm | - | - | RoHS Compliant | IP67 | ||
![]() E3T-FD13R Omron Automation and Safety | 2912 |
| Datasheet | - | - | - | - | -25°C~55°C | 2014 | E3T | Active | 1 (Unlimited) | Wire | 55°C | -25°C | - | - | 12V~24V | IEC IP67 | - | - | - | - | PNP - Open Collector/Light-ON | - | - | 1ms | - | - | 0.197 ~ 1.181 (5mm ~ 30mm) ADJ | Reflective, Diffuse | - | Wire | Red (650nm) | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() E3T-SL22R Omron Automation and Safety | 2525 |
| Datasheet | - | - | 4 | - | -25°C~55°C | 2015 | E3T | Active | 1 (Unlimited) | Wire | 55°C | -25°C | - | - | 12V~24V | IEC IP67 | - | - | - | - | NPN - Open Collector/Dark-ON | - | - | 1ms | - | - | 0.197 ~ 1.181 (5mm ~ 30mm) ADJ | Reflective, Convergent | - | Wire | Red (650nm) | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() E3JM-10S4T-US Omron Automation and Safety | In Stock | - | - | - | - | - | - | -25°C~55°C | 2001 | E3JM | Active | 1 (Unlimited) | Terminal Block | - | - | - | 8542.39.00.01 | 12V~240V 24V~240V | IEC IP66 | unknown | - | - | - | Light-On/Dark-On | - | - | 30ms | - | - | 0.039 (1mm) | Retroreflective | - | Terminal Block | Infrared (950nm) | - | - | - | - | - | - | - | RoHS Compliant | IP66 | ||
![]() EX-Z11A Panasonic Industrial Automation Sales | 325 |
| Datasheet | 8 Weeks | - | - | - | -10°C~55°C | 2015 | EX-Z | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | IP67 | unknown | - | - | - | NPN - Open Collector/Light-ON | 78.74 2m | - | 500μs | Fixed | - | 1.969 (50mm) | Through-Beam | - | Cable | Red LED | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() E3S-5DE41 Omron Automation and Safety | In Stock | - | Datasheet | - | Screw | 3 | - | -25°C~55°C | 1998 | E3S | Obsolete | 1 (Unlimited) | - | - | - | - | - | 12V~24V | NEMA 1, 3, 4X, 6, 12; IEC 144 IP67 | unknown | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | 3ms | - | - | 196.850 (5m) | Through-Beam | - | Cable | Infrared | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() F3ET2-005-150 Omron Automation and Safety | In Stock | - | Datasheet | 3 Weeks | - | - | - | -10°C~70°C | - | - | Active | 1 (Unlimited) | Connector | 70°C | -10°C | - | - | 24VDC | IEC IP65 | - | - | - | - | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | 4ms | - | - | 118.110 (3m) | Through-Beam | - | Connector | Infrared (880nm) | - | - | - | - | - | - | - | Non-RoHS Compliant | IP65 | ||
![]() ZX1-LD300A81 5M Omron Automation and Safety | 791 | - | - | 2 Weeks | - | - | - | -10°C~55°C | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | IEC IP67 | - | - | - | - | PNP - Open Collector | 196.85 5m | - | 100ms | - | - | 11.811 (300mm) | Reflective | - | Cable | - | - | - | - | - | - | - | - | - | - | ||
![]() ZX1-LD50A81 2M Omron Automation and Safety | 779 | - | - | 2 Weeks | - | - | - | -10°C~55°C | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | IEC IP67 | - | - | - | - | PNP - Open Collector | 78.74 2m | - | 100ms | - | - | 1.969 (50mm) | Reflective | - | Cable | - | - | - | - | - | - | - | - | - | - | ||
![]() PBT46U Banner Engineering Corporation | 97 | - | - | - | Cable | - | - | 85°C | 2002 | PBT4 | Active | 1 (Unlimited) | Threaded | - | - | - | - | - | - | - | - | - | - | - | 2m | - | - | - | 10.16 mm | - | Reflective, Diffuse | - | - | - | - | - | - | 14mm | - | - | No SVHC | ROHS3 Compliant | - |