- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Housing Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Depth | Reach Compliance Code | Approval Agency | Max Output Current | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Contact Current Rating | Response Time | Adjustment Type | Sensing Distance | Sensing Method | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Height | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC50CNP06BAM1 Carlo Gavazzi Inc. | 2458 | - | Datasheet | 10 Weeks | - | - | - | -20°C~60°C | - | - | Active | Not Applicable | - | - | - | - | 10V~30V | IP67 | - | - | - | - | - | NPN/PNP | 78.74 2m | - | - | 1ms | Adjustable, 1-Turn Potentiometer | 236.2 (6m) | Retroreflective, Polarized | - | Cable | Infrared (660nm) | - | - | - | - | - | RoHS Compliant | - | ||
![]() F3EM2-005-150-AV Omron Automation and Safety | 780 |
| Datasheet | 6 Weeks | - | - | - | -10°C~55°C | - | - | Active | 1 (Unlimited) | - | Connector | 55°C | -10°C | 24VDC | IEC IP65 | - | - | - | - | - | Analog | - | - | - | 4ms | - | 118.110 (3m) | Through-Beam | - | Connector | Infrared (880nm) | - | - | - | - | - | Non-RoHS Compliant | IP65 | ||
![]() E32-D11N 2M Omron Automation and Safety | 2662 |
| - | 2 Weeks | - | - | - | -40°C~70°C | 2007 | E32 | Active | 1 (Unlimited) | - | - | - | - | - | IEC IP67 | - | - | - | - | - | - | - | - | - | - | - | 6.693 (170mm) | Reflective | - | Cable | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PD30ETB20NAM5SA Carlo Gavazzi Inc. | In Stock | - | - | 4 Weeks | - | - | - | -25°C~60°C TA | - | - | Active | Not Applicable | - | - | - | - | 10V~30V | IP68, IP69K | - | - | - | - | - | NPN | - | - | - | 1ms | Adjustable, Potentiometer | 7.874 (200mm) | Reflective | - | Connector | Infrared (617nm) | - | - | - | - | - | - | - | ||
![]() SM312FV Banner Engineering Corporation | 2331 | - | Datasheet | - | - | 4 | PBT | -20°C~70°C | 2012 | MINI-BEAM® | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | 12.2mm | - | - | - | 30V | NPN/PNP | 78.74 2m | 150mA | - | 1ms | Adjustable, Potentiometer | - | Fiber Optic | - | Cable | LED | - | - | 57.5mm | 30.7mm | - | ROHS3 Compliant | IP67 | ||
![]() LS-401-C2 Panasonic Industrial Automation Sales | 2237 | - | Datasheet | 8 Weeks | Cable | - | - | -10°C~55°C | 2005 | LS | Active | 1 (Unlimited) | Cable | Cable | 55°C | -10°C | 12V~24V | - | - | - | - | - | - | NPN - Open Collector | 78.74 2m | - | - | - | Adjustable | - | Retroreflective | - | Cable | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RT-610-10R Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 6 Weeks | Screw | - | - | -10°C~60°C | 2003 | RT-610 | Obsolete | 1 (Unlimited) | - | - | - | - | 12V~24V | IP62 | - | unknown | - | - | - | Light-On/Dark-On | 39.37 1m | - | - | 100μs | Adjustable | 0.394 (10mm) | Through-Beam | - | Cable | Green LED | - | - | - | - | - | RoHS Compliant | - | ||
![]() PD30CNP06NPMU Carlo Gavazzi Inc. | 38 |
| Datasheet | 7 Weeks | - | - | - | -25°C~55°C | - | PD | Active | Not Applicable | - | - | - | - | 10V~30V | IEC 60529 IP67 | - | - | - | - | - | NPN | 78.74 2m | - | - | 500μs | Teaching Method | 236.22 (6m) | Retroreflective | - | Cable | Red (660nm) | - | - | - | - | - | RoHS Compliant | - | ||
![]() SM31R Banner Engineering Corporation | 2004 | - | Datasheet | - | Through Hole | 4 | Polyester | -20°C~70°C | 1998 | MINI-BEAM® | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | CE, CSA, UL | 150mA | - | NPN/PNP - Dark-ON/Light-ON | 78.74 2m | 150mA | 150mA | 1ms | Adjustable, Potentiometer | 118.110 (3m) | Through-Beam | 30V | Cable | Infrared LED | 10V | 30.7mm | 53.3mm | 12.2mm | No SVHC | ROHS3 Compliant | IP67 | ||
![]() E3Z-T61 5M Omron Automation and Safety | 2920 | - | Datasheet | 2 Weeks | - | - | - | -25°C~55°C | 2001 | E3Z | Active | 1 (Unlimited) | - | - | - | - | 12V~24V | IEC IP67, IP69K | - | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | - | 1ms | Single-Turn | 590.551 (15m) | Through-Beam | - | Cable | Infrared (870nm) | - | - | - | - | - | RoHS Compliant | - | ||
![]() E32-D14LR Omron Automation and Safety | 2001 | - | Datasheet | 2 Weeks | - | 2 | - | -40°C~70°C | 2001 | E32 | Active | 1 (Unlimited) | - | Cable | 70°C | -40°C | - | IEC IP67 | - | - | - | - | - | - | - | - | - | - | - | 1.77 (45mm) | Reflective | - | Cable | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() F3W-E032A6 2M Omron Automation and Safety | 2495 |
| - | 2 Weeks | - | - | - | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E3C-S10 5M Omron Automation and Safety | 13 |
| Datasheet | 14 Weeks | - | - | - | -25°C~70°C | 2001 | E3C | Active | 1 (Unlimited) | - | - | - | - | - | IEC IP64 | - | - | - | - | - | - | - | - | - | - | - | 3.937 (100mm) | Through-Beam | - | Cable | Infrared (950nm) | - | - | - | - | - | RoHS Compliant | - | ||
![]() PD12CNC04BPM1T Carlo Gavazzi Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | - | 0°C~40°C | - | - | Active | Not Applicable | - | - | - | - | 21.6V~26.4V | IP65 | - | - | - | - | - | - | - | - | - | 1ms, 20ms | Adjustable | 0.079 ~ 2.362 (2mm ~ 60mm) | - | - | Connector, M12, 4POS | RGB LED | - | - | - | - | - | RoHS Compliant | - | ||
![]() ZX-LT005 Omron Automation and Safety | 724 | - | Datasheet | 2 Weeks | - | 11 | - | - | 2001 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EX-21B Panasonic Industrial Automation Sales | 39 |
| - | 8 Weeks | Screw | - | - | -25°C~55°C | 2007 | EX-20 | Active | 1 (Unlimited) | - | - | - | - | 12V~24V | IP67 | - | unknown | - | - | - | PNP - Open Collector/Dark-ON | 78.74 2m | 50mA | - | 500μs | - | 39.4 (100cm) 3.3' | Through-Beam | - | Cable | Red LED | - | - | - | - | - | RoHS Compliant | - | ||
![]() PD30CNT15NPRT Carlo Gavazzi Inc. | 11 | - | Datasheet | 7 Weeks | - | - | - | -25°C~55°C | - | PD | Active | Not Applicable | - | - | - | - | 10V~30V | IEC 60529 IP67 | - | - | - | - | - | NPN | 78.74 2m | - | - | 500μs | Teaching Method | 590.551 (15m) | Through-Beam | - | Cable | Infrared (880nm) | - | - | - | - | - | RoHS Compliant | - | ||
![]() EX-Z13FA Panasonic Industrial Automation Sales | 33 |
| Datasheet | 8 Weeks | - | - | - | -10°C~55°C | 2015 | EX-Z | Active | 1 (Unlimited) | - | - | - | - | 12V~24V | IP67 | - | unknown | - | - | - | NPN - Open Collector/Light-ON | 78.74 2m | - | - | 500μs | Fixed | 19.685 (500mm) | Through-Beam | - | Cable | Red LED | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() PD112CNB25BPM1 Carlo Gavazzi Inc. | 2860 |
| Datasheet | 3 Weeks | - | - | - | -25°C~55°C TA | - | - | Active | Not Applicable | - | - | - | - | 10V~30V | IP67 | - | - | - | - | - | NPN/PNP | - | - | - | - | Adjustable | 19.685 ~ 98.425 (500mm ~ 2.5m) | Reflective | - | Connector | Infrared (850nm) | - | - | - | - | - | RoHS Compliant | - | ||
![]() PA18CLD02TOM6 Carlo Gavazzi Inc. | 2774 |
| Datasheet | 7 Weeks | - | - | - | -20°C~60°C | 2007 | - | Active | Not Applicable | - | - | - | - | 20V~250V | IP67 | - | - | - | - | - | SCR | - | - | - | 20ms, 30ms | Adjustable, 270° Turn Potentiometer | 7.874 (200mm) | Reflective, Diffuse | - | Connector | Infrared (880nm) | - | - | - | - | - | RoHS Compliant | - |