- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Housing Material | Base Product Number | Dimensions | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Range | RoHS | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Additional Feature | Voltage - Supply | Ingress Protection | Depth | Reach Compliance Code | Output Type | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Turn On Delay Time | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Sensors/Transducers Type | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Output Range | Contact Configuration | Product | Measurement Range-Max | Supply Current | IP Rating | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS1RP5C20 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | -20°C ~ 55°C | - | - | VS1 | - | - | - | - | 10V ~ 30V | NEMA 3 IEC, IP54 | - | - | - | 10 VDC to 30 VDC | PNP - Dark-ON | 78.74" (2m) | - | - | 1ms | Photoelectric | - | 0.787" (20mm) | Convergent | - | - | Cable | Infrared (865nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM312LVMHSQDP Banner Engineering Corporation | 2429 |
| - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | -20°C ~ 70°C | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | - | - | - | 300μs | Photoelectric | Adjustable, Potentiometer | 196.850" (5m) | Retroreflective, NonPolarized | - | - | Connector | Red (650nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM30SRLMC1 W/30 Banner Engineering Corporation | 2038 |
| - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | -40°C ~ 70°C | - | - | SM30 | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | - | - | NPN/PNP - Dark-ON/Light-ON | 354.33" (9m) | - | - | 10ms | - | - | 492.13' (150m) | Through-Beam | - | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q126ECR Banner Engineering Corporation | 2917 |
| - | - | - | - | - | - | Q126E | - | - | Banner Engineering Corporation | - | Box | Active | - | Compliant | -20°C ~ 55°C | - | - | Q12 | - | - | - | - | 10V ~ 30V | IEC IP67 | - | - | - | - | - | 78.74" (2m) | - | - | 1.3μs | - | - | 78.740" (2m) | Through-Beam | - | - | Cable | Red (640nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA5R1050XKQ Banner Engineering Corporation | 842 |
| - | - | - | - | - | - | EA5R1050 | - | - | Banner Engineering Corporation | - | Box | Active | 150 mm to 2400 mm | - | -40°C ~ 70°C | - | - | - | - | - | - | - | 12V ~ 30V | IEC IP65 | - | - | - | 18 VDC to 30 VDC | PNP | - | - | - | - | - | - | 15.748" ~ 157.480" (400mm ~ 4m) | - | - | - | - | - | - | - | - | Safety Light Curtains | - | - | - | - | - | - | - | - | - | - | ||
![]() SMA95RSRQD Banner Engineering Corporation | 2333 |
| - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | -40°C ~ 50°C | - | - | VALU-BEAM | - | - | - | - | 90VAC ~ 130VAC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | - | - | - | - | SPDT - Dark-ON/Light-ON | - | - | - | 20ms | - | Adjustable | 118.110" (3m) | Through-Beam | - | - | Connector | Red (650nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS1RN5CV10 Banner Engineering Corporation | 7 |
| - | - | - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | -20°C ~ 55°C | - | - | VS1 | - | - | - | - | 10V ~ 30V | NEMA 3 IEC, IP54 | - | - | - | 10 VDC to 30 VDC | NPN - Dark-ON | 78.74" (2m) | - | - | 1ms | Photoelectric | - | 0.394" (10mm) | Convergent | - | - | Cable | Red (630nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS3RN5XLVQ Banner Engineering Corporation | 2382 |
| - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | -20°C ~ 55°C | - | - | VS3 | - | - | - | - | 10V ~ 30V | IP67, NEMA 6P | - | - | - | - | NPN - Dark-ON | - | - | - | 1ms | - | - | 9.843" (250mm) | Retroreflective, NonPolarized | - | - | Connector | Red (680nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM312LVAGMHSQD Banner Engineering Corporation | 2611 |
| - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | -20°C ~ 70°C | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | - | 1ms | Photoelectric | Adjustable, Potentiometer | 78.740" (2m) | Retroreflective, Polarized | - | - | Connector | Red (650nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM30SRLE Banner Engineering Corporation | 936 |
| - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | -40°C ~ 70°C | - | - | SM30 | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | 78.74" (2m) | - | - | 10ms | Photoelectric | - | 492.13' (150m) | Through-Beam | - | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T18AW3LQ3 Banner Engineering Corporation | 35 |
| - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | -40°C ~ 70°C | - | - | T18 | - | - | - | - | 20V ~ 250V | NEMA 6P, IEC IP67, IEC IP69K | - | - | - | 20 VAC to 250 VAC | Solid State - Light-ON | - | - | - | 16ms | Photoelectric | Adjustable, Potentiometer | 78.740" (2m) | Retroreflective, NonPolarized | - | - | Connector | Infrared LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TM18RN6R Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | -40°C ~ 70°C | - | - | TM18 | - | - | - | - | 10V ~ 30V | IP67, IP69K | - | - | - | 10 VDC to 30 VDC | NPN - Dark-ON | 78.74" (2m) | - | - | 1.5ms | Photoelectric | Single-Turn | 787.402" (20m) | Through-Beam | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STBVP6Q5 Banner Engineering Corporation | 24 | - | - | - | - | Panel Mount | - | Thermoplastic Polyetherimide | - | 69 x 74 x 51mm | + 50 C | Banner Engineering Corporation | 0 C | Box | Active | - | - | - | - | - | STB | - | - | - | - | 10V ~ 30V | NEMA 1, 3, 4, 4X, 12, 13 IEC IP66 | 51mm | - | - | 10 VDC to 30 VDC | PNP - Open Collector | - | - | - | 20ms | - | - | - | Through-Beam | - | - | Connector | Green LED | - | - | SPDT | - | - | 75mA | IP66 | - | 69mm | 74mm | - | - | - | - | ||
![]() SM2A312WQDP Banner Engineering Corporation | 2697 |
| - | - | - | - | - | - | SM2A312 | - | - | Banner Engineering Corporation | - | Box | Active | - | - | -20°C ~ 70°C | - | - | - | - | - | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 | - | - | - | - | - | - | - | - | 8ms | - | Adjustable, Potentiometer | 5.118" (130mm) | Diffuse | - | - | Connector | Infrared (880nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T30AW3FF600Q1 Banner Engineering Corporation | 2744 |
| - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | -40°C ~ 70°C | - | - | T30 | - | - | - | - | 20V ~ 250V | NEMA 6P, IEC IP69 | - | - | - | 20 VAC to 250 VAC | SPST - Light-ON | - | - | - | 16ms | - | - | 23.622" (600mm) | Background Suppression | - | - | Connector | Infrared LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E3Z-D87 Omron Automation and Safety | 43 | - | Datasheet | 2 Weeks | Screw | - | 4 | PBT | - | - | - | - | - | - | - | - | - | -30°C~55°C | - | 2001 | E3Z | Active | 1 (Unlimited) | - | IP 67 REVERSE POLARITY, SHORT CIRCUIT PROTECTION | 12V~24V | IEC IP67 | - | - | ANALOG CURRENT | - | PNP - Dark-ON/Light-ON - Selectable | - | 100mA | - | 1ms | - | Single-Turn | 39.370 (1m) | Reflective, Diffuse | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | 24V | Connector | Infrared (860nm) | 12V | 100mA | - | - | 1000 mm | - | - | 33.2mm | 20mm | 10.8mm | Unknown | RoHS Compliant | - | IP67, IP69K | ||
![]() CX-491-P Panasonic Industrial Automation Sales | 19 | - | Datasheet | 8 Weeks | - | - | - | PBT | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | 2010 | CX-400 | Active | 1 (Unlimited) | Cable | - | 12V~24V | IP67 | - | unknown | - | - | PNP - Open Collector | 196.85 5m | - | - | 1ms | - | - | 16.40' (5m) | Retroreflective | - | - | - | Red LED | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() E3S-AT36 Omron Automation and Safety | 2676 | - | Datasheet | 2 Weeks | Screw | - | 3 | Polybutylene | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2005 | E3S-A | Active | 1 (Unlimited) | Connector | - | 12V~24V | NEMA 4X; IEC IP67 | - | unknown | - | 24V | PNP - Dark-ON/Light-ON - Selectable | - | 100mA | 500 μs | - | - | Two-Turn Endless Adjuster with an Indicator | 275.591 (7m) | Through-Beam | - | 30V | Cable | Red (700nm) | 10V | - | - | - | - | - | - | 21mm | 45.3mm | 12.4mm | No SVHC | RoHS Compliant | - | IP67 | ||
![]() T8RN6R Banner Engineering Corporation | 8 |
| - | - | - | - | - | - | T8RN6 | - | - | Banner Engineering Corporation | - | Box | Active | - | - | -20°C ~ 55°C | - | - | T8 | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | - | - | NPN - Dark-ON | 78.74" (2m) | - | - | 1ms | - | - | 78.740" (2m) | Through-Beam | - | - | Cable with Connector | Red LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q45XB6LPQ Banner Engineering Corporation | 2206 |
| - | - | - | - | - | - | Q45XB6 | - | - | Banner Engineering Corporation | - | Box | Active | - | - | -40°C ~ 70°C | - | - | Q45 | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | - | - | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | - | 2ms | - | Adjustable, Potentiometer | 236.220" (6m) | Retroreflective, Polarized | - | - | Connector | Red (680nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - |