- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Ingress Protection | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Lead Length | Output Configuration | Cable Length | Output Current | Max Voltage Rating (DC) | Turn On Delay Time | Response Time | Adjustment Type | Sensing Distance | Sensing Method | Sensors/Transducers Type | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Housing | Measurement Range-Max | Measurement Range-Min | Repeatability | Length | Body Height | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PD30CNT15NPM5DU Carlo Gavazzi Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | -25°C~55°C TA | - | - | Active | Not Applicable | - | - | - | - | - | - | 10V~30V | IP67 | - | - | - | - | - | NPN | - | - | - | - | 500μs | Adjustable | 590.551 (15m) | Through-Beam | - | - | Connector | Infrared (880nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PA12B3T20NO Carlo Gavazzi Inc. | 43 |
| Datasheet | 7 Weeks | - | - | - | - | - | -20°C~50°C | - | - | Active | Not Applicable | - | - | - | - | - | - | 10V~30V | IP67 | - | - | - | - | - | NPN | 196.85 5m | - | - | - | 10ms, 20ms | Adjustable | 787.4 (20m) | Through-Beam | - | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PE12CNT15NCC2 Carlo Gavazzi Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | -20°C~50°C | - | - | Active | Not Applicable | - | - | - | - | - | - | 10V~30V | IP67 | - | - | - | - | - | NPN | 196.85 5m | - | - | - | 3.5ms, 6.5ms | Adjustable | 590.551 (15m) | Through-Beam | - | - | Cable | Infrared (890nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PE12CNT15PC Carlo Gavazzi Inc. | 6355858 |
| Datasheet | 4 Weeks | - | - | - | - | - | -20°C~50°C | - | - | Active | Not Applicable | - | - | - | - | - | - | 10V~30V | IP67 | - | - | - | - | - | PNP | 196.85 5m | - | - | - | 3.5ms, 6.5ms | Adjustable | 590.551 (15m) | Through-Beam | - | - | Cable | Infrared (890nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PD30CNT15NPM5RT Carlo Gavazzi Inc. | 43 |
| Datasheet | 3 Weeks | - | - | - | - | - | -25°C~55°C TA | - | - | Active | Not Applicable | - | - | - | - | - | - | 10V~30V | IP67 | - | - | - | - | - | NPN | - | - | - | - | 500μs | Adjustable | 590.551 (15m) | Through-Beam | - | - | Connector | Infrared (880nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PA12BNT20PCC2 Carlo Gavazzi Inc. | 43 |
| Datasheet | 7 Weeks | - | - | - | - | - | -20°C~50°C | - | - | Active | Not Applicable | - | - | - | - | - | - | 10V~30V | IP67 | - | - | - | - | - | PNP | 196.85 5m | - | - | - | 3.5ms, 6.5ms | Adjustable | 787.4 (20m) | Through-Beam | - | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PA12B3T20PC Carlo Gavazzi Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | -20°C~50°C | - | - | Active | Not Applicable | - | - | - | - | - | - | 10V~30V | IP67 | - | - | - | - | - | PNP | 196.85 5m | - | - | - | 10ms, 20ms | Adjustable | 787.4 (20m) | Through-Beam | - | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PA12BNT20NC Carlo Gavazzi Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | -20°C~50°C | - | - | Active | Not Applicable | - | - | - | - | - | - | 10V~30V | IP67 | - | - | - | - | - | NPN | 196.85 5m | - | - | - | 3.5ms, 6.5ms | Adjustable | 787.4 (20m) | Through-Beam | - | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PA18CLD02TO Carlo Gavazzi Inc. | 2546 |
| Datasheet | 7 Weeks | - | - | - | - | - | -20°C~60°C | 2007 | - | Active | Not Applicable | - | - | - | - | - | - | 20V~250V | IP67 | - | - | - | - | - | SCR | 78.74 2m | - | - | - | 20ms, 30ms | Adjustable, 270° Turn Potentiometer | 7.874 (200mm) | Reflective, Diffuse | - | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PD70CNT12PC Carlo Gavazzi Inc. | 13 |
| Datasheet | 6 Weeks | - | - | - | 2 | - | -25°C~55°C | 2010 | PD | Active | Not Applicable | - | - | - | - | - | - | 10V~30V | IEC 60529 IP67 | - | - | - | - | - | PNP | 196.85 5m | - | - | - | 5ms | - | 472.441 (12m) | Through-Beam | - | - | Cable | Infrared (850nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FT-KV40 Panasonic Industrial Automation Sales | 2414 | - | Datasheet | 8 Weeks | Screw | - | - | - | Stainless Steel | -40°C~60°C | - | FX-500 | Active | 1 (Unlimited) | Wire | - | 60°C | -40°C | - | - | - | IP30 (Face) | - | - | - | - | - | - | 78.74 2m | - | - | - | - | - | 141.732 (3.6m) 11.8' | Through-Beam | - | - | Cable | - | - | - | - | - | - | 25mm | - | - | RoHS Compliant | IP30 | ||
![]() E32-C31N 2M Omron Automation and Safety | 2765 | - | - | 2 Weeks | - | - | - | - | - | - | 2007 | E32 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | IEC IP67 | - | - | - | - | - | - | - | - | - | - | - | - | 0.984 (25mm) | Reflective, Diffuse | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EO1804NPAS Carlo Gavazzi Inc. | 2 | - | Datasheet | 6 Weeks | - | - | - | 4 | Brass | -20°C~60°C | 2002 | - | Active | Not Applicable | - | - | - | - | - | - | 10V~40V | IP67 | - | - | - | - | 2m | NPN | 78.74 2m | 200mA | 40V | 5 ms | 3.2ms, 5ms | Adjustable, Potentiometer | 15.748 (400mm) | Reflective, Diffuse | - | 40V | Cable | Infrared (880nm) | 10V | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() EX-14B Panasonic Industrial Automation Sales | 500 |
| - | 8 Weeks | Screw | - | - | - | Polybutylene | -25°C~55°C | 2008 | EX-10 | Active | 1 (Unlimited) | - | - | - | - | IP 67, SHORT-CIRCUIT PROTECTION, REVERSE POLARITY PROTECTION | - | 12V~24V | IP67 | unknown | 10mm | 3.5 mm | - | - | NPN - Open Collector | 78.74 2m | 50mA | - | 500 μs | - | - | 0.079 ~ 0.984 (2mm ~ 25mm) ADJ | Reflective, Diffuse | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | 24V | Cable | Red LED | 12V | - | 25 mm | 2 mm | 0.05 | - | 19mm | - | RoHS Compliant | - | ||
![]() KT5G-2P1311 SICK | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | -10°C~55°C | - | - | Active | Not Applicable | - | - | - | - | - | - | 10V~30V | IP67 | - | - | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | 50μs | Adjustable, Potentiometer | 1.575 (40mm) | - | - | - | Connector, M12, 4POS | Green LED | - | - | - | - | - | - | - | - | - | - | ||
![]() E3JM-DS70R4T-US Omron Automation and Safety | In Stock | - | - | 40 Weeks | - | - | - | - | - | -25°C~55°C | 2001 | E3JM | Active | 1 (Unlimited) | - | Terminal Block | - | - | - | 8542.39.00.01 | 12V~240V 24V~240V | IEC IP66 | unknown | - | - | - | - | Light-On/Dark-On | - | - | - | - | 5ms | Single-Turn | 27.559 (700mm) | Reflective, Diffuse | - | - | Terminal Block | Infrared (950nm) | - | - | - | - | - | - | - | - | RoHS Compliant | IP66 | ||
![]() E3S-AT81-L 2M Omron Automation and Safety | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | -25°C~55°C | 2015 | E3S-A | Active | 1 (Unlimited) | - | - | - | - | - | - | 12V~24V | NEMA 4X; IEC IP67 | - | - | - | - | - | - | - | - | - | - | 500μs | Two-Turn Endless Adjuster with an Indicator | 275.591 (7m) | Through-Beam | - | - | Cable | Red (700nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() WTB4-3P3162 SICK | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | -40°C~60°C | - | - | Active | Not Applicable | - | - | - | - | - | - | 10V~30V | IP66/67 | - | - | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | 500μs | - | 0.591 ~ 5.906 (15mm ~ 150mm) | - | - | - | Cable with Connector, M8, 3POS | Red LED | - | - | - | - | - | - | - | - | - | - | ||
![]() GSE6-P4111 SICK | In Stock | - | Datasheet | 3 Weeks | - | NO | PANEL MOUNT | - | - | -25°C~55°C | - | - | Active | Not Applicable | - | - | - | - | - | - | 10V~30V | IP67 | - | 21mm | 12 mm | CURRENT OUTPUT | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | 500μs | - | 0 ~ 393.701 (0m ~ 10m) | Through-Beam | - | - | Connector, M8, 4POS | Red LED | - | PLASTIC | 10000 mm | - | - | - | 31.5mm | - | - | - | ||
![]() E3T-SR44-S 5M Omron Automation and Safety | 2837 |
| - | - | - | - | - | - | - | -25°C~55°C | 2015 | E3T | Active | 1 (Unlimited) | - | - | - | - | - | - | 12V~24V | IEC IP67 | - | - | - | - | - | PNP - Open Collector/Dark-ON | - | - | - | - | 1ms | - | 7.874 (200mm) | Retroreflective | - | - | Cable | Red (650nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - |