- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Material | Housing Material | Body Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Ingress Protection | Depth | Reach Compliance Code | Approval Agency | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Lead Length | Max Output Current | Operating Supply Voltage | Number of Channels | Output Configuration | Cable Length | Output Current | Turn On Delay Time | Optoelectronic Device Type | Contact Current Rating | Response Time | Rise Time | Fall Time (Typ) | Adjustment Type | Max Collector Current | Sensing Distance | Sensing Method | Sensors/Transducers Type | Input Current | Load Current | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Repeatability | Diameter | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EE-SPW421 Omron Automation and Safety | 2419 |
| - | 2 Weeks | Panel | SOIC | 3 | - | Resin | - | -20°C~55°C | 2002 | - | Active | 1 (Unlimited) | Wire | EAR99 | - | - | - | - | 8541.40.80.00 | 12V~24V | IEC IP64 | - | unknown | - | - | - | 1V | Phototransistor | - | - | - | 2 | NPN - Open Collector/Light-ON | - | 100mA | - | OPTOELECTRONIC DEVICE | - | - | 1ms | 1 ms | Adjustable | 100mA | 11.811 (300mm) | Transmissive | - | 30mA | - | - | Connector | Infrared (940nm) | - | - | - | 12mm | 50mm | 7.5mm | - | - | RoHS Compliant | Contains Lead | IP64 | ||
![]() QS18VP6FQ8 Banner Engineering Corporation | 44 | - | - | - | - | - | 4 | - | ABS | - | -20°C~70°C | 2016 | QS18 | Active | 1 (Unlimited) | Cable | - | - | - | - | - | - | 10V~30V | NEMA 6P, IEC IP67 | 36.9mm | - | - | - | - | - | - | - | - | 30V | - | PNP | - | - | - | - | - | 600μs | - | - | Adjustable, Potentiometer | - | - | Fiber Optic | - | - | - | - | Connector | LED | - | - | - | - | 15mm | 35mm | - | - | ROHS3 Compliant | - | IP67 | ||
![]() E3S-DS10E4 Omron Automation and Safety | In Stock | - | Datasheet | - | Screw | - | 2 | Plastic | - | - | -25°C~55°C | 1998 | E3S | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 12V~24V | NEMA 1, 2, 12; IEC 144 IP65 | - | - | - | - | - | - | - | 2m | 80mA | 24V | - | NPN - Dark-ON/Light-ON - Selectable | - | 80mA | - | - | - | 1ms | - | - | Adjustable | - | 3.937 (100mm) | Reflective, Diffuse | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | - | 80mA | 24V | Wire | Infrared | 12V | - | - | 27.3mm | 50mm | 31.4mm | - | Unknown | RoHS Compliant | - | IP65 | ||
![]() PH18CNB20PASA Carlo Gavazzi Inc. | 44 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | -25°C~60°C | - | PH | Active | Not Applicable | - | - | - | - | - | - | - | 10V~30V | IP67, IP69K | - | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | - | - | 1ms | - | - | Adjustable, 210° Turn Potentiometer | - | 7.874 (200mm) | Reflective, Diffuse | - | - | - | - | Cable | Red (625nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() Q126EQ Banner Engineering Corporation | 38 | - | Datasheet | - | Flanges | - | 4 | - | Thermoplastic | - | -20°C~55°C | 2013 | Q12 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 10V~30V | IEC IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 ms | - | - | 1.3ms | - | - | - | - | 78.740 (2m) | Through-Beam | - | - | - | 30V | Connector | LED | 10V | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | IP67 | ||
![]() E3ZM-CT66 Omron Automation and Safety | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | -25°C~55°C | 2015 | E3ZM | Active | 1 (Unlimited) | - | - | Cable | 55°C | -25°C | - | - | 10V~30V | IEC IP67 | - | - | - | - | - | - | - | - | - | - | - | NPN | - | - | - | - | - | 1ms | - | - | Single-Turn | - | 15m | Through-Beam | - | - | - | - | Cable | Infrared (870nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() E3C-S30T Omron Automation and Safety | 2432 | - | Datasheet | 2 Weeks | DIN Rail | - | 2 | - | - | - | -25°C~70°C | 2001 | E3C | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | IEC IP60 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.811 (300mm) | Through-Beam | - | - | - | - | Cable | Infrared (940nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP60 | ||
![]() E32-LT11 2M Omron Automation and Safety | 2 | - | - | 2 Weeks | - | - | - | - | - | - | -40°C~70°C | - | E32 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | IEC IP50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through-Beam | - | - | - | - | Connector | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() PD30CND10PPM5DU Carlo Gavazzi Inc. | 13 |
| - | 10 Weeks | - | - | - | - | - | - | -25°C~60°C | - | PD | Active | Not Applicable | - | - | - | - | - | - | - | 10V~30V | IEC 60529 IP67 | - | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | - | - | 500μs | - | - | Teaching Method | - | 39.370 (1m) | Reflective, Diffuse | - | - | - | - | Connector | Red (660nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() T18SN6DQ Banner Engineering Corporation | In Stock | - | Datasheet | - | - | - | 4 | - | - | PBT, Polyester | -40°C~70°C | 2006 | T18 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 10V~30V | NEMA 6P, IEC IP67, IEC IP69K | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | NPN - Dark-ON/Light-ON | - | 150mA | - | - | 150mA | 3ms | - | - | Adjustable, Potentiometer | - | 19.685 (500mm) | Diffuse | - | - | - | 30V | Connector | Infrared (880nm) | 10V | - | 30mm | 41.7mm | - | - | - | No SVHC | ROHS3 Compliant | - | IP69K | ||
![]() MQ-W3C-DC12-24V Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 6 Weeks | Screw | - | - | - | PC | - | -25°C~55°C | 2002 | MQ-W | Obsolete | 1 (Unlimited) | Wire | - | Cable | 55°C | -25°C | - | - | 12V~24V | IP67 | - | - | - | - | - | - | - | - | - | - | - | PNP - Open Collector | 78.74 2m | 100mA | - | - | - | 2ms | - | - | Adjustable | - | 1.575 (40mm) | Reflective | - | - | - | - | Cable | Infrared | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() QS30FF400Q Banner Engineering Corporation | 2217 | - | Datasheet | - | - | - | 5 | - | ABS | - | -20°C~70°C | 2005 | QS30 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 10V~30V | NEMA 6P, IP67 | - | - | - | - | - | - | - | - | - | - | - | NPN/PNP - Dark-ON/Light-ON | - | 100mA | - | - | - | 2ms | - | - | - | - | 15.748 (400mm) | Background Suppression | - | - | - | - | Connector | Red (680nm) | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | IP67 | ||
![]() RX-D700 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | Screw | - | - | - | - | - | -25°C~60°C TA | 2008 | RX | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12V~24V | IP67 | - | unknown | - | - | - | - | - | - | - | - | - | NPN - Open Collector | 78.74 2m | - | - | - | - | 1ms | - | - | - | - | 27.559 (700mm) | Reflective | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | - | - | - | Cable | Infrared | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() EX-19EA Panasonic Industrial Automation Sales | In Stock |
| Datasheet | 8 Weeks | - | - | - | - | - | - | -25°C~55°C | 2013 | EX-10 | Active | 1 (Unlimited) | - | - | - | - | - | IP 67, SHORT-CIRCUIT PROTECTION, REVERSE POLARITY PROTECTION | - | 12V~24V | IP67 | - | unknown | - | 10mm | 4.5 mm | - | - | - | - | - | - | NPN - Open Collector/Light-ON | 78.74 2m | - | - | - | - | 500μs | - | - | - | - | 39.37 (1m) | Through-Beam | - | - | - | - | Cable | Red LED | - | 0.05 | - | - | - | - | 19mm | - | RoHS Compliant | - | - | ||
![]() E3FZ-T86H Omron Automation and Safety | In Stock | - | Datasheet | - | Through Hole | - | - | - | ABS | - | -25°C~55°C | 2002 | E3FZ | Obsolete | 1 (Unlimited) | - | - | Connector | 55°C | -25°C | - | - | 10V~30V | IEC IP67, IP69K | - | - | - | - | - | - | - | - | - | - | - | PNP Transistor | - | - | - | - | - | 1ms | - | - | - | - | - | Through-Beam | - | - | - | - | Connector | Infrared (870nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP67, IP69K | ||
![]() E3S-AR71 Omron Automation and Safety | 2519 |
| Datasheet | 15 Weeks | Screw | - | 3 | - | PBT | - | -25°C~55°C | 1999 | E3S-A | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 10V~30V | NEMA 4X; IEC IP67 | - | unknown | - | - | - | - | - | - | - | 24V | - | NPN - Dark-ON/Light-ON - Selectable | 2m | - | - | - | - | 500μs | - | - | Two-Turn Endless Adjuster with an Indicator | - | 78.740 (2m) | Retroreflective | - | - | - | - | Cable | Red (700nm) | - | - | - | 23.3mm | 45.3mm | 12.4mm | - | - | RoHS Compliant | - | IP67 | ||
![]() MOFT50-M12-2 Carlo Gavazzi Inc. | 2285 | - | Datasheet | 5 Weeks | - | - | - | - | - | - | -20°C~60°C | 2010 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | IP66/67 | - | - | - | - | - | - | - | - | - | - | - | - | 49.21' 15m | - | - | - | - | - | - | - | Adjustable | - | 1967.5 (50m) 164.05' | Through-Beam | - | - | - | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MOFT20-5 Carlo Gavazzi Inc. | 2424 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | -20°C~60°C | - | - | Active | Not Applicable | - | - | - | - | - | - | - | 8V | IP40 | - | - | - | - | - | - | - | - | - | - | - | NPN | - | - | - | - | - | - | - | - | - | - | 787.4 (20m) | Through-Beam | - | - | - | - | Connector | Infrared (880nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ZX-LD30V 0.1M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MPF3-230RS Carlo Gavazzi Inc. | 31 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | -20°C~60°C | - | - | Active | Not Applicable | - | - | - | - | - | - | - | 230V | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50ms, 40ms | - | - | Adjustable | - | 590.551 (15m) | Through-Beam | - | - | - | - | Terminal | Infrared (880nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |