- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Reach Compliance Code | Approval Agency | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Max Voltage Rating (DC) | Turn On Delay Time | Contact Current Rating | Response Time | Adjustment Type | Sensing Distance | Sensing Method | Sensors/Transducers Type | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PA18ALP20TOSA Carlo Gavazzi Inc. | 2249 |
| - | 7 Weeks | - | - | - | - | -20°C~60°C | - | - | Active | Not Applicable | - | - | - | - | 20V~250VAC | IP67 | - | - | - | - | 78.74 2m | - | - | - | - | 20ms, 30ms | Adjustable, 1-Turn Potentiometer | 78.740 (2m) | Retroreflective, Polarized | - | - | Cable | Infrared (660nm) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() T18SP6RQ Banner Engineering Corporation | In Stock | - | - | - | - | - | 4 | Polycarbonate | -40°C~70°C | 2006 | T18 | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 6P, IEC IP67, IEC IP69K | - | CE, CSA, UL | - | PNP - Dark-ON/Light-ON | - | 150mA | - | - | 150mA | 3ms | - | 787.402 (20m) | Through-Beam | - | 30V | Connector | Infrared (950nm) | 10V | - | - | - | No SVHC | ROHS3 Compliant | - | IP69K | ||
![]() PA18CAR65NAM1SA Carlo Gavazzi Inc. | 13 |
| - | 7 Weeks | - | Axial | - | ABS | -25°C~60°C TA | 2011 | - | Active | Not Applicable | - | - | - | - | 10V~30V | IP67, IP69K | - | - | - | NPN | - | - | - | - | - | 1ms | Adjustable, Potentiometer | 196.850 (5m) | Retroreflective, Polarized | - | - | Connector | Infrared (625nm) | - | - | - | - | - | RoHS Compliant | - | IP66 | ||
![]() PC50CNB50BA Carlo Gavazzi Inc. | 2425 |
| Datasheet | 2 Weeks | - | - | - | - | -20°C~60°C | - | - | Active | Not Applicable | - | - | - | - | 10V~30V | IP67 | - | - | - | NPN/PNP | - | - | - | - | - | 2ms | Adjustable | 19.685 (500mm) | Reflective, Diffuse | - | - | Cable | Infrared (850nm) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() E3Z-R61 0.5M Omron Automation and Safety | 2708 | - | Datasheet | - | - | - | - | - | -25°C~55°C | - | E3Z | Active | 1 (Unlimited) | - | - | - | - | 12V~24V | IEC IP67, IP69K | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | - | - | - | 1ms | Single-Turn | 157.480 (4m) | Retroreflective | - | - | Connector | Red (660nm) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() E3Z-D61 0.5M Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | -25°C~55°C | - | E3Z | Active | 1 (Unlimited) | - | - | - | - | 12V~24V | IEC IP67 | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | - | - | - | 1ms | Single-Turn | 0.197 ~ 3.937 (5mm ~ 100mm) ADJ | Reflective, Diffuse | - | - | Cable | Infrared (860nm) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ET1820 Carlo Gavazzi Inc. | 13 |
| Datasheet | 7 Weeks | - | - | - | - | -20°C~60°C | - | - | Active | Not Applicable | - | - | - | - | 10V~40V | IP67 | - | - | - | - | 78.74 2m | - | - | - | - | 1.6ms, 4.2ms | Adjustable | 787.4 (20m) | Through-Beam | - | - | Cable | Infrared (880nm) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MQ-W3A-DC12-24V Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 6 Weeks | Screw | - | - | PC | -25°C~55°C | 2005 | MQ-W | Obsolete | 1 (Unlimited) | - | - | - | - | 12V~24V | IP67 | unknown | - | - | NPN - Open Collector | 78.74 2m | - | - | 2 ms | - | - | Adjustable | 1.575 (40mm) | Reflective | LINEAR POSITION SENSOR,PHOTOELECTRIC,THROUGH BEAM | 24V | Cable | Infrared | 12V | - | - | - | - | RoHS Compliant | - | - | ||
![]() HL-T1001F Panasonic Industrial Automation Sales | 527 |
| - | 8 Weeks | - | - | - | - | 0°C~50°C | 2007 | HL-T1 | Active | 1 (Unlimited) | - | Cable | 50°C | 0°C | - | - | - | - | - | Analog | 19.5 50cm | - | - | - | - | - | Adjustable | 19.685 (500mm) | Reflective, Diffuse | - | - | Cable | Green LED | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() E3T-ST33 Omron Automation and Safety | 2001 |
| Datasheet | 3 Weeks | - | - | - | - | -25°C~55°C | 2014 | E3T | Active | 1 (Unlimited) | - | - | - | - | 12V~24V | IEC IP67 | unknown | - | - | PNP - Open Collector/Light-ON | - | - | - | - | - | 1ms | Adjustable | 78.7 (2m) 6.6' | Through-Beam | - | - | Cable | Red (650nm) | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() SA1U-D01MT IDEC | 10 | - | Datasheet | 4 Weeks | - | - | - | - | -25°C~60°C | 2008 | SA1U | Active | Not Applicable | - | - | - | - | 12V~240VDC 24V~240VAC | IP67 | - | - | -240V | SPDT | - | 3A | - | - | - | 20ms | Adjustable | 39.37 (1m) | Reflective, Diffuse | - | - | Terminal Block | Infrared (870nm) | - | 67.5mm | - | 25mm | - | ROHS3 Compliant | - | - | ||
![]() PD60CNK18BPM5T Carlo Gavazzi Inc. | 2043 |
| Datasheet | 10 Weeks | - | - | - | - | 0°C~40°C | - | PD | Active | Not Applicable | - | - | - | - | 10V~30V | IEC 60529 IP65 | - | - | - | NPN/PNP | - | - | - | - | - | 25μs | - | 0.630 ~ 0.787 (16mm ~ 20mm) | - | - | - | Connector | White LED | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() S186EQ Banner Engineering Corporation | 53 | - | Datasheet | - | Through Hole | - | 4 | PBT | -40°C~70°C | 2006 | S18 | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 6P, IEC IP67, IEC IP69K | - | CE, CSA, UL | - | - | 1.98m | 150mA | - | - | 150mA | 1.5 ms | - | 787.402 (20m) | Through-Beam | - | 30V | Connector | Infrared LED | 10V | - | - | - | No SVHC | ROHS3 Compliant | - | IP69K | ||
![]() NA2-N24-PN Panasonic Industrial Automation Sales | 672 |
| - | 8 Weeks | - | - | - | - | -10°C~55°C | 2003 | NA2-N | Active | 1 (Unlimited) | - | Cable | 55°C | -10°C | 12V~24V | IP40 | - | - | - | PNP - Open Collector | 118.10 3m | - | - | - | - | 10ms | - | 18.11 (460mm) | Through-Beam | - | - | Cable | Infrared (950nm) | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() NA40-10 Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | - | - | - | - | - | 2003 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FT-S30 Panasonic Industrial Automation Sales | 44 |
| - | 8 Weeks | - | - | - | - | -55°C~80°C | 2006 | FX-500 | Active | 1 (Unlimited) | Cable | - | 80°C | -55°C | - | - | - | - | - | - | 78.74 2m | - | - | - | - | - | - | 47.2 (120cm) 3.9' | Through-Beam | - | - | Cable | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() LS-H91F Panasonic Industrial Automation Sales | 2983 | - | - | 8 Weeks | - | - | - | - | -10°C~55°C | 2005 | LS | Active | 1 (Unlimited) | - | - | 55°C | -10°C | - | IP40 | - | - | - | - | 78.74 2m | - | - | - | - | - | Adjustable | 0.328 ~ 16.404' (10mm ~ 5m) ADJ | Retroreflective | - | - | Cable | Red Laser Diode (650nm) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() CY-121B Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Cable | 100 | - | Polybutylene | -25°C~55°C | 2011 | CY-100 | Active | 1 (Unlimited) | Cable | - | 55°C | -25°C | 12V~24V | IP67 | - | - | - | NPN - Open Collector | 78.74 2m | - | - | 1 ms | - | 1ms | - | 3.937 (100mm) | Reflective, Diffuse | - | 24V | Cable | Infrared | 12V | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() CY-111B-P Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | Through Hole | - | - | Polybutylene | -25°C~55°C | 2011 | CY-100 | Active | 1 (Unlimited) | - | - | - | - | 12V~24V | IP67 | unknown | - | - | PNP - Open Collector | 78.74 2m | - | 24V | 1 ms | - | - | - | 590.551 (15m) | Through-Beam | - | 24V | Cable | Infrared | 12V | - | 46mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() CY-111VA Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Through Hole | - | - | PBT | -25°C~55°C | - | CY-100 | Active | 1 (Unlimited) | Connector | - | - | - | 12V~24V | IP67 | unknown | - | - | NPN - Open Collector | 78.74 2m | - | - | - | - | 1ms | - | 590.551 (15m) | Through-Beam | - | - | Cable | Infrared | - | - | - | - | - | RoHS Compliant | - | - |