- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Ingress Protection | Reach Compliance Code | Approval Agency | Max Output Current | Operating Supply Voltage | Operating Supply Current | Nominal Supply Current | Output Configuration | Cable Length | Output Current | Turn On Delay Time | Contact Current Rating | Response Time | Adjustment Type | Sensing Distance | Wavelength | Sensing Method | Sensors/Transducers Type | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Touchscreen | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMA30PEL Banner Engineering Corporation | 2442 | - | - | - | - | 200 | 2 | Plastic | -40°C~70°C | - | 2005 | SM30 | Active | 1 (Unlimited) | - | - | - | - | - | 10VDC~30VDC 12VAC~240VAC | NEMA 6P, IP67 | - | - | - | - | - | - | - | 78.74 2m | - | - | - | - | - | 492.13' (150m) | - | Through-Beam | - | 30V | Cable | Infrared LED | 10V | - | - | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() E3ZM-V66 Omron Automation and Safety | 2976 | - | - | 2 Weeks | - | - | - | Stainless Steel | -40°C~60°C | - | 2008 | E3ZM | Active | 1 (Unlimited) | Connector | Connector | 60°C | -40°C | - | 10V~30V | IEC IP67, IP69K | - | - | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | 50 μs | - | - | Teaching Method | 0.472 (12mm) | - | Retroreflective | - | 30V | Connector | White (450-700nm) | 10V | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() F39-A01PR-PAC Omron Automation and Safety | 2979 |
| Datasheet | 50 Weeks | Cable | - | - | - | - | - | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() T18VP6URQ Banner Engineering Corporation | 2763 |
| Datasheet | - | External | - | - | - | -40°C~70°C | - | 2008 | T18 | Active | 1 (Unlimited) | - | - | - | - | - | 12V~30V | NEMA 6P, IP67 | - | - | - | - | - | 35mA | - | - | - | - | - | 1ms | - | 11.81 ~ 23.62 (300mm ~ 600mm) | - | Through-Beam | - | - | Connector | LED | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Q126E Banner Engineering Corporation | 47 |
| - | - | Flanges | - | 2 | - | -20°C~55°C | - | 2007 | Q12 | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | IEC IP67 | - | - | - | - | - | - | - | 78.74 2m | 50mA | - | - | 1.3ms | - | 78.740 (2m) | 640 nm | Through-Beam | - | 30V | Cable | LED | 10V | - | - | - | - | - | No SVHC | ROHS3 Compliant | IP67 | ||
![]() EQ-512T Panasonic Industrial Automation Sales | 2387 |
| - | 8 Weeks | Screw | - | - | ABS | -20°C~55°C | - | 2008 | EQ-500 | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | IP67 | unknown | - | - | - | - | - | NPN/PNP | - | 100mA | - | - | 2ms | Adjustable | 3.937 ~ 39.370 (100mm ~ 1m) ADJ | - | Reflective | - | - | Cable | Infrared | - | Infrared (IR) | - | - | - | - | - | RoHS Compliant | - | ||
![]() E3H2-T2B2S-M5 Omron Automation and Safety | 2084 |
| Datasheet | 20 Weeks | - | - | 3 | Stainless Steel | - | - | 2002 | - | Active | 1 (Unlimited) | - | - | 50°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() E3S-R32 Omron Automation and Safety | 2779 |
| - | - | Brackets, DIN Rail, Horizontal | - | - | PBT | -25°C~55°C | Bulk | 1998 | E3S-R | Obsolete | 1 (Unlimited) | - | - | - | - | 8542.39.00.01 | 10V~30V | IEC IP67 | unknown | - | - | - | 30mA | - | PNP - Dark-ON/Light-ON - Selectable | - | 100mA | - | - | 1ms | Two-Turn Endless Adjuster with an Indicator | 0.394 ~ 1.181 (10mm ~ 30mm) ADJ | - | Retroreflective | - | - | Cable | Infrared (880nm) | - | - | - | - | 12mm | - | - | RoHS Compliant | IP67 | ||
![]() E3Z-L81 0.5M Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | -25°C~55°C | - | - | E3Z | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | IEC IP67 | - | - | - | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | 1ms | Single-Turn | 3.543 (90mm) | - | Reflective, Diffuse | - | - | Cable | Red (650nm) | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E3Z-R81H Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | 4 | - | -25°C~55°C | - | 2001 | E3Z | Obsolete | 1 (Unlimited) | - | Cable | 55°C | -25°C | - | 12V~24V | IEC IP67, IP69K | - | - | - | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | 1ms | Single-Turn | 157.480 (4m) | - | Retroreflective | - | - | Cable | Red (660nm) | - | - | - | - | - | No | - | RoHS Compliant | IP67 | ||
![]() E3FR-D87 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | -25°C~55°C | - | 2002 | E3FR | Obsolete | 1 (Unlimited) | - | Connector | 55°C | -25°C | - | 10V~30V | IEC IP67, IP69K | - | - | - | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | 1ms | Single-Turn | 39.37 (1m) | - | Reflective, Diffuse | - | - | Connector | Infrared (860nm) | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() Q20NDXL Banner Engineering Corporation | 36 | - | Datasheet | - | - | - | 4 | ABS | -20°C~60°C | - | 2008 | Q20 | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | NEMA 6P, IEC IP67 | - | - | - | - | - | - | NPN - Dark-ON/Light-ON | 78.74 2m | - | - | - | 800μs | Adjustable, Potentiometer | 4.9' (1.50m) | - | Diffuse | - | - | Cable | Infrared (850nm) | - | - | - | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() CX-422-P-C05 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | -25°C~55°C | - | 2010 | CX-400 | Active | 1 (Unlimited) | - | Cable | 55°C | -25°C | - | 12V~24V | IP67 | - | - | - | - | - | - | PNP - Open Collector | 78.74 2m | - | - | - | 1ms | - | 31.496 (800mm) | - | Reflective, Diffuse | - | - | Cable | Infrared (860nm) | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() E3FR-T86H Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | -25°C~55°C | - | 2002 | E3FR | Obsolete | 1 (Unlimited) | - | Connector | 55°C | -25°C | - | 10V~30V | IEC IP67, IP69K | - | - | - | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | 1ms | - | 590.551 (15m) | - | Through-Beam | - | - | Connector | Infrared (870nm) | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() E3S-2E4-5M Omron Automation and Safety | In Stock | - | Datasheet | - | Cable | - | - | - | -25°C~55°C | - | 2007 | E3S | Active | 1 (Unlimited) | - | Cable | 55°C | -25°C | - | 12V~24V | NEMA 1, 2, 12; IEC 144 IP65 | - | - | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | - | - | 3ms | - | 78.740 (2m) | - | Through-Beam | - | - | Cable | Infrared | - | - | - | - | - | - | - | RoHS Compliant | IP65 | ||
![]() E3S-DS10B4-5M Omron Automation and Safety | In Stock | - | Datasheet | - | Brackets | - | - | - | -25°C~55°C | - | 2007 | E3S | Obsolete | 1 (Unlimited) | - | Wire | 55°C | -25°C | - | 12V~24V | NEMA 1, 2, 12; IEC 144 IP65 | - | - | - | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | 1ms | Adjustable | 3.937 (100mm) | - | Reflective, Diffuse | - | - | Wire | Infrared | - | - | - | - | - | - | - | RoHS Compliant | IP65 | ||
![]() E3S-DS10E41 Omron Automation and Safety | In Stock | - | Datasheet | - | Screw | - | 2 | - | -25°C~55°C | - | 2002 | E3S | Obsolete | 1 (Unlimited) | - | - | - | - | - | 12V~24V | NEMA 1, 2, 12; IEC 144 IP65 | - | - | - | 24V | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | - | - | 1ms | Adjustable | 3.937 (100mm) | - | Reflective, Diffuse | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | - | Wire | Infrared | - | - | 68.5mm | 68.5mm | 33mm | - | Unknown | RoHS Compliant | IP65 | ||
![]() E3T-CD13 2M Omron Automation and Safety | 40 | - | Datasheet | - | - | - | - | - | -25°C~55°C | - | 2007 | E3T | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | IEC IP67 | - | - | - | - | - | - | PNP - Open Collector/Light-ON | - | - | - | - | 500μs | - | 0.118 ~ 1.969 (3mm ~ 50mm) ADJ | - | Reflective, Diffuse | - | - | Wire | Infrared (870nm) | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SM312CV2 Banner Engineering Corporation | 47 | - | Datasheet | - | - | - | 4 | Polyester | -20°C~70°C | - | 1998 | MINI-BEAM® | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | CE, CSA, UL | 150mA | - | - | - | NPN/PNP - Dark-ON/Light-ON | 78.74 2m | 150mA | - | 150mA | 1ms | Adjustable, Potentiometer | 1.693 (43mm) | - | Convergent | - | 30V | Cable | Red LED | 10V | - | - | - | - | - | No SVHC | ROHS3 Compliant | IP67 | ||
![]() PD30CNP06PPRT Carlo Gavazzi Inc. | 37 |
| - | 7 Weeks | - | - | - | - | -25°C~55°C | - | - | PD | Active | Not Applicable | - | - | - | - | - | 10V~30V | IEC 60529 IP67 | - | - | - | - | - | - | PNP | 78.74 2m | - | - | - | 500μs | Teaching Method | 236.22 (6m) | - | Retroreflective | - | - | Cable | Red (660nm) | - | - | - | - | - | - | - | RoHS Compliant | - |