- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Weight | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Ingress Protection | Reach Compliance Code | Approval Agency | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Contact Current Rating | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Power Consumption | Sensing Method | Sensors/Transducers Type | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Measurement Range-Max | Measurement Range-Min | Repeatability | Height | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S18SP6LP Banner | In Stock | - | - | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | PNP | - | - | - | - | Photoelectric | - | 2 m | - | Retroreflective, Polarized | - | - | Cable | Visible Red LED | - | - | - | - | - | - | - | - | - | - | ||
![]() FD-EG30 Panasonic Industrial Automation Sales | 19 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | - | FX-500 | Active | 1 (Unlimited) | Screw | - | 70°C | -40°C | - | - | IP40 | - | - | - | - | 19.5 50cm | - | - | - | - | - | 1.890 (48mm) | - | Reflective | - | - | Cable | - | - | - | - | - | - | 16mm | - | Unknown | RoHS Compliant | IP40 | ||
![]() FD-32GX Panasonic Industrial Automation Sales | 2518 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | FX-500 | Active | 1 (Unlimited) | Cable | - | - | - | - | - | - | - | - | - | - | 39.37 1m | - | - | - | - | - | 7.874 (200mm) | - | Reflective | - | - | Cable | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PBT-1 Banner | 33 |
| - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FX-412B Panasonic Industrial Automation Sales | 2728 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2006 | FX-410 | Active | 1 (Unlimited) | - | Connector | 55°C | -10°C | - | 12V~24V | - | - | - | - | NPN - Open Collector | - | - | - | 500μs | - | Adjustable | - | - | Through-Beam | - | - | Connector | Blue LED | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FX-412 Panasonic Industrial Automation Sales | 2151 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2006 | FX-410 | Active | 1 (Unlimited) | - | Connector | 55°C | -10°C | - | 12V~24V | - | - | - | - | NPN - Open Collector | - | - | - | 500μs | - | Adjustable | - | - | Through-Beam | - | - | Connector | Red LED | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FD-H25-L43 Panasonic Industrial Automation Sales | 628 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2006 | FX-500 | Active | 1 (Unlimited) | Cable | Cable | - | - | - | - | - | - | - | - | - | 118.10 3m | - | - | - | - | - | 0.059 ~ 1.024 (1.5mm ~ 26mm) ADJ | - | Reflective, Convergent | - | - | Cable | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FD-HF40Y Panasonic Industrial Automation Sales | 524 |
| Datasheet | 8 Weeks | Standard | - | - | - | - | - | - | - | - | - | - | 2006 | FX-500 | Active | 1 (Unlimited) | - | Cable | - | - | - | - | - | - | - | - | - | 78.74 2m | - | - | - | - | - | - | - | Reflective | - | - | Cable | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FX-411GP Panasonic Industrial Automation Sales | 2662 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2006 | FX-410 | Active | 1 (Unlimited) | - | Connector | 55°C | -10°C | - | 12V~24V | - | - | - | - | PNP - Open Collector | - | - | - | 500μs | - | Adjustable | - | - | Through-Beam | - | - | Connector | Green LED | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S18SP6DQ Banner Engineering Corporation | 49 | - | Datasheet | - | - | - | 4 | - | - | - | - | - | - | - | -40°C~70°C | 2005 | S18 | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | NEMA 6P, IEC IP69K | - | CE, CSA, IEC, UL | - | PNP - Dark-ON/Light-ON | - | 150mA | 150mA | 3ms | - | - | 3.937 (100mm) | - | Diffuse | - | 30V | Connector | Infrared LED | 10V | - | - | - | - | 59.2mm | - | No SVHC | ROHS3 Compliant | IP69K | ||
![]() RCMDC001 Red Lion Controls | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | NEMA 6; IP65 | - | - | - | NPN/PNP | - | - | - | 1ms | - | Adjustable | 15 (4.57m) | - | Retroreflective | - | - | Cable | Infrared | - | - | - | - | - | - | - | - | RoHS Compliant | IP65 | ||
![]() E3S-R1B42 Omron Automation and Safety | In Stock | - | - | - | DIN Rail | - | 3 | - | - | - | - | - | - | - | -25°C~55°C | 2010 | E3S-R | Obsolete | 1 (Unlimited) | - | Cable | 55°C | -25°C | - | 12V~24V | NEMA 1, 3, 4X, 6, 12; IEC 144 IP67 | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | 1ms | - | Adjustable | 39.370 (1m) | - | Retroreflective | - | - | Cable | Infrared | - | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() PM2-LF10B Panasonic Industrial Automation Sales | 111 | - | - | 8 Weeks | Screw | - | 3 | - | - | - | - | - | - | - | -10°C~55°C | 2002 | PM2 | Active | 1 (Unlimited) | - | - | - | - | - | 5V~24V | - | unknown | - | - | NPN - Open Collector | - | 100mA | - | 800ns | - | - | 0.197 (5mm) | - | Reflective, Convergent | LINEAR POSITION SENSOR,PHOTOELECTRIC,RETROREFLECTIVE | - | Connector | Infrared (880nm) | - | 8 mm | 2.5 mm | 0.08 | 8.4mm | 26mm | 31mm | - | RoHS Compliant | IP40 | ||
![]() FX-301P-HS Panasonic Industrial Automation Sales | 2337 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2006 | FX-301 | Active | 1 (Unlimited) | - | Connector | 55°C | -10°C | - | 12V~24V | - | - | - | - | PNP - Open Collector | - | 100mA | - | 2ms | - | Adjustable | - | - | Through-Beam | - | - | Connector | Red LED | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FD-64X Panasonic Industrial Automation Sales | 44 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | FX-500 | Active | 1 (Unlimited) | Cable | - | - | - | - | - | - | - | - | - | - | 39.37 1m | - | - | - | - | - | 11.024 (280mm) | - | Reflective | - | - | Cable | - | - | - | - | - | - | 22mm | - | - | RoHS Compliant | - | ||
![]() E3JK-5M1-US Omron Automation and Safety | In Stock | - | - | - | Brackets, Screw | - | - | - | 141.747616g | - | - | - | - | - | -25°C~55°C | 2001 | E3JK | Active | 1 (Unlimited) | - | - | - | - | 8542.39.00.01 | 24V~240VAC 12V~240VDC | IEC IP64 | - | CSA, UL | - | Relay - Light-ON | - | 3A | - | 30ms | - | Fixed | 196.850 (5m) | 1.5W | Through-Beam | - | - | Cable | Pulse Modulated Infrared LED | - | - | - | - | 39.6mm | 49.8mm | - | Unknown | RoHS Compliant | IP64 | ||
![]() CX-493-P-J Panasonic Industrial Automation Sales | 61 |
| - | 8 Weeks | - | - | 4 | - | - | - | - | - | - | - | -25°C~55°C | 2010 | CX-400 | Active | 1 (Unlimited) | - | Connector | 55°C | -25°C | - | 12V~24V | IP67 | - | - | - | PNP - Open Collector | - | - | - | 1ms | - | - | 16.40' (5m) | - | Retroreflective | - | - | Connector, M12, 4POS | Red LED | - | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() CY-122A-Z Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | - | 600 | 4 | PBT | - | - | - | - | - | - | -25°C~55°C | 2011 | CY-100 | Active | 1 (Unlimited) | Connector | - | 55°C | -25°C | - | 12V~24V | IP67 | - | - | - | NPN - Open Collector | - | - | - | 1ms | - | Adjustable | 23.6 (60cm) 2.0' | - | Reflective, Diffuse | - | - | Connector, M12, 4POS | Infrared | - | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() CX-422-Z Panasonic Industrial Automation Sales | 45 |
| - | 8 Weeks | - | - | 4 | - | - | - | - | - | - | - | -25°C~55°C | 2010 | - | Active | 1 (Unlimited) | - | - | 55°C | -25°C | - | 12V~24V | IP67 | - | - | - | NPN - Open Collector | 78.74 2m | - | - | 1ms | - | - | 31.496 (800mm) | - | Reflective, Diffuse | - | - | Cable | Infrared (860nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HG-C1200 Panasonic Industrial Automation Sales | 200 | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | -10°C~45°C | 2015 | HG-C | Active | 1 (Unlimited) | - | Cable | 45°C | -10°C | - | 12V~24V | IP67 | - | - | - | NPN - Open Collector | 78.74 2m | - | - | 1.5ms | - | Teaching Method | 7.874 (200mm) | - | Reflective | - | - | Cable | Red Laser Diode (655nm) | - | - | - | - | - | - | - | - | RoHS Compliant | IP67 |