- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Housing Material | Weight | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Reach Compliance Code | Approval Agency | Max Output Current | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Max Voltage Rating (DC) | Turn On Delay Time | Contact Current Rating | Response Time | Rise Time | Adjustment Type | Sensing Distance | Sensing Method | Load Current | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E3Z-D82 Omron Automation and Safety | 2400 | - | Datasheet | 2 Weeks | Brackets, Screw | 4 | - | - | PBT | -25°C~55°C | Bulk | 2001 | E3Z | Active | 1 (Unlimited) | - | - | - | - | 12V~24V | IEC IP67 | unknown | - | - | 24V | PNP - Dark-ON/Light-ON - Selectable | - | 100mA | - | - | - | 1ms | - | Single-Turn | 39.370 (1m) | Reflective, Diffuse | - | - | Cable | Infrared (860nm) | - | 33.2mm | 20mm | 10.8mm | - | RoHS Compliant | - | IP67 | ||
![]() E3T-SL14 Omron Automation and Safety | 2863 |
| Datasheet | - | Screw | 4 | - | - | - | -25°C~55°C | - | 2010 | E3T | Active | 1 (Unlimited) | - | - | - | - | 12V~24V | IEC IP67 | unknown | - | - | - | PNP - Open Collector/Dark-ON | - | - | - | - | - | 1ms | - | - | 0.197 ~ 0.591 (5mm ~ 15mm) ADJ | Reflective, Convergent | - | - | Wire | Red (650nm) | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() E3S-AD16 Omron Automation and Safety | 2167 |
| Datasheet | 2 Weeks | Screw | 3 | - | - | - | -25°C~55°C | - | 2005 | E3S-A | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 4X; IEC IP67 | unknown | - | - | 24V | NPN - Dark-ON/Light-ON - Selectable | - | - | - | - | - | 500μs | - | Two-Turn Endless Adjuster with an Indicator | 7.874 (200mm) | Reflective, Diffuse | - | - | Connector | Red (700nm) | - | 22.3mm | 50mm | 12.4mm | - | RoHS Compliant | - | IP67 | ||
![]() E3FA-RP21 Omron Automation and Safety | 500 | - | Datasheet | 8 Weeks | - | 4 | ABS | - | - | -25°C~55°C | - | 2012 | E3FA | Active | 1 (Unlimited) | Connector | Connector | 55°C | -25°C | 10V~30V | IEC IP67, IP69K | - | - | - | 24V | PNP - Dark-ON/Light-ON - Selectable | - | 100mA | - | - | - | 500μs | - | Single-Turn | 3.937 ~ 157.48 (100mm ~ 4m) | Reflective | - | 30V | Connector | Red LED | 10V | - | - | - | Unknown | RoHS Compliant | - | IP67 | ||
![]() E3T-FD11 Omron Automation and Safety | 2471 | - | Datasheet | 2 Weeks | Brackets, Flush, Screw | 4 | - | 20g | PBT | -25°C~55°C | - | 2000 | E3T | Active | 1 (Unlimited) | - | Cable, Wire | - | - | 12V~24V | IEC IP67 | unknown | CE | 50mA | - | NPN - Open Collector/Light-ON | - | 50mA | - | - | 50mA | 1ms | - | - | 0.197 ~ 1.181 (5mm ~ 30mm) ADJ | Reflective, Diffuse | - | 24V | Wire | Red (650nm) | 12V | 20.8mm | 2mm | 12mm | No SVHC | RoHS Compliant | Contains Lead | IP67 | ||
![]() E3T-ST14 Omron Automation and Safety | 2692 | - | Datasheet | 2 Weeks | Brackets, Screw | 4 | - | - | - | -25°C~55°C | - | 2002 | E3T | Active | 1 (Unlimited) | - | - | - | - | 12V~24V | IEC IP67 | - | - | - | - | PNP - Open Collector/Dark-ON | - | 50mA | - | - | - | 1ms | - | Adjustable | 39.370 (1m) | Through-Beam | 50mA | 24V | Cable | Red (650nm) | 12V | - | - | 7mm | Unknown | RoHS Compliant | - | IP67 | ||
![]() E3T-SL11 Omron Automation and Safety | 14 | - | Datasheet | 2 Weeks | Brackets, Screw | 4 | Polybutylene | - | - | -25°C~55°C | - | 2002 | E3T | Active | 1 (Unlimited) | - | - | - | - | 12V~24V | IEC IP67 | - | - | - | - | NPN - Open Collector/Light-ON | - | 50mA | 24V | 1 ms | - | - | 1ms | - | 0.197 ~ 0.591 (5mm ~ 15mm) ADJ | Reflective, Convergent | - | 24V | Wire | Red (650nm) | 12V | - | 2mm | 7mm | Unknown | RoHS Compliant | Contains Lead | IP67 | ||
![]() E3Z-FDN27 Omron Automation and Safety | 49 |
| - | 5 Weeks | - | - | - | - | - | -25°C~55°C | - | 2013 | E3Z | Active | 1 (Unlimited) | - | Connector | 55°C | -25°C | 10V~30V | IP69K | - | - | - | - | NPN - Open Collector | - | - | - | - | - | 500μs | - | Single-Turn | 19.685 (500mm) | Reflective, Diffuse | - | 30V | Connector, M12, 4POS | Red LED | 10V | - | - | - | Unknown | RoHS Compliant | - | IP69K | ||
![]() FX-411 Panasonic Industrial Automation Sales | 2015 |
| - | 8 Weeks | DIN Rail | - | - | - | - | -10°C~55°C | - | 2006 | FX-410 | Active | 1 (Unlimited) | - | Connector | 55°C | -10°C | 12V~24V | - | - | - | - | - | NPN - Open Collector | - | - | - | - | - | 500μs | - | Adjustable | - | Through-Beam | - | - | Connector | Red LED | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() CY-111VB Panasonic Industrial Automation Sales | 44 |
| - | 8 Weeks | - | - | - | - | - | -25°C~55°C | - | - | CY-100 | Active | 1 (Unlimited) | - | - | - | - | 12V~24V | IP67 | unknown | - | - | - | NPN - Open Collector | 78.74 2m | - | - | - | - | 1ms | - | - | 590.551 (15m) | Through-Beam | - | - | Cable | Infrared | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FT-Z30HW Panasonic Industrial Automation Sales | 47 |
| - | 8 Weeks | Cable | - | - | - | - | - | - | - | FX-500 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 78.74 2m | - | - | - | - | - | - | - | - | Through-Beam | - | - | Cable | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() QS30LPQPMA Banner Engineering Corporation | 2225 | - | - | - | - | 5 | - | - | - | -20°C~70°C | - | 2016 | QS30 | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 6P, IP67 | - | - | - | - | NPN/PNP - Dark-ON/Light-ON | - | - | - | - | - | 2ms | - | Adjustable, Potentiometer | 314.961 (8m) | Retroreflective, Polarized | - | - | Connector | Red (630nm) | - | - | - | - | - | ROHS3 Compliant | - | IP67 | ||
![]() NA2-N16-PN Panasonic Industrial Automation Sales | 960 | - | - | 8 Weeks | - | - | - | - | - | -10°C~55°C | - | 2003 | NA2-N | Active | 1 (Unlimited) | - | Cable | 55°C | -10°C | 12V~24V | IP40 | - | - | - | - | PNP - Open Collector | 118.10 3m | - | - | - | - | 10ms | - | - | 11.811 (300mm) | Through-Beam | - | - | Cable | Infrared (950nm) | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() LS-401 Panasonic Industrial Automation Sales | 2587 | - | - | 8 Weeks | - | - | - | - | - | -10°C~55°C | - | 2005 | LS | Active | 1 (Unlimited) | - | Quick Connect | 55°C | -10°C | 12V~24V | - | - | - | - | - | NPN - Open Collector | - | - | - | - | - | - | - | Adjustable | - | Retroreflective | - | - | Quick Connect | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FR-KZ50E Panasonic Industrial Automation Sales | 2300 |
| - | 8 Weeks | Cable | - | - | - | - | - | - | - | FX-500 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 78.74 2m | - | - | - | - | - | - | - | 0.787 ~ 11.811 (20mm ~ 300mm) ADJ | Retroreflective | - | - | Cable | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() EX-L211-P Panasonic Industrial Automation Sales | 2299 | - | - | 8 Weeks | Through Hole | - | - | - | - | -10°C~55°C | - | - | EX-L200 | Active | 1 (Unlimited) | Cable | - | 55°C | -10°C | 12V~24V | IP67 | - | - | - | - | PNP - Open Collector | 78.74 2m | - | - | - | - | 500μs | - | Adjustable | 39.370 (1m) | Through-Beam | - | - | Cable | Red Laser Diode (650nm) | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() VTBP6Q Banner Engineering Corporation | 2953 | - | - | - | - | - | - | - | - | -20°C~50°C | - | 2014 | VTB | Active | 1 (Unlimited) | - | - | - | - | 12V~30V | NEMA 1, 3, 4, 4X, 12, 13 IEC IP66 | - | - | - | - | PNP | - | - | - | - | - | 100ms | - | - | - | - | - | - | Connector | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FD-EG31 Panasonic Industrial Automation Sales | 47 | - | - | 8 Weeks | - | - | - | - | - | -20°C~60°C | - | - | FX-500 | Active | 1 (Unlimited) | Screw | - | 60°C | -20°C | - | IP40 | - | - | - | - | - | 19.5 50cm | - | - | - | - | - | - | - | 0.787 (20mm) | Reflective | - | - | Cable | - | - | - | 16mm | - | - | RoHS Compliant | - | IP40 | ||
![]() FT-Z20HBW Panasonic Industrial Automation Sales | 19 |
| - | 8 Weeks | Cable | - | - | - | - | - | - | - | FX-500 | Active | 1 (Unlimited) | Cable | - | - | - | - | - | - | - | - | - | - | 78.74 2m | - | - | - | - | - | - | - | - | Through-Beam | - | - | Cable | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() NA2-N28 Panasonic Industrial Automation Sales | 900 | - | - | 8 Weeks | - | - | - | - | - | -10°C~55°C | - | 2003 | NA2-N | Active | 1 (Unlimited) | - | Cable | 55°C | -10°C | 12V~24V | IP40 | - | - | - | - | NPN - Open Collector | 118.10 3m | - | - | - | - | 10ms | - | - | 21.260 (540mm) | Through-Beam | - | - | Cable | Infrared (950nm) | - | - | - | - | - | RoHS Compliant | - | IP40 |