- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Housing Material | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Reach Compliance Code | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Turn On Delay Time | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Length | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS2KAN5V Banner | 833 | - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | Box | Active | -20°C ~ 55°C | - | VS2 | - | - | - | - | - | - | 10V ~ 30V | NEMA 6, IEC IP67 | - | 10 VDC to 30 VDC | NPN - Light-ON | 78.74 (2m) | - | - | 500µs, 1ms | Photoelectric | - | 47.244 (1.2m) | Through-Beam | Cable | Red (660nm) | - | - | - | ||
![]() GRL18S-F2336 SICK, Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | - | - | -25°C~55°C | - | - | Active | Not Applicable | - | - | - | - | 10V~30V | IP67 | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | 500μs | - | - | 2.362 ~ 236.220 (60mm ~ 6m) | Retroreflective | Connector, M12, 3POS | Red LED | - | - | - | ||
![]() EX-21B-PN Panasonic Industrial Automation Sales | 2352 |
| - | 8 Weeks | Screw | - | - | - | - | - | - | - | -25°C~55°C | 2003 | EX-20 | Active | 1 (Unlimited) | - | - | - | - | 12V~24V | IP67 | unknown | - | PNP - Open Collector/Dark-ON | 78.74 2m | - | - | 500μs | - | - | 39.4 (100cm) 3.3' | Through-Beam | Cable | Red LED | - | RoHS Compliant | - | ||
![]() Q20PLP Banner Engineering Corporation | 55 | - | Datasheet | - | - | 4 | ABS | - | - | - | - | - | -20°C~60°C | 2008 | Q20 | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 6P, IEC IP67 | - | - | PNP - Dark-ON/Light-ON | 78.74 2m | - | - | 800μs | - | Adjustable, Potentiometer | 13.12' (4m) | Retroreflective, Polarized | Cable | Red (645nm) | - | ROHS3 Compliant | IP67 | ||
![]() QS30RRXQ Banner Engineering Corporation | 2277 |
| - | - | - | 5 | Plastic | - | - | - | - | - | -20°C~70°C | 2004 | QS30 | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 6P, IP67 | - | - | NPN/PNP - Dark-ON | - | 100mA | - | 5ms | - | - | 698.82' (213m) | Through-Beam | Connector | Infrared LED | - | ROHS3 Compliant | IP67, IP69K | ||
![]() QS18VP6LDQ5 Banner Engineering Corporation | 2196 | - | - | - | - | 4 | ABS | - | - | - | - | - | -10°C~50°C | 2016 | QS18 | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 6P, IEC IP67 | - | - | PNP - Dark-ON/Light-ON | - | 100mA | - | 700μs | - | Adjustable, Potentiometer | 11.811 (300mm) | Diffuse | Connector | LED | - | ROHS3 Compliant | IP67 | ||
![]() E3FA-DP26 Omron Automation and Safety | 39 | - | - | 2 Weeks | - | - | - | - | - | - | - | - | -25°C~55°C | - | E3FA | Active | 1 (Unlimited) | - | Connector | 55°C | -25°C | 10V~30V | IEC IP67, IP69K | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | 500μs | - | Single-Turn | 39.37 (1m) | Reflective | Connector | Red LED | - | Non-RoHS Compliant | IP67 | ||
![]() FD-S21 Panasonic Industrial Automation Sales | 44 | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | FX-500 | Active | 1 (Unlimited) | Cable | Cable | - | - | - | - | - | - | - | 39.37 1m | - | - | - | - | - | 3.150 (80mm) | Reflective, Diffuse | Cable | - | 10mm | RoHS Compliant | - | ||
![]() E32-D15Y 2M Omron Automation and Safety | 2277 |
| - | 2 Weeks | - | - | - | - | - | - | - | - | -40°C~70°C | - | E32 | Active | 1 (Unlimited) | - | - | - | - | - | IEC IP40 | - | - | - | - | - | - | - | - | - | 3.937 (100mm) | Reflective | Cable | - | - | RoHS Compliant | - | ||
![]() E3F3-R86 Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2001 | E3F3 | Obsolete | 1 (Unlimited) | - | - | - | - | 12V~24V | IEC IP66 | - | - | PNP - Open Collector/Dark-ON | - | - | - | 1ms | - | - | - | Reflective | Connector | Red LED | - | - | - | ||
![]() T18AW3FF100 Banner | 2307 |
| - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | -40°C ~ 70°C | - | T18 | - | - | - | - | - | - | 20V ~ 250V | NEMA 6P, IEC IP67, IEC IP69K | - | 20 VAC to 250 VAC | SPST - Light-ON | 78.74 (2m) | - | - | 16ms | Photoelectric | - | 3.937 (100mm) | Background Suppression | Cable | Infrared (880nm) | - | - | - | ||
![]() NA1-PK3 Panasonic Industrial Automation Sales | 2046 |
| - | 8 Weeks | Through Hole | - | ABS | - | - | - | - | - | -10°C~55°C | 2003 | - | Active | 1 (Unlimited) | Wire | - | 55°C | -10°C | 12V~24V | IP62 | - | - | NPN - Open Collector | 78.74 2m | - | - | 10ms | - | - | 3.937 (100mm) | Through-Beam | Cable | Infrared | - | RoHS Compliant | IP62 | ||
![]() QS18VP6LVQ5 Banner Engineering Corporation | 47 | - | - | - | - | 4 | ABS | - | - | - | - | - | -20°C~70°C | 2016 | QS18 | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 6P, IEC IP67 | - | - | PNP - Dark-ON/Light-ON | - | - | 100 ms | 600μs | - | Adjustable, Potentiometer | 255.906 (6.5m) | Retroreflective, NonPolarized | Connector | Red LED | - | ROHS3 Compliant | IP67 | ||
![]() QS18VN6FF100Q8 Banner Engineering Corporation | 53 |
| - | - | - | 4 | ABS | - | - | - | - | - | -20°C~70°C | 2016 | QS18 | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 6P, IP67 | - | - | NPN - Dark-ON/Light-ON | - | - | - | 850μs | - | - | 3.937 (100mm) | Background Suppression | Connector | Red LED | - | ROHS3 Compliant | IP67 | ||
![]() PD30CNP06PPM5RT Carlo Gavazzi Inc. | 51 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | -25°C~55°C | - | PD | Active | Not Applicable | - | - | - | - | 10V~30V | IEC 60529 IP67 | - | - | PNP | - | - | - | 500μs | - | Teaching Method | 236.22 (6m) | Retroreflective | Connector | Red (660nm) | - | RoHS Compliant | - | ||
![]() QS30FF600Q Banner Engineering Corporation | 2492 | - | Datasheet | - | - | 5 | ABS | - | - | - | - | - | -20°C~70°C | 2005 | QS30 | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 6P, IP67 | - | - | NPN/PNP - Dark-ON/Light-ON | - | 100mA | 100 ms | 2ms | - | - | 23.622 (600mm) | Background Suppression | Connector | Red (680nm) | - | ROHS3 Compliant | IP67 | ||
![]() WTB2S-2P1330 SICK, Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | - | - | -25°C~50°C | - | - | Active | Not Applicable | - | - | - | - | 10V~30V | IP67 | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | 400μs | - | - | 0.118 ~ 1.181 (3mm ~ 30mm) | - | Cable | Red LED | - | - | - | ||
![]() Q146E Banner Engineering Corporation | 66 |
| - | - | - | 2 | ABS | - | - | - | - | - | -20°C~55°C | 2000 | Q14 | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 4, IP54 | - | - | - | 78.74 2m | - | - | 8ms | - | - | 70.866 (1.8m) | Through-Beam | Cable | Infrared LED | - | ROHS3 Compliant | IP54 | ||
![]() Q40SP6LPQ Banner Engineering Corporation | 2972 | - | - | - | - | 4 | PBT | - | - | - | - | - | -40°C~70°C | 2012 | Q40 | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 6P IEC IP96K | - | - | PNP - Dark-ON/Light-ON | - | - | - | 3ms | - | - | 236.22 (6m) | Through-Beam | Connector | LED | - | ROHS3 Compliant | IP67, IP69K | ||
![]() MPFT15-M14-4 Carlo Gavazzi Inc. | 26 |
| Datasheet | 5 Weeks | Panel | - | - | - | - | - | - | - | -20°C~60°C | 2010 | - | Active | Not Applicable | - | - | - | - | 12V~24V | IP67 | - | - | - | - | - | - | 50ms, 40ms | - | Adjustable | 590.551 (15m) | Through-Beam | Terminal | Infrared (880nm) | - | RoHS Compliant | - |