- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Range | RoHS | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Response Time | Amplifier Type | Adjustment Type | Temperature Range | Sensing Distance | Sensing Method | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Product | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E3RA-RN21 Omron Automation and Safety | 39 | - | Datasheet | - | - | Radial | 4 | ABS | - | - | - | - | - | - | - | - | -25°C~55°C | 2012 | E3RA | Active | 1 (Unlimited) | Connector | 55°C | -25°C | 10V~30V | IEC IP67, IP69K | - | NPN - Dark-ON/Light-ON - Selectable | - | 100mA | 500μs | - | Single-Turn | - | 3.937 ~ 118.11 (100mm ~ 3m) | Retroreflective | 30V | Connector, M12, 4POS | Red LED | 10V | - | Unknown | RoHS Compliant | IP67 | ||
![]() E3RA-TN21 Omron Automation and Safety | 26 |
| Datasheet | 17 Weeks | Through Hole | Radial | 4 | ABS | - | - | - | - | - | - | - | - | -25°C~55°C | 2012 | E3RA | Active | 1 (Unlimited) | Connector | 55°C | -25°C | 10V~30V | IEC IP67, IP69K | - | NPN - Dark-ON/Light-ON - Selectable | - | 100mA | 500μs | - | Single-Turn | - | 15m | Through-Beam | 30V | Connector, M12, 4POS | Red LED | 10V | - | No SVHC | RoHS Compliant | IP67 | ||
![]() PBCT23T Banner Engineering Corporation | 30 |
| - | - | - | - | - | - | PBCT23 | - | Banner Engineering Corporation | - | Box | Active | - | - | 70°C | - | PBCT2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reflective, Diffuse | - | - | - | - | - | - | - | - | ||
![]() SM91RSRQD Banner Engineering Corporation | 2139 |
| - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | -20°C ~ 70°C | - | VALU-BEAM | - | - | - | - | - | 10V ~ 30V | Adjustable | - | NPN/PNP | - | - | 8ms | - | Adjustable | - | 118.110" (3m) | Adjustable | - | Connector | Infrared (880nm) | - | - | - | - | - | ||
![]() S18AW3DLQ Banner Engineering Corporation | 43 |
| - | - | - | - | - | - | S18AW3 | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | -40°C ~ 70°C | - | S18 | - | - | - | - | - | 20 ~ 250 VAC | NEMA 6P IEC, IP69K | 20 VAC to 250 VAC | Light-On | - | - | 16ms | Photoelectric | - | - | 11.811" (300mm) | Diffuse | - | Connector | Infrared (880nm) | - | - | - | - | - | ||
![]() T30SN6R Banner Engineering Corporation | 44 |
| - | - | - | - | - | - | T30SN6 | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | -40°C ~ 70°C | - | T30 | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | 78.74" (2m) | - | 3ms | - | - | - | 196.85' (60m) | Through-Beam | - | Cable | LED | - | - | - | - | - | ||
![]() PVD225QPMA19 Banner Engineering Corporation | 501 |
| - | - | - | - | - | - | PVD225 | + 50 C | Banner Engineering Corporation | 0 C | Box | Active | - | - | 0°C ~ 50°C | - | PVD | - | - | - | - | - | 12V ~ 30V | NEMA 2, IEC IP62 | 12 VDC to 30 VDC | NPN/PNP | 15.748" (400.00mm) | - | 400ms | - | Adjustable | - | 78.740" (2m) | Retroreflective, Diffuse | - | Cable with Connector | Red (630nm) | - | - | - | - | - | ||
![]() QS18ANWLPQ2 Banner Engineering Corporation | 2851 |
| - | - | - | - | - | - | QS18A | + 55 C | Banner Engineering Corporation | - 25 C | Box | Active | - | Compliant | -25°C ~ 70°C | - | QS18 | - | - | - | - | - | 20 ~ 270VAC, 20 ~ 270VDC | NEMA 6P, IEC IP67 | 20 VAC/DC to 270 VAC/DC | Light-On | - | - | 8.3ms | Photoelectric | Adjustable, Potentiometer | - | 11.48' (3.5m) | Retroreflective, Polarized | - | Connector | Red (630nm) | - | - | - | - | - | ||
![]() EA5R1200PIXMODQ Banner Engineering Corporation | 717 |
| - | - | - | - | - | - | EA5R1200 | - | Banner Engineering Corporation | - | Box | Active | 150 mm to 2400 mm | - | -40°C ~ 70°C | - | - | - | - | - | - | - | 12V ~ 30V | IEC IP65 | - | PNP | - | - | - | - | - | - | 15.748" ~ 157.480" (400mm ~ 4m) | - | - | - | - | - | Receiver | - | - | - | ||
![]() R58ACG1 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 10 C | Box | Active | - | - | -10°C ~ 50°C | - | R58A | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | - | 50μs | Photoelectric | Adjustable, Potentiometer | - | 0.394" (10mm) | - | - | Cable | Green LED | - | - | - | - | - | ||
![]() SMA91E W/30 Banner Engineering Corporation | 2661 |
| - | - | - | - | - | - | SMA91E | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | -20°C ~ 70°C | - | SM912 | - | - | - | - | - | 10 ~ 250VAC, 10 ~ 250VDC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 6P, 12, 13 IEC IP66 | 10 VAC/DC to 250 VAC/DC | - | 78.74" (2m) | - | 4ms | Photoelectric | Adjustable, Potentiometer | - | 196.85' (60m) | Through-Beam | - | Cable with Connector | Infrared (880nm) | - | - | - | - | - | ||
![]() SM31RMHS Banner Engineering Corporation | 2531 |
| - | - | - | - | - | - | SM31R | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | Compliant | -20°C ~ 70°C | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | - | 300μs | Photoelectric | Adjustable, Potentiometer | - | 118.110" (3m) | Through-Beam | - | Cable | Infrared | - | - | - | - | - | ||
![]() D10DPCFP Banner Engineering Corporation | 2366 |
| - | - | - | - | - | - | D10DP | - | Banner Engineering Corporation | - | Box | Active | - | - | -10°C ~ 55°C | - | D10 | - | - | - | - | - | 12V ~ 24V | NEMA 1, IEC IP50 | - | PNP | 78.74" (2m) | - | 150μs | - | Adjustable | - | - | Fiber Optic | - | Cable | Red (680nm) | - | - | - | - | - | ||
![]() Q459E Banner Engineering Corporation | 27 |
| - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | -40°C ~ 70°C | - | Q45 | - | - | - | - | - | 5V ~ 15V | NEMA 6P, IEC IP67 | 5 VDC to 15 VDC | - | 78.74" (2m) | - | - | Photoelectric | - | - | 236.220" (6m) | Through-Beam | - | Cable | Infrared (880nm) | - | - | - | - | - | ||
![]() Q12RB6LVQ5 Banner Engineering Corporation | 2232 |
| - | - | - | - | - | - | Q12RB6 | + 55 C | Banner Engineering Corporation | - 20 C | Box | Active | - | Compliant | -20°C ~ 55°C | - | Q12 | - | - | - | - | - | 10V ~ 30V | IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON | - | - | 700μs | Photoelectric | - | - | 4.9' (1.50m) | Retroreflective, NonPolarized | - | Connector | Red (640nm) | - | - | - | - | - | ||
![]() SM312CV2GQD Banner Engineering Corporation | 2306 |
| - | - | - | - | - | - | SM312 | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | Compliant | -20°C ~ 70°C | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | 1ms | Photoelectric | Adjustable, Potentiometer | - | 1.929" (49mm) | Convergent | - | Connector | Green LED | - | - | - | - | - | ||
![]() M18TIP14 Banner Engineering Corporation | 650 |
| - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | -20°C ~ 70°C | - | M18T | - | - | - | - | - | 12V ~ 30V | IEC IP67; NEMA 6 | 12 V to 30 V | PNP | 78.74" (2m) | - | 75ms | - | - | - 20 C to + 300 C | - | - | - | Cable | Infrared (860nm) | - | - | - | - | - | ||
![]() PDIS46UHFM12 Banner Engineering Corporation | 2310 |
| - | - | - | - | - | - | PDIS46 | - | Banner Engineering Corporation | - | Box | Active | - | - | 70°C | - | PDIS4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through-Beam | - | - | - | - | - | - | - | - | ||
![]() SMW95RQD Banner Engineering Corporation | 2092 |
| - | - | - | - | - | - | SMW95 | - | Banner Engineering Corporation | - | Box | Active | - | - | - | - | SMW915 | - | - | - | - | - | 12 ~ 28VAC, 12 ~ 28VDC | - | - | Relay | - | - | - | - | - | - | 196.85' (60m) | Through-Beam | - | - | - | - | - | - | - | - | ||
![]() QMH26VPLPQ7 Banner Engineering Corporation | 2851 |
| - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 30 C | Box | Active | - | - | -30°C ~ 70°C | - | - | - | - | - | - | - | 10V ~ 30V | IP69K | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | - | - | 500μs | Photoelectric | - | - | 118.110" (3m) | Retroreflective, Polarized | - | Connector | Red LED | - | - | - | - | - |