- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Housing Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Approval Agency | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Contact Current Rating | Response Time | Adjustment Type | Sensing Distance | Sensing Method | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Length | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPFT15-M14-4C Carlo Gavazzi Inc. | In Stock | - | - | 3 Weeks | - | - | - | -20°C~60°C | - | - | Active | Not Applicable | - | - | - | - | 12V~24V | IP67 | - | - | - | - | - | - | 50ms, 40ms | Adjustable | 590.551 (15m) | Through-Beam | - | Terminal | Infrared (880nm) | - | - | - | RoHS Compliant | - | ||
![]() MPFR-D18-4 Carlo Gavazzi Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | - | -20°C~60°C | - | - | Active | Not Applicable | - | - | - | - | 12V~24V | IP67 | - | - | - | - | - | - | 50ms, 40ms | Adjustable | 590.551 (15m) | Through-Beam | - | Terminal | Infrared (880nm) | - | - | - | RoHS Compliant | - | ||
![]() E3S-AT61-L Omron Automation and Safety | In Stock | - | - | 2 Weeks | - | - | - | - | 2015 | - | Active | 1 (Unlimited) | - | Cable | 55°C | -25°C | - | - | - | 24V | - | - | - | - | - | - | 7 m | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S30SP6FF400Q Banner Engineering Corporation | 2601 | - | - | - | - | 4 | - | -40°C~70°C | - | S30SP | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 6P, IP69K | - | - | PNP - Dark-ON/Light-ON | - | - | - | 3ms | - | 15.748 (400mm) | Background Suppression | - | Connector | Infrared LED | - | - | - | ROHS3 Compliant | IP69K | ||
![]() SM312CV Banner Engineering Corporation | 2349 | - | Datasheet | - | - | 4 | Polyester | -20°C~70°C | 1999 | MINI-BEAM® | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12 IEC IP67 | - | - | NPN/PNP - Dark-ON/Light-ON | 78.74 2m | 150mA | - | 1ms | Adjustable, Potentiometer | 0.630 (16mm) | Convergent | 30V | Cable | Red (650nm) | 10V | - | No SVHC | ROHS3 Compliant | IP67 | ||
![]() E32-T16P 5M Omron Automation and Safety | 2945 |
| - | 43 Weeks | - | - | - | - | - | E32 | Active | 1 (Unlimited) | - | - | - | - | - | IEC IP50 | - | - | - | - | - | - | - | - | 0.433 (11mm) | Through-Beam | - | Cable | - | - | - | - | RoHS Compliant | - | ||
![]() S18SN6DQ Banner Engineering Corporation | 48 | - | - | - | - | 4 | - | -40°C~70°C | 2006 | S18 | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 6P, IEC IP69K | CE, CSA, IEC, UL | - | NPN - Dark-ON/Light-ON | - | 150mA | 150mA | 3ms | - | 3.937 (100mm) | Diffuse | 30V | Connector | Infrared LED | 10V | 59.2mm | No SVHC | ROHS3 Compliant | IP69K | ||
![]() EX-24B-PN Panasonic Industrial Automation Sales | 47 | - | - | 8 Weeks | Front | - | PET | -25°C~55°C | 2007 | EX-20 | Active | 1 (Unlimited) | Cable | Cable | 55°C | -25°C | 12V~24V | IP67 | - | - | PNP - Open Collector/Dark-ON | 78.74 2m | - | - | 500μs | - | 0.079 ~ 0.984 (2mm ~ 25mm) | Reflective, Convergent | - | Cable | Red LED | - | - | - | RoHS Compliant | IP67 | ||
![]() E3FA-TP12 2M Omron Automation and Safety | 18 | - | - | 2 Weeks | - | - | - | -25°C~55°C | - | E3FA | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | IEC IP67, IP69K | - | - | PNP - Dark-ON/Light-ON - Selectable | 78.74 2m | - | - | 500μs | Single-Turn | 590.551 (15m) | Reflective | - | Cable | Red LED | - | - | - | Non-RoHS Compliant | - | ||
![]() E3ZM-CL89H Omron Automation and Safety | In Stock | - | - | 14 Weeks | - | - | - | -25°C~55°C | 2015 | E3ZM | Active | 1 (Unlimited) | - | Cable | 55°C | -25°C | 10V~30V | IEC IP67 | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | 1ms | - | 0.394 ~ 7.874 (10mm ~ 200mm) ADJ | Reflective, Background Suppression | - | Cable | Red (660nm) | - | - | - | RoHS Compliant | IP67 | ||
![]() E32-D43M 1M Omron Automation and Safety | 2567 |
| - | 2 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() E3S-CL1-M1J 0.3M Omron Automation and Safety | 2635 |
| - | 2 Weeks | - | - | - | -25°C~55°C | - | - | Active | 1 (Unlimited) | - | - | - | - | 12V~24V | NEMA 6P; IEC IP67 | - | - | - | - | - | - | 1ms | Adjustable | - | - | - | Cable | Red (700nm) | - | - | - | RoHS Compliant | - | ||
![]() F3W-D052D 2M Omron Automation and Safety | 771 |
| - | 2 Weeks | - | - | - | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E3ZM-CL67H Omron Automation and Safety | In Stock | - | - | 44 Weeks | - | - | - | -25°C~55°C | 2015 | E3ZM | Active | 1 (Unlimited) | - | Cable | 55°C | -25°C | 10V~30V | IEC IP67 | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | - | 1ms | - | 0.394 ~ 5.9 (10mm ~ 150mm) ADJ | Reflective, Background Suppression | - | Cable | Red (660nm) | - | - | - | RoHS Compliant | IP67 | ||
![]() ZX1-LD300A61 5M Omron Automation and Safety | 824 |
| - | 2 Weeks | - | - | - | -10°C~55°C | - | - | Active | 1 (Unlimited) | - | - | - | - | - | IEC IP67 | - | - | NPN - Open Collector | 196.85 5m | - | - | 100ms | - | 11.811 (300mm) | Reflective | - | Cable | - | - | - | - | - | - | ||
![]() ZX-GT2840S41 Omron Automation and Safety | 903 |
| - | 2 Weeks | - | - | - | 0°C~40°C | - | - | Active | 1 (Unlimited) | - | Cable | 40°C | 0°C | 24V | IEC IP40 | - | - | - | - | - | - | 500μs | - | 1.575 (40mm) | Through-Beam | - | Cable | Red (650nm) | - | - | - | RoHS Compliant | IP40 | ||
![]() ZX1-LD300A66 0.5M Omron Automation and Safety | 635 |
| - | 2 Weeks | - | - | - | -10°C~55°C | - | - | Active | 1 (Unlimited) | - | - | - | - | - | IEC IP67 | - | - | NPN - Open Collector | 19.5 50cm | - | - | 100ms | - | 11.811 (300mm) | Reflective | - | Connector | - | - | - | - | - | - | ||
![]() E3Z-B82 0.5M Omron Automation and Safety | 2964 |
| Datasheet | 13 Weeks | - | - | - | -25°C~55°C | - | E3Z-B | Active | 1 (Unlimited) | - | - | - | - | 12V~24V | IEC IP67 | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | 1ms | Single-Turn | 78.740 (2m) | Retroreflective | - | Cable | Red (680nm) | - | - | - | RoHS Compliant | - | ||
![]() HG-C1400 Panasonic Industrial Automation Sales | 2758 | - | - | 8 Weeks | - | - | - | -10°C~45°C | 2015 | HG-C | Active | 1 (Unlimited) | - | Cable | 45°C | -10°C | 12V~24V | IP67 | - | - | NPN - Open Collector | 78.74 2m | - | - | 1.5ms | Teaching Method | 15.748 (400mm) | Reflective | - | Cable | Red Laser Diode (655nm) | - | - | - | RoHS Compliant | IP67 | ||
![]() E3ZM-CL87H Omron Automation and Safety | In Stock | - | - | 44 Weeks | - | - | - | -25°C~55°C | 2015 | E3ZM | Active | 1 (Unlimited) | - | Cable | 55°C | -25°C | 10V~30V | IEC IP67 | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | 1ms | - | 0.394 ~ 5.9 (10mm ~ 150mm) ADJ | Reflective, Background Suppression | - | Cable | Red (660nm) | - | - | - | RoHS Compliant | IP67 |