- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Housing Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Reach Compliance Code | Output Configuration | Cable Length | Response Time | Adjustment Type | Sensing Distance | Sensing Method | Sensors/Transducers Type | Connection Method | Light Source | Height | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E3FA-DN14 2M Omron Automation and Safety | 46 |
| - | 4 Weeks | - | - | - | -25°C~55°C | - | E3FA | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | IEC IP67, IP69K | - | NPN - Dark-ON/Light-ON - Selectable | 78.74 2m | 500μs | Single-Turn | 3.937 (100mm) | Reflective | - | Cable | Red LED | - | - | Non-RoHS Compliant | - | ||
![]() E3ZM-T86-D Omron Automation and Safety | 2872 | - | - | 4 Weeks | - | - | - | -25°C~55°C | 2010 | E3ZM | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | IEC IP67, IP69K | unknown | PNP - Open Collector/Light-ON | - | 1ms | Single-Turn | 0.591 (15mm) | Transmissive | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | Connector | Infrared (870nm) | - | - | RoHS Compliant | IP67 | ||
![]() E3ZM-T66-L Omron Automation and Safety | 2566 |
| - | 14 Weeks | - | - | - | -25°C~55°C | 2010 | E3ZM | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | IEC IP67, IP69K | unknown | NPN - Open Collector/Light-ON | - | 1ms | Single-Turn | 0.591 (15mm) | Transmissive | LINEAR POSITION SENSOR,PHOTOELECTRIC,THROUGH BEAM | Connector | Infrared (870nm) | - | - | RoHS Compliant | IP67 | ||
![]() E3T-FT13-M5J 0.3M Omron Automation and Safety | In Stock | - | - | - | - | - | - | -25°C~55°C | - | E3T | Active | 1 (Unlimited) | - | - | - | - | 12V~24V | IEC IP67 | - | PNP - Open Collector/Light-ON | - | 1ms | - | 19.685 (500mm) | Through-Beam | - | Connector | Red (650nm) | - | - | RoHS Compliant | - | ||
![]() NA1-5-PN Panasonic Industrial Automation Sales | 2911 | - | - | 8 Weeks | - | - | - | -10°C~55°C | 2003 | - | Active | 1 (Unlimited) | - | - | 55°C | -10°C | 12V~24V | IP62 | - | PNP - Open Collector | 78.74 2m | 10ms | - | 3.937 (100mm) | Through-Beam | - | Cable | Infrared | - | - | RoHS Compliant | - | ||
![]() ZX1-LD50A66 0.5M Omron Automation and Safety | 934 |
| - | 4 Weeks | - | - | - | -10°C~55°C | - | - | Active | 1 (Unlimited) | - | - | - | - | - | IEC IP67 | - | NPN - Open Collector | 19.5 50cm | 100ms | - | 1.969 (50mm) | Reflective | - | Connector | - | - | - | - | - | ||
![]() E3Z-D62K-M1J 0.3M Omron Automation and Safety | 2146 |
| - | 2 Weeks | - | - | - | -25°C~55°C | - | E3Z | Active | 1 (Unlimited) | - | - | - | - | 12V~24V | IEC IP67 | - | NPN - Dark-ON/Light-ON - Selectable | - | 1ms | Single-Turn | 39.370 (1m) | Reflective, Diffuse | - | Cable | Infrared (860nm) | - | - | RoHS Compliant | - | ||
![]() E3S-CT66-L Omron Automation and Safety | 2063 |
| - | 4 Weeks | Vertical | - | - | -25°C~55°C | - | E3S-C | Active | 1 (Unlimited) | - | Cable | 55°C | -25°C | 12V~24V | NEMA 1, 4X, 6P, 12, 13; IEC 144 IP67 | - | - | - | 1ms | Adjustable, 3/4-Turn Potentiometer | - | Through-Beam | - | Cable | Infrared (880nm) | - | - | RoHS Compliant | IP67 | ||
![]() E32-LD11N 5M Omron Automation and Safety | In Stock | - | - | 65 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() E32-TC200B4R Omron Automation and Safety | 2568 |
| - | 65 Weeks | - | - | - | - | - | E32 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NA1-PK3-PN Panasonic Industrial Automation Sales | 2931 |
| - | 8 Weeks | Through Hole | - | ABS | -10°C~55°C | 2003 | - | Active | 1 (Unlimited) | Wire | - | 55°C | -10°C | 12V~24V | IP62 | - | PNP - Open Collector | 78.74 2m | 10ms | - | 3.937 (100mm) | Through-Beam | - | Cable | Infrared | 70mm | 24mm | RoHS Compliant | IP62 | ||
![]() EX-L261-C5 Panasonic Industrial Automation Sales | 2003 |
| Datasheet | 8 Weeks | Cable | - | - | -10°C~55°C | - | EX-L200 | Active | 1 (Unlimited) | Cable | - | 55°C | -10°C | 12V~24V | IP67 | - | NPN - Open Collector | 78.74 2m | 500μs | Adjustable | 0.787 ~ 1.969 (20mm ~ 50mm) ADJ | Reflective, Convergent | - | Cable | Red Laser Diode (650nm) | - | - | RoHS Compliant | IP67 | ||
![]() EX-L261 Panasonic Industrial Automation Sales | 2953 | - | Datasheet | 8 Weeks | Standard | - | - | -10°C~55°C | - | EX-L200 | Active | 1 (Unlimited) | Cable | - | 55°C | -10°C | 12V~24V | IP67 | - | NPN - Open Collector | 78.74 2m | 500μs | Adjustable | 0.787 ~ 1.969 (20mm ~ 50mm) ADJ | Reflective, Convergent | - | Cable | Red Laser Diode (650nm) | - | - | RoHS Compliant | IP67 | ||
![]() PX-26 Panasonic Industrial Automation Sales | 629 |
| Datasheet | 8 Weeks | Screw | - | ABS | -10°C~55°C | - | PX | Active | 1 (Unlimited) | Wire | Cable | 55°C | -10°C | 10V~31V | IP65 | - | NPN - Open Collector | 19.5 50cm | 80ms | Adjustable | 196.850 (5m) | Reflective | - | Cable | Infrared | - | - | RoHS Compliant | IP65 | ||
![]() CY-192VA-P-Y Panasonic Industrial Automation Sales | 50 |
| - | 8 Weeks | - | - | - | -25°C~55°C | - | CY-100 | Active | 1 (Unlimited) | - | Cable | - | - | 12V~24V | IP67 | unknown | PNP - Open Collector | 78.74 2m | 1ms | - | 157.480 (4m) | Retroreflective | - | - | Infrared | - | - | RoHS Compliant | - | ||
![]() CY-121VA-P-Z Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | - | - | - | -25°C~55°C | - | CY-100 | Active | 1 (Unlimited) | - | - | - | - | 12V~24V | IP67 | - | PNP - Open Collector | - | 1ms | - | 3.937 (100mm) | Reflective, Diffuse | - | Connector, M12, 4POS | Infrared | - | - | RoHS Compliant | - | ||
![]() FD-L31A Panasonic Industrial Automation Sales | 2195 |
| - | 8 Weeks | Cable | - | - | - | - | FX-500 | Active | 1 (Unlimited) | Cable | - | - | - | - | - | - | - | 118.10 3m | - | - | 0.157 ~ 1.299 (4mm ~ 33mm) ADJ | Reflective, Convergent | - | Cable | - | - | - | RoHS Compliant | - | ||
![]() FD-L10 Panasonic Industrial Automation Sales | 2375 | - | - | 8 Weeks | Cable | - | - | - | - | FX-500 | Active | 1 (Unlimited) | Cable | - | - | - | - | - | - | - | 78.74 2m | - | - | 0.197 (5mm) | Reflective | - | Cable | - | - | - | RoHS Compliant | - | ||
![]() FT-V24W Panasonic Industrial Automation Sales | 2165 |
| - | 8 Weeks | - | - | - | - | - | FX-500 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 78.74 2m | - | - | 4.331 (110mm) | Through-Beam | - | Cable | - | - | - | RoHS Compliant | - | ||
![]() EX-19B-R Panasonic Industrial Automation Sales | 2829 |
| - | 8 Weeks | Cable | 2 | - | -25°C~55°C | 2005 | EX-10 | Active | 1 (Unlimited) | - | Cable | 55°C | -25°C | 12V~24V | IP67 | - | NPN - Open Collector/Dark-ON | 78.74 2m | 500μs | - | 39.37 (1m) | Through-Beam | - | Cable | Red LED | - | - | RoHS Compliant | IP67 |