- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Body Material | Maximum Operating Temperature | Minimum Operating Temperature | SwitchingFrequency | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Ingress Protection | Depth | Approval Agency | Operating Supply Voltage | Wire/Cable Type | Output Configuration | Cable Length | Output Current | Response Time | Adjustment Type | Wire/Cable Diameter | Sensing Distance | Power Consumption | Sensing Method | Connection Method | Light Source | Height | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM2A312DQD Banner Engineering Corporation | 2836 | - | Datasheet | - | - | - | 3 | Polyester | - | - | - | - | -20°C~70°C | 1998 | MINI-BEAM® | Active | 1 (Unlimited) | - | - | - | - | - | 24VAC~240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP67 | - | - | - | - | Light-On/Dark-On | - | 300mA | 8ms | Adjustable, Potentiometer | - | 14.961 (380mm) | - | Diffuse | Connector | Red LED | - | - | - | No SVHC | ROHS3 Compliant | IP67 | ||
![]() GRL18-P1137 SICK, Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | -25°C~55°C TA | - | GR18 | Active | - | - | - | - | - | - | 10V~30V | IP67 | - | - | - | - | PNP | 78.74 2m | - | 500μs | Adjustable, Potentiometer | - | 1.181 ~ 283.465 (30mm ~ 7.2m) | - | Retroreflective | Cable | Red (650nm) | - | - | - | - | - | - | ||
![]() CY-121VA-P Panasonic Industrial Automation Sales | 48 |
| - | 8 Weeks | Cable | - | - | - | - | - | - | - | -25°C~55°C | - | CY-100 | Active | 1 (Unlimited) | - | Cable | 55°C | -25°C | - | 12V~24V | IP67 | - | - | - | - | PNP - Open Collector | 78.74 2m | - | 1ms | - | - | 3.937 (100mm) | - | Reflective, Diffuse | Cable | Infrared | - | - | - | - | RoHS Compliant | IP67 | ||
![]() IT23S Banner Engineering Corporation | 2421 | - | - | - | Cable | 125 | - | - | Stainless Steel | - | - | - | 249°C | 2005 | IT2 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Individual | - | 914mm | - | - | - | 3.175 mm | - | - | Through-Beam | - | - | - | 914.4mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() GRTE18-P1167 SICK, Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | -25°C~55°C TA | - | GR18 | Active | - | - | - | - | - | - | 10V~30V | IP67 | - | - | - | - | PNP | 78.74 2m | - | 1ms | Adjustable, Potentiometer | - | 0.197 ~ 39.370 (5mm ~ 1m) | - | Proximity | Cable | Red (650nm) | - | - | - | - | - | - | ||
![]() SM31EL Banner Engineering Corporation | 45 |
| - | - | - | - | 2 | Polyester | - | - | - | - | -20°C~70°C | 2001 | MINI-BEAM® | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | - | - | - | 78.74 2m | 150mA | 1ms | Adjustable, Potentiometer | - | 98.43' (30m) | - | Through-Beam | Cable | Infrared LED | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() Q45BB6DQ5 Banner Engineering Corporation | 47 | - | - | - | - | - | 4 | Polyester | - | - | - | - | -40°C~70°C | 2001 | Q45 | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | NEMA 6P, IEC IP67 | - | CSA, UL | - | - | NPN/PNP | - | - | 2ms | Adjustable | - | 17.717 (450mm) | - | Through-Beam | Connector | Infrared (880nm) | 87.6mm | 44.4mm | 54.1mm | - | ROHS3 Compliant | IP67 | ||
![]() E3F2-DS30B41-P1 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2002 | E3F2 | Obsolete | Not Applicable | - | - | - | - | - | 10V~30V | IEC IP67, IP69K | - | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | 2.5ms | Adjustable | - | 11.811 (300mm) | - | Reflective, Diffuse | Connector | Infrared | - | - | - | - | - | - | ||
![]() FX-301 Panasonic Industrial Automation Sales | 203 | - | - | 8 Weeks | - | - | - | ABS | - | - | - | 150Hz | -10°C~55°C | 2006 | FX-301 | Active | 1 (Unlimited) | Wire | - | - | - | SHORT-CIRCUIT PROTECTION | 12V~24V | - | 30.5mm | - | 24V | - | NPN - Open Collector | - | 100mA | 2ms | Adjustable | - | - | 960mW | Through-Beam | Connector | Red LED | - | 70.8mm | 10mm | Unknown | RoHS Compliant | - | ||
![]() E3S-BD11 Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2001 | E3S-B | Obsolete | 1 (Unlimited) | - | - | - | - | - | 10V~30V | NEMA 4X, 6; IEC 144 IP67 | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | 500μs | Adjustable, 3/4-Turn Potentiometer | - | 7.874 (200mm) | - | Reflective, Diffuse | Cable | Red (700nm) | - | - | - | - | - | - | ||
![]() Q20PDLQ5 Banner Engineering Corporation | 2399 | - | Datasheet | - | - | - | - | - | - | - | - | - | -20°C~60°C | - | Q20 | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | NEMA 6P, IEC IP67 | - | - | - | - | PNP - Dark-ON/Light-ON | - | - | 800μs | Adjustable, Potentiometer | - | 31.496 (800mm) | - | Diffuse | Connector | Red (624nm) | - | - | - | - | ROHS3 Compliant | - | ||
![]() E32-A08 2M Omron Automation and Safety | 2881 |
| - | 2 Weeks | - | - | - | - | - | - | - | - | - | - | E32 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.394 ~ 0.787 (10mm ~ 20mm) ADJ | - | Transmissive | Cable | - | - | - | - | - | RoHS Compliant | - | ||
![]() R58ECRGB2Q Banner | In Stock | - | - | - | - | - | - | - | - | + 55 C | - 10 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | PNP, NPN | - | - | - | - | - | 10 mm | - | Fixed-Convergent | Cable | - | - | - | - | - | - | - | ||
![]() F3W-D052D 1M Omron Automation and Safety | 551 | - | - | 2 Weeks | - | - | - | - | - | - | - | - | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() Q20PDXL Banner Engineering Corporation | 47 | - | Datasheet | - | - | - | 4 | ABS | - | - | - | - | -20°C~60°C | 2008 | Q20 | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | NEMA 6P, IEC IP67 | - | - | - | - | PNP - Dark-ON/Light-ON | 78.74 2m | - | 800μs | Adjustable, Potentiometer | - | 4.9' (1.50m) | - | Diffuse | Cable | Infrared (850nm) | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() MPFT15-4C Carlo Gavazzi Inc. | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | - | - | -20°C~60°C | - | - | Active | Not Applicable | - | - | - | - | - | - | IP40 | - | - | - | - | - | 393.701 10m | - | 40ms, 50ms | Adjustable | - | 590.551 (15m) | - | Through-Beam | Cable | Infrared (880nm) | - | - | - | - | RoHS Compliant | - | ||
![]() PB10C2T20 Carlo Gavazzi Inc. | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | -20°C~50°C | - | - | Active | Not Applicable | - | - | - | - | - | 10V~30V | IP67 | - | - | - | - | - | 196.85 5m | - | 10ms, 20ms | Adjustable | - | 787.4 (20m) | - | Through-Beam | Cable | Infrared (880nm) | - | - | - | - | RoHS Compliant | - | ||
![]() PE12C3T15NO Carlo Gavazzi Inc. | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | -20°C~50°C | - | - | Active | Not Applicable | - | - | - | - | - | 10V~30V | IP67 | - | - | - | - | NPN | 196.85 5m | - | 3.5ms, 6.5ms | Adjustable | - | 590.551 (15m) | - | Through-Beam | Cable | Infrared (880nm) | - | - | - | - | RoHS Compliant | - | ||
![]() BTA23S Banner Engineering Corporation | 2032 |
| - | - | - | 125 | - | - | - | - | - | - | 249°C | 2000 | BTA2 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reflective, Diffuse | - | - | - | 914.4mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PE12C2T15NO Carlo Gavazzi Inc. | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | -20°C~50°C | - | - | Active | Not Applicable | - | - | - | - | - | 10V~30V | IP67 | - | - | - | - | NPN | 196.85 5m | - | 3.5ms, 6.5ms | Adjustable | - | 590.551 (15m) | - | Through-Beam | Cable | Infrared (880nm) | - | - | - | - | RoHS Compliant | - |