- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Number of Pins | Housing Material | SwitchingFrequency | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Approval Agency | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Turn On Delay Time | Contact Current Rating | Response Time | Adjustment Type | Sensing Distance | Sensing Method | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PB10CNT20PC Carlo Gavazzi Inc. | In Stock | - | - | 4 Weeks | - | - | - | -20°C~50°C | - | - | Active | Not Applicable | - | - | - | - | 10V~30V | IP67 | - | - | PNP | 196.85 5m | - | - | - | 3.5ms, 6.5ms | Adjustable | 787.4 (20m) | Through-Beam | - | Cable | Infrared (880nm) | - | - | - | - | RoHS Compliant | - | ||
![]() PE12C3T15 Carlo Gavazzi Inc. | In Stock | - | - | 7 Weeks | - | - | - | -20°C~50°C | - | - | Active | Not Applicable | - | - | - | - | 10V~30V | IP67 | - | - | - | 196.85 5m | - | - | - | 3.5ms, 6.5ms | Adjustable | 590.551 (15m) | Through-Beam | - | Cable | Infrared (880nm) | - | - | - | - | RoHS Compliant | - | ||
![]() PE12C2T15 Carlo Gavazzi Inc. | In Stock | - | - | 7 Weeks | - | - | - | -20°C~50°C | - | - | Active | Not Applicable | - | - | - | - | 10V~30V | IP67 | - | - | NPN | 196.85 5m | - | - | - | 3.5ms, 6.5ms | Adjustable | 590.551 (15m) | Through-Beam | - | Cable | Infrared (880nm) | - | - | - | - | RoHS Compliant | - | ||
![]() MNFT15 Carlo Gavazzi Inc. | 2404 |
| - | 5 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PE12C1T15PO Carlo Gavazzi Inc. | In Stock | - | - | 7 Weeks | - | - | - | -20°C~50°C | - | - | Active | Not Applicable | - | - | - | - | 10V~30V | IP67 | - | - | PNP | 196.85 5m | - | - | - | 3.5ms, 6.5ms | Adjustable | 590.551 (15m) | Through-Beam | - | Cable | Infrared (880nm) | - | - | - | - | RoHS Compliant | - | ||
![]() PE12C3T15PO Carlo Gavazzi Inc. | In Stock | - | - | 7 Weeks | - | - | - | -20°C~50°C | - | - | Active | Not Applicable | - | - | - | - | 10V~30V | IP67 | - | - | PNP | 196.85 5m | - | - | - | 3.5ms, 6.5ms | Adjustable | 590.551 (15m) | Through-Beam | - | Cable | Infrared (880nm) | - | - | - | - | RoHS Compliant | - | ||
![]() PB10CNT20NC Carlo Gavazzi Inc. | 10864858 |
| - | 4 Weeks | - | - | - | -20°C~50°C | - | - | Active | Not Applicable | - | - | - | - | 10V~30V | IP67 | - | - | NPN | 196.85 5m | - | - | - | 3.5ms, 6.5ms | Adjustable | 787.4 (20m) | Through-Beam | - | Cable | Infrared (880nm) | - | - | - | - | RoHS Compliant | - | ||
![]() T18SN6RQ Banner Engineering Corporation | In Stock | - | - | - | 4 | Polycarbonate | - | -40°C~70°C | 2006 | T18 | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 6P, IEC IP67, IEC IP69K | CE, CSA, UL | - | NPN - Dark-ON/Light-ON | - | 150mA | - | 150mA | 3ms | - | 787.402 (20m) | Through-Beam | 30V | Connector | Infrared (950nm) | 10V | - | - | No SVHC | ROHS3 Compliant | IP69K | ||
![]() T186UEQ Banner Engineering Corporation | 2450 | - | - | - | - | PBT | 230kHz | -40°C~70°C | 2008 | T18 | Active | 1 (Unlimited) | Cable | - | - | - | 12V~30V | NEMA 6P, IP67 | - | 30V | - | - | - | - | - | 1ms | - | 11.81 ~ 23.62 (300mm ~ 600mm) | Through-Beam | - | Connector | LED | - | 30mm | 51.5mm | No SVHC | ROHS3 Compliant | IP67 | ||
![]() PB10C2T20PO Carlo Gavazzi Inc. | In Stock | - | - | 7 Weeks | - | - | - | -20°C~50°C | - | - | Active | Not Applicable | - | - | - | - | 10V~30V | IP67 | - | - | PNP | 196.85 5m | - | - | - | 10ms, 20ms | Adjustable | 787.4 (20m) | Through-Beam | - | Cable | Infrared (880nm) | - | - | - | - | RoHS Compliant | - | ||
![]() PB10C3T20 Carlo Gavazzi Inc. | In Stock | - | - | 7 Weeks | - | - | - | -20°C~50°C | - | - | Active | Not Applicable | - | - | - | - | 10V~30V | IP67 | - | - | - | 196.85 5m | - | - | - | 10ms, 20ms | Adjustable | 787.4 (20m) | Through-Beam | - | Cable | Infrared (880nm) | - | - | - | - | RoHS Compliant | - | ||
![]() PB3PPPA Carlo Gavazzi Inc. | 2293 |
| Datasheet | 5 Weeks | - | - | - | -20°C~60°C | - | - | Active | Not Applicable | - | - | - | - | 10V~30V | IP67 | - | - | PNP | 78.74 2m | - | - | - | 330μs, 660μs | Adjustable, 20-Turn Potentiometer | 118.110 (3m) | Retroreflective, Polarized | - | Cable | Yellow LED | - | - | - | - | RoHS Compliant | - | ||
![]() QS18VP6DQ5 Banner Engineering Corporation | 44 | - | - | - | 4 | ABS | - | -20°C~70°C | 2014 | QS18 | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 6P, IEC IP67 | - | - | PNP - Dark-ON/Light-ON | - | - | 100 ms | - | 600μs | Adjustable, Potentiometer | 17.717 (450mm) | Diffuse | - | Connector | LED | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() Q40SP6RQ Banner Engineering Corporation | 2564 | - | - | - | - | - | - | -40°C~70°C | - | Q40 | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 6P IEC IP96K | - | - | PNP - Dark-ON/Light-ON | - | - | - | - | 3ms | - | 196.85' (60m) | Through-Beam | - | Connector | LED | - | - | - | - | ROHS3 Compliant | - | ||
![]() WTB9L-3P2461 SICK, Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | - | -10°C~55°C | - | - | Active | Not Applicable | - | - | - | - | 10V~30V | IP66/67/69K | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | 500μs | Adjustable, 5-Turn Potentiometer | 0.984 ~ 11.811 (25mm ~ 300mm) | - | - | Connector, M12, 4POS | Red Laser Diode (650nm) | - | - | - | - | - | - | ||
![]() WTV4-3P3441 SICK, Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | - | -40°C~60°C | - | - | Active | Not Applicable | - | - | - | - | 10V~30V | IP66/67 | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | 500μs | Adjustable, 5-Turn Potentiometer | 0.157 ~ 1.969 (4mm ~ 50mm) | - | - | Cable with Connector, M12, 4POS | Red LED | - | - | - | - | - | - | ||
![]() EF1801PPAS Carlo Gavazzi Inc. | In Stock | - | Datasheet | 5 Weeks | - | - | - | -20°C~60°C | - | - | Active | Not Applicable | - | - | - | - | 10V~40V | IP67 | - | - | PNP | - | - | - | - | 3.2ms, 5ms | Adjustable | 3.937 (100mm) | Retroreflective | - | Connector, M18, 4POS | Red (660nm) | - | - | - | - | RoHS Compliant | - | ||
![]() CX-481-Z Panasonic Industrial Automation Sales | 2631 |
| - | 8 Weeks | 4 | - | - | -25°C~55°C | 2010 | CX-400 | Active | 1 (Unlimited) | - | Connector | 55°C | -25°C | 12V~24V | IP67 | - | - | NPN - Open Collector | - | - | - | - | 1ms | - | 19.685 (500mm) | Retroreflective | - | Connector, M8, 4POS | Infrared | - | - | - | - | RoHS Compliant | IP67 | ||
![]() PMR10RGT Carlo Gavazzi Inc. | 2135 | - | - | 7 Weeks | - | - | - | -25°C~55°C | - | - | Active | Not Applicable | - | - | - | - | 10.8V~264V | IP67 | - | - | - | - | - | - | - | 20ms, 30ms | Fixed | 32.80' (10m) | Retroreflective | - | Terminal | Infrared (880nm) | - | - | - | - | RoHS Compliant | - | ||
![]() E3ZM-CL86H Omron Automation and Safety | 2110 |
| - | 14 Weeks | - | - | - | -25°C~55°C | 2015 | E3ZM | Active | 1 (Unlimited) | - | Cable | 55°C | -25°C | 10V~30V | IEC IP67 | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | 1ms | - | 0.394 ~ 3.937 (10mm ~ 100mm) ADJ | Reflective, Background Suppression | - | Cable | Red (650nm) | - | - | - | - | RoHS Compliant | IP67 |