- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Depth | Reach Compliance Code | Operating Supply Voltage | Operating Supply Current | Output Configuration | Cable Length | Response Time | Adjustment Type | Sensing Distance | Sensing Method | Sensors/Transducers Type | Connection Method | Light Source | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E3S-5DE4S-45 Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | - | -25°C~55°C | - | 2010 | E3S | Obsolete | 1 (Unlimited) | Cable | 55°C | -25°C | 12V~24V | NEMA 1, 3, 4X, 6, 12; IEC 144 IP67 | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | 3ms | - | 196.850 (5m) | Through-Beam | - | Cable | Infrared | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() E3S-5LE4 5M Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | - | -25°C~55°C | - | 2007 | E3S | Obsolete | 1 (Unlimited) | - | - | - | 12V~24V | NEMA 1, 3, 4X, 6, 12; IEC 144 IP67 | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | 3ms | - | 196.850 (5m) | Through-Beam | - | Cable | Infrared | - | - | - | - | - | - | - | ||
![]() E3S-DS10E4 5M Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | - | -25°C~55°C | - | 2007 | E3S | Obsolete | 1 (Unlimited) | - | - | - | 12V~24V | NEMA 1, 2, 12; IEC 144 IP65 | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | 1ms | Adjustable | 3.937 (100mm) | Reflective, Diffuse | - | Wire | Infrared | - | - | - | - | - | - | - | ||
![]() E3F3-T16 Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 2001 | E3F3 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,THROUGH BEAM | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() E3F3-T86M Omron Automation and Safety | In Stock | - | Datasheet | - | - | Metal | - | - | - | - | - | - | 2001 | E3F3 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,THROUGH BEAM | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() E3JK-R2M2 5M Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | - | -25°C~55°C | - | 2012 | E3JK | Obsolete | 1 (Unlimited) | - | - | - | 12V~240V 24V~240V | IP64 | - | - | - | - | Relay - Dark-ON | - | 30ms | Fixed | 98.425 (2.5m) | Retroreflective, Polarized | - | Cable | Polarized, Pulse Modulated Red LED | - | - | - | - | - | - | - | ||
![]() NA40-6-H Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | 2003 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() E3S-5E4S-45 5M Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | - | -25°C~55°C | - | 2010 | E3S | Active | 1 (Unlimited) | - | - | - | 12V~24V | NEMA 1, 3, 4X, 6, 12; IEC 144 IP67 | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | 3ms | - | 196.850 (5m) | Through-Beam | - | Cable | Infrared | - | - | - | - | RoHS Compliant | - | - | ||
![]() E3Z-T62-G0 2M Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | - | -25°C~55°C | - | 2001 | E3Z | Active | 1 (Unlimited) | - | - | - | 12V~24V | IEC IP67, IP69K | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | 2ms | Single-Turn | 1181.102 (30m) | Through-Beam | - | Cable | Infrared (870nm) | - | - | - | - | RoHS Compliant | - | - | ||
![]() E3Z-R61-M5J 0.3M Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | - | -25°C~55°C | - | - | E3Z | Active | 1 (Unlimited) | - | - | - | 12V~24V | IEC IP67, IP69K | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | 1ms | Single-Turn | 157.480 (4m) | Retroreflective | - | Connector | Red (660nm) | - | - | - | - | RoHS Compliant | - | - | ||
![]() E3Z-D62-M5J 0.3M Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | - | -25°C~55°C | - | - | E3Z | Active | 1 (Unlimited) | - | - | - | 12V~24V | IEC IP67 | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | 1ms | Single-Turn | 39.370 (1m) | Reflective, Diffuse | - | Cable | Infrared (860nm) | - | - | - | - | RoHS Compliant | - | - | ||
![]() E3Z-D82-M5J 0.3M Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | - | -25°C~55°C | - | - | E3Z | Active | 1 (Unlimited) | - | - | - | 12V~24V | IEC IP67 | - | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | 1ms | Single-Turn | 39.370 (1m) | Reflective, Diffuse | - | Cable | Infrared (860nm) | - | - | - | - | RoHS Compliant | - | - | ||
![]() SM312FVQD Banner Engineering Corporation | 2334 |
| - | - | - | - | 4 | PBT | - | - | -20°C~70°C | - | 2012 | MINI-BEAM® | Active | 1 (Unlimited) | - | - | - | 10V~30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | 12.2mm | - | 30V | - | NPN/PNP | - | 1ms | Adjustable, Potentiometer | - | Fiber Optic | - | Connector | Red (650nm) | - | 57.5mm | 30.7mm | - | ROHS3 Compliant | - | IP67 | ||
![]() SBD1 Banner | In Stock | - | - | - | - | - | - | - | + 70 C | - 40 C | - | - | - | MULTI-BEAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 cm | Diffuse | - | Cable | infrared | - | - | - | - | - | - | - | ||
![]() PA18ALP20TCM6SA Carlo Gavazzi Inc. | 2879 |
| - | 7 Weeks | - | - | - | - | - | - | -20°C~60°C | - | - | - | Active | Not Applicable | - | - | - | 20V~250VAC | IP67 | - | - | - | - | - | 78.74 2m | 20ms, 30ms | Adjustable, 1-Turn Potentiometer | 15.748 (400mm) | Reflective, Diffuse | - | Cable | Infrared (880nm) | - | - | - | - | RoHS Compliant | - | - | ||
![]() PB10C1T20NC Carlo Gavazzi Inc. | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | -20°C~50°C | - | - | - | Active | Not Applicable | - | - | - | 10V~30V | IP67 | - | - | - | - | NPN | 196.85 5m | 10ms, 20ms | Adjustable | 787.4 (20m) | Through-Beam | - | Cable | Infrared (880nm) | - | - | - | - | RoHS Compliant | - | - | ||
![]() PMP6RG Carlo Gavazzi Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | -25°C~55°C | - | - | - | Active | Not Applicable | - | - | - | 24V~240VAC 12V~240VDC | IP67 | - | - | - | - | Relay - Light-ON | - | 20ms, 30ms | Adjustable | 236.2 (6m) | Retroreflective | - | Cable | Red (660nm) | - | - | - | - | RoHS Compliant | - | - | ||
![]() DX80N9Q45LP Banner Engineering Corporation | 2142 | - | - | - | - | - | - | - | - | - | -40°C~70°C | - | - | - | Active | 1 (Unlimited) | - | - | - | - | NEMA 6P, IP67 | - | - | - | - | - | - | - | - | 5.91 ~ 236.22 (150mm ~ 6000mm) | Retroreflective | - | - | LED | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() E3S-BR11 Omron Automation and Safety | In Stock | - | Datasheet | - | Horizontal, Screw | - | - | - | - | - | -25°C~55°C | Bulk | 2001 | E3S-B | Obsolete | 1 (Unlimited) | - | 55°C | -25°C | 10V~30V | NEMA 4X, 6; IEC 144 IP67 | - | - | 24V | 25mA | NPN - Dark-ON/Light-ON - Selectable | - | 500μs | Adjustable, 3/4-Turn Potentiometer | 39.370 (1m) | Retroreflective, Polarized | - | Cable | Red (700nm) | 23mm | 34.3mm | 23.5mm | - | RoHS Compliant | Contains Lead | - | ||
![]() XPDV2320R-VF-SP Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | - | - | 2 | - | - | - | 0°C~75°C | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | 2V~3.3V | - | - | - | 3.3V | - | - | - | - | - | - | Photodetector | - | Cable with Connector | - | - | - | - | No | RoHS Compliant | - | - |