- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Voltage, Rating | Operating Temperature | Series | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Termination Style | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source | IP Rating | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TM18VN6RQ8 Banner Engineering Corporation | 7 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | - | Active | - | - | - | - | -40°C ~ 70°C | TM18 | - | - | - | 10V ~ 30V | IEC IP67, IEC IP69K | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON | - | 750μs, 1.5ms | Photoelectric | - | 787.402" (20m) | Through-Beam | Connector | - | - | - | - | - | - | ||
![]() SMU315LVQDP Banner Engineering Corporation | 2959 |
| - | 5 | - | - | - | Banner Engineering Corporation | - | - | Box | - | Active | Compliant | - | - | - | -20°C ~ 55°C | - | - | - | - | 24 ~ 240VAC/DC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | SPDT - Dark-ON/Light-ON | - | 20ms | - | Adjustable, Potentiometer | 196.850" (5m) | Retroreflective, NonPolarized | Connector | Red (650nm) | - | - | - | - | - | ||
![]() STBVP6-RB1Q8 Banner Engineering Corporation | 818 |
| - | - | - | - | - | Banner Engineering Corporation | - | Panel Mount | Box | - | Active | - | - | - | 10 VDC to 30 VDC | 0°C ~ 50°C | STB | - | - | - | 10V ~ 30V | IP20 | Quick Connect | - | PNP - Open Collector | - | 20ms | - | Adjustable | - | Through-Beam | Connector | Infrared LED | IP20 | - | - | - | - | ||
![]() SM2A912LV W/30 Banner Engineering Corporation | In Stock | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | - | Active | - | - | - | - | -20°C ~ 70°C | VALU-BEAM | - | - | - | 24VAC ~ 250VAC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | - | 24 VAC to 250 VAC | SPST - Dark-ON/Light-ON | 354.331" (9000.00mm) | 4ms | Photoelectric | Adjustable, Potentiometer | 5.91" ~ 354.33" (150mm ~ 9000mm) | Retroreflective, NonPolarized | Cable | Red (650nm) | - | - | - | - | - | ||
![]() SM312FPMHS Banner Engineering Corporation | 2423 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | - | Active | Compliant | - | - | - | -20°C ~ 70°C | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 300μs | Photoelectric | Adjustable, Potentiometer | - | Fiber Optic | Cable | Red (650nm) | - | - | - | - | - | ||
![]() T18AW3FF100Q3 Banner Engineering Corporation | In Stock | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | - | Active | - | - | - | - | -40°C ~ 70°C | T18 | - | - | - | 20V ~ 250V | NEMA 6P, IEC IP67, IEC IP69K | - | 20 VAC to 250 VAC | Solid State - Light-ON | - | 16ms | Photoelectric | - | 3.937" (100mm) | Background Suppression | Connector | Infrared LED | - | - | - | - | - | ||
![]() TM18VN6FF50 Banner Engineering Corporation | In Stock | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | - | Active | - | - | - | - | -40°C ~ 70°C | TM18 | - | - | - | 10V ~ 30V | NEMA 6, IEC IP67 | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON | 78.74" (2m) | 1.5ms, 3ms | Photoelectric | - | 1.969" (50mm) | Background Suppression | Cable | Red (660nm) | - | - | - | - | - | ||
![]() SM2A912CQD Banner Engineering Corporation | 2213 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | - | Active | - | - | - | - | -20°C ~ 70°C | VALU-BEAM | - | - | - | 24VAC ~ 250VAC | Adjustable | - | 24 VAC to 250 VAC | Adjustable | - | 4ms | Photoelectric | Adjustable | 1.496" (38mm) | Convergent | Connector | Infrared (880nm) | - | - | - | - | - | ||
![]() T30S2P6FF200Q Banner Engineering Corporation | 2701 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | - | Active | Compliant | - | - | - | -40°C ~ 70°C | - | - | - | - | 10V ~ 30V | IP67, NEMA 6P | - | 10 VDC to 30 VDC | PNP - Light-ON | - | 3ms | - | - | 7.874" (200mm) | Background Suppression | Connector | Infrared LED | - | - | - | - | - | ||
![]() SM312WSC Banner Engineering Corporation | 2792 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | - | Active | - | - | - | - | -20°C ~ 70°C | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | 78.74" (2m) | 1ms | Photoelectric | Adjustable, Potentiometer | 5.118" (130mm) | Divergent | Cable | Infrared (880nm) | - | - | - | - | - | ||
![]() SM2A91RSRQD Banner Engineering Corporation | 2390 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | - | Active | - | - | - | - | -20°C ~ 70°C | VALU-BEAM | - | - | - | 24VAC ~ 250VAC | Adjustable | - | 24 VAC to 250 VAC | Adjustable | - | 8ms | Photoelectric | Adjustable | 118.110" (3m) | Adjustable | Connector | Infrared (880nm) | - | - | - | - | - | ||
![]() SM31RL100QDP Banner Engineering Corporation | 2882 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | - | Active | Compliant | - | - | - | -20°C ~ 70°C | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | 1ms | Photoelectric | Adjustable, Potentiometer | 98.43' (30m) | Through-Beam | Connector | Infrared LED | - | - | - | - | - | ||
![]() ALR-8090-VFS TE Connectivity | In Stock | - | - | - | - | 1 | + 65 C | - | - 40 C | - | - | BB3399-000 BB3399-000 | - | Details | 277 VAC | 120 VAC | - | - | ALR Photocontrols | - | - | - | - | - | - | 120 VAC, 208 VAC, 240 VAC, 277 VAC | Phototransistor | - | - | - | - | - | - | - | - | - | 45 mm | 83 mm | 83 mm | - | ||
![]() Q40RW3FF200Q1 Banner Engineering Corporation | 2149 |
| - | - | Q40RW3 | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | - | Active | Compliant | - | - | - | -40°C ~ 70°C | Q40 | - | - | - | 20 ~ 250 VAC | NEMA 6P IEC, IP69K | - | 20 VAC to 250 VAC | SPST - Dark-ON | - | 16ms | Photoelectric | - | 7.874" (200mm) | Background Suppression | Connector | Infrared | - | - | - | - | - | ||
![]() T30RW3FF200Q1 Banner Engineering Corporation | In Stock | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | - | Active | Compliant | - | - | - | -40°C ~ 70°C | T30 | - | - | - | 20V ~ 250V | NEMA 6P, IEC IP69 | - | 20 VAC to 250 VAC | SPST - Dark-ON | - | 16ms | - | - | 7.874" (200mm) | Background Suppression | Connector | Infrared LED | - | - | - | - | - | ||
![]() SME312CV2WQD Banner Engineering Corporation | 2649 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | - | Active | - | - | - | - | -20°C ~ 70°C | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | 500μs | Photoelectric | Teaching Method | 1.693" (43mm) | Convergent | Connector | Red (650nm) | - | - | - | - | - | ||
![]() SM2A312CQD Banner Engineering Corporation | 2166 |
| - | - | - | - | - | Banner Engineering Corporation | - | - | Box | - | Active | - | - | - | - | -20°C ~ 70°C | - | - | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | Solid State - Dark-ON/Light-ON - Selectable | - | 4ms | - | Adjustable, Potentiometer | 0.630" (16mm) | Convergent | Connector | Infrared LED | - | - | - | - | - | ||
![]() VS2RP5R Banner Engineering Corporation | In Stock | - | - | 3 | - | - | + 55 C | Banner Engineering Corporation | - 20 C | - | Box | - | Active | Compliant | - | - | - | -20°C ~ 55°C | VS2 | Cable | 55 °C | -20 °C | 10V ~ 30V | NEMA 6, IEC IP67 | - | 10 VDC to 30 VDC | PNP - Dark-ON | 78.74" (2m) | 500μs, 1ms | Photoelectric | - | 118.110" (3m) | Through-Beam | Cable | Red (940nm) | - | - | - | - | IP67 | ||
![]() SM312LPQDP Banner Engineering Corporation | 2069 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | - | Active | Compliant | - | - | - | -20°C ~ 70°C | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | - | 1ms | - | Adjustable, Potentiometer | 118.110" (3m) | Retroreflective, Polarized | Connector | Red (650nm) | - | - | - | - | - | ||
![]() Q10AP6D Banner Engineering Corporation | 2902 |
| - | - | Q10AP6 | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | - | Active | - | - | - | - | -40°C ~ 70°C | Q10 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | 10 VDC to 30 VDC | PNP - Light-ON | 78.74" (2m) | 3ms | Photoelectric | Adjustable, Potentiometer | 19.685" (500mm) | Diffuse | Cable | Infrared (880nm) | - | - | - | - | - |