- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Housing Material | Base Product Number | If - Forward Current | Lens Shape | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Termination Style | Output Type | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Operating Temperature Range | Illumination Color | Sensing Distance | Sensing Method | Connection Method | Light Source | Product | Electrical Connection | IP Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STBVP6-RB2 Banner Engineering Corporation | 582 |
| - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Panel Mount | Box | Active | - | 10 VDC to 30 VDC | 0°C ~ 50°C | STB | - | - | 10V ~ 30V | IP65 | Cable | - | - | PNP - Open Collector | - | 20ms | - | Adjustable | - | - | - | Through-Beam | Terminal | - | - | - | IP65 | - | ||
![]() SM2A30PRLNCQDB Banner Engineering Corporation | 2963 |
| - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | - | -40°C ~ 70°C | SM30 | - | - | 24VAC ~ 240VAC | NEMA 6P, IEC IP67 | - | - | 24 VAC to 240 VAC | SPST - Dark-ON | - | 10ms | Photoelectric | - | - | - | 492.13' (150m) | Through-Beam | Connector | Infrared (880nm) | - | - | - | - | ||
![]() SM312FM10 Banner Engineering Corporation | 2545 |
| - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 70°C | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | 78.74" (2m) | 1ms | Photoelectric | Adjustable, Potentiometer | - | - | - | Fiber Optic | Cable | Infrared (880nm) | - | - | - | - | ||
![]() T8LGRXN Banner Engineering Corporation | In Stock | - | - | - | - | - | - | Round Flat | - | - | Banner Engineering Corporation | - | Panel Mount | Box | Active | - | - | -40°C ~ 50°C | T8 | - | - | 10V ~ 30V | IP67 | Wire | - | - | NPN | - | 1ms | - | - | - 40 C to + 50 C | Green, Red | - | Diffuse | Cable | Green LED, Red LED | Indicators | - | - | - | ||
![]() SM30SRLQDB Banner Engineering Corporation | 2042 |
| - | 4 | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | Compliant | - | -40°C ~ 70°C | SM30 | 70 °C | -40 °C | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | - | 10ms | Photoelectric | - | - | - | 492.13' (150m) | Through-Beam | Connector | Infrared (880nm) | - | - | - | IP67 | ||
![]() T18GXXPQPMA Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | - | -40°C ~ 50°C | T18 | - | - | 10V ~ 30V | IP67 | - | - | - | PNP | - | 1ms | - | - | - | - | - | Diffuse | Connector | Green LED | - | - | - | - | ||
![]() STBVP6BQ5 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | - | 0°C ~ 50°C | STB | - | - | 10V ~ 30V | NEMA 1, 3, 4, 4X, 12, 13 IEC IP66 | - | - | - | PNP - Open Collector | - | 20ms | - | - | - | - | - | Through-Beam | Connector | Infrared LED | - | - | - | - | ||
![]() T18AW3LP Banner Engineering Corporation | 2599 |
| - | - | PBT PET | - | - | - | 300 mA | +70°C | Banner Engineering Corporation | -40°C | - | Box | Active | - | - | -40°C ~ 70°C | T18 | - | - | 20V ~ 250V | NEMA 6P, IEC IP67, IEC IP69K | - | Relay | 20 VAC to 250 VAC | Solid State - Light-ON | 78.74" (2m) | 16ms | Photoelectric | - | - | - | 78.740" (2m) | Retroreflective, Polarized | Cable | Red LED | - | Cable | IP69K | - | ||
![]() T8LXXWP Banner Engineering Corporation | In Stock | - | - | - | - | - | 20 mA | Round | - | - | Banner Engineering Corporation | - | Thread | Box | Active | - | - | -40°C ~ 50°C | T8 | - | - | 10V ~ 30V | IP67 | Wire | - | - | PNP | - | 1ms | - | - | - 40 C to + 50 C | White | - | Diffuse | Cable | Blue LED, Yellow LED | - | - | - | - | ||
![]() Q45BB6CVQ5 Banner Engineering Corporation | 2500 |
| - | - | - | Q45B | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | - | -40°C ~ 70°C | Q45 | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | 2ms | Photoelectric | Adjustable, Potentiometer | - | - | 1.496" (38mm) | Convergent | Connector | Red (680nm) | - | - | - | - | ||
![]() Q12RB6FF15Q5 Banner Engineering Corporation | 2345 |
| - | - | - | Q12RB6 | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 55°C | Q12 | - | - | 10V ~ 30V | IEC IP67 | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON | - | 850μs | Photoelectric | - | - | - | 0.591" (15mm) | Background Suppression | Connector | Red (640nm) | - | - | - | - | ||
![]() QS18VN6DBQ8 Banner Engineering Corporation | 10 |
| - | - | - | QS18VN6 | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 70°C | QS18 | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | - | 600μs | Photoelectric | Adjustable, Potentiometer | - | - | 17.717" (450mm) | Diffuse | Connector | Infrared | - | - | - | - | ||
![]() QS186LE214 Banner Engineering Corporation | 2320 |
| - | - | - | QS186 | - | - | - | + 50 C | Banner Engineering Corporation | - 10 C | - | Box | Active | - | - | -10°C ~ 50°C | QS18 | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | 10 VDC to 30 VDC | - | 78.74" (2m) | - | Laser | - | - | - | 590.551" (15m) | Through-Beam | Cable | Red (650nm) | - | - | - | - | ||
![]() PVA300P6EQ Banner Engineering Corporation | 751 |
| - | - | - | PVA300 | - | - | - | + 55 C | Banner Engineering Corporation | 0 C | - | Box | Active | - | - | 0°C ~ 50°C | PVA | - | - | 12V ~ 30V | NEMA 2, IP62 | - | - | 12 VDC to 30 VDC | PNP | 78.74" (2m) | 52ms | - | - | - | - | 78.740" (2m) | Through-Beam | Cable with Connector | Green LED | - | - | - | - | ||
![]() PIAT415UHFMTA Banner Engineering Corporation | 2711 |
| - | - | - | PIAT415 | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | - | 70°C | PIAT4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through-Beam | - | - | - | - | - | - | ||
![]() SME312DBQD Banner Engineering Corporation | 2424 |
| - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 70°C | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | - | 500μs | Photoelectric | Teaching Method | - | - | 14.961" (380mm) | Diffuse | Connector | Infrared LED | - | - | - | - | ||
![]() VTBP6BQ Banner Engineering Corporation | 2780 |
| - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | - | -20°C ~ 50°C | VTB | - | - | 12V ~ 30V | NEMA 1, 3, 4, 4X, 12, 13 IEC IP66 | - | - | 12 VDC to 30 VDC | PNP - Open Collector | - | 100ms | - | - | - | - | - | Through-Beam | Connector | Blue LED | - | - | - | - | ||
![]() SMA30PELBQ5 Banner Engineering Corporation | 2070 |
| - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | - | -40°C ~ 70°C | SM30 | - | - | 12 ~ 240VAC, 10 ~ 30VDC | IP67, NEMA 6P | - | - | - | - | - | - | - | - | - | - | 492.13' (150m) | Through-Beam | Connector | Infrared LED | - | - | - | - | ||
![]() VS2AN5C15 Banner Engineering Corporation | 7 |
| - | - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 55°C | VS2 | - | - | 10V ~ 30V | NEMA 6, IEC IP67 | - | - | 10 VDC to 30 VDC | NPN - Light-ON | 78.74" (2m) | 500μs, 1ms | - | - | - | - | 0.591" (15mm) | Convergent | Cable | Infrared (940nm) | - | - | - | - | ||
![]() T8LXRXP Banner Engineering Corporation | In Stock | - | - | - | - | - | 20 mA | Round | - | - | Banner Engineering Corporation | - | Thread | Box | Active | - | - | -40°C ~ 50°C | T8 | - | - | 10V ~ 30V | IP67 | Wire | - | - | PNP | - | 1ms | - | - | - 40 C to + 50 C | Red | - | Diffuse | Cable | Blue LED, Yellow LED | - | - | - | - |