- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Base Product Number | Dimensions | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Operating Temperature | Series | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Depth | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Contact Configuration | Supply Current | IP Rating | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMA30PELQDB Banner Engineering Corporation | 2532 |
| - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | SM30 | - | - | - | 12 ~ 240VAC, 10 ~ 30VDC | NEMA 6P, IEC IP67 | - | 12 VAC to 240 VDC, 10 VDC to 30 VDC | - | - | - | 10ms | Photoelectric | - | 492.13' (150m) | Through-Beam | Connector | Infrared (880nm) | - | - | - | - | - | - | ||
![]() SMA915DQD Banner Engineering Corporation | 2945 |
| - | - | - | - | - | + 50 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 50°C | VALU-BEAM | - | - | - | 90VAC ~ 130VAC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | - | 90 VAC to 130 VAC | SPDT - Dark-ON/Light-ON | - | - | 20ms | Photoelectric | Adjustable | 29.921" (760mm) | Diffuse | Connector | Red (650nm) | - | - | - | - | - | - | ||
![]() T18RW3DQ1 Banner Engineering Corporation | 2235 |
| - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | T18 | - | - | - | 20V ~ 250V | NEMA 6P, IEC IP67, IEC IP69K | - | 20 VAC to 250 VAC | Solid State - Dark-ON | - | - | 16ms | Photoelectric | Adjustable, Potentiometer | 11.811" (300mm) | Diffuse | Connector | Infrared LED | - | - | - | - | - | - | ||
![]() QS18RPWLP Banner Engineering Corporation | 2226 |
| - | - | 3 | QS18R | - | + 70 C | Banner Engineering Corporation | - 25 C | Box | Active | Compliant | -25°C ~ 70°C | QS18 | Cable | 70 °C | -25 °C | 20 ~ 140VAC, 20 ~ 140VDC | NEMA 6P, IEC IP67 | - | 20 VAC to 140 VAC, 20 VDC to 140 VDC | Dark-On | 78.74" (2m) | 100 mA | 8.3ms | Photoelectric | Adjustable, Potentiometer | 11.48' (3.5m) | Retroreflective, Polarized | Cable | Red (630nm) | - | - | - | - | - | IP67 | ||
![]() SME312FQDP Banner Engineering Corporation | 2364 |
| - | - | - | SME312 | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 70°C | SME312 | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | 500μs | Photoelectric | Adjustable | - | - | Connector | LED | - | - | - | - | - | - | ||
![]() RSBC Banner Engineering Corporation | In Stock | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 10ms | - | - | 1.496" (38mm) | Convergent | - | - | - | - | - | - | - | - | ||
![]() SM91RFQD Banner Engineering Corporation | 2584 |
| - | - | - | SM91R | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 70°C | SM912 | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 6P, 12, 13 IEC IP66 | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | 4ms | Photoelectric | Adjustable, Potentiometer | - | Fiber Optic | Connector | Infrared (880nm) | - | - | - | - | - | - | ||
![]() PITA43UM.8X.34 Banner Engineering Corporation | 2665 |
| - | - | - | PITA43 | - | - | Banner Engineering Corporation | - | Box | Active | Compliant | 70°C | PITA4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through-Beam | - | - | - | - | - | - | - | - | ||
![]() PIT630U Banner Engineering Corporation | 2619 |
| - | - | - | PIT630 | - | - | Banner Engineering Corporation | - | Box | Active | Compliant | 70°C | PIT6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reflective | - | - | - | - | - | - | - | - | ||
![]() M12PR Banner Engineering Corporation | 41 |
| - | - | - | - | - | + 60 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 60°C | M12 | - | - | - | 10V ~ 30V | NEMA 6 IEC IP67, IEC IP68 | - | 10 VDC to 30 VDC | PNP | 78.74" (2m) | - | 625μs | Photoelectric | Adjustable, 1-Turn Potentiometer | 196.850" (5m) | - | Cable | Red (660nm) | - | - | - | - | - | - | ||
![]() T8RP6R Banner Engineering Corporation | 2260 |
| - | - | - | T8RP6 | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 55°C | T8 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | PNP - Dark-ON | 78.74" (2m) | - | 1ms | - | - | 78.740" (2m) | Through-Beam | Cable with Connector | Red LED | - | - | - | - | - | - | ||
![]() SMA91ESRQD Banner Engineering Corporation | 2206 |
| - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -40°C ~ 50°C | VALU-BEAM | - | - | - | 10V ~ 250V | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | - | 10 VAC/DC to 250 VAC/DC | SPDT - Dark-ON/Light-ON | - | - | 20ms | Photoelectric | Adjustable | 118.110" (3m) | Through-Beam | Connector | Red (650nm) | - | - | - | - | - | - | ||
![]() STBVP6LQ5 Banner Engineering Corporation | In Stock | - | - | Panel Mount | - | - | 69 x 74 x 51mm | - | Banner Engineering Corporation | - | Box | Active | - | 0°C ~ 50°C | STB | - | - | - | 10V ~ 30V | NEMA 1, 3, 4, 4X, 12, 13 IEC IP66 | 51mm | - | PNP - Open Collector | - | - | 20ms | - | - | - | Through-Beam | Connector | - | SPDT | 75mA | IP66 | 69mm | 74mm | - | ||
![]() SM312LVAGMS-27170 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 70°C | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | 1ms | - | Adjustable, Potentiometer | 78.740" (2m) | Retroreflective, Polarized | - | Red (650nm) | - | - | - | - | - | - | ||
![]() SM312CVG Banner Engineering Corporation | 2079 |
| - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 70°C | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | NPN/PNP | 78.74" (2m) | - | 1ms | - | Adjustable, Potentiometer | 0.630" (16mm) | Convergent | Cable | Green (525nm) | - | - | - | - | - | - | ||
![]() SM2A312LVQDP Banner Engineering Corporation | 2075 |
| - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 70°C | - | - | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | SPST - Dark-ON/Light-ON | - | - | 4ms | - | Adjustable, Potentiometer | 196.850" (5m) | Retroreflective, NonPolarized | Connector | Red (650nm) | - | - | - | - | - | - | ||
![]() VTBN6GRQ Banner Engineering Corporation | 2142 |
| - | - | - | - | - | + 50 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 50°C | VTB | - | - | - | 12V ~ 30V | NEMA 1, 3, 4, 4X, 12, 13 IEC IP66 | - | 12 VDC to 30 VDC | NPN - Open Collector | 78.74" (2m) | - | 100ms | - | - | - | Through-Beam | Connector | Green LED, Red LED | - | - | - | - | - | - | ||
![]() QS186LE14Q5 Banner Engineering Corporation | 27 |
| - | - | - | QS186 | - | + 50 C | Banner Engineering Corporation | - 10 C | Box | Active | Compliant | -10°C ~ 50°C | QS18 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | 10 VDC to 30 VDC | - | - | - | - | Laser | - | 590.551" (15m) | Through-Beam | Connector | Red (650nm) | - | - | - | - | - | - | ||
![]() QM26VPAF200-5M Banner Engineering Corporation | 2683 |
| - | - | - | QM26V | - | + 70 C | Banner Engineering Corporation | - 30 C | Box | Active | - | -30°C ~ 70°C | - | - | - | - | 10V ~ 30V | IP69K | - | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | 196.85" (5m) | - | 500μs | Photoelectric | Adjustable | 7.874" (200mm) | Background Suppression | Cable | Red (660nm) | - | - | - | - | - | - | ||
![]() TM18AP6FF50Q5 Banner Engineering Corporation | 2162 |
| - | - | - | TM18AP6 | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | Compliant | -40°C ~ 70°C | TM18 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | 10 VDC to 30 VDC | PNP - Light-ON | - | - | 3ms | Photoelectric | Single-Turn | 1.969" (50mm) | Background Suppression | Connector | Red (660nm) | - | - | - | - | - | - |