- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Housing Material | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Operating Temperature | Series | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T8AP6RQ5 Banner Engineering Corporation | In Stock | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 55°C | T8 | - | - | - | 10V ~ 30V | NEMA 6, IEC IP67 | - | PNP - Light-ON | - | 500μs, 1ms | - | - | 78.740" (2m) | Through-Beam | Connector | Red (660nm) | - | ||
![]() VS1AN5CV10Q Banner Engineering Corporation | 2100 |
| - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 55°C | VS1 | - | - | - | 10V ~ 30V | NEMA 3 IEC, IP54 | 10 VDC to 30 VDC | NPN - Light-ON | - | 1ms | Photoelectric | - | 0.394" (10mm) | Convergent | Connector | Red (630nm) | - | ||
![]() TM18VN6DVQ5 Banner Engineering Corporation | 38 |
| - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 70°C | TM18 | - | - | - | 10V ~ 30V | IP67, IP69K | - | NPN - Dark-ON/Light-ON - Selectable | - | 1.5ms, 3ms | - | - | 19.685" (500mm) | Diffuse | Connector | Red LED | - | ||
![]() SME312CV Banner Engineering Corporation | 2783 |
| - | 5 | Polyester | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 70°C | - | Cable | 70 °C | -20 °C | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | 78.74" (2m) | 500μs | Photoelectric | Teaching Method | 0.630" (16mm) | Convergent | Cable | Red (650nm) | IP67 | ||
![]() SMU315CV Banner Engineering Corporation | 2074 |
| - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 55°C | - | - | - | - | 24 ~ 240VAC/DC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | SPDT - Dark-ON/Light-ON | 78.74" (2m) | 20ms | - | Adjustable, Potentiometer | 0.630" (16mm) | Convergent | Cable | Red (650nm) | - | ||
![]() TM18AP6R Banner Engineering Corporation | In Stock | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | Compliant | -40°C ~ 70°C | TM18 | - | - | - | 10V ~ 30V | NEMA 6, IEC IP67 | 10 VDC to 30 VDC | PNP - Light-ON | 78.74" (2m) | 750μs, 1.5ms | Photoelectric | - | 787.402" (20m) | Through-Beam | Cable | - | - | ||
![]() SM2A912LVAG W/30 Banner Engineering Corporation | In Stock | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | VALU-BEAM | - | - | - | 24VAC ~ 250VAC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | 24 VAC to 250 VAC | SPST - Dark-ON/Light-ON | 354.33" (9m) | 4ms | Photoelectric | Adjustable, Potentiometer | 11.811" ~ 177.165" (300mm ~ 4.5m) | Retroreflective | Cable | Red (650nm) | - | ||
![]() SMU315FQDP Banner Engineering Corporation | 2347 |
| - | - | - | - | Banner Engineering Corporation | - | Box | Active | Compliant | -20°C ~ 55°C | - | - | - | - | 24 ~ 240VAC/DC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | SPDT - Dark-ON/Light-ON | - | - | - | Adjustable, Potentiometer | - | Fiber Optic | Connector | Infrared (880nm) | - | ||
![]() SM30PRLC W/30 Banner Engineering Corporation | 2359 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | SM30 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | 354.33" (9m) | 10ms | Photoelectric | - | 492.13' (150m) | Through-Beam | Cable | Infrared (880nm) | - | ||
![]() SMI30AN6RCQ Banner Engineering Corporation | 2306 |
| - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 70°C | SMI30 | - | - | - | 10V ~ 30V | IP67, NEMA 6P | - | NPN - Light-ON | - | 10ms | - | - | 5511.811" (140m) | Through-Beam | Connector | Infrared (880nm) | - | ||
![]() T8AN6D100Q Banner Engineering Corporation | In Stock | - | - | - | - | + 50 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 55°C | T8 | - | - | - | 10V ~ 30V | NEMA 6, IEC IP67 | 10 VDC to 30 VDC | NPN - Light-ON | - | 500μs, 1ms | - | - | 3.937" (100mm) | Diffuse | Connector | Red LED | - | ||
![]() SM91EBN W/30 Banner Engineering Corporation | In Stock | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 70°C | VALU-BEAM | - | 70 °C | 0 °C | 10V ~ 30V | IP67, NEMA 6P | 10 VDC to 30 VDC | - | 354.331" (9000.00mm) | 28ms | - | - | 98.43' (30m) | Through-Beam | Cable | Infrared (880nm) | IP67 | ||
![]() SM312FPB Banner Engineering Corporation | 2145 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 1ms | Photoelectric | Adjustable, Potentiometer | - | Fiber Optic | Cable | Blue (475nm) | - | ||
![]() SM2A31RPD Banner Engineering Corporation | 2996 |
| - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 70°C | - | - | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | SPST - Dark-ON/Light-ON | 78.74" (2m) | 1ms, 2ms | - | Adjustable, Potentiometer | 11.811" (300mm) | Through-Beam | Cable | Red (650nm) | - | ||
![]() SM2A312FVGQD Banner Engineering Corporation | 2326 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | - | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | 24 VAC to 250 VAC | SPST - Dark-ON/Light-ON | - | 4ms | Photoelectric | Adjustable, Potentiometer | - | Fiber Optic | Connector | Red (650nm) | - | ||
![]() T30SN6FF600 Banner Engineering Corporation | In Stock | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | T30 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP69 | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON | 78.74" (2m) | 3ms | - | - | 23.622" (600mm) | Background Suppression | Cable | Infrared LED | - | ||
![]() SM312LVM5V Banner Engineering Corporation | 2130 |
| - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 70°C | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 1ms | - | Adjustable, Potentiometer | 196.850" (5m) | Retroreflective, NonPolarized | Cable | Red (650nm) | - | ||
![]() T30RW3RQ3 Banner Engineering Corporation | 2472 |
| - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 70°C | T30 | - | - | - | 20V ~ 250V | NEMA 6P, IEC IP69 | - | SPST - Dark-ON | - | 8ms, 16ms | - | - | 196.85' (60m) | Through-Beam | Connector | Infrared LED | - | ||
![]() T30RW3R Banner Engineering Corporation | In Stock | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | T30 | - | - | - | 20V ~ 250V | NEMA 6P, IEC IP69 | 20 VAC to 250 VAC | SPST - Dark-ON | 78.74" (2m) | 8ms, 16ms | Photoelectric | - | 196.85' (60m) | Through-Beam | Cable | Infrared LED | - | ||
![]() T18RW3RE Banner Engineering Corporation | 2592 |
| - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 70°C | T18 | - | - | - | 20V ~ 250V | NEMA 6P, IEC IP67, IEC IP69K | - | SPST - Dark-ON | 78.74" (2m) | 8ms, 16ms | - | - | 787.402" (20m) | Through-Beam | Cable | Infrared LED | - |