- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | If - Forward Current | Lens Shape | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Series | Voltage - Supply | Ingress Protection | Termination Style | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Operating Temperature Range | Illumination Color | Sensing Distance | Sensing Method | Connection Method | Light Source |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TM18VP6FF25 Banner Engineering Corporation | In Stock | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | TM18 | 10V ~ 30V | NEMA 6, IEC IP67 | - | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON | 78.74" (2m) | 1.5ms, 3ms | Photoelectric | - | - | - | 0.98" (25mm) | Background Suppression | Cable | Red (660nm) | ||
![]() T8LOXXP Banner Engineering Corporation | In Stock | - | - | - | 20 mA | Round | - | Banner Engineering Corporation | - | Cable | Box | Active | - | -40°C ~ 50°C | T8 | 10V ~ 30V | IP67 | Wire | - | PNP | - | 1ms | - | - | - 40 C to + 50 C | Orange | - | Diffuse | Cable | Orange LED | ||
![]() SMW915F W/30 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | Compliant | - | VALU-BEAM | 12 ~ 28VAC, 12 ~ 28VDC | - | - | - | SPDT | 354.331" (9000.00mm) | - | - | - | - | - | - | Fiber Optic | Cable | - | ||
![]() SMA91RQD Banner Engineering Corporation | 2348 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | Compliant | -20°C ~ 70°C | VALU-BEAM | 24VAC ~ 130VAC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13 | - | 24 VAC to 130 VAC | Solid State - Dark-ON/Light-ON - Selectable | - | 8ms | - | Adjustable, Potentiometer | - | - | 2401.6" (61m) 200.1' | Through-Beam | Connector | Infrared (880nm) | ||
![]() T8RP6D50Q5 Banner Engineering Corporation | 2203 |
| - | - | - | - | + 50 C | Banner Engineering Corporation | - 20 C | - | Box | Active | Compliant | -20°C ~ 55°C | T8 | 10V ~ 30V | NEMA 6, IEC IP67 | - | 10 VDC to 30 VDC | PNP - Dark-ON | - | 500μs, 1ms | - | - | - | - | 1.969" (50mm) | Diffuse | Connector | Red (680nm) | ||
![]() SME312FVWQD Banner Engineering Corporation | 2223 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | Compliant | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | - | 500μs | Photoelectric | Teaching Method | - | - | - | Fiber Optic | Connector | Red (650nm) | ||
![]() SMI30RN6RBQ Banner Engineering Corporation | 2649 |
| - | - | - | - | + 50 C | Banner Engineering Corporation | 0 C | - | Box | Active | Compliant | -40°C ~ 70°C | SMI30 | 10V ~ 30V | IP67, NEMA 6P | - | 10 VDC to 30 VDC | NPN - Dark-ON | - | 10ms | - | - | - | - | 5511.811" (140m) | Through-Beam | Connector | Infrared (880nm) | ||
![]() SME312DVQDPMA Banner Engineering Corporation | 2340 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | - | 500μs | Photoelectric | Teaching Method | - | - | 43.307" (1.1m) | Diffuse | Connector | Red (650nm) | ||
![]() T8RN6D50Q Banner Engineering Corporation | In Stock | - | - | - | - | - | + 50 C | Banner Engineering Corporation | - 20 C | - | Box | Active | Compliant | -20°C ~ 55°C | T8 | 10V ~ 30V | NEMA 6, IEC IP67 | - | 10 VDC to 30 VDC | NPN - Dark-ON | - | 500μs, 1ms | - | - | - | - | 1.969" (50mm) | Diffuse | Connector | Red (680nm) | ||
![]() T8LRGX7P Banner Engineering Corporation | In Stock | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -40°C ~ 50°C | T8 | 10V ~ 30V | IP67 | - | - | PNP | - | 1ms | - | - | - | - | - | Diffuse | Cable | Green LED, Red LED | ||
![]() VS1RP5CV20Q Banner Engineering Corporation | 2466 |
| - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | Compliant | -20°C ~ 55°C | VS1 | 10V ~ 30V | NEMA 3 IEC, IP54 | - | - | PNP - Dark-ON | - | 1ms | - | - | - | - | 0.787" (20mm) | Convergent | Connector | Red (630nm) | ||
![]() SME312CV2MHS Banner Engineering Corporation | 2353 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | 78.74" (2m) | 150μs | Photoelectric | Teaching Method | - | - | 1.693" (43mm) | Convergent | Cable | Red (650nm) | ||
![]() T18GRBP Banner Engineering Corporation | In Stock | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -40°C ~ 50°C | T18 | 10V ~ 30V | IP67 | - | - | - | 78.74" (2m) | 1ms | - | - | - | - | - | Diffuse | Cable | Blue LED, Green LED, Red LED | ||
![]() VSMQAN6CV20 Banner Engineering Corporation | In Stock | - | - | Cable | - | - | + 55 C | Banner Engineering Corporation | 0 C | - | Box | Active | Compliant | 0°C ~ 55°C | VSM | 10V ~ 30V | IP67 | - | 10 VDC to 30 VDC | NPN - Light-ON | 78.74" (2m) | 2.5ms | Photoelectric | - | - | - | 0.787" (20mm) | Diffuse | Cable | Infrared LED | ||
![]() SMA91EF Banner Engineering Corporation | 2087 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | Compliant | -20°C ~ 70°C | VALU-BEAM | 10V ~ 250V | Adjustable | - | 10 VAC/DC to 250 VAC/DC | - | 78.74" (2m) | 4ms | Photoelectric | Adjustable | - | - | - | Fiber Optic | Cable | Infrared (880nm) | ||
![]() TM18VN6R Banner Engineering Corporation | In Stock | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | TM18 | 10V ~ 30V | NEMA 6, IEC IP67 | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON | 78.74" (2m) | 750μs, 1.5ms | Photoelectric | - | - | - | 787.402" (20m) | Through-Beam | Cable | - | ||
![]() TM18AP6LPQ5 Banner Engineering Corporation | 2953 |
| - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | Compliant | -40°C ~ 70°C | TM18 | 10V ~ 30V | IEC IP67, IEC IP69K | - | - | PNP - Light-ON | - | 3ms | - | - | - | - | 0.217" (5.5mm) | Retroreflective, Polarized | Connector | Red (624nm) | ||
![]() T30RW3RQ1 Banner Engineering Corporation | 44 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | T30 | 20V ~ 250V | NEMA 6P, IEC IP69 | - | 20 VAC to 250 VAC | SPST - Dark-ON | - | 8ms, 16ms | - | - | - | - | 196.85' (60m) | Through-Beam | Connector | Infrared LED | ||
![]() SMA30PELB Banner Engineering Corporation | 2983 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | SM30 | 12 ~ 240VAC, 10 ~ 30VDC | IP67, NEMA 6P | - | 12 VAC to 240 VDC, 10 VDC to 30 VDC | - | 78.74" (2m) | - | Photoelectric | - | - | - | 492.13' (150m) | Through-Beam | Cable | Infrared LED | ||
![]() SM312C2MHSQD Banner Engineering Corporation | 2456 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | Compliant | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | 300μs | Photoelectric | Adjustable, Potentiometer | - | - | 1.693" (43mm) | Convergent | Connector | Infrared LED |