- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | If - Forward Current | Lens Shape | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Termination Style | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Operating Temperature Range | Illumination Color | Sensing Distance | Sensing Method | Connection Method | Light Source | IP Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM31RF Banner Engineering Corporation | 2613 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | Compliant | - | -20°C ~ 70°C | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 1ms | Photoelectric | Adjustable, Potentiometer | - | - | 118.110" (3m) | Through-Beam | Cable | Infrared LED | - | - | ||
![]() TM18RP6DVQ5 Banner Engineering Corporation | In Stock | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | - | Active | Compliant | - | -40°C ~ 70°C | - | - | - | 10V ~ 30V | IP67, IP69K | - | 10 VDC to 30 VDC | PNP - Dark-ON | - | 3ms | Photoelectric | Single-Turn | - | - | 19.685" (500mm) | Diffuse | Connector | Red (660nm) | - | - | ||
![]() TM18VP6FF25 Banner Engineering Corporation | In Stock | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | - | -40°C ~ 70°C | TM18 | - | - | 10V ~ 30V | NEMA 6, IEC IP67 | - | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON | 78.74" (2m) | 1.5ms, 3ms | Photoelectric | - | - | - | 0.98" (25mm) | Background Suppression | Cable | Red (660nm) | - | - | ||
![]() T8LOXXP Banner Engineering Corporation | In Stock | - | - | - | 20 mA | Round | - | Banner Engineering Corporation | - | Cable | Box | Active | - | - | -40°C ~ 50°C | T8 | - | - | 10V ~ 30V | IP67 | Wire | - | PNP | - | 1ms | - | - | - 40 C to + 50 C | Orange | - | Diffuse | Cable | Orange LED | - | - | ||
![]() T8RP6D50Q5 Banner Engineering Corporation | 2203 |
| - | - | - | - | + 50 C | Banner Engineering Corporation | - 20 C | - | Box | Active | Compliant | - | -20°C ~ 55°C | T8 | - | - | 10V ~ 30V | NEMA 6, IEC IP67 | - | 10 VDC to 30 VDC | PNP - Dark-ON | - | 500μs, 1ms | - | - | - | - | 1.969" (50mm) | Diffuse | Connector | Red (680nm) | - | - | ||
![]() STBVR81LQ6 Banner Engineering Corporation | 2383 |
| - | - | - | - | + 50 C | Banner Engineering Corporation | 0 C | - | Box | Active | - | - | 0°C ~ 50°C | STB | - | - | 20 ~ 30VAC, 20 ~ 30VDC | NEMA 1, 3, 4, 4X, 12, 13 IEC IP66 | - | 20 VAC/DC to 30 VAC/DC | Relay | - | 20ms | - | - | - | - | - | Through-Beam | Connector | Infrared LED | - | - | ||
![]() SMI306EYCQ Banner Engineering Corporation | 2576 |
| - | - | - | - | + 50 C | Banner Engineering Corporation | 0 C | - | Box | Active | - | - | -40°C ~ 70°C | SMI30 | - | - | 10V ~ 30V | IP67, NEMA 6P | - | 10 VDC to 30 VDC | - | - | 1ms | - | - | - | - | 196.85' (60m) | Through-Beam | Connector | Infrared (880nm) | - | - | ||
![]() STBVR81-RB2 Banner Engineering Corporation | 675 |
| - | - | - | - | - | Banner Engineering Corporation | - | Panel Mount | Box | Active | - | 10 VDC to 30 VDC | 0°C ~ 50°C | STB | - | - | 20 ~ 30VAC, 20 ~ 30VDC | NEMA 1, 3, 4, 4X, 12, 13 IEC IP66 | Cable | - | Relay | 78.74" (2m) | 20ms | - | - | - | - | - | Through-Beam | Cable | Infrared LED | IP65 | - | ||
![]() SME312CVQDP Banner Engineering Corporation | 2014 |
| - | 5 | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | Compliant | - | -20°C ~ 70°C | - | 70 °C | -20 °C | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | - | 500μs | Photoelectric | Teaching Method | - | - | 0.630" (16mm) | Convergent | Connector | Red (650nm) | - | IP67 | ||
![]() SM312CQDP Banner Engineering Corporation | 2451 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 70°C | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | 1ms | Photoelectric | Adjustable, Potentiometer | - | - | 0.630" (16mm) | Convergent | Connector | Infrared LED | - | - | ||
![]() SMW915D Banner Engineering Corporation | In Stock | - | - | - | - | - | + 50 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | - | -40°C ~ 50°C | VALU-BEAM | - | - | 12 ~ 28VAC, 12 ~ 28VDC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | - | 90 VAC to 130 VAC | SPDT - Dark-ON/Light-ON | 78.74" (2m) | 20ms | Photoelectric | Adjustable | - | - | 29.921" (760mm) | Diffuse | Cable | Red (650nm) | - | - | ||
![]() VS2RP5CV15 Banner Engineering Corporation | In Stock | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 55°C | VS2 | - | - | 10V ~ 30V | NEMA 6, IEC IP67 | - | 10 VDC to 30 VDC | PNP - Dark-ON | 78.74" (2m) | 500μs, 1ms | - | - | - | - | 0.591" (15mm) | Convergent | Cable | Red (660nm) | - | - | ||
![]() TM18VN6FF100Q5 Banner Engineering Corporation | In Stock | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | - | -40°C ~ 70°C | TM18 | - | - | 10V ~ 30V | IEC IP67, IEC IP69K | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON | - | 1.5ms, 3ms | Photoelectric | - | - | - | 3.937" (100mm) | Background Suppression | Connector | Red (660nm) | - | - | ||
![]() VSMQAN6CV90 Banner Engineering Corporation | 2285 |
| - | - | - | - | + 55 C | Banner Engineering Corporation | 0 C | - | Box | Active | Compliant | - | 0°C ~ 55°C | VSM | - | - | 10V ~ 30V | IP67 | - | 10 VDC to 30 VDC | NPN - Light-ON | 78.74" (2m) | 2.5ms | Photoelectric | - | - | - | 3.543" (90mm) | Diffuse | Cable | Infrared LED | - | - | ||
![]() VS3AN5XLPQ5 Banner Engineering Corporation | In Stock | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 55°C | VS3 | - | - | 10V ~ 30V | NEMA 6, IEC IP67 | - | 10 VDC to 30 VDC | NPN - Light-ON | - | 1ms | - | - | - | - | 9.843" (250mm) | Retroreflective, Polarized | Connector | Red (630nm) | - | - | ||
![]() VS2KAP5 Banner Engineering Corporation | 2713 |
| - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 55°C | VS2 | - | - | 10V ~ 30V | NEMA 6, IEC IP67 | - | 10 VDC to 30 VDC | PNP - Light-ON | 78.74" (2m) | 500μs, 1ms | Photoelectric | - | - | - | 118.110" (3m) | Through-Beam | Cable | Infrared (940nm) | - | - | ||
![]() VS1RN5CV20Q Banner Engineering Corporation | 2552 |
| - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | - | -20°C ~ 55°C | VS1 | - | - | 10V ~ 30V | NEMA 3 IEC, IP54 | - | - | NPN - Dark-ON | - | 1ms | - | - | - | - | 0.787" (20mm) | Convergent | Connector | Red (630nm) | - | - | ||
![]() SMI306ECQ Banner Engineering Corporation | 2600 |
| - | - | - | - | + 50 C | Banner Engineering Corporation | 0 C | - | Box | Active | Compliant | - | -40°C ~ 70°C | SMI30 | - | - | 10V ~ 30V | IP67, NEMA 6P | - | 10 VDC to 30 VDC | - | - | 1ms | - | - | - | - | 5511.811" (140m) | Through-Beam | Connector | Infrared (880nm) | - | - | ||
![]() SMU31RQDP Banner Engineering Corporation | 2721 |
| - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | - | Box | Active | Compliant | - | -20°C ~ 55°C | - | - | - | 24 ~ 240VAC/DC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | 24 VAC/DC to 240 VAC/DC | SPDT - Dark-ON/Light-ON | - | 20ms | Photoelectric | Adjustable, Potentiometer | - | - | 118.110" (3m) | Through-Beam | Connector | Infrared LED | - | - | ||
![]() SM31EMHS Banner Engineering Corporation | 45 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 70°C | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | 10 VDC to 30 VDC | - | 78.74" (2m) | 300μs | Photoelectric | Adjustable, Potentiometer | - | - | 118.110" (3m) | Through-Beam | Cable | Infrared LED | - | - |