- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | Voltage - Supply | Ingress Protection | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Sensors/Transducers Type | Connection Method | Light Source | Output Range | Measurement Range-Max | Measurement Range-Min | Body Height | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM2A312FP Banner Engineering Corporation | 2219 |
| - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | - | - | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | 24 VAC to 250 VAC | SPST - Dark-ON/Light-ON | 78.74" (2m) | 2ms | Photoelectric | Adjustable, Potentiometer | - | Fiber Optic | - | Cable | Red (650nm) | - | - | - | - | - | - | - | ||
![]() VS1AP5C10Q Banner Engineering Corporation | 2196 |
| - | - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 55°C | - | VS1 | - | - | - | 10V ~ 30V | NEMA 3 IEC, IP54 | - | - | - | 10 VDC to 30 VDC | PNP - Light-ON | - | 1ms | Photoelectric | - | 0.394" (10mm) | Convergent | - | Connector | Infrared (865nm) | - | - | - | - | - | - | - | ||
![]() E3Z-LS68 Omron Automation and Safety | 2116 |
| - | 2 Weeks | NO | BOARD MOUNT | 4 | PBT | - | - | - | - | - | - | - | -25°C~55°C | 2005 | E3Z | Active | 1 (Unlimited) | IP 67 REVERSE POLARITY, SHORT CIRCUIT PROTECTION | 12V~24V | IEC IP67 | 20mm | 10.8 mm | ANALOG CURRENT | - | NPN - Dark-ON/Light-ON - Selectable | - | 1ms | - | Five-Turn Endless Adjuster | 0.787 ~ 3.150 (20mm ~ 80mm) ADJ | Reflective, Diffuse | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | Connector | Red (650nm) | 100mA | 80 mm | 2 mm | 31mm | No | RoHS Compliant | IP67 | ||
![]() SME312WQDP Banner Engineering Corporation | 2373 |
| - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 70°C | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | - | 500μs | Photoelectric | Teaching Method | 5.118" (130mm) | Divergent | - | Connector | Infrared LED | - | - | - | - | - | - | - | ||
![]() SME312FVG Banner Engineering Corporation | 2015 |
| - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | 78.74" (2m) | 500μs | Photoelectric | Teaching Method | - | Fiber Optic | - | Cable | Green (525nm) | - | - | - | - | - | - | - | ||
![]() SM2A31RPD W/30 Banner Engineering Corporation | 2404 |
| - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 70°C | - | - | - | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | - | Solid State - Dark-ON/Light-ON - Selectable | 354.33" (9m) | 1ms, 2ms | - | Adjustable, Potentiometer | 11.811" (300mm) | Through-Beam | - | Cable | Red (650nm) | - | - | - | - | - | - | - | ||
![]() SM312DM5V Banner Engineering Corporation | 2129 |
| - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 1ms | Photoelectric | Adjustable, Potentiometer | 14.961" (380mm) | Diffuse | - | Cable | Infrared LED | - | - | - | - | - | - | - | ||
![]() SM30PRLQDP Banner Engineering Corporation | 2516 |
| - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | - | SM30 | - | - | - | 10V ~ 30V | IP67, NEMA 6P | - | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | 10ms | Photoelectric | - | 492.13' (150m) | Through-Beam | - | Connector | Infrared LED | - | - | - | - | - | - | - | ||
![]() VTBP6GRLQPMA Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | + 50 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 50°C | - | VTB | - | - | - | 12V ~ 30V | NEMA 1, 3, 4, 4X, 12, 13 IEC IP66 | - | - | - | 12 VDC to 30 VDC | PNP - Open Collector | - | 100ms | - | - | - | Through-Beam | - | Connector | Green LED, Red LED | - | - | - | - | - | - | - | ||
![]() VS1AP5C10 Banner Engineering Corporation | 44 |
| - | - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 55°C | - | VS1 | - | - | - | 10V ~ 30V | NEMA 3 IEC, IP54 | - | - | - | 10 VDC to 30 VDC | PNP - Light-ON | 78.74" (2m) | 1ms | Photoelectric | - | 0.394" (10mm) | Convergent | - | Cable | Infrared (865nm) | - | - | - | - | - | - | - | ||
![]() SM2A30PRLB W/30 Banner Engineering Corporation | 2678 |
| - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | - | SM30 | - | - | - | 24VAC ~ 240VAC | IP67, NEMA 6P | - | - | - | 24 VAC to 240 VAC | SPST - Light-ON | 354.33" (9m) | 10ms | Photoelectric | - | 492.13' (150m) | Through-Beam | - | Cable | Infrared LED | - | - | - | - | - | - | - | ||
![]() SM912F W/30 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | VALU-BEAM | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | - | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 354.331" (9000.00mm) | 4ms | Photoelectric | Adjustable, Potentiometer | - | Fiber Optic | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | ||
![]() SM312CVSC Banner Engineering Corporation | 2031 |
| - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | 78.74" (2m) | 1ms | Photoelectric | Adjustable, Potentiometer | 0.630" (16mm) | Convergent | - | Cable | Red (650nm) | - | - | - | - | - | - | - | ||
![]() SM2A91RSR W/30 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | VALU-BEAM | - | - | - | 24VAC ~ 250VAC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | - | - | - | 24 VAC to 250 VAC | SPST - Dark-ON/Light-ON | 354.331" (9000.00mm) | 4ms, 8ms | Photoelectric | Adjustable, Potentiometer | 118.110" (3m) | Through-Beam | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | ||
![]() SM91RBN Banner Engineering Corporation | 2773 |
| - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | VALU-BEAM | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | - | 10 VDC to 30 VDC | NPN/PNP - Light-ON | 78.74" (2m) | 17ms, 20ms | - | - | 98.43' (30m) | Through-Beam | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | ||
![]() SM312FPM5V Banner Engineering Corporation | 2381 |
| - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 70°C | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | - | - | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 1ms | - | Adjustable, Potentiometer | - | Fiber Optic | - | Cable | Red (650nm) | - | - | - | - | - | - | - | ||
![]() SM31RE Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | 78.74" (2m) | 1ms | Photoelectric | Adjustable, Potentiometer | 118.110" (3m) | Through-Beam | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | ||
![]() SM30SRLMHSQD Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | - | SM30 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | - | 1ms | Photoelectric | - | 492.13' (150m) | Through-Beam | - | Connector | Infrared (880nm) | - | - | - | - | - | - | - | ||
![]() M18SN6RQ Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | M18SN6 | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | - | M18 | - | - | - | 10V ~ 30V | NEMA 6P, IP69K | - | - | - | 10 VDC to 30 VDC | NPN | - | 3ms | Photoelectric | - | 787.402" (20m) | - | - | Connector | Infrared (950nm) | - | - | - | - | - | - | - | ||
![]() M18SP6FF50 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | M18SP6 | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | - | M18 | - | - | - | 10V ~ 30V | NEMA 6P, IP69K | - | - | - | 10 VDC to 30 VDC | PNP | - | 3ms | Photoelectric | - | 164.04' (50m) | - | - | Cable | Infrared (950nm) | - | - | - | - | - | - | - |