- Manufacturer
- Package / Case
- Mounting Type
- Operating Temperature
- Orientation
- Packaging
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Dark Current
- Factory Lead Time
- Mount
- Collector-Emitter Breakdown Voltage
Attribute column
Categories
Optical Sensors - Phototransistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Material | Case | Certificates | Collector- Emitter Voltage VCEO Max | Current-Collector (Ic) (Max) | Frequency Aging | Heating element material | Ihs Manufacturer | LED diameter | LED lens | Load - Max Switching | Maximum On-State Collector Current | Maximum Operating Temperature | Measurement Range-Max (deg) | Mfr | Minimum Operating Temperature | Mode of Oscillation | Mounting | Nominal voltage | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape/Style | Part Life Cycle Code | Pd - Power Dissipation | Product Status | Rohs Code | Soldering tip shape | Standard Frequency | Supply Voltage-Max | Supply Voltage-Min | Type of photoelement | Wavelength of peak sensitivity | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Type | Terminal Finish | Additional Feature | Orientation | Reach Compliance Code | Frequency Stability | Pin Count | Termination Style | Approval Agency | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Load Capacitance | Viewing Angle | Frequency Tolerance | Power - Max | Contact Form | Rise Time | Relay Type | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Must Operate Voltage | Contact Rating (Current) | Voltage - Collector Emitter Breakdown (Max) | Series Resistance | Must Release Voltage | Wavelength | Sensors/Transducers Type | Power | Turn Off Time | Peak Wavelength | Coil Insulation | Output Interface Type | Dark Current | Operating Current-Max | Profile | Current - Dark (Id) (Max) | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q65110A2485 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65110A2654 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65110A2664 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q62702P0874 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ENI21 ABB Semiconductors | In Stock | - | Datasheet | Through Hole | - | - | - | plastic handle | - | - | - | - | - | nichrome spiral | ABB LTD | - | - | 11080VA | - | - | - | Littelfuse Inc. | - | - | - | 220 (AC); Protection Class II V | - | - | - | - | - | Active | - | - | - | spatula | - | - | - | - | - | -40°C ~ 85°C | Bulk | EVR | - | Active | Electric soldering iron series HLY020A-1 | - | - | - | compliant | - | - | PC Pin | CQC, cURus, IEC, TUV | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | - | General Purpose | 6VDC | Non Latching | 277VAC - Max | 314.1 mA | 4.5 VDC | 40 A | - | - | 0.3 VDC | - | - | 65 W | 19.1 Ohms | - | Class F | - | - | - | Silver Tin Oxide (AgSnO) | - | - | ||
![]() BLY GB002 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | ±3 ppm/Year | - | - | - | - | - | - | - | - | OSRAM Opto (ams OSRAM) | - | Fundamental | Surface Mount | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | 44 MHz | - | - | - | - | -10 to 60 °C | - | - | - | - | Crystal | - | - | - | - | 20 ppm | 4 | - | - | - | - | - | - | 12 pF | - | ±10 ppm | - | - | - | - | - | - | - | - | - | - | - | 100 Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q62702P3594 OSRAM | In Stock | - | - | - | T-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 mA | + 100 C | - | - | - 40 C | - | - | - | - | - | - | - | - | - | 165 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Chip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 us, 9 us | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 nm | - | - | 200 nA | - | - | - | - | ||
![]() Q62702P3590 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65110A2488 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65110A3511 OSRAM | In Stock | - | - | - | SMT | - | - | - | - | - | 5.5 V | - | - | - | - | - | - | - | 20 mA | + 85 C | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Chip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 570 nm | - | - | 50 nA | - | - | - | - | ||
![]() SK1816L-G03-K Unisonic Technologies Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | UNISONIC TECHNOLOGIES CO LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIP3,.05,50 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MAGNETIC FIELD SENSOR,HALL EFFECT | - | - | - | - | - | - | - | - | - | - | ||
![]() A1333LLPTR-5-DD-T Allegro MicroSystems LLC | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | ALLEGRO MICROSYSTEMS LLC | - | - | - | - | - | 360 deg | - | - | - | - | - | 150 °C | -40 °C | - | - | RECTANGULAR | Active | - | - | Yes | - | - | 16.5 V | 4 V | - | - | - | - | - | e3 | - | - | MATTE TIN | ISO 26262 | - | compliant | - | - | - | - | 7.8 mm | 4.4 mm | DIGITAL VOLTAGE | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY POSITION SENSOR,HALL EFFECT | - | - | - | - | SPI INTERFACE | - | 19 mA | - | - | 1.05 mm | ||
![]() SFH 3201-3-Z ams-OSRAM USA INC. | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C | Tape & Reel (TR) | - | - | Obsolete | - | - | - | Top View | - | - | - | - | - | - | - | - | - | - | 120° | - | 120 mW | - | - | - | - | - | - | - | - | - | 20 V | - | - | 850nm | - | - | - | - | - | - | - | - | - | 200 nA | - | ||
![]() SFH 3716 ams OSRAM | 11 |
| - | - | - | - | - | - | 0805 | RoHS compliant | - | - | - | - | - | - | transparent | - | - | - | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | phototransistor | 570nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350...950nm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH 320 FA-3/4 ams OSRAM | In Stock | - | - | - | - | - | - | - | PLCC2 | RoHS compliant | - | - | - | - | - | - | black with IR filter | - | - | - | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | phototransistor | 980nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750...1120nm | - | 165mW | - | - | - | - | - | - | - | - | - | ||
![]() SFH 310 ams OSRAM | 1645 |
| - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | 3mm | transparent | - | - | - | - | - | - | - | THT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | phototransistor | 880nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 450...1100nm | - | 165mW | - | - | - | - | - | - | - | - | - | ||
![]() SFH 3410 -1/2 ams OSRAM | In Stock | - | - | - | - | - | - | - | Smart DIL | RoHS compliant | - | - | - | - | - | - | transparent | - | - | - | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | phototransistor | 570nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350...970nm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH 3410R ams OSRAM | 123 |
| - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | transparent | - | - | - | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | phototransistor | 570nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350...970nm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH 320 FA-3 ams OSRAM | In Stock | - | - | - | - | - | - | - | PLCC2 | RoHS compliant | - | - | - | - | - | - | black with IR filter | - | - | - | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | phototransistor | 980nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750...1120nm | - | 165mW | - | - | - | - | - | - | - | - | - | ||
![]() SFH 309-5 ams OSRAM | 456 |
| - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | 3mm | transparent | - | - | - | - | - | - | - | THT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | phototransistor | 860nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 380...1150nm | - | 165mW | - | - | - | - | - | - | - | - | - |