- Manufacturer
- Packaging
- Output Type
- Sensing Method
- Sensing Distance
- Mounting Type
- Package / Case
- Operating Temperature
- Part Status
- Moisture Sensitivity Level (MSL)
- Forward Voltage
- RoHS Status
- Forward Current
Attribute column
Categories
Optical Sensors - Reflective - Analog Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Body Material | Collector-Emitter Breakdown Voltage | Current-Collector (Ic) (Max) | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Max Power Dissipation | Number of Functions | Depth | Reach Compliance Code | Approval Agency | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Termination Type | Power Dissipation | Output Current | Optoelectronic Device Type | Forward Current | Response Time | Output Current-Max | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Sensing Distance | Voltage - Collector Emitter Breakdown (Max) | Reverse Breakdown Voltage | Reverse Voltage | Wavelength | Sensing Method | Max Input Current | Current - DC Forward (If) (Max) | Sensors/Transducers Type | Input Current | On-State Current-Max | Reverse Voltage (DC) | Touchscreen | Output Range | VCEsat-Max | Measurement Range-Max | Measurement Range-Min | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EAITRDA7 Everlight Electronics Co Ltd | 10 |
| Datasheet | 15 Weeks | - | - | Through Hole | PCB Mount | - | - | - | 20mA | - | - | -25°C~85°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 8541.40.80.00 | - | - | - | - | - | - | - | - | - | Phototransistor | - | - | - | - | - | - | - | - | OPTOELECTRONIC DEVICE | - | 15μs, 15μs | - | - | - | - | - | - | - | 30V | - | - | - | Reflective | - | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() QRD1313 ON Semiconductor | 1388 |
| Datasheet | - | - | Through Hole | Through Hole | Radial - 4 Leads | 4 | - | 15V | - | - | - | -40°C~85°C | Bulk | 2009 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 30V | - | - | - | - | - | - | - | 15V | Photodarlington | 1.7V | - | - | - | 1 | - | 100mW | - | - | 20mA | - | - | - | 1.7V | - | 15V | 10mA | 0.050 (1.27mm) | - | 5V | 5V | 940 nm | Reflective | - | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() GP2S40 Sharp Microelectronics | 15373 | - | Datasheet | - | - | Through Hole | Through Hole | PCB Mount | - | - | 35V | 20mA | - | - | -25°C~85°C | Bulk | 1997 | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | Phototransistor | - | - | - | - | - | - | - | - | - | - | 50μs, 50μs | - | - | - | - | - | 20mA | 0.256 (6.5mm) | 35V | - | - | - | Reflective | - | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() EAITRCA6 Everlight Electronics Co Ltd | 725 | - | Datasheet | 15 Weeks | - | - | Surface Mount | 4-SMD | - | - | - | 20mA | - | - | -25°C~85°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 8541.40.80.00 | - | - | 1 | - | - | - | - | - | - | Phototransistor | - | - | - | SINGLE | - | - | - | - | OPTOELECTRONIC DEVICE | - | 80μs, 70μs | - | - | - | - | - | - | - | 35V | - | - | - | Reflective | - | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OPB732W TT Electronics/Optek Technology | In Stock | - | - | - | - | Chassis Mount | Chassis Mount | Module, Pre-Wired | 4 | - | 30V | 50mA | - | - | -40°C~85°C | Bulk | 2005 | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | Phototransistor | - | - | - | - | - | - | - | - | - | 50mA | - | - | - | 1.8V | - | 30V | 50mA | 3 (76.2mm) | 30V | - | 3V | 850 nm | Reflective | - | 50mA | - | 50mA | - | 3V | - | - | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() ITR8307/L24/F43 Everlight Electronics Co Ltd | 360000 | - | - | 15 Weeks | - | Through Hole | Through Hole | 4-DIP (0.157, 4.00mm) | 4 | - | 30V | - | 1 | 0.1W | -25°C~85°C | Bulk | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phototransistor | - | - | - | - | - | - | - | - | DARLINGTON OUTPUT OPTOCOUPLER | 20mA | 20μs, 20μs | - | 20μs | 1.2V | 20 μs | 30V | 50mA | 0.039 (1mm) | - | - | 5V | - | Reflective | - | - | - | - | 0.02A | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() GP2S40JJ000F Sharp Microelectronics | 250 | - | - | - | - | Through Hole | Through Hole | PCB Mount | 4 | - | 35V | - | - | - | -25°C~85°C | Bulk | 2006 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phototransistor | - | - | - | - | - | - | - | - | - | 20mA | 50μs, 50μs | - | 50μs | 1.2V | 50 μs | 35V | 20mA | 0.138 (3.5mm) | - | - | 6V | 950 nm | Reflective | - | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MTRS9520 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Radial - 4 Leads | - | - | 20V | 50mA | - | - | -20°C~80°C | Bulk | 2011 | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | unknown | - | 4mm | - | - | Phototransistor | - | - | - | - | - | SOLDER | - | - | - | - | 20μs, 30μs | - | - | - | - | - | 50mA | 1.5mm | - | - | - | - | Reflective | - | 60mA | - | - | - | - | - | - | - | 1.5 mm | 0.5 mm | - | - | - | 3mm | - | - | RoHS Compliant | - | ||
![]() EAITRBA6 Everlight Electronics Co Ltd | 15 |
| Datasheet | 15 Weeks | - | - | Through Hole | PCB Mount | - | - | - | 20mA | - | - | -25°C~85°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 8541.40.80.00 | - | - | - | - | - | - | - | - | - | Phototransistor | - | - | - | - | - | - | - | - | OPTOELECTRONIC DEVICE | - | 15μs, 15μs | - | - | - | - | - | - | - | 30V | - | - | - | Reflective | - | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OPB70HWZ TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | Chassis Mount | Module, Wire Leads | 4 | - | 30V | 25mA | 1 | - | -40°C~80°C | Bulk | 2013 | - | - | Obsolete | 1 (Unlimited) | - | - | 80°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | Transistor | - | - | - | - | - | - | 100mW | - | - | 40mA | - | - | - | 1.7V | - | 30V | 25mA | 0.150 (3.81mm) | 30V | 2V | 2V | 890 nm | Reflective | - | 40mA | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() EE-SF5 Omron Electronics Inc-EMC Div | 5320 | - | Datasheet | 7 Weeks | - | Panel, Solder, Through Hole | Solder | PCB Mount | 4 | ABS | 30V | - | - | - | -25°C~80°C | Bulk | 2003 | - | yes | Obsolete | Not Applicable | - | - | - | - | 30V VCE, 2NA DARK CURRENT | - | - | 100mW | - | - | - | UL | - | - | 30V | Phototransistor | 24V | - | - | - | 1 | - | 100mW | - | - | 50mA | 30μs, 30μs | - | 30μs | 1.2V | 30 μs | 30V | 20mA | 0.197 (5mm) | - | 4V | - | 940 nm | Reflective | 30mA | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | 30mA | - | 4V | Infrared (IR) | 0.20-2mA | - | 5 mm | 5 mm | 8mm | 13mm | 5.4mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() EE-SY169A Omron Electronics Inc-EMC Div | 547 |
| Datasheet | 11 Weeks | - | PCB, Through Hole | Through Hole | PCB Mount | 4 | ABS | 30V | - | - | - | 0°C~70°C | Bulk | 2002 | - | yes | Active | Not Applicable | Solder | - | - | - | - | - | - | 100mW | - | - | - | UL | - | - | 30V | Phototransistor | - | - | - | - | 1 | - | 100mW | - | - | 50mA | 30μs, 30μs | - | 30μs | 1.5V | 30 μs | 30V | 20mA | 0.157 (4mm) | - | 3V | - | - | Reflective | 30mA | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | 30mA | - | 3V | Infrared (IR) | - | - | - | - | 8mm | 12.5mm | 6mm | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() RPR-220UC30N ROHM Semiconductor | 100 |
| Datasheet | 13 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 4-DIP Module | 4 | - | 30V | - | - | - | -25°C~85°C | Bulk | 2010 | e1 | yes | Obsolete | 1 (Unlimited) | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 80mW | - | - | - | - | - | - | - | Phototransistor | - | 2.6V | 2V | - | 1 | SOLDER | - | - | - | 30mA | - | 0.8mA | 10μs | 2V | 10 μs | 30V | 30mA | 0.236 (6mm) | - | - | - | 800 nm | Reflective | - | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | - | - | 10V | - | 0.08-0.80mA | 0.3 V | 6 mm | 6 mm | 6.5mm | 6.4mm | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() EE-SY169 Omron Electronics Inc-EMC Div | 458 |
| Datasheet | 8 Weeks | - | PCB, Through Hole | Through Hole | PCB Mount | 4 | ABS | 30V | - | - | - | 0°C~70°C | Bulk | 2002 | - | yes | Active | Not Applicable | PCB | - | - | - | - | - | - | - | - | 6mm | - | UL | - | - | 30V | Phototransistor | - | - | - | - | 1 | - | 100mW | - | - | 40mA | 30μs, 30μs | - | 30μs | 1.85V | 30 μs | 30V | 20mA | 0.157 (4mm) | - | 3V | 3V | - | Reflective | 20mA | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | 20mA | - | 3V | Infrared (IR) | - | - | - | - | 8mm | 12.5mm | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() EE-SY190 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | PCB Mount | 4 | - | 30V | - | - | - | -25°C~85°C | Bulk | 1999 | - | - | Obsolete | Not Applicable | - | - | - | - | 2NA DARK CURRENT | - | - | - | - | - | - | - | - | 6 mm | 30V | Phototransistor | - | - | - | - | 1 | SOLDER | 100mW | - | - | 30mA | 30μs, 30μs | - | 30μs | 1.2V | 30 μs | 30V | 20mA | 0.178 (4.5mm) | - | 4V | 4V | - | Reflective | 30mA | 50mA | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | 30mA | - | - | - | 0.05-0.60mA | - | 5 mm | - | - | - | - | 9mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() EE-SY113 Omron Electronics Inc-EMC Div | 16125 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | PCB Mount | 4 | - | 30V | - | 1 | - | -40°C~80°C | Bulk | 2003 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.2 mm | 30V | Phototransistor | - | - | - | - | - | SOLDER | 100mW | - | - | 50mA | 30μs, 30μs | - | 30μs | 1.2V | 30 μs | 30V | 20mA | 0.173 (4.4mm) | - | 4V | - | - | Reflective | - | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | 30mA | - | 4V | - | - | - | - | - | - | - | 15.2mm | 6mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() QRB1133 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Chassis Mount | Module, Pre-Wired | - | - | - | 20mA | - | - | -40°C~85°C | Bulk | 2009 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phototransistor | - | - | - | - | - | - | - | - | - | - | 8μs, 8μs | - | - | - | - | - | - | 0.150 (3.81mm) | 30V | - | - | - | Reflective | - | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTRS4720D Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Radial - 4 Leads | - | - | - | - | - | - | -20°C~80°C | Bulk | 2011 | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | - | - | Photodiode | - | - | - | - | - | SOLDER | - | - | - | - | 1μs | - | - | - | - | - | - | 1.5mm | - | - | - | - | Reflective | - | 20mA | - | - | - | - | - | - | - | 1.5 mm | 0.5 mm | - | - | - | 3mm | - | - | RoHS Compliant | - | ||
![]() MTRS5250D Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Radial - 4 Leads | - | - | - | - | - | - | -20°C~80°C | Bulk | 2011 | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | - | - | Photodiode | - | - | - | - | - | SOLDER | - | - | - | - | 1μs | - | - | - | - | - | - | 1.5mm | - | - | - | - | Reflective | - | 20mA | - | - | - | - | - | - | - | 1.5 mm | 0.5 mm | - | - | - | 3mm | - | - | RoHS Compliant | - | ||
![]() GP2L24J0000F Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | PCB Mount | 4 | - | 35V | - | 1 | - | -25°C~85°C | Tube | 2006 | e2 | - | Obsolete | 1 (Unlimited) | - | Tin/Copper (Sn/Cu) | - | - | 2V VCE | - | - | - | - | - | unknown | - | - | 3 mm | - | Photodarlington | - | - | - | - | - | SOLDER | 100mW | 50mA | - | 20mA | 80μs, 70μs | - | 80μs | 1.2V | 70 μs | 35V | 50mA | 0.028 (0.7mm) | - | 6V | 6V | 950 nm | Reflective | - | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | - | - | - | - | - | - | 0.7 mm | 0.7 mm | - | - | - | - | - | - | RoHS Compliant | Lead Free |