- Manufacturer
- Packaging
- Output Type
- Sensing Method
- Sensing Distance
- Mounting Type
- Package / Case
- Operating Temperature
- Part Status
- Moisture Sensitivity Level (MSL)
- Forward Voltage
- RoHS Status
- Forward Current
Attribute column
Categories
Optical Sensors - Reflective - Analog Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Weight | Collector-Emitter Breakdown Voltage | Current-Collector (Ic) (Max) | Number of Elements | Usage Level | Voltage Rated | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Rated DC | Max Power Dissipation | Number of Functions | Reach Compliance Code | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Configuration | Number of Channels | Max Supply Voltage | Termination Type | Power Dissipation | Output Current | Output Power | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Max Reverse Leakage Current | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Sensing Distance | Voltage - Collector Emitter Breakdown (Max) | Reverse Breakdown Voltage | Reverse Voltage | Wavelength | Sensing Method | Max Input Current | Max Breakdown Voltage | Current - DC Forward (If) (Max) | Sensors/Transducers Type | Input Current | Housing | Peak Wavelength | Reverse Voltage (DC) | Output Range | VCEsat-Max | Dark Current | Measurement Range-Max | Measurement Range-Min | On-state Collector Current-Nom | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EE-SY1200 Omron Electronics Inc-EMC Div | 28100 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | - | - | 30V | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2003 | e4 | - | Active | 2A (4 Weeks) | SMD/SMT | - | Gold (Au) | - | - | - | - | 50mW | - | - | - | 30V | Phototransistor | - | - | - | 1 | - | - | - | 20mA | - | - | 50mA | - | 30μs, 30μs | - | 30μs | 1.2V | 30 μs | 30V | 20mA | 4 mm | - | - | - | - | Reflective | - | 30V | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | 50mA | - | - | 4V | - | - | - | - | - | - | 1.9mm | 3.2mm | 1.1mm | No | Unknown | RoHS Compliant | - | ||
![]() OPB708 TT Electronics/Optek Technology | 14 |
| Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | PCB Mount | 4 | - | - | - | 30V | - | 1 | - | - | -40°C~85°C | Bulk | 2008 | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | 30V | Phototransistor | - | 1.7V | - | - | - | - | 100mW | - | - | - | 40mA | - | - | - | - | 1.7V | - | 30V | - | 0.150 (3.81mm) | 30V | 2V | 2V | - | Reflective | - | 30V | 40mA | - | 40mA | - | - | 2V | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() ITR20510/TR8 Everlight Electronics Co Ltd | 12000 |
| - | 15 Weeks | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | 30V | - | 1 | - | - | -25°C~85°C | Tape & Reel (TR) | 2008 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | Phototransistor | - | - | SINGLE | - | - | - | 75mW | - | - | TRANSISTOR OUTPUT SLOTTED SWITCH | 20mA | - | 20μs, 20μs | - | 20μs | 1.2V | 20 μs | 30V | 50mA | 1 mm | - | 5V | 5V | - | Reflective | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ITR8307/L24/TR8 Everlight Electronics Co Ltd | 471000 |
| - | 15 Weeks | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | 30V | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 100mW | - | - | - | - | Phototransistor | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT SLOTTED SWITCH | 20mA | - | 20μs, 20μs | - | 20μs | 1.2V | 20 μs | 30V | 50mA | 0.039 (1mm) | - | - | 5V | - | Reflective | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ITR9909 Everlight Electronics Co Ltd | 8000000 |
| Datasheet | 15 Weeks | - | - | Through Hole | Through Hole | 4-DIP Module | - | - | - | - | 30V | - | 1 | - | - | -25°C~85°C | Bulk | 2009 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | Phototransistor | - | - | SINGLE | - | - | - | 75mW | - | - | OPTOELECTRONIC DEVICE | 50mA | - | 15μs, 15μs | - | 15μs | 1.2V | 15 μs | 30V | 50mA | - | - | 5V | 5V | - | Reflective | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() QRE1113GR ON Semiconductor | 846520 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 5 hours ago) | Tin | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 78mg | 30V | 20mA | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | - | yes | Active | 4 (72 Hours) | - | EAR99 | - | - | - | 5V VCE | - | 75mW | - | - | 2.7 mm | 20V | Phototransistor | - | 1.7V | - | 1 | - | SOLDER | 75mW | - | - | - | 50mA | - | 20μs, 20μs | - | 20μs | 1.2V | 20 μs | 30V | 900μA | 0.197 (5mm) | - | 5V | - | - | Reflective | - | 30V | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | 50mA | - | - | 5V | - | 0.3 V | 1nA | - | - | - | 1.87mm | 3.6mm | 2.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HSDL-9100-024 Broadcom Limited | 689 | - | - | 16 Weeks | - | - | Surface Mount | Surface Mount | 4-SMD | 4 | - | - | - | - | - | - | Industrial grade | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | - | - | - | 2.35 mm | - | Photodiode | - | 1.5V | - | - | 1.65V | SOLDER | - | - | - | - | - | - | 6μs, 6μs | - | 50ns | - | 50 ns | - | 100mA | 0.197 (5mm) | - | - | - | - | Reflective | - | - | - | PROXIMITY SENSOR,PHOTOELECTRIC | - | - | - | - | 0.01mA | - | - | 60 mm | - | - | 2.4mm | 7.1mm | 2.75mm | No | - | ROHS3 Compliant | - | ||
![]() OPB755TZ TT Electronics/Optek Technology | 47 |
| Datasheet | 10 Weeks | - | - | Chassis Mount, Screw | Chassis Mount | Module, Pre-Wired | 4 | - | - | - | 24V | 30mA | 1 | - | - | -40°C~80°C | Bulk | 2008 | - | - | Active | 1 (Unlimited) | - | - | - | 80°C | -40°C | - | - | - | - | - | - | 24V | Phototransistor | - | - | - | - | - | - | 100mW | - | - | - | 40mA | - | - | - | - | 1.8V | - | 24V | 30mA | 0.220 (5.59mm) | 24V | 2V | 2V | - | Reflective | - | 24V | 50mA | - | 40mA | - | - | 2V | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() OPB745 TT Electronics/Optek Technology | 1028 |
| Datasheet | 8 Weeks | - | - | PCB, Through Hole | Through Hole | PCB Mount | 4 | Plastic | - | - | 15V | - | 1 | - | - | -40°C~85°C | Bulk | 1997 | - | - | Active | 1 (Unlimited) | Solder | - | - | 85°C | -40°C | - | 15V | - | - | - | - | 15V | Photodarlington | - | - | - | 1 | - | - | 100mW | - | - | - | 40mA | - | - | - | - | 1.8V | - | 15V | - | 0.150 (3.81mm) | 15V | 2V | 2V | - | Reflective | 40mA | - | 40mA | - | 40mA | - | 890 nm | 2V | - | - | - | - | - | - | - | - | 17.78mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() OPB743WZ TT Electronics/Optek Technology | 1000 |
| Datasheet | 12 Weeks | - | - | Chassis Mount | Chassis Mount | Module, Pre-Wired | 4 | - | - | - | 30V | - | - | - | - | -40°C~80°C | Bulk | 2008 | - | - | Active | 1 (Unlimited) | - | - | - | 80°C | -40°C | - | - | - | - | - | - | 30V | Phototransistor | - | - | - | - | - | - | - | - | - | - | 40mA | - | - | - | - | 1.7V | - | 30V | - | 0.150 (3.81mm) | 30V | - | 2V | - | Reflective | - | - | 40mA | - | 40mA | - | - | 2V | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() OPB606A TT Electronics/Optek Technology | 5905 |
| Datasheet | 8 Weeks | - | - | PCB, Through Hole | Through Hole | PCB Mount | 4 | Plastic | Plastic | - | 30V | 25mA | 1 | - | - | -40°C~85°C | Bulk | 1997 | - | - | Active | 1 (Unlimited) | Solder | - | - | 85°C | -40°C | - | - | - | - | - | - | 30V | Phototransistor | - | - | - | - | - | - | 75mW | - | - | - | 50mA | - | - | - | - | 1.7V | - | 30V | 500μA | 0.050 (1.27mm) | 30V | 2V | 2V | - | Reflective | - | - | 50mA | - | 20mA | - | 935 nm | 2V | - | - | 100nA | - | - | - | 4.7mm | - | 6.1mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() OPB707A TT Electronics/Optek Technology | 27 |
| Datasheet | 8 Weeks | - | - | Through Hole | Through Hole | PCB Mount | 4 | Plastic | Plastic | - | 15V | 125mA | 1 | - | 15V | -40°C~85°C | Bulk | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 15V | - | - | - | - | 15V | Photodarlington | - | 1.7V | - | 1 | - | - | 100mW | - | - | - | 50mA | - | - | 100μA | - | 1.7V | - | 15V | 125mA | 0.050 (1.27mm) | 15V | 2V | 2V | - | Reflective | - | - | 50mA | - | 20mA | - | - | 2V | - | - | - | - | - | - | 4.7mm | - | 6.1mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() OPB742WZ TT Electronics/Optek Technology | 192 |
| Datasheet | 10 Weeks | - | - | Chassis Mount | Chassis Mount | Module, Pre-Wired | 4 | - | - | - | 30V | - | - | - | - | -40°C~80°C | Bulk | 2008 | - | - | Active | 1 (Unlimited) | - | - | - | 80°C | -40°C | - | - | - | - | - | - | 30V | Phototransistor | - | - | - | - | - | - | - | - | - | - | 40mA | - | - | - | - | 1.7V | - | 30V | - | 0.150 (3.81mm) | 30V | - | 2V | - | Reflective | - | 30V | 40mA | - | 40mA | - | - | 2V | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() GP2S27T3J00F Sharp Microelectronics | 620 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 4-SMD | 4 | - | - | - | 35V | - | 1 | - | - | -25°C~85°C | Cut Tape (CT) | 1998 | - | - | Obsolete | 5 (48 Hours) | - | - | - | - | - | - | - | - | - | unknown | 3 mm | - | Phototransistor | - | - | - | - | - | SOLDER | 100mW | - | 75mW | - | 50mA | - | 20μs, 20μs | - | 100μs | 1.2V | 100 μs | 35V | 20mA | 0.028 (0.7mm) | - | 6V | - | - | Reflective | - | 35V | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() GP2S40J0000F Sharp Microelectronics | 890 | - | Datasheet | - | - | Copper, Tin | Through Hole | Through Hole | PCB Mount | 4 | - | - | - | 35V | - | 1 | - | - | -25°C~85°C | Tube | 1997 | e2 | - | Obsolete | 1 (Unlimited) | - | - | Tin/Copper (Sn/Cu) | - | - | 5V VCE | - | - | - | unknown | 3 mm | - | Phototransistor | - | - | - | - | - | SOLDER | 100mW | 20mA | - | - | 20mA | - | 50μs, 50μs | - | 50μs | 1.2V | 50 μs | 35V | 20mA | 0.138 (3.5mm) | - | 6V | 6V | - | Reflective | - | - | 50mA | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | - | - | - | - | 0.50-3mA | - | - | 3 mm | 3 mm | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() OPB703 TT Electronics/Optek Technology | 27 |
| Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | PCB Mount | 4 | - | - | - | 30V | 25mA | - | - | - | - | Bulk | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | 80°C | -40°C | - | 30V | - | - | - | - | 30V | Phototransistor | - | 1.7V | - | 1 | - | - | 100mW | - | - | - | 40mA | 30V | - | - | - | 1.7V | - | 30V | 25mA | 0.150 (3.81mm) | 30V | - | 2V | - | Reflective | 40mA | 30V | 40mA | - | 40mA | - | - | 2V | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() ITR8307/F43 Everlight Electronics Co Ltd | 21000 | - | - | 15 Weeks | - | - | Through Hole | Through Hole | 4-DIP (0.157, 4.00mm) | 4 | - | - | - | 30V | 50mA | - | - | - | -25°C~85°C | Tube | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -25°C | - | - | - | - | - | - | - | Phototransistor | - | - | - | - | - | - | - | - | - | - | 20mA | - | 20μs, 20μs | - | 20μs | 1.2V | 20 μs | 30V | 50mA | 0.039 (1mm) | 30V | - | 5V | - | Reflective | - | - | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() OPB704 TT Electronics/Optek Technology | 1120 |
| Datasheet | 8 Weeks | - | - | Panel, Through Hole | Through Hole | PCB Mount | 4 | - | Plastic | - | 30V | 25mA | 1 | - | - | - | Bulk | 2009 | - | - | Active | 1 (Unlimited) | Lead Wire | - | - | 85°C | -40°C | - | 30V | - | - | - | - | 30V | Phototransistor | 25mA | - | - | - | - | - | 100mW | - | - | - | 40mA | - | - | - | - | 1.7V | - | 30V | 25mA | 0.149 (3.8mm) | 30V | 2V | 2V | - | Reflective | - | - | 40mA | - | 40mA | - | - | 2V | - | - | - | - | - | - | 15.5mm | - | 17mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() OPB750N TT Electronics/Optek Technology | 19 |
| Datasheet | 8 Weeks | - | - | Through Hole | Through Hole | PCB Mount | 4 | - | - | - | 24V | 30mA | 1 | - | - | -40°C~85°C | Bulk | 2008 | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | 24V | Phototransistor | - | 1.8V | - | 1 | - | - | 100mW | - | - | - | 50mA | - | - | - | - | 1.8V | - | 24V | 30mA | 0.220 (5.59mm) | 24V | 2V | 2V | - | Reflective | - | 24V | 50mA | - | 40mA | - | - | 2V | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() GP2S24J0000F Sharp Microelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | PCB Mount | 4 | - | - | - | 35V | - | 1 | - | - | -25°C~85°C | Tube | 2006 | e2 | - | Obsolete | 1 (Unlimited) | - | - | Tin/Copper (Sn/Cu) | - | - | 2V VCE | - | - | - | unknown | 3 mm | - | Phototransistor | - | - | - | - | - | SOLDER | 100mW | - | - | - | 20mA | - | 20μs, 20μs | - | 20μs | 1.2V | 20 μs | 35V | 20mA | 0.028 (0.7mm) | - | 6V | 6V | 950 nm | Reflective | - | - | 50mA | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | - | PLASTIC | - | - | - | - | - | 0.7 mm | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |