- Manufacturer
- Applications
- Operating Pressure
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Voltage - Supply
- Output
- Termination Style
- Features
- Output Type
- Operating Temperature
Attribute column
Categories
Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Body Material | Degree of protection (IP) | Degree of protection (NEMA) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Max. operating pressure | Mfr | Mounting | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Shape/Style | Part Life Cycle Code | Product Status | Risk Rank | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Type of electric connection | Usage Level | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Voltage - Supply | Depth | Reach Compliance Code | Output | Pin Count | Termination Style | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Termination Type | Nominal Supply Current | Output Current | Max Supply Current | Number of Bits | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Input Current | Max Supply Voltage (DC) | Housing | Max Pressure | Pressure Range-Max | Output Range | Pressure Sensing Mode | Accuracy-Max | Output Interface Type | Operating Current-Max | Offset-Nom | Features | Port Type | Sensitivity (mV/V) | Pressure Range-Min | Diameter | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MP3V5050GC6T1 NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | 8-SMD, Gull Wing, Top Port | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | MP3V5050 | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | Board Mount | - | 8542.31.00.01 | - | 2.7V~3.3V | - | - | 0.06 V ~ 2.82 V | - | Gull Wing | 10.66mm | 10.66 mm | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | - | ±2.5% | 1000 µs | 7.25PSI (50kPa) | Vented Gauge | Barbless | Male - 0.13 3.17mm Tube Dual | - | 29.01PSI (200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | PLASTIC | - | 7.25 Psi | - | GAGE | - | - | - | 0.12V | Temperature Compensated | - | 54 mV/V | - | - | - | - | - | 12.95mm | - | - | ROHS3 Compliant | - | ||
![]() ASDXACX030PAAA5 Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 7 Weeks | PCB, Through Hole | 8-DIP Module | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | -20°C~105°C | - | 2010 | ASDX | - | Active | 1 (Unlimited) | PCB | - | - | - | - | Board Mount | RATIOMETRIC 12-BIT ANALOG OUTPUT | - | 5V | 4.75V~5.25V | - | - | 0.5 V ~ 4.5 V | - | PC Pin | - | 14.02 mm | - | Analog Voltage | - | 5V | - | - | - | - | - | 2.5mA | - | 3.5mA | 12 | ±2% | 1 ms | 30PSI (206.84kPa) | Absolute | Barbless | Male - 0.09 2.31mm Tube | - | 60PSI (413.69kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | - | 60 PSI | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | - | ||
![]() KP219M1203XTMA1 Infineon Technologies | In Stock | - | Datasheet | 26 Weeks | - | 8-SMD Module | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | - | - | - | - | - | Board Mount | AEC-Q100; IT HAS SENSITIVITY OF 39 MV/KPA | - | - | - | - | - | - | - | - | 7mm | 7 mm | - | ANALOG CURRENT | - | - | 5.5V | 4.5V | - | - | SOLDER | - | - | - | - | - | 650 μs | - | - | - | - | - | - | PRESSURE SENSOR,CAPACITIVE | - | - | PLASTIC | - | 16.67 Psi | -1-1mA | ABSOLUTE | - | - | 10mA | - | - | HOLE | - | 1.81 Psi | - | - | - | - | 2.8mm | - | - | ROHS3 Compliant | - | ||
![]() SSCMRRN001PDAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 11 Weeks | - | 8-SMD, J-Lead, Dual Ports, Same Side | YES | SURFACE MOUNT | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | Board Mount | - | - | 5V | 4.75V~5.25V | - | unknown | 0.5 V ~ 4.5 V | - | SMD (SMT) Tab | - | - | 4.5V | Analog Voltage | - | 5V | - | - | - | - | - | 2mA | - | 3mA | - | ±0.25% | 1 ms | ±1PSI (±6.89kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube Dual | - | ±10PSI (±68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 1 Psi | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MPXY8300A6U NXP USA Inc. | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | - | - | - | - | - | ROCHESTER ELECTRONICS INC | Rochester Electronics LLC | MPXY8300A6U | - | - | Surface Mount | - | - | - | - | - | - | 125 °C | -40 °C | - | RECTANGULAR | Active | - | 5.81 | SOIC W | 3.6 V | 2.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | 20 | - | 12.85 mm | 7.5 mm | - | ANALOG VOLTAGE | - | 4.5, 5.5 V | - | - | - | - | SOLDER | - | - | - | 10 | - | - | - | - | - | - | - | - | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | 217.5 Psi | - | - | - | 1-WIRE INTERFACE | 2.9 mA | - | - | HOLE | - | 14.5 Psi | - | - | - | - | 4.05 mm | - | - | - | - | ||
![]() 40PC100G1A Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 12 Weeks | Through Hole | 6-DIP Module | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | -45°C~125°C | - | 1997 | 40PC | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | Board Mount | ITS ALSO OPERTARES IN 40 MV/PSI SENSITIVITY | - | 5V | 4.75V~5.25V | - | - | 0.5 V ~ 4.5 V | - | PC Pin | 13.21mm | 11.13 mm | 4V | Analog Voltage | - | - | - | - | - | - | - | 10mA | - | 10mA | - | ±3% | 1 ms | 100PSI (689.48kPa) | Vented Gauge | Barbless | Male - 0.18 4.57mm Tube | 0.1 % | 200PSI (1378.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 200 PSI | 100 Psi | - | GAGE | - | - | - | - | Amplified Output | - | - | - | - | - | - | 11.2mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 176PC07HD2 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 16 Weeks | Through Hole | 4-SIP Module | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 1998 | 170PC | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | Board Mount | - | - | 10V | 10V~16V | - | - | 0 mV ~ 28 mV (10V) | - | PC Pin | - | - | 28mV | Wheatstone Bridge | - | 10V | - | - | - | - | - | - | - | - | - | ±3% | 1 ms | 0.25PSI (1.74kPa) | Differential | Barbless | Male - 0.28 7.11mm Tube Dual | 0.25 % | 5.06PSI (34.88kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 5.06 PSI | 0.253 Psi | - | - | - | - | - | 0MV | Temperature Compensated | - | - | - | - | 21.5mm | - | 21.5mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() MPX5700GS NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPXHZ6400A6T1 NXP USA Inc. | In Stock | - | Datasheet | 22 Weeks | - | 8-SOIC (0.295, 7.50mm Width) | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2003 | MPXH6400A | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | Board Mount | SENSITIVITY IS 12.1 MV/KPA | 8542.31.00.01 | - | 4.64V~5.36V | - | - | 0.2 V ~ 4.8 V | - | Gull Wing | 7.366mm | 7.366 mm | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | - | ±1.5% | 1000 µs | 2.9PSI ~ 58.02PSI (20kPa ~ 400kPa) | Absolute | No Port | - | - | 232.06PSI (1600kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | PLASTIC | - | 58.01 Psi | - | - | - | - | - | 0.20V | Temperature Compensated | - | - | - | - | - | - | - | 4.191mm | - | - | ROHS3 Compliant | - | ||
![]() MPXH6300AC6T1 NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | 8-SOIC (0.335, 8.50mm Width), Top Port | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2004 | MPXH6300A | - | Active | Not Applicable | - | EAR99 | - | - | - | Board Mount | - | 8542.31.00.01 | - | 4.74V~5.46V | - | - | 0.3 V ~ 4.9 V | - | Gull Wing | 8.51mm | 8.51 mm | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | - | ±1.5% | 1000 µs | 2.9PSI ~ 44.09PSI (20kPa ~ 304kPa) | Absolute | Barbless | Male - 0.13 3.3mm Tube | 1.5 % | 174.05PSI (1200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | PLASTIC | - | 42 Psi | - | - | - | - | - | 0.30V | Temperature Compensated | - | 16.2 mV/V | - | - | - | - | - | 9.65mm | - | - | ROHS3 Compliant | - | ||
![]() MPVZ5004GC6U NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | 8-SMD, Gull Wing, Top Port | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C | - | 2004 | MPVZ5004G | - | Active | Not Applicable | - | EAR99 | - | - | - | Board Mount | - | 8542.39.00.01 | - | 4.75V~5.25V | - | - | 1 V ~ 4.9 V | - | Gull Wing | 10.66mm | 10.66 mm | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | - | ±6.25% | - | 0.57PSI (3.92kPa) | Vented Gauge | Barbless | Male - 0.13 3.17mm Tube | - | 2.32PSI (16kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | PLASTIC | - | 0.56 Psi | - | GAGE | - | - | - | 1V | Temperature Compensated | - | 1000 mV/V | - | - | - | - | - | 12.95mm | - | - | ROHS3 Compliant | - | ||
![]() MPXM2010D NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | 5-SMD Module | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2004 | MPX2010 | - | Active | Not Applicable | - | EAR99 | - | - | - | Board Mount | - | 8542.39.00.01 | - | 10V~16V | - | - | 0 mV ~ 25 mV (10V) | - | Gull Wing | 8.38mm | 6.35 mm | - | Wheatstone Bridge | - | - | - | - | - | - | - | - | - | - | - | ±1% | 1000 µs | 1.45PSI (10kPa) | Differential | No Port | - | 1 % | 10.88PSI (75kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | 1.45 Psi | - | - | - | - | - | 0MV | Temperature Compensated | - | 2.5 mV/V | - | - | - | - | - | 4.06mm | - | - | ROHS3 Compliant | - | ||
![]() 142PC15A Honeywell Sensing and Productivity Solutions | 1 |
| Datasheet | 16 Weeks | Screw | 3-SIP Module | - | - | 3 | - | 28g | PET, Polyester | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8V | -40°C~85°C | Bulk | 1998 | 140PC | no | Active | 1 (Unlimited) | PC Pin | - | - | - | - | Board Mount | - | - | 8V | 7V~16V | 18.5mm | - | 1 V ~ 5.33 V | - | PC Pin | - | - | 6V | Analog Voltage | 20mA | 8V | - | - | - | - | - | 8mA | 10mA | 20mA | - | ±0.4% | 1 ms | 2PSI ~ 15PSI (13.79kPa ~ 103.42kPa) | Absolute | Barbless | Male - 0.2 5mm Tube | - | 45PSI (310.26kPa) | - | 20mA | 16V | - | 45 PSI | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | 18.5mm | 59.8mm | 30mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() SSCSMNN001PGAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 4-SIP Module | NO | THROUGH HOLE MOUNT | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PCB | - | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | - | 5V | 4.75V~5.25V | - | unknown | 0.5 V ~ 4.5 V | - | PC Pin | - | - | 4.5V | Analog Voltage | - | 5V | - | - | - | - | - | 2mA | - | 3mA | - | ±0.25% | 1 ms | 1PSI (6.89kPa) | Vented Gauge | No Port | - | - | 10PSI (68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 10 PSI | 1 Psi | - | GAGE | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ADP51B61 Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | PCB, Through Hole | 8-DIP Module | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | -5°C~50°C | - | 2008 | PS-A | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | Board Mount | - | - | 5V | - | - | - | 0 V ~ 5 V | - | PC Pin | 10.4mm | 10.4 mm | 4.5V | Analog Voltage | - | - | - | - | - | - | - | 10mA | - | - | - | ±1.25% | - | 0.87PSI (6kPa) | Vented Gauge | Barbless | Male - 0.12 3mm Tube | - | 1.74PSI (12kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | - | 1.74 PSI | - | - | GAGE | - | - | - | 0.5V | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | 5.7mm | - | No SVHC | RoHS Compliant | - | ||
![]() 26PCCFG6G Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 7 Weeks | Through Hole | 4-SIP Module | - | - | 4 | - | 2g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | -40°C~85°C | - | 1998 | 26PC | no | Active | 1 (Unlimited) | PC Pin | - | 11.5kOhm | - | - | Board Mount | - | - | 16V | 2.5V~16V | - | - | 0 mV ~ 100 mV (10V) | - | PC Pin | - | - | - | Wheatstone Bridge | - | 10V | - | - | - | - | - | - | - | - | - | ±0.5% | 1 ms | ±15PSI (±103.42kPa) | Compound | Barbed | Male - 0.14 3.56mm Tube | 0.5 % | ±45PSI (±310.26kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 45 PSI | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | 7.9mm | 12.5mm | 21.8mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() KP124 Infineon Technologies | In Stock | - | Datasheet | - | - | 8-SMD Module | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | - | - | - | Board Mount | RATIOMETRIC OUTPUT, SENSITIVITY 45 MV/KPA | - | - | 4.5V~5.5V | - | unknown | 0.2 V ~ 4.7 V | - | SMD (SMT) Tab | 7mm | 7 mm | 4.85V | Analog Voltage | - | 5V | - | - | - | - | - | - | - | - | - | ±1.5% | 1800 μs | 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) | Absolute | No Port | - | - | - | PRESSURE SENSOR,CAPACITIVE | - | - | PLASTIC | - | 16.7 Psi | - | - | - | - | - | 0.1MV | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | 2.8mm | - | - | RoHS Compliant | - | ||
![]() XMLP025BD21F Schneider Electric | In Stock | - | - | - | - | Cylinder, Threaded | - | - | - | - | - | - | IP65/IP67 | Other | - | - | - | 25000 | Schneider Electric | - | 0 | 0 | 0 | 0 | - | - | - | - | Box | - | - | Active | - | - | - | - | Other | - | - | -30°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | Industrial Automation | - | - | - | 7V ~ 33V | 38.1 | - | 4 ~ 20 mA | - | Connector | - | - | - | Analog Current | - | - | - | - | - | - | - | - | - | - | - | ±0.5% | - | 0 ~ 362.59PSI (0 ~ 2500kPa) | Switch | Threaded | Male - 1/4" (6.35mm) GA | - | 1087.78PSI (7500kPa) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 | - | - | - | - | - | - | - | - | ||
![]() MPX2050D NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | 4-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2004 | MPX2050 | - | Active | Not Applicable | - | EAR99 | - | - | - | Board Mount | - | 8542.39.00.01 | - | 10V~16V | - | - | 0 mV ~ 40 mV (10V) | - | PC Pin | 15.55mm | 13.31 mm | - | Wheatstone Bridge | - | - | - | - | - | - | - | - | - | - | - | - | 1000 µs | 7.25PSI (50kPa) | Differential | No Port | - | 0.25 % | 29.01PSI (200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | PLASTIC | - | 7.25 Psi | - | - | 0.25% | - | - | 0MV | Temperature Compensated | - | 0.8 mV/V | - | - | - | - | - | 5.33mm | - | - | ROHS3 Compliant | - | ||
![]() DCXL01DS Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | - | PCB, Through Hole | 6-SIP Module | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | - | 2008 | DCXL-DS | - | Obsolete | 1 (Unlimited) | PCB | - | - | 85°C | -25°C | Board Mount | - | - | 12V | 3V~16V | - | - | 0 mV ~ 10 mV (12V) | - | PC Pin | - | - | 20mV | Wheatstone Bridge | - | 12V | - | - | 16V | 0V | - | - | - | - | - | ±0.25% | - | 0.04PSI (0.25kPa) | Differential | Barbed | Male - 0.19 4.83mm Tube Dual | - | 5PSI (34.47kPa) | - | - | - | - | 5 PSI | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |