- Manufacturer
- Applications
- Operating Pressure
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Voltage - Supply
- Output
- Termination Style
- Features
- Output Type
- Operating Temperature
Attribute column
Categories
Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Accuracy-Max (%) | Brand | Degree of protection (IP) | Degree of protection (NEMA) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape/Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Type of electric connection | Unit Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Voltage - Supply | Depth | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Termination Type | Operating Supply Current | Nominal Supply Current | Max Supply Current | Number of Bits | Accuracy | Response Time | Halogen Free | Operating Pressure | Pressure Type | Port Style | Resolution | Port Size | Product Type | Linearity | Maximum Pressure | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Max Pressure | Pressure Range-Max | Output Range | Pressure Sensing Mode | Operating Current-Max | Offset-Nom | Features | Port Type | Sensitivity (mV/V) | Product Category | Pressure Range-Min | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSCMRNN001BGAA5 Honeywell Sensing and Productivity Solutions | 186 | - | Datasheet | 22 Weeks | - | Surface Mount | 8-SMD, J-Lead, Side Port | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | -20°C~85°C | - | 2009 | TruStability® HSC | yes | Active | 1 (Unlimited) | SMD/SMT | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER 0 TO 50 DEG | - | - | 5V | 4.75V~5.25V | - | - | 0.5 V ~ 4.5 V | J Lead | - | 9.91 mm | - | Analog Voltage | 5V | - | - | - | - | 2mA | 3A | 12 | ±0.25% | 1 ms | - | 14.5PSI (100kPa) | Vented Gauge | Barbed | - | Male - 0.08 1.93mm Tube | - | - | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 58.02 PSI | 14.5 Psi | - | ABSOLUTE | - | - | Amplified Output, Temperature Compensated | - | - | - | - | 5.8mm | 10mm | 6.99mm | - | - | Unknown | RoHS Compliant | - | ||
![]() XMLB004A2S13 Schneider Electric | In Stock | - | - | - | - | - | Module | - | - | - | - | - | - | - | IP66 | Other | - | - | - | - | - | - | Schneider Electric | - | - | 0 | 0 | 0 | 0 | - | - | Box | - | - | - | Active | - | - | - | - | - | Screw connection | - | - | -25°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | Industrial Automation | - | - | - | - | - | 77.5 | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | ±2% | - | - | 3.63 ~ 58.02PSI (25 ~ 400kPa) | Switch | Threaded | - | Female - 1/4" (6.35mm) NPT | - | - | 130.53PSI (900kPa) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 158 | - | 35 | - | - | - | - | - | ||
![]() MPXA6400AP NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | SMD/SMT | YES | SURFACE MOUNT | 8 | - | 1.755091 g | 1.5% | - | - | - | - | FREESCALE SEMICONDUCTOR INC | - | Freescale Semiconductor | MPXA6400AP | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | SQUARE | Obsolete | - | 5.84 | - | Yes | 5.36 V | 4.64 V | - | - | - | - | - | - | - | No | - | - | PCB | EAR99 | 125 °C | -40 °C | - | TEMPERATURE COMPENSATED, SIGNAL CONDITION | 8542.39.00.01 | - | - | - | - | unknown | - | - | 12.06 mm | 12.06 mm | 4.8 V | Analog | 5 V | 5.36 V | 4.64 V | SOLDER | - | 6 mA | - | - | 1.5 % | 1000 µs | Not Halogen Free | - | Absolute | - | - | - | - | - | - | PRESSURE SENSOR,PIEZORESISTIVE | 5.36 V | 4.64 V | PLASTIC | - | 58 Psi | 0.20-4.80V | ABSOLUTE | 10 mA | 0.20V | - | BARBED | 12.1 mV/V | - | 3 Psi | - | - | - | 7.365 mm | No | - | RoHS Compliant | Contains Lead | ||
![]() ADP5230 Panasonic | In Stock | - | - | - | - | - | SMD-6 | YES | SURFACE MOUNT | - | - | - | 1.25% | Panasonic | - | - | 100 | PANASONIC CORP | - | Panasonic | ADP5230 | - | - | - | SMD/SMT | - | - | - | - | 50 °C | - | - | SMD-6 | RECTANGULAR | Obsolete | - | 5.84 | Details | Yes | 5.25 V | 4.75 V | - | - | - | - | Tube | - | PS-A | - | - | - | - | - | - | - | - | TEMPERATURE COMPENSATED | - | Sensors | - | - | - | compliant | - | - | 7 mm | 7.2 mm | 4.45 V to 4.55 V | Analog | 5 V | - | - | SOLDER | - | - | - | - | 1.25 % | - | - | 50 kPa | Gauge | - | - | - | Pressure Sensors | - | - | PRESSURE SENSOR,STRAIN GUAGE | - | - | - | - | 7.25 Psi | 0.50-4.50V | GAGE | 10 mA | 0.50V | - | Single Axial Barbless | - | Board Mount Pressure Sensors | - | - | - | - | 6.5 mm | - | - | - | - | ||
![]() MPXV7007GP NXP USA Inc. | In Stock | - | - | 12 Weeks | - | - | 8-SMD, Gull Wing, Side Port | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2004 | MPXV7007 | - | Active | Not Applicable | - | EAR99 | - | - | Board Mount | - | 8542.31.00.01 | - | - | 4.75V~5.25V | - | - | 0.5 V ~ 4.5 V | Gull Wing | 12.06mm | 12.06 mm | - | Analog Voltage | - | - | - | - | - | - | - | - | ±5% | 1000 µs | - | ±1.02PSI (±7kPa) | Compound | Barbed | - | Male - 0.13 3.17mm Tube | - | 5 % | ±10.88PSI (±75kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | PLASTIC | - | 1 Psi | - | GAGE | - | 0.50V | Temperature Compensated | - | 286 mV/V | - | - | - | - | - | 7.37mm | - | - | ROHS3 Compliant | - | ||
![]() ABPDRRT005PG2A5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | - | 6-DIP Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2015 | ABP | yes | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | - | 5V | - | - | - | 12 b | PC Pin | - | - | - | I2C | - | - | - | - | - | 5mA | - | - | ±0.25% | 460 μs | - | 5PSI (34.47kPa) | Vented Gauge | Barbed | - | Male - 0.06 1.6mm Tube Dual | - | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() MPXHZ6116A6T1 NXP USA Inc. | In Stock | - | - | 12 Weeks | - | - | 8-SOIC (0.295, 7.50mm Width) | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2003 | MPXHZ6116A | - | Active | Not Applicable | - | EAR99 | - | - | Board Mount | - | 8542.31.00.01 | - | - | 4.75V~5.25V | - | - | 0.399 V ~ 4.645 V | Gull Wing | 7.37mm | 7.37 mm | - | Analog Voltage | - | - | - | - | - | - | - | - | ±1.5% | - | - | 2.9PSI ~ 16.68PSI (20kPa ~ 115kPa) | Absolute | No Port | - | - | - | - | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | PLASTIC | - | 16.67 Psi | - | - | - | 0.399V | Temperature Compensated | - | 44.2 mV/V | - | - | - | - | - | 3.94mm | - | - | ROHS3 Compliant | - | ||
![]() LMIS250BB3S First Sensor | In Stock | - | - | - | - | - | SMD-8 | - | - | - | - | - | - | - | - | - | 125 | - | I2C | - | - | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 3.6 V | 2.7 V | - | 1 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 V | Digital | 2.7 V to 3.6 V | - | - | - | 3.5 mA | - | - | - | 0.75 % | - | - | 0 Pa to 250 Pa | Differential | - | 16 bit | 2.13 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual Axial Barbless, Same Side | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMIS500BB3S First Sensor | In Stock | - | - | - | - | - | SMD-8 | - | - | - | - | - | - | - | - | - | 125 | - | I2C | - | - | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 3.6 V | 2.7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 V | Digital | 2.7 V to 3.6 V | - | - | - | 3.5 mA | - | - | - | 0.75 % | - | - | 0 Pa to 500 Pa | Differential | - | 16 bit | 2.13 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual Axial Barbless, Same Side | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMIS100BB3S First Sensor | In Stock | - | - | - | - | - | SMD-8 | - | - | - | - | - | - | - | - | - | 125 | - | I2C | - | - | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 3.6 V | 2.7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 V | Digital | 2.7 V to 3.6 V | - | - | - | 3.5 mA | - | - | - | 0.75 % | - | - | 0 Pa to 100 Pa | Differential | - | 16 bit | 2.13 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual Axial Barbless, Same Side | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HMUB010DU7P First Sensor | In Stock | - | - | - | - | - | SIP-4 | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | + 85 C | - | - 40 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Bulk | - | HMUB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mV | Analog | 12 V | - | - | - | - | - | - | - | 0.1 % | - | - | 0 bar to 10 bar | Differential | - | - | 4.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual Axial Barbed, Opposite Sides | - | - | - | - | - | - | - | - | - | - | - | ||
![]() U5600-000005-030PA TE Connectivity Measurement Specialties | In Stock | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Cylinder, Threaded | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | IP 66; IP 67 | - | - | - | 2.3V~3.6V | - | - | 24 b | - | 23.9776mm | - | - | Bluetooth | 3V | - | - | - | - | - | - | 24 | ±0.1% | - | - | 30PSI (206.84kPa) | Absolute | Threaded | - | Male - 1/4 6.35mm NPT | - | - | 90PSI (620.53kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | STAINLESS STEEL | - | 30 Psi | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | 57.052mm | - | - | RoHS Compliant | - | ||
![]() SSCSANN400MGAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | 4-SIP, Side Port | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | PCB | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | - | - | 5V | 4.75V~5.25V | - | - | 0.5 V ~ 4.5 V | PC Pin | 13.85mm | 9.91 mm | 4.5V | Analog Voltage | 5V | - | - | - | - | 2mA | 3mA | 12 | ±0.25% | 1 ms | - | 5.8PSI (40kPa) | Vented Gauge | Barbed | - | Male - 0.19 4.93mm Tube | - | - | 29.01PSI (200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 5.8 Psi | - | GAGE | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCSNBN400MDAA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | - | 4-SIP, Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | - | - | 3.3V | 3V~3.6V | - | - | 0.33 V ~ 2.97 V | PC Pin | 27.31mm | 25.3 mm | - | Analog Voltage | - | - | - | - | - | 1.6mA | - | 12 | ±0.25% | 1 ms | - | ±5.8PSI (±40kPa) | Differential | Barbless | - | Male - 0.19 4.8mm Tube Dual | - | - | ±29.01PSI (±200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 5.8 Psi | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | 22.87mm | - | - | RoHS Compliant | - | ||
![]() PX3AN2BS250PAAAX Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | - | - | Cylinder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2016 | PX3 | yes | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | - | - | - | 5V | 4.75V~5.25V | - | - | 0.5 V ~ 4.5 V | Connector | - | - | - | Analog Voltage | 5.25V | - | - | - | - | 3.5mA | - | - | ±1% | - | - | 250PSI (1723.69kPa) | Absolute | Threaded | - | Male - 1/8 3.18mm NPT | - | - | 450PSI (3102.64kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() MPXH6250A6T1 NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 8-SOIC (0.295, 7.50mm Width) | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2003 | MPXH6250A | - | Active | 1 (Unlimited) | - | EAR99 | - | - | Board Mount | - | 8542.31.00.01 | - | - | 4.74V~5.46V | - | - | 0.3 V ~ 4.9 V | Gull Wing | 7.36mm | 7.36 mm | - | Analog Voltage | - | - | - | - | - | - | - | - | ±1.5% | 1000 µs | - | 2.9PSI ~ 36.26PSI (20kPa ~ 250kPa) | Absolute | No Port | - | - | - | 1.5 % | 145.04PSI (1000kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | PLASTIC | - | 36 Psi | - | - | - | 0.20V | Temperature Compensated | - | 20.4 mV/V | - | - | - | - | - | 3.93mm | - | - | ROHS3 Compliant | - | ||
![]() HSCDRRN015PDSA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | 8-DIP (0.524, 13.30mm), Dual Ports, Same Side | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | - | - | 5V | 4.75V~5.25V | - | unknown | 12 b | PC Pin | - | 12.45 mm | - | SPI | 5V | - | - | - | - | 2mA | 3mA | 12 | ±0.25% | 1 ms | - | ±15PSI (±103.42kPa) | Differential | Barbed | - | Male - 0.08 1.93mm Tube Dual | - | - | ±60PSI (±413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 60 PSI | 15 Psi | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCMNNN015PA2A3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | - | - | 8-SMD, J-Lead | YES | SURFACE MOUNT | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | Board Mount | - | - | - | 3.3V | 3V~3.6V | - | - | 12 b | SMD (SMT) Tab | 13.4mm | 10 mm | - | I2C | - | - | - | - | - | 1.6mA | - | 12 | ±0.25% | 1 ms | - | 15PSI (103.42kPa) | Absolute | No Port | - | - | - | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 30 PSI | 15 Psi | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | 6.41mm | - | - | RoHS Compliant | - | ||
![]() NPP-301B-700A Amphenol Advanced Sensors | In Stock | - | Datasheet | 11 Weeks | - | - | 8-SOIC (0.154, 3.90mm Width) | YES | SURFACE MOUNT | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | - | NPP-301 | - | Active | 6 (Time on Label) | SMD/SMT | - | - | - | Board Mount | IT IS HAVING 0.20 PERCENT STATIC ACCURACY AND OFFSET 10 MV/V | - | - | - | 3V~10V | - | unknown | 0 mV ~ 60 mV (3V) | Gull Wing | 5.1mm | 4.1 mm | 60mV | Wheatstone Bridge | 3V | - | - | - | - | - | - | - | ±0.2% | - | - | 100PSI (689.48kPa) | Absolute | Barbless | - | Male - 0.08 2.04mm Tube Dual | - | 0.2 % | 300PSI (2068.43kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | PLASTIC | 300 PSI | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.16mm | - | - | RoHS Compliant | Lead Free | ||
![]() SSCDANN150PG2A3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | 8-DIP (0.524, 13.30mm), Top Port | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | - | - | 3.3V | 3V~3.6V | - | - | 12 b | PC Pin | - | - | - | I2C | - | - | - | - | - | 1.6mA | - | 12 | ±0.25% | 1 ms | - | 150PSI (1034.21kPa) | Vented Gauge | Barbed | - | Male - 0.19 4.93mm Tube | - | - | 250PSI (1723.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 250 PSI | 150 Psi | - | GAGE | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - |