- Manufacturer
- Applications
- Operating Pressure
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Voltage - Supply
- Output
- Termination Style
- Features
- Output Type
- Operating Temperature
Attribute column
Categories
Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Mfr | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Product Status | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Voltage - Supply | Depth | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Max Supply Voltage | Termination Type | Operating Supply Current | Number of Ports | Nominal Supply Current | Cable Length | Max Supply Current | Number of Bits | Accuracy | Response Time | Halogen Free | Operating Pressure | Pressure Type | Port Style | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Max Supply Voltage (DC) | Housing | Max Pressure | Pressure Range-Max | Output Range | Pressure Sensing Mode | Output Interface Type | Operating Current-Max | Offset-Nom | Features | Port Type | Sensitivity (mV/V) | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABPMJJT015PGAA5 Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 11 Weeks | - | 6-SMD Module | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2015 | ABP | - | yes | Active | 1 (Unlimited) | - | - | - | Board Mount | - | - | 5V | - | - | - | 0.5 V ~ 4.5 V | J Lead | - | - | - | Analog Voltage | - | - | - | - | - | 5mA | - | - | - | ±0.25% | 1 ms | - | 15PSI (103.42kPa) | Vented Gauge | Barbless | Male - 0.07 1.88mm Tube Dual | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() SSCDRRN100MDAA5 Honeywell Sensing and Productivity Solutions | 2568 |
| Datasheet | 9 Weeks | - | 8-DIP (0.524, 13.30mm), Dual Ports, Same Side | NO | - | 8 | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | yes | Active | 1 (Unlimited) | Through Hole | - | - | Board Mount | - | - | 5V | 4.75V~5.25V | - | unknown | 0.5 V ~ 4.5 V | PC Pin | 13.35mm | 9.91 mm | 4.5V | Analog Voltage | 5V | - | - | - | - | 2mA | - | 3mA | - | ±0.25% | 1 ms | - | ±1.45PSI (±10kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube Dual | - | ±20.31PSI (±140kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | CERAMIC | - | 1.45 Psi | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MPXV7002GC6U NXP USA Inc. | 10000 | - | Datasheet | 12 Weeks | - | 8-SMD, Gull Wing, Top Port | YES | SURFACE MOUNT | - | - | - | - | - | - | - | 10°C~60°C | - | 2004 | MPXV7002 | - | - | Active | Not Applicable | - | EAR99 | - | Board Mount | - | 8542.31.00.01 | - | 4.75V~5.25V | - | - | 0.5 V ~ 4.5 V | Gull Wing | 10.66mm | 10.66 mm | - | Analog Voltage | - | - | - | - | - | - | - | - | - | ±5% | 1000 µs | - | ±0.29PSI (±2kPa) | Compound | Barbless | Male - 0.13 3.17mm Tube | 6.25 % | ±10.88PSI (±75kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | PLASTIC | - | 0.29 Psi | - | GAGE | - | - | 2.50V | Temperature Compensated | - | 1000 mV/V | - | - | - | 25.91mm | - | - | ROHS3 Compliant | - | ||
![]() SSCDANN005PGAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | - | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | 8 | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | - | Active | 1 (Unlimited) | PC Pin | - | - | Board Mount | - | - | 5V | 4.75V~5.25V | - | - | 0.5 V ~ 4.5 V | PC Pin | - | - | 4.5V | Analog Voltage | 5V | - | - | - | - | 2mA | - | 3mA | - | ±0.25% | 1 ms | - | 5PSI (34.47kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | CERAMIC | 30 PSI | 5 Psi | - | GAGE | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 163PC01D36 Honeywell Sensing and Productivity Solutions | 807 |
| Datasheet | 24 Weeks | Screw | 3-SIP Module | - | - | 3 | - | - | - | - | - | 8V | -40°C~85°C | - | 1996 | 160PC | - | no | Active | 1 (Unlimited) | PC Pin | - | - | Board Mount | - | - | 8V | 6V~16V | 33.7mm | - | 3.5 V ~ 8.5 V | PC Pin | - | - | 6V | Analog Voltage | 8V | - | - | 20mA | 2 | 8mA | - | 20mA | - | ±2% | 1 ms | - | ±0.18PSI (±1.25kPa) | Differential | Barbless | Male - 0.2 5mm Tube Dual | 0.25 % | ±5PSI (±34.47kPa) | - | - | - | 5 PSI | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | 17.9mm | - | 30mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() K226N3622 Infineon Technologies | In Stock | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KP266N3022 Infineon Technologies | In Stock | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSCDANT015PGAA3 Honeywell Sensing and Productivity Solutions | 57 | - | Datasheet | 12 Weeks | PCB | 8-DIP (0.524, 13.30mm), Top Port | - | - | 8 | - | - | - | - | - | 3.3V | -40°C~85°C | - | 2011 | TruStability® SSC | - | - | Active | 1 (Unlimited) | PC Pin | - | - | Board Mount | - | - | 3.3V | 3V~3.6V | - | - | 0.33 V ~ 2.97 V | PC Pin | - | - | 2.93V | Analog Voltage | - | - | - | - | - | 1.6mA | - | - | - | ±0.25% | 1000 μs | - | 15PSI (103.42kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | CERAMIC | 30 PSI | 15 Psi | - | GAGE | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() SPT4V0100PG5W02 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 14 Weeks | Stud | Cylinder | - | - | 4 | - | - | - | - | - | - | -40°C~85°C | - | 2005 | SPT | - | - | Active | 1 (Unlimited) | Cable | - | - | Industrial Automation | - | - | 24V | 12.5V~24V | - | - | 1 V ~ 5 V | Cable 2' | - | - | 4V | Wheatstone Bridge | - | - | - | - | - | 5mA | 50.8mm | - | - | ±0.25% | 5000 μs | - | 100PSI (689.48kPa) | Vented Gauge | Threaded | Male - 1/4 6.35mm NPT | - | 300PSI (2068.43kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | STAINLESS STEEL | 300 PSI | 100 Psi | - | GAGE | - | - | 1V | Temperature Compensated | - | - | 91.8mm | 25.64mm | 22.2mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() ASDXRRX010NGAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 14 Weeks | - | 8-DIP Module | NO | THROUGH HOLE MOUNT | 8 | - | - | - | - | - | 5V | -20°C~105°C | - | 2006 | ASDX | - | - | Active | 1 (Unlimited) | PCB | - | - | Board Mount | RATIOMETRIC 12-BIT ANALOG OUTPUT | - | 5V | 4.75V~5.25V | - | unknown | 0.5 V ~ 4.5 V | PC Pin | - | 14.02 mm | - | Analog Voltage | 5V | - | - | - | - | 3.5mA | - | 3.5mA | 12 | ±2% | 1000 μs | - | 0.36PSI (2.49kPa) | Vented Gauge | Barbless | Male - 0.09 2.31mm Tube Dual | - | 0.72PSI (4.96kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | 0.72 PSI | - | - | GAGE | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() HSCDRRN600MD2B3 Honeywell Sensing and Productivity Solutions | 5 |
| Datasheet | 12 Weeks | - | 8-DIP (0.524, 13.30mm), Dual Ports, Same Side | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2011 | TruStability® HSC | - | yes | Active | 1 (Unlimited) | - | - | - | Board Mount | - | - | - | 3V~3.6V | - | unknown | 12 b | PC Pin | - | - | - | I2C | - | - | - | 2.1mA | - | - | - | - | - | ±0.25% | - | - | ±8.7PSI (±60kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube Dual | - | ±29.01PSI (±200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 26PCBFA3D Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 8 Weeks | - | 4-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | -40°C~85°C | - | 2002 | 26PC | - | - | Active | 1 (Unlimited) | PC Pin | - | - | Board Mount | - | - | - | 2.5V~16V | - | unknown | 0 mV ~ 50 mV (10V) | PC Pin | - | - | - | Wheatstone Bridge | 10V | - | - | - | - | - | - | - | - | ±0.5% | 1000 μs | - | ±5PSI (±34.47kPa) | Differential | Barbless | Male - 0.2 5mm Tube Dual | 0.4 % | ±20PSI (±137.9kPa) | PRESSURE SENSOR,PEIZORESISTIVE | 16V | - | 20 PSI | 5 Psi | - | - | - | - | 0MV | Temperature Compensated | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() KP253XTMA2 Infineon Technologies | 3000 |
| Datasheet | 26 Weeks | - | - | YES | SURFACE MOUNT | 8 | - | 125°C | -40°C | - | - | - | - | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100 | e4 | - | Active | 1 (Unlimited) | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | Board Mount | - | - | - | - | - | - | - | - | 7mm | 7 mm | - | DIGITAL VOLTAGE | - | 5V | SOLDER | - | - | - | - | - | 12 | - | - | Halogen Free | - | - | - | - | - | - | PRESSURE SENSOR,CAPACITIVE | - | PLASTIC | - | 23.931 Psi | 0.4-2.9V | BAROMETRIC | SPI INTERFACE | 10mA | - | - | HOLE | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SSCDANN100PGAA5 Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 9 Weeks | - | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | 8 | - | - | - | - | - | 5V | -40°C~85°C | - | 2009 | TruStability® SSC | - | - | Active | 1 (Unlimited) | PC Pin | - | - | Board Mount | - | - | 5V | 4.75V~5.25V | - | - | 0.5 V ~ 4.5 V | PC Pin | - | - | 4.5V | Analog Voltage | 5V | - | - | - | - | 2mA | - | 3mA | - | ±0.25% | 1 ms | - | 100PSI (689.48kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 250PSI (1723.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | CERAMIC | 250 PSI | 100 Psi | - | GAGE | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() SSCSNBN100MDAA3 Honeywell Sensing and Productivity Solutions | 48 |
| Datasheet | 9 Weeks | - | 4-SIP, Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | - | 3.3V | 3V~3.6V | - | unknown | 0.33 V ~ 2.97 V | PC Pin | 27.31mm | 25.3 mm | - | Analog Voltage | - | - | - | - | - | 1.6mA | - | - | 12 | ±0.25% | 1 ms | - | ±1.45PSI (±10kPa) | Differential | Barbless | Male - 0.19 4.8mm Tube Dual | - | ±20.31PSI (±140kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | CERAMIC | - | 1.45 Psi | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | 22.87mm | - | - | RoHS Compliant | - | ||
![]() SSCMRND060PG2A3 Honeywell Sensing and Productivity Solutions | 21 |
| Datasheet | 10 Weeks | - | 8-SMD, J-Lead, Side Port | YES | SURFACE MOUNT | 8 | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | Board Mount | - | - | 3.3V | 3V~3.6V | - | - | 12 b | SMD (SMT) Tab | - | - | - | I2C | 3.3V | - | - | - | - | 1.6mA | - | - | 12 | ±0.25% | 1 ms | - | 60PSI (413.69kPa) | Vented Gauge | Barbed | Male - 0.08 1.93mm Tube | - | 120PSI (827.37kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | CERAMIC | 120 PSI | 60 Psi | - | GAGE | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCSAAN005PDAA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 4-SIP, Dual Ports, Opposite Sides | NO | THROUGH HOLE MOUNT | 4 | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | - | Active | 1 (Unlimited) | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | - | - | 3V~3.6V | - | unknown | 0.33 V ~ 2.97 V | PC Pin | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | ±0.25% | 1000 μs | - | ±5PSI (±34.47kPa) | Differential | Barbed | Male - 0.19 4.93mm Tube Dual | - | ±30PSI (±206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | CERAMIC | - | 5 Psi | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 060-H662-09 Honeywell | In Stock | - | - | - | - | - | - | - | - | Honeywell Sensing and Productivity Solutions | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 060-H662-12 Honeywell | In Stock | - | - | - | - | - | - | - | - | Honeywell Sensing and Productivity Solutions | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSCDRRN015PDAA5 Honeywell Sensing and Productivity Solutions | 99 |
| Datasheet | 12 Weeks | Through Hole | 8-DIP (0.524, 13.30mm), Dual Ports, Same Side | - | - | 8 | - | - | - | - | - | - | -40°C~85°C | - | 2009 | TruStability® SSC | - | - | Active | 1 (Unlimited) | PC Pin | - | - | Board Mount | - | - | 5V | 4.75V~5.25V | - | - | 0.5 V ~ 4.5 V | PC Pin | - | - | 4.5V | Analog Voltage | 5V | - | - | - | - | 2mA | - | 3mA | - | ±0.25% | 1 ms | - | ±15PSI (±103.42kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube Dual | - | ±60PSI (±413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | CERAMIC | 60 PSI | 15 Psi | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | 6.16mm | 10mm | 6.99mm | - | - | Unknown | RoHS Compliant | - |