- Manufacturer
- Applications
- Operating Pressure
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Voltage - Supply
- Output
- Termination Style
- Features
- Output Type
- Operating Temperature
Attribute column
Categories
Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Nominal Supply Current | Max Supply Current | Number of Bits | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Housing | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Accuracy-Max | Offset-Nom | Features | Sensitivity (mV/V) | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPXV5004GPT1 NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | 8-SMD, Gull Wing, Side Port | YES | SURFACE MOUNT | - | - | - | - | 0°C~85°C | Tape & Reel (TR) | 2003 | MPXV5004 | - | Active | Not Applicable | - | EAR99 | - | - | - | Board Mount | - | 8542.39 | - | 4.75V~5.25V | - | 1 V ~ 4.9 V | Gull Wing | 12.06mm | 12.06 mm | - | Analog Voltage | - | - | - | - | - | - | 0.57PSI (3.92kPa) | Vented Gauge | Barbed | Male - 0.13 3.17mm Tube | 2.5 % | 2.32PSI (16kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | - | 0.56 Psi | GAGE | 6.25% | 1V | Temperature Compensated | 1000 mV/V | 7.36mm | - | - | ROHS3 Compliant | - | ||
![]() NPA-300M-015A Amphenol Advanced Sensors | 136 | - | Datasheet | 13 Weeks | - | 14-SOIC Module, Top Port | - | - | - | 14-SOIC | - | - | -50°C~150°C | Tape & Reel (TR) | - | NPA-100 | - | Active | 5A (24 Hours) | - | - | - | - | - | Board Mount | - | - | - | 3.3V | - | 0.5 V ~ 3 V | Gull Wing | - | - | - | Analog Voltage | - | - | - | - | ±1.5% | - | 15PSI (103.42kPa) | Absolute | Barbed | Male - 0.12 3mm Tube Dual | - | 60PSI (413.69kPa) | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | RoHS Compliant | - | ||
![]() NPA-100B-005G Amphenol Advanced Sensors | 18 |
| Datasheet | 15 Weeks | - | 14-SOIC Module, Top Port | - | - | 14 | - | - | - | -40°C~125°C | Cut Tape (CT) | 2014 | NPA-100 | - | Discontinued | 5A (24 Hours) | Gull Wing | - | - | 125°C | -40°C | Board Mount | - | - | - | - | - | 100 mV ~ 166 mV | Gull Wing | - | - | - | Wheatstone Bridge | - | 1mA | - | - | ±1.5% | - | 5PSI (34.47kPa) | Vented Gauge | Barbed | Male - 0.12 3mm Tube Dual | - | 60PSI (413.69kPa) | - | - | 60 PSI | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() 24PCCFA2G Honeywell Sensing and Productivity Solutions | 107 |
| Datasheet | 9 Weeks | Through Hole | 4-DIP Module | - | - | 4 | - | 2g | 10V | -40°C~85°C | - | 1998 | 24PC | no | Active | 1 (Unlimited) | PC Pin | - | 6kOhm | - | - | Board Mount | - | - | 10V | 10V~12V | - | 0 mV ~ 225 mV (10V) | PC Pin | 12.7mm | 8.382 mm | - | Wheatstone Bridge | 10V | 2mA | - | - | ±1% | 1 ms | ±15PSI (±103.42kPa) | Compound | Barbless | Male - 0.25 6.35mm Tube | 1 % | ±45PSI (±310.26kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | GAGE | - | 0MV | - | 0.5 mV/V | - | No | Unknown | RoHS Compliant | - | ||
![]() SSCSNBN010NGAA5 Honeywell Sensing and Productivity Solutions | 578 | - | Datasheet | 10 Weeks | - | 4-SIP, Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | - | - | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEGREE CENTIGRADE, DIGITAL OUTPUT ALSO AVAILABLE | - | - | 4.95V~5.05V | unknown | 0.5 V ~ 4.5 V | PC Pin | - | - | - | Analog Voltage | 5V | 2mA | - | 14 | ±0.25% | 1 ms | 0.36PSI (2.49kPa) | Vented Gauge | Barbless | Male - 0.19 4.8mm Tube Dual | - | 10.84PSI (74.75kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 0.361 Psi | GAGE | - | - | Amplified Output, Temperature Compensated | - | - | - | - | RoHS Compliant | - | ||
![]() SSCDANV150PGAA5 Honeywell Sensing and Productivity Solutions | 142 |
| Datasheet | 9 Weeks | - | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | 8 | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | - | - | - | - | - | Board Mount | - | - | - | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | - | - | - | Analog Voltage | 3.3V | 2mA | - | - | ±0.25% | 1 ms | 150PSI (1034.21kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 250PSI (1723.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 150 Psi | GAGE | - | - | Amplified Output, Temperature Compensated | - | - | - | - | RoHS Compliant | - | ||
![]() MPX5500D NXP USA Inc. | 5 | - | Datasheet | - | - | 6-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | -40°C~125°C | - | 2008 | MPX5500 | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | Board Mount | - | 8542.39.00.01 | - | 4.75V~5.25V | - | 0.2 V ~ 4.7 V | PC Pin | 29.46mm | 10.67 mm | - | Analog Voltage | - | - | - | - | ±2.5% | 1000 µs | 72.52PSI (500kPa) | Differential | No Port | - | 2.5 % | 406.11PSI (2800kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | - | 72.51 Psi | - | - | 0.20V | Temperature Compensated | 9 mV/V | 17.78mm | - | - | ROHS3 Compliant | - | ||
![]() SSCSANN001BGAA5 Honeywell Sensing and Productivity Solutions | 1090 |
| Datasheet | 9 Weeks | Surface Mount, Through Hole | 4-SIP, Side Port | - | - | 4 | - | - | 5V | -40°C~85°C | - | 2010 | TruStability® SSC | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | - | 5V | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | PC Pin | 13.85mm | 9.91 mm | 4.5V | Analog Voltage | 5V | 2mA | 3mA | 12 | ±0.25% | 1 ms | 14.5PSI (100kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 29.01PSI (200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 29.01 PSI | - | GAGE | - | - | Amplified Output, Temperature Compensated | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() MPXV4115V6U NXP USA Inc. | 1 | - | Datasheet | - | - | 8-SMD Module | - | - | - | - | - | - | -40°C~125°C | - | 2001 | MPXV4115V | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | Board Mount | - | - | - | 4.75V~5.25V | - | 0.2 V ~ 4.6 V | SMD (SMT) Tab | - | - | - | Analog Voltage | - | - | - | - | ±1.5% | - | -16.68PSI (-115kPa) | Vacuum | No Port | - | - | -58.02PSI (-400kPa) | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | ROHS3 Compliant | - | ||
![]() HSCSAND005PGAA5 Honeywell Sensing and Productivity Solutions | 81 |
| Datasheet | 11 Weeks | Through Hole | 4-SIP, Side Port | - | - | 4 | - | - | - | -20°C~85°C | - | 2009 | TruStability® HSC | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | Board Mount | - | - | 5V | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | - | - | 4.5V | Analog Voltage | 5V | 2mA | 3mA | - | ±0.25% | 1 ms | 5PSI (34.47kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 5 Psi | GAGE | - | - | Amplified Output, Temperature Compensated | - | - | - | - | RoHS Compliant | - | ||
![]() SSCMLND005PGSA3 Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 10 Weeks | - | 8-SMD, J-Lead, Top Port | YES | SURFACE MOUNT | 8 | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | Solder | - | - | - | - | Board Mount | - | - | - | 3V~3.6V | unknown | 12 b | SMD (SMT) Tab | - | - | - | SPI | - | 1.6mA | 2.1mA | 12 | ±0.25% | 1 ms | 5PSI (34.47kPa) | Vented Gauge | Barbless | Male - 0.1 2.47mm Tube | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 30 PSI | 5 Psi | GAGE | - | - | Amplified Output, Temperature Compensated | - | - | - | - | RoHS Compliant | - | ||
![]() SSCSRNN015PAAA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 4-SIP, Side Port | NO | THROUGH HOLE MOUNT | 4 | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | - | 3.3V | 3V~3.6V | unknown | 0.33 V ~ 2.97 V | PC Pin | - | - | 2.97V | Analog Voltage | - | 1.6mA | 2.1mA | - | ±0.25% | 1 ms | 15PSI (103.42kPa) | Absolute | Barbed | Male - 0.08 1.92mm Tube | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 30 PSI | 15 Psi | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | RoHS Compliant | - | ||
![]() SSCMANN150PAAA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 8-SMD, J-Lead, Top Port | YES | SURFACE MOUNT | 8 | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | - | - | - | - | - | Board Mount | - | - | - | 3V~3.6V | unknown | 0.33 V ~ 2.97 V | SMD (SMT) Tab | - | - | - | Analog Voltage | 3.3V | 1.6mA | - | - | ±0.25% | 1 ms | 150PSI (1034.21kPa) | Absolute | Barbed | Male - 0.19 4.93mm Tube | - | 250PSI (1723.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 150 Psi | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | RoHS Compliant | - | ||
![]() HSCDRRD160MDSA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | - | 8-DIP (0.524, 13.30mm), Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | Board Mount | - | - | - | 4.75V~5.25V | unknown | 12 b | PC Pin | - | - | - | SPI | - | - | - | 12 | ±0.25% | 460 μs | ±2.32PSI (±16kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube Dual | - | ±20.31PSI (±140kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 2.321 Psi | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | RoHS Compliant | - | ||
![]() SSCDANT100PGAA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | - | - | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | - | - | 3V~3.6V | unknown | 0.33 V ~ 2.97 V | PC Pin | - | - | - | Analog Voltage | - | - | - | - | ±0.25% | 1000 μs | 100PSI (689.48kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 250PSI (1723.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 100 Psi | GAGE | - | - | Amplified Output, Temperature Compensated | - | - | - | - | RoHS Compliant | - | ||
![]() SSCSMNN060PGAA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 4-SIP Module | NO | THROUGH HOLE MOUNT | 4 | - | - | 3.3V | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | - | 3.3V | 3V~3.6V | - | 0.33 V ~ 2.97 V | PC Pin | - | - | 2.97V | Analog Voltage | - | 1.6mA | 2.1mA | - | ±0.25% | 1 ms | 60PSI (413.69kPa) | Vented Gauge | No Port | - | - | 120PSI (827.37kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 120 PSI | 60 Psi | GAGE | - | - | Amplified Output, Temperature Compensated | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() ABPMANN004BGAA5 Honeywell Sensing and Productivity Solutions | 4 |
| Datasheet | 11 Weeks | - | 6-SMD Module | - | - | - | - | - | - | -40°C~85°C | - | 2015 | ABP | yes | Active | 1 (Unlimited) | - | - | - | - | - | Board Mount | - | - | 5V | - | unknown | 0.5 V ~ 4.5 V | J Lead | - | - | - | Analog Voltage | - | 5mA | - | - | ±0.25% | 1 ms | 58.02PSI (400kPa) | Vented Gauge | Barbed | Male - 0.08 1.93mm Tube | - | 116.03PSI (800kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | RoHS Compliant | - | ||
![]() SSCMRNN001PG2A3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 8-SMD, J-Lead, Side Port | - | - | 8 | - | - | 3.3V | -40°C~85°C | - | 2009 | TruStability® SSC | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | - | - | - | Board Mount | - | - | 3.3V | 3V~3.6V | - | 12 b | SMD (SMT) Tab | - | - | - | I2C | - | 1.6mA | - | 12 | ±0.25% | 1 ms | 1PSI (6.89kPa) | Vented Gauge | Barbed | Male - 0.08 1.93mm Tube | - | 10PSI (68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 10 PSI | 1 Psi | GAGE | - | - | Amplified Output, Temperature Compensated | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() SSCSFNN001PGAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 4-SIP, Side Port | NO | THROUGH HOLE MOUNT | 4 | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PCB | - | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | - | 5V | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | - | - | 4.5V | Analog Voltage | 5V | 2mA | 3mA | - | ±0.25% | 1 ms | 1PSI (6.89kPa) | Vented Gauge | Barbed | Male - 0.19 4.78mm Tube | - | 10PSI (68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 10 PSI | 1 Psi | GAGE | - | - | Amplified Output, Temperature Compensated | - | - | - | - | RoHS Compliant | - | ||
![]() HSCDANN001BA2A3 Honeywell Sensing and Productivity Solutions | 1341 | - | Datasheet | 10 Weeks | Through Hole | 8-DIP (0.524, 13.30mm), Top Port | - | - | 8 | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | Board Mount | - | - | 3.3V | 3V~3.6V | - | 12 b | PC Pin | - | - | - | I2C | 3.3V | 1.6mA | 2.1mA | 12 | ±0.25% | 1 ms | 14.5PSI (100kPa) | Absolute | Barbed | Male - 0.19 4.93mm Tube | - | 29.01PSI (200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 29.01 PSI | 14.504 Psi | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | RoHS Compliant | - |