- Manufacturer
- Applications
- Operating Pressure
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Voltage - Supply
- Output
- Termination Style
- Features
- Output Type
- Operating Temperature
Attribute column
Categories
Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Base Product Number | Dimensions | Highest Pressure | Interface Type | Manufacturer Lifecycle Status | Maximum Operating Pressure | Maximum Operating Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Overload Pressure (Max) | Package | Package Type | Package/Enclosure | Product Status | Rad Hardened | RoHS | Supplier Package | Voltage Rating (DC) | Voltage-power | Voltage, Rating | Working Pressure | Operating temperature | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Voltage - Supply | Output | Pin Count | Termination Style | Body Length or Diameter | Body Breadth | Output type | Output Type | Operating Supply Voltage | Accuracy | Response Time | Halogen Free | Operating Pressure | Pressure Type | Port Style | Resolution | Port Size | Terminal type | Sensor Type | Linearity | Maximum Pressure | Sensors/Transducers Type | Housing | Pressure Range-Max | Pressure Sensing Mode | Accuracy-Max | Offset-Nom | Features | Port Type | Sensitivity (mV/V) | Supply Current | Pressure Range | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KP236XTMA1 Infineon Technologies | 10 | - | Datasheet | 26 Weeks | - | Surface Mount | - | 8-SMD Module | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | - | e4 | Active | 1 (Unlimited) | SMD/SMT | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | Board Mount | - | 4.5V~5.5V | 0.5 V ~ 4.5 V | - | SMD (SMT) Tab | - | - | - | Analog Voltage | 5V | ±0.29PSI (±2kPa) | - | Halogen Free | 5.8PSI ~ 16.68PSI (40kPa ~ 115kPa) | Absolute | No Port | - | - | - | - | - | - | PRESSURE SENSOR,CAPACITIVE | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MPXM2053GS NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | - | 5-SMD Module | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2003 | MPXM2053 | - | - | Active | Not Applicable | - | EAR99 | - | - | Board Mount | 8542.39.00.01 | 10V~16V | 0 mV ~ 40 mV (10V) | - | Gull Wing | 8.38mm | 6.35 mm | - | Wheatstone Bridge | - | -0.6% ~ 0.4% | 1000 µs | - | 7.25PSI (50kPa) | Vented Gauge | Barbless | - | Male - 0.12 2.97mm Tube | - | - | 0.4 % | 29.01PSI (200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 7.25 Psi | GAGE | - | 0MV | Temperature Compensated | - | 0.8 mV/V | - | - | 4.06mm | ROHS3 Compliant | - | ||
![]() MP3H6115A6U NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | - | 8-SOIC (0.295, 7.50mm Width) | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2003 | - | - | - | Active | Not Applicable | - | EAR99 | - | - | Board Mount | 8542.39.00.01 | 2.7V~3.3V | 0.12 V ~ 2.8 V | - | Gull Wing | 7.36mm | 7.36 mm | - | Analog Voltage | - | ±1.5% | 1000 µs | - | 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) | Absolute | Barbless | - | Male - 0.13 3.3mm Tube | - | - | 1.5 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 16.7 Psi | - | - | 0.12V | Temperature Compensated | - | 27 mV/V | - | - | 3.93mm | ROHS3 Compliant | - | ||
![]() MPX5999D NXP USA Inc. | 4579 | - | Datasheet | 12 Weeks | - | - | - | 6-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 1998 | MPX5999 | - | - | Active | Not Applicable | - | EAR99 | - | - | Board Mount | 8542.31.00.01 | 4.75V~5.25V | 0.2 V ~ 4.7 V | - | PC Pin | 15.55mm | 5.33 mm | - | Analog Voltage | - | ±2.5% | 1000 μs | - | 145.04PSI (1000kPa) | Differential | No Port | - | - | - | - | 2.5 % | 580.15PSI (4000kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 150 Psi | - | - | 0.20V | Temperature Compensated | - | 4.5 mV/V | - | - | 13.31mm | ROHS3 Compliant | - | ||
![]() MPXA6115AC6T1 NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | - | 8-SMD, Gull Wing, Top Port | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | MPXA6115A | - | - | Active | Not Applicable | - | EAR99 | - | - | Board Mount | 8542.31.00.01 | 4.75V~5.25V | 0.2 V ~ 4.7 V | - | Gull Wing | 10.66mm | 10.66 mm | - | Analog Voltage | - | ±1.5% | 1000 µs | - | 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) | Absolute | Barbless | - | Male - 0.13 3.17mm Tube | - | - | 1.5 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 16.7 Psi | - | - | 0.20V | Temperature Compensated | - | 45.9 mV/V | - | - | 12.95mm | ROHS3 Compliant | - | ||
![]() MPX5500DP NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | - | 6-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 1998 | MPX5500 | - | - | Active | Not Applicable | - | EAR99 | - | - | Board Mount | 8542.39.00.01 | 4.75V~5.25V | 0.2 V ~ 4.7 V | - | PC Pin | 29.46mm | 10.67 mm | - | Analog Voltage | - | ±2.5% | 1000 µs | - | 72.52PSI (500kPa) | Differential | Barbed | - | Male - 0.19 4.93mm Tube Dual | - | - | 2.5 % | 406.11PSI (2800kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 72.51 Psi | - | - | 0.20V | Temperature Compensated | - | 9 mV/V | - | - | 17.78mm | ROHS3 Compliant | - | ||
![]() MPX5700AP NXP USA Inc. | 396 | - | Datasheet | 12 Weeks | - | - | - | 6-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 1998 | MPX5700 | - | - | Active | Not Applicable | - | EAR99 | - | - | Board Mount | 8542.39.00.01 | 4.75V~5.25V | 0.2 V ~ 4.7 V | - | PC Pin | 29.46mm | 8 mm | - | Analog Voltage | - | ±2.5% | 1000 µs | - | 2.18PSI ~ 101.53PSI (15kPa ~ 700kPa) | Absolute | Barbed | - | Male - 0.19 4.93mm Tube | - | - | 2.5 % | 406.11PSI (2800kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 101.5 Psi | - | - | 0.20V | Temperature Compensated | - | 6.4 mV/V | - | - | 28.7mm | ROHS3 Compliant | - | ||
![]() MPXAZ6115AC6T1 NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | - | 8-SMD, Gull Wing, Top Port | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2004 | MPXAZ6115A | - | - | Active | Not Applicable | - | EAR99 | - | - | Board Mount | 8542.39.00.01 | 4.75V~5.25V | 0.2 V ~ 4.7 V | - | Gull Wing | 10.66mm | 10.66 mm | - | Analog Voltage | - | ±1.5% | 1000 µs | - | 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) | Absolute | Barbless | - | Male - 0.13 3.17mm Tube | - | - | 1.5 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 16.7 Psi | - | - | 0.20V | Temperature Compensated | - | 45.9 mV/V | - | - | 12.95mm | ROHS3 Compliant | - | ||
![]() MPX5010GP NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | - | 6-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 1998 | MPX5010 | - | - | Active | Not Applicable | - | EAR99 | - | - | Board Mount | 8542.31.00.01 | 4.75V~5.25V | 0.2 V ~ 4.7 V | - | PC Pin | 29.46mm | 8 mm | - | Analog Voltage | - | ±5% | 1000 µs | - | 1.45PSI (10kPa) | Vented Gauge | Barbed | - | Male - 0.19 4.93mm Tube | - | - | 5 % | 5.8PSI (40kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 1.45 Psi | GAGE | - | 0.20V | Temperature Compensated | - | 450 mV/V | - | - | 28.7mm | ROHS3 Compliant | - | ||
![]() MPXV5010GP NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | - | 8-SMD, Gull Wing, Side Port | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 1998 | MPXV5010 | - | - | Active | Not Applicable | - | EAR99 | - | - | Board Mount | 8542.31.00.01 | 4.75V~5.25V | 0.2 V ~ 4.7 V | - | Gull Wing | 12.06mm | 12.06 mm | - | Analog Voltage | - | ±5% | 1000 µs | - | 1.45PSI (10kPa) | Vented Gauge | Barbed | - | Male - 0.13 3.17mm Tube | - | - | 5 % | 5.8PSI (40kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 1.45 Psi | GAGE | - | 0.20V | Temperature Compensated | - | 450 mV/V | - | - | 7.36mm | ROHS3 Compliant | - | ||
![]() MPXV5004GC6U NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | - | 8-SMD, Gull Wing, Top Port | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C | - | 2004 | MPXV5004 | - | - | Active | Not Applicable | - | EAR99 | - | - | Board Mount | 8542.39.00.01 | 4.75V~5.25V | 1 V ~ 4.9 V | - | Gull Wing | 10.66mm | 10.66 mm | - | Analog Voltage | - | - | - | - | 0.57PSI (3.92kPa) | Vented Gauge | Barbless | - | Male - 0.13 3.17mm Tube | - | - | 2.5 % | 2.32PSI (16kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 0.56 Psi | GAGE | 6.25% | 1V | Temperature Compensated | - | 1000 mV/V | - | - | 12.95mm | ROHS3 Compliant | - | ||
![]() MPXV5004GP NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | - | 8-SMD, Gull Wing, Side Port | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C | - | 2003 | MPXV5004 | - | - | Active | Not Applicable | - | EAR99 | - | - | Board Mount | 8542.39 | 4.75V~5.25V | 1 V ~ 4.9 V | - | Gull Wing | 12.06mm | 12.06 mm | - | Analog Voltage | - | - | - | - | 0.57PSI (3.92kPa) | Vented Gauge | Barbed | - | Male - 0.13 3.17mm Tube | - | - | 2.5 % | 2.32PSI (16kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 0.56 Psi | GAGE | 6.25% | 1V | Temperature Compensated | - | 1000 mV/V | - | - | 7.36mm | ROHS3 Compliant | - | ||
![]() MPX5050GP NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | - | 6-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2004 | MPX5050 | - | - | Active | Not Applicable | - | EAR99 | - | - | Board Mount | 8542.31.00.01 | 4.75V~5.25V | 0.2 V ~ 4.7 V | - | PC Pin | 29.46mm | 8 mm | - | Analog Voltage | - | ±2.5% | 1000 µs | - | 7.25PSI (50kPa) | Vented Gauge | Barbed | - | Male - 0.19 4.93mm Tube | - | - | 2.5 % | 29.01PSI (200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 7.25 Psi | GAGE | - | 0.20V | Temperature Compensated | - | 90 mV/V | - | - | 28.7mm | ROHS3 Compliant | - | ||
![]() 5525DSO-SB005GS TE Connectivity | In Stock | - | - | - | - | - | Surface Mount | 14-SMD Module | - | - | - | 14-SMD Module | - | 12.5 x 7.9 x 3.4mm | 15 PSI(103.42 kPa) | I2C, SPI | - | 5psi | 3.6 V | +125 °C | TE Connectivity Measurement Specialties | -40 °C | Surface Mount | SMD/SMT | 3.6(V) | 1.8(V) | 2.5/3.3(V) | -40C to 125C | 60Psi | Tube | SOIC | 14-smd module | Active | No | - | SMD | - | 1.8 V ~ 3.6 V | 3.6V | 5 PSI(34.47 kPa) | -40°C ~ 125°C | - | - | - | MS5525DSO | ±0.5% | - | Active | - | - | - | Gage | - | Board Mount | - | 1.8 V ~ 3.6 V | 24 b | 14 | Gull Wing | - | - | I2C,SPI | - | 3.0000 V | ±0.5% | - | - | 5 PSI (34.47 kPa) | Exhaust Pressure Gauge | With Barb | 24 bit | Male-0.12 "(3mm) Tube | Gull Wing | Gauge Pressure Sensors | - | 15 PSI (103.42 kPa) | - | - | - | - | - | - | Temperature Compensated | Single Barbed | - | - | 0PSI TO 5PSI | - | - | - | ||
![]() MPXV4006GC6U NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | - | 8-SMD, Gull Wing, Top Port | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~60°C | - | 2003 | MPXV4006G | - | - | Active | Not Applicable | - | EAR99 | - | - | Board Mount | 8542.39.00.01 | 4.75V~5.25V | 0.2 V ~ 4.7 V | - | Gull Wing | 10.66mm | 10.66 mm | - | Analog Voltage | - | ±5% | - | - | 0.87PSI (6kPa) | Vented Gauge | Barbless | - | Male - 0.13 3.17mm Tube | - | - | 5 % | 3.48PSI (24kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 0.87 Psi | GAGE | - | 0.22V | Temperature Compensated | - | 766 mV/V | - | - | 12.95mm | ROHS3 Compliant | - | ||
![]() MS583702BA01-50 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 3 days ago) | - | Surface Mount | Cylinder, Metal | - | - | - | - | MS5837 | - | - | I2C | ACTIVE (Last Updated: 3 days ago) | - | - | + 85 C | TE Connectivity Measurement Specialties | - 20 C | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Non-Compliant | - | 3 V | - | 3V | - | - | -20°C ~ 85°C | - | - | -- | - | - | Active | - | - | - | - | - | Board Mount | - | 1.5 V ~ 3.6 V | 24 b | - | Solder Pad | - | - | - | I²C | 3 V | ±0.058 PSI (±0.4 kPa) | - | - | 4.35 PSI ~ 17.4 PSI (30 kPa ~ 120 kPa) | Sealed Gauge | -- | 24 bit | -- | - | - | - | 145 PSI (999.74 kPa) | - | - | - | - | - | - | -- | Single Axial Barbless | - | 0.01µA | - | - | - | Lead Free | ||
![]() MPXM2010GST1 NXP USA Inc. | 990 | - | Datasheet | 12 Weeks | - | - | - | 5-SMD Module | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2004 | MPX2010 | - | - | Active | Not Applicable | - | EAR99 | - | - | Board Mount | 8542.39.00.01 | 10V~16V | 0 mV ~ 25 mV (10V) | - | Gull Wing | 9.34mm | 7.31 mm | - | Wheatstone Bridge | - | ±1% | 1000 µs | - | 1.45PSI (10kPa) | Vented Gauge | Barbless | - | Male - 0.12 2.97mm Tube | - | - | 1 % | 10.88PSI (75kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 1.45 Psi | GAGE | - | 0MV | Temperature Compensated | - | 2.5 mV/V | - | - | 4.82mm | ROHS3 Compliant | - | ||
![]() MPX2202GP NXP USA Inc. | 4950 | - | Datasheet | 12 Weeks | - | - | - | 4-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 1998 | MPX2202 | - | - | Active | Not Applicable | - | EAR99 | - | - | Board Mount | 8542.39.00.01 | 10V~16V | 0 mV ~ 40 mV (10V) | - | PC Pin | 29.46mm | 8 mm | - | Wheatstone Bridge | - | - | 1000 µs | - | 29.01PSI (200kPa) | Vented Gauge | Barbed | - | Male - 0.19 4.93mm Tube | - | - | - | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 29 Psi | ABSOLUTE | - | 0MV | Temperature Compensated | - | 0.2 mV/V | - | - | 28.7mm | ROHS3 Compliant | - | ||
![]() MP3H6115AC6T1 NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | - | 8-SOIC (0.335, 8.50mm Width), Top Port | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | - | - | Active | Not Applicable | - | EAR99 | - | - | Board Mount | 8542.31.00.01 | 2.7V~3.3V | 0.12 V ~ 2.8 V | - | Gull Wing | 8.05mm | 8.05 mm | - | Analog Voltage | - | ±1.5% | 1000 µs | - | 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) | Absolute | Barbless | - | Male - 0.13 3.3mm Tube | - | - | 1.5 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 16.7 Psi | - | - | 0.12V | Temperature Compensated | - | 27 mV/V | - | - | 9.65mm | ROHS3 Compliant | - | ||
![]() MPXA4115A6U NXP USA Inc. | In Stock | - | Datasheet | 8 Weeks | - | - | - | 8-SMD Module | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2001 | MPXA4115A | - | - | Not For New Designs | Not Applicable | - | EAR99 | - | - | Board Mount | 8542.31.00.01 | 4.85V~5.35V | 0.2 V ~ 4.8 V | - | SMD (SMT) Tab | 10.66mm | 10.66 mm | - | Analog Voltage | - | ±1.5% | 1000 µs | - | 2.18PSI ~ 22.48PSI (15kPa ~ 155kPa) | Absolute | No Port | - | - | - | - | 1.5 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 16.7 Psi | - | - | 0.20V | Temperature Compensated | - | 46 mV/V | - | - | 5.61mm | ROHS3 Compliant | - |