- Manufacturer
- Applications
- Operating Pressure
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Voltage - Supply
- Output
- Termination Style
- Features
- Output Type
- Operating Temperature
Attribute column
Categories
Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Voltage - Supply | Reach Compliance Code | Base Part Number | Output | Termination Style | Body Length or Diameter | Lead Pitch | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Nominal Supply Current | Number of Bits | Accuracy | Response Time | Halogen Free | Operating Pressure | Pressure Type | Port Style | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Max Supply Voltage (DC) | Housing | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Accuracy-Max | Offset-Nom | Features | Sensitivity (mV/V) | Width | Body Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDP810-500PA Sensirion AG | 480 | - | Datasheet | 7 Weeks | - | - | Module | - | - | - | - | - | -20°C~85°C | - | 2017 | SDP800 | - | - | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 5.5V | 3V~5.5V | - | - | 16 b | - | - | - | - | - | I2C | - | - | - | ±3% | - | - | -0.07PSI ~ 0.07PSI (-0.5kPa ~ 0.5kPa) | Differential | Barbed | Male - 0.2 5.2mm Tube Dual | - | 14.5PSI (100kPa) | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | ROHS3 Compliant | - | ||
![]() KP229E3111XTMA1 Infineon Technologies | 10 | - | Datasheet | 26 Weeks | - | Surface Mount | 8-SMD Module | - | - | 8 | - | - | -40°C~140°C | Cut Tape (CT) | 2012 | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | Solder | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | Board Mount | AEC-Q100; IT HAS SENSITIVITY OF 15.2 MV/KPA | - | - | 4.5V~5.5V | - | - | 0.4 V ~ 4.65 V | SMD (SMT) Tab | 7mm | - | 7 mm | 4.85V | Analog Voltage | 5V | - | - | ±0.54PSI (±3.75kPa) | 650 μs | Halogen Free | 2.9PSI ~ 43.51PSI (20kPa ~ 300kPa) | Absolute | No Port | - | - | - | PRESSURE SENSOR,CAPACITIVE | - | PLASTIC | - | 43.51 Psi | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MPX5700GP NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 6-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | -40°C~125°C | - | 1998 | MPX5700 | - | - | Active | Not Applicable | - | EAR99 | - | - | Board Mount | - | 8542.39.00.01 | - | 4.75V~5.25V | - | - | 0.2 V ~ 4.7 V | PC Pin | 29.46mm | - | 8 mm | - | Analog Voltage | - | - | - | ±2.5% | 1000 μs | - | 101.53PSI (700kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | 2.5 % | 406.11PSI (2800kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | PLASTIC | - | 101.5 Psi | GAGE | - | 0.20V | Temperature Compensated | 6.4 mV/V | - | 28.7mm | - | ROHS3 Compliant | - | ||
![]() MPXA6115AC7U NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 8-DIP (0.550, 13.97mm), Top Port | NO | THROUGH HOLE MOUNT | - | - | - | -40°C~125°C | - | 2012 | MPXA6115A | - | - | Active | Not Applicable | - | EAR99 | - | - | Board Mount | - | 8542.31.00.01 | - | 4.75V~5.25V | - | - | 0.2 V ~ 4.7 V | PC Pin | 10.66mm | - | 10.66 mm | - | Analog Voltage | - | - | - | ±1.5% | 1000 µs | - | 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) | Absolute | Barbless | Male - 0.13 3.17mm Tube | - | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | PLASTIC | - | 16.7 Psi | - | - | 0.20V | Temperature Compensated | 45.9 mV/V | - | 12.95mm | - | ROHS3 Compliant | - | ||
![]() 26PCAFA6D Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 11 Weeks | - | PCB, Through Hole | 4-SIP Module | - | - | 4 | 2g | 10V | -40°C~85°C | - | 1998 | 26PC | - | yes | Active | 1 (Unlimited) | PC Pin | - | 11.5kOhm | - | Board Mount | - | - | 10V | 2.5V~16V | - | - | 0 mV ~ 16.7 mV (10V) | PC Pin | - | - | - | 16.7mV | Wheatstone Bridge | 10V | - | - | ±0.5% | 1 ms | - | ±1PSI (±6.89kPa) | Differential | Barbless | Male - 0.2 5mm Tube Dual | 0.5 % | ±20PSI (±137.9kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | 20 PSI | - | - | - | 0MV | Temperature Compensated | - | 12.7mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() MPVZ4006GW7U NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 8-DIP Module | NO | THROUGH HOLE MOUNT | - | - | - | 10°C~60°C | - | 2003 | MPVZ4006G | - | - | Active | Not Applicable | - | EAR99 | - | - | Board Mount | IT HAS A SENSITIVITY OF 766 MV/KPA AND 7.511 MV/MM H2O | 8542.39.00.01 | - | 4.75V~5.25V | - | - | 0.3 V ~ 4.6 V | PC Pin | 10.66mm | - | 10.66 mm | - | Analog Voltage | - | - | - | - | - | - | 0.87PSI (6kPa) | Vented Gauge | Barbless | Male - 0.22 5.59mm Tube | - | 10.88PSI (75kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | PLASTIC | - | 0.87 Psi | DIFFERENTIAL | 5% | 0.265V | Temperature Compensated | - | - | 19.68mm | - | ROHS3 Compliant | - | ||
![]() 24PCCFA6D Honeywell Sensing and Productivity Solutions | 20 |
| Datasheet | 7 Weeks | - | Through Hole | 4-SIP Module | - | - | 4 | 2g | 10V | -40°C~85°C | - | 1998 | 24PC | - | yes | Active | 1 (Unlimited) | PC Pin | - | 6kOhm | - | Board Mount | - | - | 10V | 10V~12V | - | - | 0 mV ~ 225 mV (10V) | PC Pin | - | 2.5mm | - | 285mV | Wheatstone Bridge | 10V | 2mA | - | ±1% | 1 ms | - | ±15PSI (±103.42kPa) | Differential | Barbless | Male - 0.2 5mm Tube Dual | 1 % | ±45PSI (±310.26kPa) | PRESSURE SENSOR,PEIZORESISTIVE | 12V | - | 45 PSI | 15 Psi | - | - | 0MV | - | - | 12.7mm | 7.87mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() MPX4100AP NXP USA Inc. | In Stock | - | Datasheet | 8 Weeks | - | - | 6-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | -40°C~125°C | - | 2008 | MPX4100A | - | - | Not For New Designs | Not Applicable | - | EAR99 | - | - | Board Mount | - | 8542.39.00.01 | - | 4.85V~5.35V | - | - | 0.3 V ~ 4.9 V | PC Pin | 29.46mm | - | 8 mm | - | Analog Voltage | - | - | - | ±1.8% | 1000 μs | - | 2.9PSI ~ 15.23PSI (20kPa ~ 105kPa) | Absolute | Barbed | Male - 0.19 4.93mm Tube | 1.8 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | PLASTIC | - | 15.2 Psi | - | - | 0.30V | Temperature Compensated | 54 mV/V | - | 28.7mm | - | ROHS3 Compliant | - | ||
![]() MP3V5004GP NXP USA Inc. | In Stock | - | - | 12 Weeks | - | - | 8-SMD, Gull Wing, Side Port | YES | SURFACE MOUNT | - | - | - | 0°C~85°C | - | 2004 | MP3V5004 | - | - | Active | Not Applicable | - | EAR99 | - | - | Board Mount | - | 8542.39 | - | 2.7V~3.3V | - | - | 0.6 V ~ 3 V | Gull Wing | 12.06mm | - | 12.06 mm | - | Analog Voltage | - | - | - | ±2.5% | - | - | 0.57PSI (3.92kPa) | Vented Gauge | Barbed | Male - 0.13 3.17mm Tube | - | 2.32PSI (16kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | PLASTIC | - | 0.5684 Psi | GAGE | - | 5.9V | Temperature Compensated | 5.9 mV/V | - | 7.36mm | - | ROHS3 Compliant | - | ||
![]() MPXV10GC6U NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 8-SMD, Gull Wing, Top Port | YES | SURFACE MOUNT | - | - | - | -40°C~125°C | - | 2008 | MPXV10 | - | - | Active | Not Applicable | - | EAR99 | - | - | Board Mount | - | 8542.31.00.01 | - | 3V~6V | - | - | 0 mV ~ 35 mV (3V) | Gull Wing | 11.33mm | - | 10.67 mm | - | Wheatstone Bridge | - | - | - | - | 1000 μs | - | 1.45PSI (10kPa) | Vented Gauge | Barbless | Male - 0.13 3.18mm Tube | 1 % | 10.88PSI (75kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | PLASTIC | - | 1.4504 Psi | - | - | 20MV | Temperature Compensated | 3.5 mV/V | - | 12.96mm | - | ROHS3 Compliant | - | ||
![]() MPVZ5004GW7U NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 8-DIP Module | NO | THROUGH HOLE MOUNT | - | - | - | 0°C~85°C | - | 2004 | MPVZ5004G | - | - | Active | Not Applicable | - | EAR99 | - | - | Board Mount | - | 8542.39 | - | 4.75V~5.25V | - | - | 1 V ~ 4.9 V | PC Pin | 10.67mm | - | 10.67 mm | - | Analog Voltage | - | - | - | ±6.25% | - | - | 0.57PSI (3.92kPa) | Vented Gauge | Barbless | Male - 0.22 5.59mm Tube | - | 2.32PSI (16kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | PLASTIC | - | 0.56 Psi | GAGE | - | 1V | Temperature Compensated | 1000 mV/V | - | 19.69mm | - | ROHS3 Compliant | - | ||
![]() MPX53DP NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 4-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | -40°C~125°C | - | 2008 | MPX53 | - | - | Active | Not Applicable | - | EAR99 | - | - | Board Mount | - | 8541.50.00.80 | - | 3V~6V | - | - | 0 mV ~ 60 mV (3V) | PC Pin | 29.46mm | - | 10.67 mm | - | Wheatstone Bridge | - | - | - | -0.6% ~ 0.4% | 1000 μs | - | 7.25PSI (50kPa) | Differential | Barbed | Male - 0.19 4.93mm Tube Dual | 0.4 % | 25.38PSI (175kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | PLASTIC | - | 7.25 Psi | - | - | 20MV | - | 1.2 mV/V | - | 28.7mm | - | ROHS3 Compliant | - | ||
![]() MPXV5100GP NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 8-SMD, Gull Wing, Side Port | YES | SURFACE MOUNT | - | - | - | -40°C~125°C | - | 2004 | MPXV5100 | - | - | Active | Not Applicable | - | EAR99 | - | - | Board Mount | - | 8542.39.00.01 | - | 4.75V~5.25V | - | - | 0.2 V ~ 4.7 V | Gull Wing | 12.06mm | - | 12.06 mm | - | Analog Voltage | - | - | - | ±2.5% | 1000 μs | - | 14.5PSI (100kPa) | Vented Gauge | Barbless | Male - 0.13 3.17mm Tube | - | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | PLASTIC | - | 14.5 Psi | GAGE | - | 0.20V | Temperature Compensated | - | - | 7.36mm | - | ROHS3 Compliant | - | ||
![]() MPXH6115A6T1 NXP USA Inc. | 2 |
| Datasheet | 12 Weeks | - | - | 8-SOIC (0.295, 7.50mm Width) | YES | SURFACE MOUNT | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2004 | MPXH6115A | - | - | Active | Not Applicable | - | EAR99 | - | - | Board Mount | - | 8542.31.00.01 | - | 4.75V~5.25V | - | - | 0.2 V ~ 4.7 V | Gull Wing | 7.36mm | - | 7.36 mm | - | Analog Voltage | - | - | - | ±1.5% | 1000 µs | - | 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) | Absolute | No Port | - | 1.5 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | PLASTIC | - | 16.7 Psi | - | - | 0.20V | Temperature Compensated | 45.9 mV/V | - | 3.93mm | - | ROHS3 Compliant | - | ||
![]() MPX5100AP NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 6-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | -40°C~125°C | - | 1997 | MPX5100 | - | - | Active | Not Applicable | - | EAR99 | - | - | Board Mount | - | 8542.31.00.01 | - | 4.75V~5.25V | - | - | 0.2 V ~ 4.7 V | PC Pin | 29.465mm | - | 8 mm | - | Analog Voltage | - | - | - | ±2.5% | 1000 μs | - | 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) | Absolute | Barbed | Male - 0.19 4.93mm Tube | 2.5 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | PLASTIC | - | 16.67 Psi | - | - | 0.20V | Temperature Compensated | 45 mV/V | - | 17.78mm | - | ROHS3 Compliant | - | ||
![]() MPXH6400AC6U NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 8-SOIC (0.335, 8.50mm Width), Top Port | YES | SURFACE MOUNT | - | - | - | -40°C~125°C | - | 2003 | MPXH6400A | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | Board Mount | - | 8542.31.00.01 | - | 4.64V~5.36V | - | - | 0.2 V ~ 4.8 V | Gull Wing | 8.5mm | - | 8.5 mm | - | Analog Voltage | - | - | - | ±1.5% | 1000 µs | - | 2.9PSI ~ 58.02PSI (20kPa ~ 400kPa) | Absolute | Barbless | Male - 0.13 3.3mm Tube | 1.5 % | 232.06PSI (1600kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | PLASTIC | - | 58 Psi | - | - | 0.20V | Temperature Compensated | 12.1 mV/V | - | 9.65mm | - | ROHS3 Compliant | - | ||
![]() LPS35HWTR STMicroelectronics | In Stock | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 6 months ago) | - | 10-CLGA | YES | SURFACE MOUNT | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | Board Mount | - | - | - | 1.7V~3.6V | - | LPS35 | 24 b | SMD (SMT) Tab | 3.5mm | - | 3.5 mm | - | I2C, SPI | - | - | 24 | ±1% | - | - | 3.77PSI ~ 18.27PSI (26kPa ~ 126kPa) | Absolute | No Port | - | - | - | PRESSURE SENSOR,PEIZORESISTIVE | - | PLASTIC | - | 18.275 Psi | - | - | - | Temperature Compensated | - | - | 1.85mm | - | ROHS3 Compliant | Lead Free | ||
![]() MPX5700ASX NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 6-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | -40°C~125°C | - | 1998 | MPX5700 | - | - | Active | Not Applicable | - | EAR99 | - | - | Board Mount | - | 8542.39.00.01 | - | 4.75V~5.25V | - | - | 0.2 V ~ 4.7 V | PC Pin | 27.94mm | - | 16.25 mm | - | Analog Voltage | - | - | - | ±2.5% | 1000 μs | - | 2.18PSI ~ 101.53PSI (15kPa ~ 700kPa) | Absolute | Barbed | Male - 0.19 4.93mm Tube | 2.5 % | 406.11PSI (2800kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | PLASTIC | - | 101.5 Psi | - | - | 0.20V | Temperature Compensated | 6.4 mV/V | - | 19.05mm | - | ROHS3 Compliant | - | ||
![]() MPXV7002GP NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 8-SMD, Gull Wing, Side Port | YES | SURFACE MOUNT | - | - | - | 10°C~60°C | - | 2004 | MPXV7002 | - | - | Active | Not Applicable | - | EAR99 | - | - | Board Mount | - | 8542.31.00.01 | - | 4.75V~5.25V | - | - | 0.5 V ~ 4.5 V | Gull Wing | 10.66mm | - | 10.66 mm | - | Analog Voltage | - | - | - | ±5% | 1000 µs | - | ±0.29PSI (±2kPa) | Compound | Barbed | Male - 0.13 3.17mm Tube | 6.25 % | ±10.88PSI (±75kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | PLASTIC | - | 0.29 Psi | GAGE | - | 2.50V | Temperature Compensated | 1000 mV/V | - | 25.91mm | - | ROHS3 Compliant | - | ||
![]() MS563702BA03-50 TE Connectivity Measurement Specialties | In Stock | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 1 week ago) | - | 4-SMD, No Lead Exposed Pad | YES | SURFACE MOUNT | 8 | - | - | -40°C~85°C | Cut Tape (CT) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | - | 1.5V~3.6V | unknown | - | 24 b | SMD (SMT) Tab | 3mm | - | 3 mm | - | I2C | - | 20.09μA | 24 | ±0.058PSI (±0.4kPa) | 16440 μs | - | 4.35PSI ~ 17.4PSI (30kPa ~ 120kPa) | Absolute | No Port | - | - | 87.02PSI (600kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 17.404 Psi | BAROMETRIC | - | - | - | - | - | 0.9mm | No SVHC | RoHS Compliant | Lead Free |