- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Part # Aliases
- Subcategory
- Reach Compliance Code
Attribute column
Categories
Proximity Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Terminals | Base/Housing Material | Body Orientation | Capacitance Tolerance | Category | CoilResistance | Contact Materials | Factory Pack Quantity | Insert Arrangement | Maximum Frequency | Maximum Operating Temperature | Minimum Dropout Voltage | Minimum Operating Temperature | Mounting | Mounting Styles | Part # Aliases | Qualification | Relay Construction | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Termination Method | Total Thickness | Usage Level | Viewing Area Height | Viewing Area Length | Voltage, Rating | Operating Temperature | Series | Temperature Coefficient | Type | Resistance | Color | Number of Rows | Gender | Capacitance | Power Rating | Pitch | Resistor Type | Pin Count | Number of Contacts | Contact Gender | Housing Color | Operating Supply Voltage | Interface | Operating Supply Current | Number of Ports | Output Configuration | Program Memory Size | Data Bus Width | Sensing Distance | Sensing Method | Screening Level | Cable Diameter | Resistance Tolerance | Peak Wavelength | Contact Arrangement | Strain Relief | Product Length | Product Width | Device Core | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E2E-X10MB3T18-R 2M Omron Automation and Safety | In Stock | - | - | Gold | - | PCT (Polychlorinated Terphenyl) | Right Angle | - | - | - | Phosphor Bronze | - | - | 400 Hz | + 85 C | - | - 40 C | Through Hole | Wire | E2EX10MB3T18R2M | - | - | - | 30 V | 10 V | Solder | - | - | - | - | - | - | E2E | - | Socket Strip | - | - | 2 | Receptacle | - | - | 2.5400 mm | - | - | 52 POS | - | Black | 10 V to 30 V | - | 20 mA | - | PNP-NO/NC | - | - | 10 mm | Inductive | - | - | - | - | - | - | - | - | - | 77.3 mm | 29 mm | ||
![]() E2E-X10MB3T12 2M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 400 Hz | + 70 C | - | - 25 C | - | Wire | E2EX10MB3T122M | - | - | - | 30 V | 10 V | - | - | - | - | - | - | - | E2E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 V to 30 V | - | 20 mA | - | PNP-NO/NC | - | - | 10 mm | Inductive | - | - | - | - | - | - | - | - | - | 69.1 mm | 21 mm | ||
![]() E2E-X10MB3T18-R 5M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 400 Hz | + 85 C | - | - 40 C | Surface Mount | Wire | E2EX10MB3T18R5M | - | - | MAPBGA | 30 V | 10 V | - | - | - | - | - | - | -40 to 85 °C | E2E | - | - | - | - | - | - | - | - | - | - | 400 | - | - | - | 10 V to 30 V | - | 20 mA | - | PNP-NO/NC | - | - | 10 mm | Inductive | - | - | - | - | - | - | - | - | - | 77.3 mm | 29 mm | ||
![]() E2E-X15B3T30-M1TJ 0.3M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 250 Hz | + 85 C | - | - 40 C | - | Wire | E2EX15B3T30M1TJ03M | AEC-Q200 | - | - | 30 V | 10 V | - | - | - | - | - | - | - | E2E | 25 ppm/°C | - | 1 kOhm | - | - | - | - | 0.0625 W | - | Precision Low TCR | - | - | - | - | 10 V to 30 V | - | 20 mA | - | PNP-NO/NC | - | - | 15 mm | Inductive | - | - | 0.1 | - | - | - | 1 mm | 0.5 mm | - | 80 mm | 42 mm | ||
![]() E2E-X2B3T12-M1TJR 0.3M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 kHz | + 85 C | - | - 40 C | - | Wire | E2EX2B3T12M1TJR03M | - | - | - | 30 V | 10 V | - | - | - | - | - | - | - | E2E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 V to 30 V | SCI/SPI | 20 mA | - | PNP-NO/NC | 64 KB | 32 Bit | 2 mm | Inductive | - | - | - | - | - | - | - | - | ColdFire | 70 mm | 21 mm | ||
![]() E2E-X20MB3TL18-M1 Omron Automation and Safety | In Stock | - | - | - | - | - | - | 5% | - | - | - | - | - | 200 Hz | + 70 C | - | - 25 C | - | Wire | E2EX20MB3TL18M1 | - | - | - | 30 V | 10 V | - | - | - | - | - | - | - | E2E | - | - | - | - | - | - | 0.0027 uF | - | - | - | - | - | - | - | 10 V to 30 V | - | 20 mA | - | PNP-NO/NC | - | - | 20 mm | Inductive | - | - | - | - | - | - | 3.2 mm | 3.2 x 1.6 x 1.27 mm | - | 75 mm | 29 mm | ||
![]() E2E-X15B3T30-M1 Omron Automation and Safety | In Stock | - | - | Gold | 9 | Polyester | Straight | - | - | - | Brass | - | - | 250 Hz | + 85 C | - | - 40 C | Through Hole | Wire | E2EX15B3T30M1 | - | - | - | 30 V | 10 V | Solder | - | - | - | - | - | - | E2E | - | D-Subminiature | - | - | - | Pin | - | - | 2.7400 mm | - | - | 9 POS | - | - | 10 V to 30 V | - | 20 mA | 1 | PNP-NO/NC | - | - | 15 mm | Inductive | - | - | - | - | - | - | 30.89 mm | - | - | 80 mm | 42 mm | ||
![]() E2E-X15B3TL30-M1 Omron Automation and Safety | In Stock | - | - | - | - | - | - | 1% | - | - | - | - | - | 250 Hz | + 85 C | - | - 40 C | - | Wire | E2EX15B3TL30M1 | - | - | - | 30 V | 10 V | - | - | - | - | - | - | - | E2E | - | - | - | - | - | - | 10 pF | - | - | - | - | - | - | - | 10 V to 30 V | - | 20 mA | - | PNP-NO/NC | - | - | 15 mm | Inductive | - | - | - | - | - | - | 1.6 mm | 1.6 x 0.81 x 0.9 mm | - | 80 mm | 42 mm | ||
![]() E2E-X10MB3T12-M1TJ 0.3M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 400 Hz | + 70 C | - | - 25 C | - | Wire | E2EX10MB3T12M1TJ03M | - | - | - | 30 V | 10 V | - | - | - | - | - | - | - | E2E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 V to 30 V | CAN/SCI/SPI | 20 mA | - | PNP-NO/NC | - | 16 Bit | 10 mm | Inductive | - | - | - | - | - | - | - | - | S12 | 70 mm | 21 mm | ||
![]() E2E-X30MB3TL30-M1TJR 0.3M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 Hz | + 85 C | - | - 40 C | Through Hole | Wire | E2EX30MB3TL30M1TJR03M | - | - | DIP | 30 V | 10 V | - | 7 mm | - | 10 mm | 6 mm | - | -35 to 85 °C | E2E | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | 10 V to 30 V | - | 16 mA | - | PNP-NO/NC | - | - | 30 mm | Inductive | - | - | - | 630 nm | - | - | - | - | - | 80 mm | 42 mm | ||
![]() E2E-X4MB3TL8-M1 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | Secure Contactless Smart Card IC | - | - | - | - | 1 kHz | + 85 C | - | - 40 C | Surface Mount | Wire | E2EX4MB3TL8M1 | - | - | WAFER | 30 V | 10 V | - | - | Commercial grade | - | - | - | -25 to 70 °C | E2E | - | Secure Contactless Smart Card IC | - | - | - | - | - | - | - | - | - | - | - | - | 10 V to 30 V | - | 20 mA | - | PNP-NO/NC | - | - | 4 mm | Inductive | Commercial | - | - | - | - | - | - | - | - | 53 mm | 15 mm | ||
![]() E2E-X4B3T12 5M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 kHz | + 85 C | - | - 40 C | - | Wire | E2EX4B3T125M | - | - | - | 30 V | 10 V | - | - | - | - | - | - | - | E2E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 V to 30 V | CAN/I2C/I2S/SPI/UART | 20 mA | - | PNP-NO/NC | 256 Kb | 32 Bit | 4 mm | Inductive | - | - | - | - | - | - | - | - | ARM Cortex M4 | 69.1 mm | 21 mm | ||
![]() E2E-X6B3TL12-M1TJ 0.3M Omron Automation and Safety | In Stock | - | - | Gold | - | - | Straight | - | - | - | - | - | 12-10 | 800 Hz | + 70 C | - | - 25 C | Cable Mount | Wire | E2EX6B3TL12M1TJ03M | - | - | - | 30 V | 10 V | Solder Bucket | - | - | - | - | - | -55 to 125 °C | E2E | - | - | - | - | - | Plug | - | - | - | - | - | - | Socket | - | 10 V to 30 V | - | 20 mA | - | PNP-NO/NC | - | - | 6 mm | Inductive | - | - | - | - | - | No | 24.79 mm | - | - | 70 mm | 21 mm | ||
![]() E2E-X5MB3T12-R 2M Omron Automation and Safety | In Stock | - | - | Matte Tin | - | Thermoplastic | Right Angle | - | - | - | Phosphor Bronze | - | - | 800 Hz | + 85 C | - | - 40 C | Through Hole | Wire | E2EX5MB3T12R2M | - | - | - | 30 V | 10 V | Solder | - | - | - | - | - | -65 to 105 °C | E2E | - | - | - | - | - | Header | - | - | 2.5400 mm | - | - | - | - | Black | 10 V to 30 V | - | 20 mA | - | PNP-NO/NC | - | - | 5 mm | Inductive | - | - | - | - | - | - | 12.29 mm | - | - | 69.1 mm | 21 mm | ||
![]() E2E-X6B3T12-R 5M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 800 Hz | + 70 C | - | - 25 C | - | Wire | E2EX6B3T12R5M | - | - | - | 30 V | 10 V | - | - | - | - | - | - | - | E2E | 25 ppm/°C | - | 3.09 kOhm | - | - | - | - | 0.0625 W | - | Precision Low TCR | - | - | - | - | 10 V to 30 V | - | 20 mA | - | PNP-NO/NC | - | - | 6 mm | Inductive | - | - | 0.1 | - | - | - | 1 | 0.5 | - | 69.1 mm | 21 mm | ||
![]() E2E-X6B3T12 5M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 630 Ohm | Nickel-Silver | - | - | 800 Hz | + 70 C | 2.1 Vdc | - 25 C | Through Hole | Wire | E2EX6B3T125M | - | Non-Latching | Dust Cover | 30 V | 10 V | - | - | - | - | - | - | -25 to 70 °C | E2E | - | General Purpose Relay | - | - | - | - | - | - | - | - | - | - | - | - | 10 V to 30 V | - | 20 mA | - | PNP-NO/NC | - | - | 6 mm | Inductive | - | - | - | - | DPDT | - | 29 mm | - | - | 69.1 mm | 21 mm | ||
![]() E2E-X8B3T18 2M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 500 Hz | + 85 C | - | - 40 C | - | Wire | E2EX8B3T182M | - | - | - | 30 V | 10 V | - | - | - | - | - | 75 V | - | E2E | ± 15ppm/°C | - | 80.6 Ohm | - | - | - | - | 100 mW | - | Precision High Power | - | - | - | - | 10 V to 30 V | - | 20 mA | - | PNP-NO/NC | - | - | 8 mm | Inductive | - | - | ± 0.1% | - | - | - | 1.55 mm | 0.8 mm | - | 77.3 mm | 29 mm | ||
![]() E2E-X8MB3TL12-M1TJ 0.3M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 800 Hz | + 85 C | - | - 40 C | - | Wire | E2EX8MB3TL12M1TJ03M | - | - | - | 30 V | 10 V | - | - | - | - | - | - | - | E2E | - | - | - | - | - | - | 0.01 uF | - | - | - | - | - | - | - | 10 V to 30 V | - | 16 mA | - | PNP-NO/NC | - | - | 8 mm | Inductive | - | - | - | - | - | - | 1.6 mm | 1.6 x 3.2 x 0.51 | - | 70 mm | 21 mm | ||
![]() E2E-X6B3T12-M1 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 800 Hz | + 70 C | - | - 25 C | - | Wire | E2EX6B3T12M1 | - | - | - | 30 V | 10 V | - | - | - | - | - | - | -65 to 150 °C | E2E | - | - | - | White | - | - | - | - | - | - | - | - | - | - | 10 V to 30 V | - | 20 mA | - | PNP-NO/NC | - | - | 6 mm | Inductive | - | 3.35 mm | - | - | - | - | - | - | - | 70 mm | 21 mm | ||
![]() E2NC-ED02-F Omron Automation and Safety | 648 |
| - | Gold | - | Thermoplastic | Straight | - | - | - | Phosphor Bronze | 1 | - | - | - | - | - | Through Hole | - | E2NCED02F | - | - | - | - | - | Solder | - | - | - | - | - | -65 to 105 °C | - | - | - | - | - | - | Header | - | - | 2.5400 mm | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.99 mm | - | - | - | - |