- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Part # Aliases
- Subcategory
- Reach Compliance Code
Attribute column
Categories
Proximity Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Material - Body | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Shielding | Ingress Protection | Termination Style | Output Type | Sensing Distance | Sensor Type | Sensing Method | Indicator | Response Frequency | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EI1808TBCSL Carlo Gavazzi Inc. | 1 | - | Datasheet | 5 Weeks | - | Cylinder, Threaded - M18 | - | Metal | Stainless Steel | -25°C~70°C | - | EI | Active | Not Applicable | - | - | - | 20VAC~250VAC | Unshielded | IP67, NEMA 1,3,4,6,13 | Cable Leads | SCR-NC, 2-Wire | 0.315 (8mm) | Inductive | - | LED | 25Hz | - | - | - | Non-RoHS Compliant | - | ||
![]() E2EM-X8B2-M1 Omron Automation and Safety | In Stock | - | Datasheet | 7 Weeks | Panel | Cylinder, Threaded - M18 | 3 | - | Nickel-Plated Brass | -40°C~85°C | 2010 | E2E | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 10V~40V | Shielded | IP67 | Connector | PNP-NC, 3-Wire | 0.315 (8mm) | Inductive | Inductive | LED | 300Hz | 29mm | 55mm | 29mm | RoHS Compliant | IP67 | ||
![]() VC12RT12010M Carlo Gavazzi Inc. | 2477 |
| Datasheet | 10 Weeks | - | Cylinder | - | - | Plastic | -20°C~70°C | - | VC | Active | Not Applicable | - | - | - | 120VAC | Unshielded | IP67 | Cable Leads | Relay | 0.472 (12mm) | Capacitive | - | LED | 1Hz | - | - | - | RoHS Compliant | - | ||
![]() ICB12S30F02PAM1 Carlo Gavazzi Inc. | 52 |
| Datasheet | 5 Weeks | - | Cylinder, Threaded - M12 | - | Metal | Nickel-Plated Brass | -25°C~70°C | - | ICB | Active | Not Applicable | - | - | - | 10V~36V | Unshielded | IP67 | Connector | PNP-NC/NO, 4-Wire | 0.079 (2mm) | Inductive | - | LED | 2kHz | - | - | - | - | - | ||
![]() ICB18L50F08POM1 Carlo Gavazzi Inc. | 24 |
| Datasheet | 5 Weeks | - | Cylinder, Threaded - M18 | - | Metal | Nickel-Plated Brass | -25°C~70°C TA | - | ICB | Active | Not Applicable | - | - | - | 10V~36V | Unshielded | IP67 | Connector | PNP-NO, 4-Wire | 0.315 (8mm) | Inductive | - | LED | 1.5kHz | - | - | - | RoHS Compliant | - | ||
![]() ICB12L50N04PAM1 Carlo Gavazzi Inc. | 56 |
| Datasheet | 5 Weeks | - | Cylinder, Threaded - M12 | - | Metal | Nickel-Plated Brass | -25°C~70°C | - | ICB | Active | Not Applicable | - | - | - | 10V~36V | Unshielded | IP67 | Connector | PNP-NC/NO, 4-Wire | 0.157 (4mm) | Inductive | - | LED | 2kHz | - | - | - | - | - | ||
![]() EI1202PPOPL Carlo Gavazzi Inc. | 26 |
| Datasheet | 10 Weeks | - | Cylinder, Threaded - M12 | - | - | Plastic | -25°C~70°C | - | EI | Active | Not Applicable | - | - | - | 10V~40V | Unshielded | IP67, NEMA 1,3,4,6,13 | Cable Leads | PNP-NO, 3-Wire | 0.079 (2mm) | Inductive | - | LED | 800Hz | - | - | - | Non-RoHS Compliant | - | ||
![]() EI1202PPCSS Carlo Gavazzi Inc. | 40 |
| Datasheet | 7 Weeks | - | Cylinder, Threaded - M12 | - | Metal | Stainless Steel | -25°C~70°C | - | EI | Active | Not Applicable | - | - | - | 10V~40V | Unshielded | IP67, NEMA 1,3,4,6,13 | Cable Leads | PNP-NC, 3-Wire | 0.079 (2mm) | Inductive | - | LED | 800Hz | - | - | - | Non-RoHS Compliant | - | ||
![]() VC11RT92410M Carlo Gavazzi Inc. | 2131 |
| Datasheet | 5 Weeks | - | Cylinder | - | Plastic | - | -20°C~70°C TA | - | VC | Active | Not Applicable | - | - | - | 24V | Unshielded | IP67 | Cable Leads | - | 0.472 (12mm) | Capacitive | - | LED | 1Hz | - | - | - | RoHS Compliant | - | ||
![]() VC11RT23010M Carlo Gavazzi Inc. | 2176 |
| Datasheet | 7 Weeks | - | Cylinder | - | Plastic | - | -20°C~70°C TA | - | VC | Active | Not Applicable | - | - | - | 230VAC | Unshielded | IP67 | Cable Leads | - | 0.472 (12mm) | Capacitive | - | LED | 1Hz | - | - | - | RoHS Compliant | - | ||
![]() EI1202PPOSS-1 Carlo Gavazzi Inc. | 34 |
| Datasheet | 10 Weeks | - | Cylinder, Threaded - M12 | 3 | Metal | Stainless Steel | -25°C~70°C | 2003 | EI | Active | Not Applicable | - | - | - | 10V~40V | Unshielded | IP67, NEMA 1,3,4,6,13 | Connector | PNP-NO, 3-Wire | 0.079 (2mm) | Inductive | - | LED | 800Hz | - | - | - | RoHS Compliant | IP67 | ||
![]() EI3015TBOSL Carlo Gavazzi Inc. | 2307 |
| Datasheet | 7 Weeks | - | Cylinder, Threaded - M30 | - | Metal | Stainless Steel | -25°C~70°C | 1998 | EI | Active | Not Applicable | - | - | - | 24V~240V | Unshielded | IP67, NEMA 1,3,4,6,13 | Cable Leads | SCR-NO, 2-Wire | 0.591 (15mm) | Inductive | - | LED | 25Hz | - | - | - | Non-RoHS Compliant | - | ||
![]() ICS18LN08POM1-FB Carlo Gavazzi Inc. | 57 |
| Datasheet | 5 Weeks | - | Cylinder, Threaded - M18 | - | Metal | Stainless Steel | -40°C~80°C | - | ICS | Active | Not Applicable | - | - | - | 10V~36V | Unshielded | IP67, IP68, IP69K | Connector | PNP-NO, 4-Wire | 0.315 (8mm) | Inductive | - | LED | 1.5kHz | - | - | - | RoHS Compliant | - | ||
![]() ICB12S30F04PCM1 Carlo Gavazzi Inc. | 7274438 |
| Datasheet | 3 Weeks | - | Cylinder, Threaded - M12 | - | Metal | Nickel-Plated Brass | -25°C~70°C TA | - | ICB | Active | Not Applicable | - | - | - | 10V~36V | Unshielded | IP67 | Connector | PNP-NC, 4-Wire | 0.157 (4mm) | Inductive | - | LED | 2kHz | - | - | - | RoHS Compliant | - | ||
![]() ICB12L50N10PC Carlo Gavazzi Inc. | 24 |
| Datasheet | 4 Weeks | - | Cylinder, Threaded - M12 | - | Metal | Nickel-Plated Brass | -25°C~70°C TA | - | ICB | Active | Not Applicable | - | - | - | 10V~36V | Unshielded | IP67 | Cable Leads | PNP-NC, 3-Wire | 0.394 (10mm) | Inductive | - | LED | 2kHz | - | - | - | RoHS Compliant | - | ||
![]() ICB12S30F06NCM1 Carlo Gavazzi Inc. | In Stock | - | Datasheet | 4 Weeks | - | Cylinder, Threaded - M12 | - | Metal | Nickel-Plated Brass | -25°C~70°C TA | - | ICB | Active | Not Applicable | - | - | - | 10V~36V | Unshielded | IP67 | Connector | NPN-NC, 3-Wire | 0.236 (6mm) | Inductive | - | LED | 2kHz | - | - | - | RoHS Compliant | - | ||
![]() ICS12LF02PCM1-FB Carlo Gavazzi Inc. | In Stock | - | Datasheet | 3 Weeks | - | Cylinder, Threaded - M12 | - | Metal | Stainless Steel | -40°C~80°C TA | 2016 | ICS | Active | Not Applicable | - | - | - | 10V~36V | Unshielded | IP67, IP68, IP69K | Connector | PNP-NC, 4-Wire | 0.079 (2mm) | Inductive | - | LED | 2kHz | - | - | - | RoHS Compliant | - | ||
![]() ICS18LF05PCM1-FB Carlo Gavazzi Inc. | In Stock | - | Datasheet | 3 Weeks | - | Cylinder, Threaded - M18 | - | Metal | Stainless Steel | -40°C~80°C TA | 2016 | ICS | Active | Not Applicable | - | - | - | 10V~36V | Unshielded | IP67, IP68, IP69K | Connector | PNP-NC, 3-Wire | 0.197 (5mm) | Inductive | - | LED | 1.5kHz | - | - | - | RoHS Compliant | - | ||
![]() ICS12LN08PCM1-FB Carlo Gavazzi Inc. | In Stock | - | Datasheet | 3 Weeks | - | Cylinder, Threaded - M12 | - | Metal | Stainless Steel | -40°C~80°C TA | 2016 | ICS | Active | Not Applicable | - | - | - | 10V~36V | Unshielded | IP67, IP68, IP69K | Connector | PNP-NC, 4-Wire | 0.315 (8mm) | Inductive | - | LED | 2kHz | - | - | - | RoHS Compliant | - | ||
![]() E2E-X4MD1-R 2M Omron Automation and Safety | 4 | - | - | 2 Weeks | - | Cylinder, Threaded - M8 | - | - | Stainless Steel | -25°C~70°C | 2015 | E2E | Active | 1 (Unlimited) | - | - | - | 10V~30V | Unshielded | IP67 | Cable Leads | NPN-NO, 2-Wire | 0.157 (4mm) | Inductive | - | LED | 1kHz | - | - | - | Non-RoHS Compliant | - |