- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Part # Aliases
- Subcategory
- Reach Compliance Code
Attribute column
Categories
Proximity Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material - Body | Approvals | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Range | Operating Temperature | Series | Voltage - Supply | Shielding | Ingress Protection | Termination Style | Output Type | Sensing Distance | Sensor Type | Indicator | Response Frequency | Connection Type | Power Type | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PRDCM18-14DN Autonics | In Stock | - | - | Cylinder, Threaded - M18 | Nickel-Plated Brass | CE | Autonics | PRDCM18-14DN | Autonics | Bag | Active | 14 mm | -25°C ~ 70°C (TA) | PRDCM | 10V ~ 30V | Unshielded | IP67 | Connector | NPN-NO, 3-Wire | 0.551" (14mm) | Inductive | LED | 200Hz | M12 Connector | DC | 18 mm | ||
![]() PRDT18-7DC Autonics | In Stock | - | - | Cylinder, Threaded - M18 | Nickel-Plated Brass | CE | Autonics | PRDT18-7DC | Autonics | Bag | Active | 7 mm | -25°C ~ 70°C (TA) | PRD | 10V ~ 30V | Shielded | IP67 | Cable Leads | NC, 2-Wire | 0.276" (7mm) | Inductive | LED | 250Hz | Cable Connection | DC | 18 mm | ||
![]() PS12-4DNU Autonics | In Stock | - | - | Module | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | Autonics | Bag | Active | - | -25°C ~ 70°C (TA) | PS | 10V ~ 30V | - | IP67 | Cable Leads | NPN-NO, 3-Wire | 0.157" (4mm) | Inductive | LED | 500Hz | - | - | - | ||
![]() PRAT18-5DC Autonics | In Stock | - | - | Cylinder, Threaded - M18 | Brass | CE | Autonics | PRAT18-5DC | Autonics | Bag | Active | 5 mm | -25°C ~ 70°C (TA) | PRA | 15V ~ 30V | Shielded | IP67 | Cable Leads | NC, 2-Wire | 0.197" (5mm) | Inductive | LED | 500Hz | Cable Connection | DC | 18 mm | ||
![]() PRDCMT18-14DO Autonics | In Stock | - | - | Cylinder, Threaded - M18 | Nickel-Plated Brass | CE | Autonics | PRDCMT18-14DO | Autonics | Bag | Active | 14 mm | -25°C ~ 70°C (TA) | PRDCM | 10V ~ 30V | Unshielded | IP67 | Connector | NO, 2-Wire | 0.551" (14mm) | Inductive | LED | 200Hz | M12 Connector | DC | 18 mm | ||
![]() PRW18-5AC Autonics | In Stock | - | - | Cylinder, Threaded - M18 | Nickel-Plated Brass | CE | Autonics | PRW18-5AC | Autonics | Bag | Active | 5 mm | -25°C ~ 70°C (TA) | PRW | 85VAC ~ 264VAC | Shielded | IP67 | Cable with Connector | NC, 2-Wire | 0.197" (5mm) | Inductive | LED | 20Hz | M12 Connector | AC | 18 mm | ||
![]() PRCMT30-15DO Autonics | In Stock | - | - | Cylinder, Threaded - M30 | Nickel-Plated Brass | CE | Autonics | PRCMT30-15DO | Autonics | Bag | Active | 15 mm | -25°C ~ 70°C (TA) | PRCM | 10V ~ 30V | Unshielded | IP67 | Connector | NO, 2-Wire | 0.591" (15mm) | Inductive | LED | 200Hz | M12 Connector | DC | 30 mm | ||
![]() PSN30-15DP2 Autonics | In Stock | - | - | Module | Acrylonitrile Butadiene Styrene (ABS) | CE | Autonics | PSN30-15DP2 | Autonics | Bag | Active | 15 mm | -25°C ~ 70°C (TA) | PSN | 10V ~ 30V | - | IP67 | Cable Leads | PNP-NC, 3-Wire | 0.591" (15mm) | Inductive | LED | 200Hz | Cable Connection | DC | - | ||
![]() PRDWT12-4DO-I Autonics | In Stock | - | - | Cylinder, Threaded - M12 | Nickel-Plated Brass | - | - | - | Autonics | Bag | Active | - | -25°C ~ 70°C (TA) | PRD | 10V ~ 30V | Shielded | IP67 | Cable with Connector | NO, 2-Wire | 0.157" (4mm) | Inductive | LED | 500Hz | - | - | - | ||
![]() PRDW18-7DN Autonics | In Stock | - | - | Cylinder, Threaded - M18 | Nickel-Plated Brass | CE | Autonics | PRDW18-7DN | Autonics | Bag | Active | 7 mm | -25°C ~ 70°C (TA) | PRD | 10V ~ 30V | Shielded | IP67 | Cable with Connector | NPN-NO, 3-Wire | 0.276" (7mm) | Inductive | LED | 300Hz | M12 Connector | DC | 18 mm | ||
![]() PRL08-2DN2 Autonics | In Stock | - | - | Cylinder, Threaded - M8 | Nickel-Plated Brass | - | - | - | Autonics | Bag | Active | - | -25°C ~ 70°C (TA) | PR | 10V ~ 30V | Unshielded | IP67 | Cable Leads | NPN-NC, 3-Wire | 0.079" (2mm) | Inductive | LED | 1kHz | - | - | - | ||
![]() PRWT08-1.5DO Autonics | In Stock | - | - | Cylinder, Threaded - M8 | Nickel-Plated Brass | CE | Autonics | PRWT08-1.5DO | Autonics | Bag | Active | 1.5 mm | -25°C ~ 70°C (TA) | PRW | 15V ~ 30V | Unshielded | IP67 | Cable with Connector | NO, 2-Wire | 0.059" (1.5mm) | Inductive | LED | 1.5kHz | M12 Connector | DC | 8 mm | ||
![]() PRAWT12-2DO-I Autonics | In Stock | - | - | Cylinder, Threaded - M12 | Brass | CE | Autonics | PRAWT12-2DO-I | Autonics | Bag | Active | 2 mm | -25°C ~ 70°C (TA) | PRAW | 10V ~ 30V | Shielded | IP67 | Cable with Connector | NO, 2-Wire | 0.079" (2mm) | Inductive | LED | 1.5kHz | M12 Connector | DC | 12 mm | ||
![]() PRDCMT12-8DO Autonics | In Stock | - | - | Cylinder, Threaded - M12 | Nickel-Plated Brass | CE | Autonics | PRDCMT12-8DO | Autonics | Bag | Active | 8 mm | -25°C ~ 70°C (TA) | PRDCM | 10V ~ 30V | Unshielded | IP67 | Connector | NO, 2-Wire | 0.315" (8mm) | Inductive | LED | 400Hz | M12 Connector | DC | 12 mm | ||
![]() PR18-8DP2 Autonics | In Stock | - | - | Cylinder, Threaded - M18 | Nickel-Plated Brass | - | - | - | Autonics | Bag | Active | - | -25°C ~ 70°C (TA) | PR | 10V ~ 30V | Unshielded | IP67 | Cable Leads | PNP-NC, 3-Wire | 0.315" (8mm) | Inductive | LED | 350Hz | - | - | - | ||
![]() PRA12-2DP Autonics | In Stock | - | - | Cylinder, Threaded - M12 | Brass | CE | Autonics | PRA12-2DP | Autonics | Bag | Active | 2 mm | -25°C ~ 70°C (TA) | PRA | 10V ~ 30V | Shielded | IP67 | Cable Leads | PNP-NO, 3-Wire | 0.079" (2mm) | Inductive | LED | 1.5kHz | Cable Connection | DC | 12 mm | ||
![]() PRWT12-4DO Autonics | In Stock | - | - | Cylinder, Threaded - M12 | Nickel-Plated Brass | CE | Autonics | PRWT12-4DO | Autonics | Bag | Active | 4 mm | -25°C ~ 70°C (TA) | PRW | 15V ~ 30V | Unshielded | IP67 | Cable with Connector | NO, 2-Wire | 0.157" (4mm) | Inductive | LED | 500Hz | M12 Connector | DC | 12 mm | ||
![]() PRWL08-1.5DN Autonics | In Stock | - | - | Cylinder, Threaded - M8 | Nickel-Plated Brass | CE | Autonics | PRWL08-1.5DN | Autonics | Bag | Active | 1.5 mm | -25°C ~ 70°C (TA) | PRW | 10V ~ 30V | Shielded | IP67 | Cable with Connector | NPN-NO, 3-Wire | 0.059" (1.5mm) | Inductive | LED | 1.5kHz | M12 Connector | DC | 8 mm | ||
![]() PRDW12-4DP2 Autonics | In Stock | - | - | Cylinder, Threaded - M12 | Nickel-Plated Brass | CE | Autonics | PRDW12-4DP2 | Autonics | Bag | Active | 4 mm | -25°C ~ 70°C (TA) | PRD | 10V ~ 30V | Shielded | IP67 | Cable with Connector | PNP-NC, 3-Wire | 0.157" (4mm) | Inductive | LED | 500Hz | M12 Connector | DC | 12 mm | ||
![]() PRW08-1.5DN2 Autonics | In Stock | - | - | Cylinder, Threaded - M8 | Nickel-Plated Brass | - | - | - | Autonics | Bag | Active | - | -25°C ~ 70°C (TA) | PRW | 10V ~ 30V | Shielded | IP67 | Cable with Connector | NPN-NC, 3-Wire | 0.059" (1.5mm) | Inductive | LED | 1.5kHz | - | - | - |